-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS DRILL/DRIVER, HEX IMPACT DRIVER TYPE 18 VOLT VOLTAGE RATING CARRYING CASE PACKAGING TYPE (1) M18 FUEL WITH ONE-KEY 1/2 INCH DRILL/DRIVER (2705-20), (1) M18 FUEL WITH ONE-KEY 1/4 INCH HEX IMPACT DRIVER (2757-20), (2) M18 REDLITHIUM XC5.0 EXTENDED CAPACITY BATTERY PACK
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS TYPE 15 INCH LENGTH SIZE (1) NEW MULTI-VOLTAGE CHARGER, M12/M18 LITHIUM-ION BATTERY INCLUSIONS/FEATURES 10000 PSI PRESSURE RATING M18[TM] BRAND BATTERY VOLTAGE 18 VOLT CHARGING TIME 30 MINUTE HOSE LENGTH 48 INCH TRIGGER LOCK-ON/OFF
-
Supplier: Portescap
Description: power hand tool and industrial markets, enhancing reliability and life. Product Highlights 4 pole slotless Digital hall sensors 3 standard coils available Ultra high torque with increased life Optimized thermal behavior in repetive cycles with high peak load Embedded temperature probe
- Other DC Voltage: 24 VDC
- Torque Constant: 2.63376 in-oz/amp
- Continuous Current: 2.2 amps
- Continuous Torque: 0.36371681415929186 In-lbs
-
-
Supplier: Visual Sound, Inc.
Description: FSR, Inc. 25 W Mono 70 Volt Amplifier The IT-A25 Series Amplifiers are the latest addition to FSR's Intelli-tools family. These amplifiers were designed to deliver great performance and versatility at an affordable price. Perfect for small venue audio power applications. Both
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They complete or interrupt
-
Supplier: Portescap
Description: procedures. It can be used to provide power to arthroscopic shavers as well as for ear, nose and throat (ENT) surgical applications. Portescap miniature motors for surgical applications are designed for high reliability in autoclave environments. Product Highlights Optimized for use in
- Other DC Voltage: 48 VDC
- Torque Constant: 1.799736 in-oz/amp
- Continuous Torque: 0.17345132743362823 In-lbs
- Shaft Speed: 35,300 rpm
-
Supplier: Portescap
Description: Cutting Hand Tools Drills Electric Grippers Exoskeleton Factory Automation Equipment Nutrunners Power Hand Tools Robotic Applications
- Other DC Voltage: 48 VDC
- Torque Constant: 2.989176 in-oz/amp
- Continuous Current: 10.4 amps
- Continuous Torque: 1.938053097345132 In-lbs
-
Supplier: Portescap
Description: smooth operation and long life. The 30ECT64 is able to be adapted for most applications in the power hand tool & industrial markets, enhancing life and reliability. Product Highlights 4 pole slotless Digital hall sensors 2 standard lengths available Ultra high torque with increased
- Other DC Voltage: 48 VDC
- Torque Constant: 2.899968 in-oz/amp
- Continuous Current: 6.5 amps
- Continuous Torque: 1.1769911504424775 In-lbs
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS TYPE 12-1/8 INCH LENGTH OVERALL SIZE 325 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE M28[TM] BRAND CHARGING TIME 1 HOUR INCLUDES (1) M28 1/2 INCH IMPACT WRENCH (BARE TOOL) (0779-20), (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819),
- Drive Size: 0.5 inch
- Torque: 3,900 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Milwaukee Electric Tool Corporation
Description: PISTOL GRIP TYPE 0 TO 450/0 TO 1800 RPM SPEED RATING 750 INCH-POUND TORQUE RATING 1/2 INCH CHUCK CAPACITY METAL SINGLE SLEEVE, RATCHETING LOCK CHUCK TYPE M28[TM] BRAND LENGTH 9.25 INCH INCLUDES (2) M28 REDLITHIUM BATTERY PACK (48-11-2830), (1) 28-VOLT CHARGER (48-59-2819), (1)
- Chuck Size: 0.5 inch
- RPM: 0 to 1,800 rpm
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip
-
Supplier: Koford Engineering, LLC
Description: • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental applications • Vacuum versions suitable for
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: Coreless DC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,Graphite brush system enable to bear higher current and frequently reversing
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 2.63376 to 36.61776 in-oz/amp
- Other Output Power: 0.0172888429652464 to 0.0536088153961128 HP
- Continuous Current: 0.4 to 3.6 amps
-
Supplier: Sinotech
Description: numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation and minimal vibration High speed capability of up to 100,000 RPM Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools Protected windings
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 1.240416 to 11.911392 in-oz/amp
- Other Output Power: 0.0112846556408817 to 0.249374807018868 HP
- Continuous Current: 0.08 to 4.43 amps
-
Description: The ABF tools are used mostly for training and for the customers who use the tool so infrequently that they do not remember the technique. All the electric wire wrapping tools are designed, developed, and manufactured in our ISO approved plant.The 48 and 220 Volt
-
Supplier: Mile-X Equipment, Inc.
Description: position. Adjustable cast iron tool rest. Supplied with one 2" wide x 48" -80 grit belt. Shipping Weight: 88 lbs UL Agency Approval Factory connected for 115 volts, power cord supplied
- Type: Sander
-
Supplier: Mile-X Equipment, Inc.
Description: Adjustable cast iron tool rest. Supplied with one 2" wide x 48" - 80 grit belt Shipping Weight: 76 lbs UL Agency Approval Factory connected for 208-230 volts, no power cord
- Type: Sander
-
Supplier: Unipower, LLC
Description: up to 16 breakers single-bus 150A or dual-bus 300A (8A/8B) distribution and alarm capabilities. The A and B sections of the dual-bus panel are fully isolated, can be separately configured for 12 or 24/48 volts and are polarity neutral. Breaker capacities range from 1 to 30 amperes.
- Operating Temperature: 14 to 158 F
-
Supplier: Infineon Technologies AG
Description: Order Nr.: KIT_XC2224L_SK Price: 149,- EUR For evaluation of XC2224L including Getting Started, DAVE™, technical documentation, compiler and debugger. USB cable for power supply, virtual COM port and flash programming and debugging MCU Derivate: SAK-XC2224L-20F66V Package:VQFN-48 CPU
- Category: Development Board
- Features: Other
-
Supplier: Advance Security Products
Description: Voltage 12VDC or 24VAC Camera can be powered by 12 volts DC or 24 volts AC. Included power supply is 24V AC. This makes this ideal for applications with long cable runs because AC power is not as susceptible to voltage drop as DC power. You could easy runs this
- Camera Function: Video
-
Supplier: Lift Products, Inc.
Description: Features 48" x 26" Main Work Area Side and Back Stops Keyed Handle On Cabinet (9) Drawer Tool Box Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Streamlight, Inc.
Description: Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED Technology, impervious to shock with a 50,000 hour lifetime.Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output.Up to 2.5 hrs runtime; LASER ONLY runs 48 hours.Rail grip clamp
- # of Batteries: 2
- Length: 3.39 inch
- Lumen: 300 lm
- Power Source: Battery, Lithium
-
Supplier: InspectorTools
Description: gas detector is extremely useful as a general purpose tool in any environment where gasoline, propane, natural gas or fuel oil are used. This battery-operated unit features a flexible 16-inch probe, sensitivity adjustment, battery power monitoring and an audible “Geiger counter”
-
Supplier: Visual Sound, Inc.
Description: an extended frequency response that really captures the fine nuances of recorded instruments. Solid construction, gold plated XLR connections and 48-Volt phantom power operation are all standard features for these ConcertLine condensers. The two microphones when teamed together
-
Supplier: TMP Pro Distribution
Description: instruments, vocals, string sections, guitar, ensembles, guitar cabinets, ambient room miking and live stage. Designed with discreet low noise preamp circuitry, the CX112B operates on phantom power of 48 volt phantom. For optimum results, use the CX112B with a high quality mic
-
Supplier: CECOR
Description: discharge ports valved Motor: 5 HP Electric Motor Volts 208-230/460 - Amps 14.8- 14.0/7.0 - Hertz 60 - Phase 3 Hoses: 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: Three suction
-
Supplier: Visual Sound, Inc.
Description: to reduce the pickup of HVAC rumble. Electronics on the rear of the plate offer screw terminals, eliminating the need for connectors. Powering is via 12-48 volts phantom power.
-
Supplier: TMP Pro Distribution
Description: mounted inside. These can only be illuminated when using The Fin® into one of the 3 pin balanced XLR inputs of a professional mixing console that supplies a + 48 volt d.c. phantom voltage down the balanced mic line. Standard 5/8" - 27 microphone stand threads allow The Fin® to be
-
Supplier: Larson Electronics LLC
Description: watts of power @4 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as
-
Supplier: CECOR
Description: Electric Motor Electrical requirements: Volts 115-Amps 13.4-Hertz 60-Phase 1 Hoses: 1-1/2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: (1) Straight, (1) flexible and (1) flared nozzle
-
Supplier: CECOR
Description: Electric Motor Electrical requirements: Volts 115-Amps 13.4-Hertz 60-Phase 1 Hoses: 1-1/2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: (1) Straight, (1) flexible and (1) flared nozzle
-
Supplier: Larson Electronics LLC
Description: pulls 3.3 amps to run. This light can be configured to operate on voltages ranging from 12 to 32 volts DC. The multi-voltage ballast will accept 12 volts, 24 volts. Thus, operators can run this light on their 12 volt consumer vehicles or 24 volt military vehicles
Find Suppliers by Category Top
Featured Products Top
-
200-watt Option for Fusion Pro 36 & Fusion Pro 48 Epilog Laser is excited to announce that we now offer a 200-watt laser option for the popular Fusion Pro 36 and Fusion Pro 48. · Increased Cutting Thickness: A 200-watt laser can cut (read more)
Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
needs. All models have universal voltage input and a variety of output voltages ranging from 3.3V – 48V and some models include power factor correction to increase efficiency and reduce power losses. All our enclosed frame power supplies meet or exceed the RoHS EU and the Chinese directives (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
life and power. Efficient Software Tools: Integrated WiFi for IoT reporting and performance enhancement. Multi-Voltage Lithium GSE Battery for Enhanced Efficiency Green Cubes introduces a multi (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Shown at right: A 20-volt, 200 amp solid state DC contactor from InPower. Because of its electronic, solid state design, it has no moving parts that can wear out. Contactors for (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
voltage and speed requirements. High torque and suction power: Delivers 5kg.cm of torque and 48W of suction power at maximum efficiency (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Easy-to-use pre-calibrated displacement transducers RDP’s DC-DC LVDT’s eliminate power supply selection concerns and grounding issues. Pre-calibrated with 0-10V or 2-wire, 4-20ma outputs. Ideal for machine tool, assembly (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
CR4 - Thread: Can a car alternator generate 110v?
! talk about B.S. we built gen sets 110 volts dc years ago, found out some power tools had the trigger do a SCR, would't stop when … phase, with 11 diodes generator, adjustable from 6 to 48 volts D.C., used a…
-
IT Alignment
…54, 206 management units 54, 204 management costs 54 management forces 55 management hydrocephalus 209 … 374 visualization 334 visualization tool 335, 336 VMS 240 … 17, 18 economists 18 Volt 74 volume 229, 231 … 52 board of directors 48 , 204 board of directors…
-
Cryptology and Network Security
The power estimates for the small- est wire-load model (10K GE) at a supply voltage of 1.8 Volt and a frequency of 100 KHz are between 2.21 μW for EPCBC( 48 ,96) and 3.63 μW for EPCBC (96 .... However, the accuracy level of simulated power figures greatly depends on the simulation tools and parameters used.
-
Electron Beam Dynamics for the ISIS Bremsstrahlung Beam Generation System
…Final magnet specifications Constant Units BND5 STR5x STR5y Conductors Wide - 7 4 4 Conductors Tall - 6 12 7 n turns/coil - 42 48 28 Number coils - 2 … 200 200 200 Voltage Volt 10.9 4.0 1.31 Power kW 2.18 0 … H ·B dV (5.6) This integral was performed in Opera 3D using the volume integral tool .
-
Power Tools - Grainger Industrial Supply
Model # 48 -32-2100. .... • Right Angle Adapter, Voltage Rating 2.4 Volts , For Use With Milwaukee Model 6538-1, 6536-1, 6540-1, 6545-6, 6546-6, 6547-1, 6547-22, Cordless Tool Accessories, Offset Power Head Screwdriver Attachment .
-
Power Tools - Grainger Industrial Supply
Model # 48 -32-2100. .... • Right Angle Adapter, Voltage Rating 2.4 Volts , For Use With Milwaukee Model 6538-1, 6536-1, 6540-1, 6545-6, 6546-6, 6547-1, 6547-22, Cordless Tool Accessories, Offset Power Head Screwdriver Attachment .
-
Hot Buys - On Sale Items - Grainger Industrial Supply
Model # 48 -32-2100. .... • Right Angle Adapter, Voltage Rating 2.4 Volts , For Use With Milwaukee Model 6538-1, 6536-1, 6540-1, 6545-6, 6546-6, 6547-1, 6547-22, Cordless Tool Accessories, Offset Power Head Screwdriver Attachment .
-
LITHIUM POWER TOOLS | Today's Trucking
Last Updated: Aug 1, 2014 10: 48 AM. .... Two new Snap-on 7.2- volt Lithium Series power tools are the 1/4-in.
-
Industrial Vacuum Cleaner for Glass Factory
Tech-neglas’s vacuum plugs into a 3-phase, 480- volt power source. .... Flex hose with a built-in grounding wire to eliminate static shocks; a Y-adapter; two 2-inch-diameter 25-foot-long ABR-Flex hoses; and various hose attachments, including a crevice tool , floor brush, squeegee, and 48 -inch-long suction tube.
-
Feasibility study on the efficiency of
different solar power systems in Africa
The system will use 24 of these batteries to create a 48 volt battery pack. .... These three elements must be configured in a specific array to take full advantage of solar power . .... The next part of the literature review will probe into possible methods and tools to test the…
Indicates content that may require registration and/or purchase.