-
Supplier: Belden Inc.
Description: DC/DC converter with 48 V power output
- DC Input Voltage: 48 volts
- AC Input Voltage: 48 volts
- Features: DC/DC Converter
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 48V, 5A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 48V, 5A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output
-
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 48V, 5A; Output Power Max:240W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 48V, 3A; Output Power Max:144W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output
-
Supplier: DuraComm Corporation
Description: DCDC Series Features: 1000 Watts of power Low Voltage Disconnect (on select models) Meter: Voltage/Amperage selectable Protections: short circuit / overload / over temperature Remote Control On/Off Output DC OK signal (open collector signal) 2000 VAC I/O isolation
- DC Input Voltage: 40 to 60 volts
- DC Output Voltage: 46 to 60 volts
- DC Output Current: 20 amps
- DC Output Power: 1,000.0000000000001 watts
-
Supplier: DigiKey
Description: Isolated Module DC DC Converter 1 Output 48V 6.25A 36V - 75V Input
- DC Input Voltage: 36 to 75 volts
- DC Output Current: 6.25 amps
- Form Factor: Board Mount
- Features: DC/DC Converter
-
Supplier: Belden Inc.
Description: DC/DC converter with 54 V power output
- DC Input Voltage: 54 volts
- AC Input Voltage: 54 volts
- Features: DC/DC Converter
-
Supplier: TDK-Lambda Americas Inc.
Description: DC-DC Converters, PCB mount, Dual Output, Output: 3W, ±15V, Isolated type
- DC Input Voltage: 18 to 76 volts
- DC Output Current: 0.1 amps
- DC Output Power: 3 watts
- Number of Outputs: 2 #
-
Supplier: Unipower, LLC
Description: Reverse Air Flow Option Staged Pin Engagement ORing Diode on Output 1U, 19” Rack Holds 3 Units Active Current Sharing Optimized Thermal Management No Minimum Load Control & Monitoring Features DC to DC Converter Up to 3000 Watts System Output Remote Output
- DC Input Voltage: 40 to 60 volts
- DC Output Voltage: 13.6 volts
- DC Output Power: 650 watts
- Output Frequency: 0.21 MHz
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature
- DC Output Power: 185.00000000000023 watts
- Number of Outputs: 3 #
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature
- DC Output Power: 250.00000000000003 watts
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: DFC10 Single-Output DC-DC Series Converter Efficiencies to 83% (Lower for 3.3 V) Low input-to-output capacitance 700 V isolation (1544 V for 48 V converters) Continuous overcurrent protection 5-Sided, shielded copper case 100% Dynamic Load Burn-In CE Marking
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature
- DC Output Power: 28.000000000000032 watts
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Texas Instruments
Description: PTEA404120 50-W, 48-V Input, 12-V Output, Isolated DC/DC Converter
-
DC-DC Converters - DC/DC CONVERTER; SINGLE OUTPUT; ISOLATED; 1 WATT; OUTPUT 5V; INPUT 5V -- 70052104Supplier: Allied Electronics, Inc.
Description: The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of –40°C to +85°C
-
Supplier: Texas Instruments
Description: PTQA420050 100-W, 48-V Input, 5-V Output, Isolated DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC with 10 A. Special features: converts voltages to another voltage level
- Features: DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC. Special features: converts voltages to another voltage level refreshes,
- Features: DC/DC Converter
-
Supplier: Allied Electronics, Inc.
Description: DSP1 Single-Output DC-DC Series Converter Up to 1 W unregulated output power Single in line package Four-terminal operation Efficiencies to 75% 350 kHz fixed frequency operation 700 V isolation 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked
-
Supplier: TDK-Lambda Europe GmbH
Description: These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power
- DC Output Voltage: 12 volts
- DC Output Current: 0.63 amps
- DC Output Power: 15.000000000000002 watts
- Features: DC/DC Converter
-
Supplier: XP Power
Description: Wide 8:1 Input Range Single Output Industry Standard 1/2 Brick -40 °C to +100 °C Operation 1500 VDC Isolation Output Trim ±10% Remote On/Off 3 Year Warranty
- DC Input Voltage: 9 to 75 volts
- DC Input Current: 4.64 amps
- DC Output Voltage: 48 volts
- DC Output Current: 31.13 amps
-
Supplier: CUI Inc.
Description: 30W, 15/-15V, 1000/-1000mA, dual output, DC-DC converter w/screw terminals
- DC Input Voltage: 36 to 72 volts
- DC Output Voltage: 15 volts
- DC Output Current: 1 amps
- DC Output Power: 30.000000000000004 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC-DC Regulated Power Supply Module, 1 Output, 66W, Hybrid, MODULE-8 Product overview: V48SR12005NRFA from Delta Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Input Voltage (VIN): 75 volts
- Operating Temperature: -40 C
-
Supplier: Analytic Systems
Description: The RWY 272 Series fully encapsulated, dual output DC/DC converter uses a field‐proven design to generate 200W output power. The V1 output is fully regulated and V2 is a tracking output. This is a mature product with a track‐record in numerous
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 8 to 16 amps
- DC Output Power: 200 watts
-
Supplier: Analytic Systems
Description: This fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven high efficiency power conversion topology to generate 250W output power. The unit has two fully independent, regulated isolated output stages, V1 providing up to 140W
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 5 to 110 volts
- DC Output Current: 12 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: Astrodyne Corporation
Description: Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 0.015 to 0.377 amps
- DC Output Voltage: 15 volts
- DC Output Current: 1 amps
-
Supplier: Daburn Electronics & Cable
Description: Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10% Input Filter: Pi filter Input Reflected Ripple: 1% of Input Voltage max
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: -125 to 125 volts
- DC Output Current: 0.036 to 0.187 amps
- DC Output Power: 5 watts
-
Supplier: Daburn Electronics & Cable
Description: With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs. INPUT Input Voltages: 5 Vdc: 4.5 - 6.0 Vdc 12 Vdc: 9 - 18 and 9 - 36 Vdc 24 Vdc: 18 - 36 and 18 - 72 Vdc 48
- DC Input Voltage: 5 to 48 volts
- DC Input Current: 0.0032 to 1 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.25 to 0.6 amps
-
Supplier: Artesyn Embedded Power
Description: The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications equipment supplies. Offering single output voltages of 1.2 V, 1.5 V, 1.8 V, 3.3 V or 5
- DC Input Voltage: 48 volts
- DC Input Current: 0.005 to 0.15 amps
- DC Output Voltage: 1.2 to 5 volts
- DC Output Current: 100 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, PACKAGE-7 Product overview: V48C12C150B from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Input Voltage (VIN): 75 volts
- Output Current (IOUT): 12.5 amps
- Operating Temperature: -20 C
-
Supplier: VPT, Inc.
Description: family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Measuring just approximately one inch square, the SVSA DC-DC converter provides up to 6W of
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 1.21 amps
- DC Output Power: 6 watts
-
Supplier: Unipower, LLC
Description: Features and Options 24VDC to 48VDC Isolated 5V, ¼A Standby Output Hot-Swap Operation 48 or 54.4VDC Output Remote Output Adjustment Up to 3600 Watts System Output Wide Range 20 to 30VDC Input Integral LED Status Indicators -20ºC to +70ºC Operating I²C Serial Data Bus
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 48 volts
- DC Output Power: 1,000.0000000000001 watts
- Output Frequency: 0.21 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC-DC Regulated Power Supply Module, 1 Output, 250W, Hybrid, PACKAGE-9 Product overview: V48B12T250BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Input Voltage (VIN): 75 volts
- Output Current (IOUT): 20.83 amps
- Operating Temperature: -40 C
-
Supplier: Artesyn Embedded Power
Description: Total Max Power: 30 W Total Max Current: 8 A Input Voltage: 18 V to 75 V Output Voltage: 2 V to 12 V Outputs: Single, Dual Size (L x W x H): 2.400" x 2.280" x 0.430" Warranty: 2 years Operating Temperature: -40 to +85 ºC Electrical Specifications Input Input Voltage: 24 (18-36) VDC; 48
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 1 amps
- DC Output Voltage: 2 to 12 volts
- DC Output Current: 8 amps
Find Suppliers by Category Top
Featured Products Top
-
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Custom input/output voltages are readily available. An optional built (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Voltage DC Current) applications, the PH-A280 range now includes 50, 75, 100, 150 and 300W outputs. The new PH300A280 power modules are available in four output voltages; 12V, 24V, 28V and 48V. These outputs are adjustable over a very wide range (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
temperature rating of -40oC to +105oC. 5V, 12V, 15V, 24V, 28V and 48V nominal outputs are available and can be adjusted (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The PFC 2K-U5512L is a rugged, industrial quality AC-DC power supply designed for industrial applications requiring redundant operation and active power factor correction (PFC). It delivers up to 2000W continuous output power and features a universal input (95V to 264Vac) with active PFC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
PT4663A Datasheet
PT4660 - Dual Output 48V -Input Isolated DC / DC Converter Family .
-
Page 3. Semiconductor parts with 466 in root number
Dual Output 48V -Input Isolated DC / DC Converter Family .
-
Page 10. Semiconductor parts with 480 in root number
25-Watt Triple Output 48V -Input Isolated DC / DC Converter for DSL .
-
Page 14. Semiconductor parts with 801 in root number
25-Watt Triple Output 48V -Input Isolated DC / DC Converter for DSL .
-
Page 6. Semiconductor parts with 660 in root number
Dual Output 48V -Input Isolated DC / DC Converter Family .
-
An Approach to a Higher‐Power‐Density Power Supply for a 380‐V DC Distribution System
Estimated input and output voltages of 48V -48V DC - DC converter in internal impedance variation (3% ± 2%).
-
A novel high-voltage half-bridge converter with phase-shifted active rectifier
[4] Hong Mao,Abu-Qahouq,JA,Shiguo Luo,Batarseh,J., "Zero-voltage switching (ZVS) two-stage approaches with output current sharing for 48v input DC - DC converter ," Applied Power Electronics Conference and Exposition,APEC '04.
-
Datasheet for HHD20ZGB, Input voltage range:36-72V, output voltage 5/1.8V (20/20A) half-brick DC/DC converter. HHD20ZGB .pdf : 1.000.000 datasheets for Electro...
20/25A, Half-Brick DC / DC Converter 24V/ 48V Input Dual Output .
-
Page 5. Semiconductor parts with 484 in root number
100W 48V -Input 5V Output Isolated Dc - Dc Converter .
-
PT4485A Datasheet
100W 48V -Input 12V Output Isolated DC / DC Converter .
Indicates content that may require registration and/or purchase.