-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Zener Diode Arrays. This listing supports clearer product
- ZZT: 100 ohms
- PD: 180 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, Diode and Rectifier, RF Diodes. This listing supports
- Tj: 100 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product
- Tj: 150 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4V, Zener Diode Arrays. This listing supports clearer
- Features: Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- IR: 0.0005 mA
- VZ: 4.7 volts
- ZZT: 60 ohms
- PD: 500 milliwatts
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Dual Zener Diode 4.4V to 5V 38mA
- Features: Other, Zener Diodes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.5W, 2.4V, SOD-123
- VZ: 2.4 volts
- Features: Other, Zener Diodes
- Package: SOD-123
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 4.3V 200MW 1005
- VF: 0.9 volts
- IR: 0.005 mA
- Tj: -55 to 125 C
- VZ: 4.3 volts
-
Supplier: DigiKey
Description: 11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
- VR: 6.4 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 11.3 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 735508-TZMB4V7-GS08 4.7V Manufacturer Homepage: www.vishay.com Reference case: LL34 Reference Date Code: 08Rohs Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: DIODE MODULE, 600A, 1600V, SEMIPACK 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 735513-TZMC4V3-GS08 4.3V Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Reference case: LL34 Reference Date Code: 2004 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 30V 48.4V SMB
- Tj: -55 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 48.4 volts
- VBR: 33.3 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C4V3L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 4 to 4.6 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 4V, TSSLP-2-1; Diode Configuration:Single; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.2pF; Diode Case Style:TSSLP-2-1; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 28V 45.4V DO214AA
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Package: SMB
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 4.3V 1.3W DO41
- Tj: 175 C
- VZ: 4.3 volts
- ZZT: 4 ohms
- Package: DO-41
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 15V 24.4V SOD123FL
- Tj: -55 to 150 C
- VBR: 16.7 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1266525-TDZ4V3J Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
- Features: Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101102-FLZ4V3A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 470nA @ 1V Voltage - Zener (Nom) (Vz): 4.2V Impedance (Max) (Zzt): 32 Ohm
- VF: 1.2 volts
- IR: 0.00047 mA
- Tj: -65 to 175 C
- VZ: 4.2 volts
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 4.3V, SOT-553 ROHS COMPLIANT: YES
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 40V 2A SJP
- VF: 0.6 volts
- VR: 40 volts
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 225MW 4.7V SOT23 PKG
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 4V, 0.11A, SOT-143; Diode Configuration:Dual Pair Series; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.29pF; Diode Case Style:SOT-143; No. of Pins:4 Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 4V, 0.13A, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:4V; Forward Current If(AV):130mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:-; Operating TemperatureRoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 180 W Low differential resistance Total power dissipation: ≤ 500 mW AEC-Q101 qualified Very small
- IF: 250 mA
- Tj: 150 C
- VZ: 2.35 to 2.45 volts
- PD: 500 milliwatts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV4.3B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 4.17 to 4.43 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: CDZV4.7B is the 100mW type compact (1006 size) diode for voltage regulation.
- VZ: 4.55 to 4.75 volts
- PD: 100 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.