Products/Services for 4 - 20 MA To Frequency Converter Distributor
-
Voltage-to-Frequency Converter Chips - (23 companies)Voltage-to-frequency converter chips provide a signal frequency output as a function of an analog input voltage. A voltage-to-frequency converter chip is widely used for applications where a temperature proportional output is required... -
Signal Converters - (680 companies)...produce output signal voltages that are a function of the input current. Current loop converters convert an analog or digital signal to a current loop output such as 4 - 20 mA or 0 - 20 mA. Charge converters are devices that convert the charge output... -
Frequency-to-Current Converters - (63 companies)...frequency range from 0.5 to 700 Hz and an output frequency range from 4 to 20 mA DC. Producing the current for standard 4-20 mA loop circuit monitors. The 4-20 mA loop is widely used in process automation applications because it is reliable, inexpensive... -
Current Loop Converters - (84 companies)Current loop converters convert an analog or digital signal to a current loop output such as 4-20 mA or 0-20 mA. Current loop converters receive signal inputs from devices such as sensors and produce analog outputs in the milliamp (mA) range... -
Sensor Transmitters - (479 companies)Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA). Sensor transmitters provide standard, calibrated outputs... -
Signal Conditioners - (1041 companies)...loop output such as 4-20 mA or 0-20 mA. Charge converters convert the charge output from a piezoelectric, capacitive or other charge-producing sensor to a signal such as analog voltage or current. Digital Conversion. Data acquisition is the digitizing...
-
Frequency Converters and Translators - (84 companies)Frequency converters and translators scale and/or filter frequency inputs to produce outputs signals with frequencies that are a function of the inputs. Differential analog inputs, bandwidth, accuracy, and signal isolation are the most important...
-
Frequency-to-Voltage Converters - (81 companies)Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...
-
Voltage-to-Frequency Converters - (44 companies)...to-frequency converters send outputs to timers, counters, relays, switches, and potentiometers. Others can output voltage ranges such as 0 -10 V or current loops such as 4 -20 mA. Integral filters allow some frequencies to pass while attenuating others...
-
RF Frequency Converters - (173 companies)RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. RF frequency converters are integrated component assemblies required...
Product News
-
DigiKey
MAX77859 Buck-Boost Converter ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 m O sense resistance) to support USB-C (R) PPS... (read more) -
Arjay Engineering
Capacitance Level Transmitter 4-20 mA Manual. Drawing. Brochure. Sample Specifications. Continuous level monitoring that won't foul or fail you. The 2880-LT uses HF capacitance technology -- no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter. The 2880-LT provides reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface... (read more)Browse Level Sensors Datasheets for Arjay Engineering -
RDP Electrosense
DCC Series 4–20 mA 2-Wire Displacement Transducers DCC Series 4 -20 mA, 2-Wire Displacement Transducers. RDP 's DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs provide clean data, infinite resolution, and exceptional long life --ideal for demanding industrial environments. These 4 -20 mA, 2-wire LVDT transducers combine the robustness of LVDT sensing with the simplicity of a 2-wire interface. Models are available... (read more)Browse Linear Position Sensors Datasheets for RDP Electrosense -
ABSOPULSE Electronics Ltd.
2kVA Sinewave Frequency Converters ABSOPULSE Electronics FC 2K-3U5 series AC-AC frequency converters are designed for applications that require clean, reliable AC-power in industrial automation, mining, marine, power utilities, and transportation applications. The frequency converters use field-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight... (read more)Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
CASTECH, Inc.
Acousto-Optic Frequency Shifters, 20–300MHz Product Overview. CASTECH's acousto-optic frequency shifters (AOFS) are compact devices designed to achieve frequency conversion of an input laser beam. As the beam passes through the device, the diffracted output beam is frequency shifted up or down -- depending on the angle of incidence -- by the frequency of the applied RF signal. Two or more devices can be cascaded to achieve sum or difference frequency combinations. Key Features. Standard frequency shifts from 20 -300 MHz, many realizable... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
ABSOPULSE Electronics Ltd.
1kVA 3-Phase Frequency Converter ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47 ...410Hz to the required 3-phase AC-output voltage and frequency. Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible... (read more)Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Smiths Interconnect, a Molex company
Frequency Converter - Range of 13.75 to 14.50 GHz The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence hashtag#satellites. It covers the frequency range of 13.75 to 14.50 GHz and offers a compact mechanical outline. Browse the new brochure to learn more (read more) -
ABSOPULSE Electronics Ltd.
Variable Frequency Converter - AC Power Source is manufactured at our plant under strict quality control. Customized versions are also available. The unit is suitable for a wide range of industrial, engineering, academic and laboratory applications including the simulation of voltage and frequency deviations for equipment under development, quality control, safety approval, testing and verifying operation of electrical equipment for export markets. The unit can also be used as a compact AC frequency converter. Key Specifications. 500VA variable... (read more)Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics Ltd.
Custom DC-AC Inverters, AC-AC Frequency Converters ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to 15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical applications... (read more)Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
DigiKey
MIC24097 20 A Synchronous Buck Regulator is ideal for powering digital loads like FPGAs and ASICs, where tight regulation and fast response are critical. Its compact footprint and integrated features simplify design and reduce BOM cost. Features. Input voltage range: 4.5 V to 20 V. Output current: up to 20 A continuous. Adjustable output voltage: 0.6 V to 12 V. +-0.5% output accuracy over -40 C to +105 C temperature range. Programmable switching frequency: 270 kHz to 800 kHz. Integrated high-side and low-side MOSFETs. Internal LDO... (read more)Browse IC Voltage Regulators Datasheets for DigiKey
-
Frequency / 26
Product Home Contact/Sales Distributor /Reps Datasheet Company Catalog Save Saved … 5 - 26 LPM)up to 10 - 350 GPM (37 … … O-ring boss- SAE 20 to SAE 24, Code 61 4 -bolt face- SAE 20 … … Flow sensor generates analog frequency signal Optional Intelligent Frequency Converter (IFC) for 4-20 mA or 0-5 Vdc …
-
A Simulation and Experimental Study of the Hydrodynamics of a Bubbling Fluidized Bed of Linear Low Density Polyethylene Using Bubble Properties and Pressure Fl...
As shown in Figure 1 four pressure transducers, connect- ed via plastic tubing to pressure taps located at the column wall, were used to sample the pressure oscillations at a frequency of 500 Hz. The pressure transducers (Schlum- berger Solartron, model 8000 DPD) produced a 4 – 20 mA current, which is passed through a 250 ohms resistor to pro- duce a 0–5 volts analog signal. … resistors are converted to digital format using a 12-bit analog to digital converter (PC-LPM-16 … The distributor was made up of filter paper sandwiched between two screens.
-
SAE
Product Home Contact/Sales Distributor /Reps Company Catalog Save Saved … 5 - 26 LPM)up to 10 - 350 GPM (37 … … O-ring boss- SAE 20 to SAE 24, Code 61 4 -bolt face- SAE 20 … … Flow sensor generates analog frequency signal Optional Intelligent Frequency Converter (IFC) for 4-20 mA or 0-5 Vdc …
-
Pickup / Magnetic / Frequency
Product Home Contact/Sales Distributor /Reps Company Catalog Save Saved 4026 - 4 - 20mA Converters Model 4026 Freq to Voltage or Freq to Current Converter accepts frequency input from any magnetic speed sensor, digital magnetic pickup or Hall effect zero speed sensors.
-
Switchs / I/O / Frequency
AIFO-200 - Analog to Frequency Converter Features ⢠0-10 VDC and 4 - 20 mA inputs ⢠0-20 kHz output switch selectable ⢠Inversely proportional output available ⢠NPN open collector or driven output ⢠0.05% linearity ⢠115 VAC (50-60 Hz Product Home Contact/Sales Distributor /Reps Datasheet Manual Application Company Catalog Save Saved .
-
Boards / Analog / Current
Modules can be mixed in any combination to measure temperature, strain, volts, current, and frequency . Up to sixteen DBK207 and/or DBK207/CJC boards can be daisy-chained supporting expansion to 256 isolated analog … … 8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly … Other convenient features include 128K SRAM for waveform data storage, eight 4 - 20mA current sinks, three 16-bit counter/timers and fused general-purpose +5V and +12V power outputs. Product Home Contact/Sales Distributor /Reps Datasheet Manual Company Catalog Save Saved .
-
Meters / Analog / Controllers
Product Home Contact/Sales Distributor /Reps Manual Company Catalog Save Saved Programmable rate 0 to 19999 digit. Same capabilities as the Laureate pulse-input batch controller, but for 0-1 mA , 4 - 20 mA, or 0-10 V process signals, as made possible by a built-in voltage-to- frequency (V-to-F) converter .
-
Signal Conditioner
Product Home Contact/Sales Distributor /Reps Company Catalog Save Saved 24V 38 mA output. SPECTEC's frequency to current and frequency to voltage converters for passive and active magnetic speed sensors and all digital speed sensors fit in a variety of explosion-proof elbow enclosures or can be DIN rail mounted via special adapters. The 4 - 20 mA and 10-50 mA signal converter has many applications in the flow industry.
-
Electromanetic Flow Meter from Fhc Ind. Ltd, China
Conductivity >= 5μS/cm Fluid temperature -40â ~+180â ï¼ PTFE lining ï¼ï¼ -25â ~+65â ï¼ Rubber lining ï¼ Protection class IP67,IP68 Converters Supply Power 24VDC or 220VAC Signal output Electric current 4 - 20mA , frequency outputï¼pulse output Power consumption <=10W ï¼AC … We know that the competition is harsh, so we sincerely would like provide our distributors the powerful supports, including reasonable price, stable quality, and rapid delivery etc, also supply the best competitive advantage and create the greatest value to our agents!
-
Controllers / 18
INPUT SENSITIVITY: Settable from 8 to 1000 mv/g, both channels 20 vp-p max input.CURRENT SOURCES: Switchable 4 ma each input 18 vdc compliance on each channel … 26 is a high performance antenna measurement system based on the NSI Panther Receiver, High Speed Beam Controller, dual Panther 7020 20 GHz sources (RF & LO), 18 - 26.5 GHz Frequency doubler and the NSI Distributed Frequency Converter with remote mixers. Product Home Contact/Sales Distributor /Reps Datasheet Company Catalog Save Saved .
Indicates content that may require registration and/or purchase.