-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The
- Architecture: Sigma-Delta
- IC Package Type: SSOP
- Resolution: 20 bits
-
Supplier: Cirrus Logic, Inc.
Description: operation: 3.2 mW Offers superior performance to voltage-to-frequency converters and multislope integrating A/D converters Differential inputs Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions Either 3.3 V or 5
- Architecture: Sigma-Delta
- IC Package Type: SOIC
- Resolution: 20 bits
-
Supplier: ROHM Semiconductor GmbH
Description: The BH2227FV and BH2228FV ICs are 8bit R-2R-type D / A converters with 4 and 6 channels, respectively. Optimized circuitry allows two output voltages to be supplied (3V / 5V). Furthermore, the built-in RESET function ensures that the output voltage at all channels
- IC Package Type: SSOP
- Interface Type: SPI
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BH2227FV and BH2228FV ICs are 8bit R-2R-type D / A converters with 4 and 6 channels, respectively. Optimized circuitry allows two output voltages to be supplied (3V / 5V). Furthermore, the built-in RESET function ensures that the output voltage at all channels
- IC Package Type: SSOP
- Interface Type: SPI
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor GmbH
Description: BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC. They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a
- IC Package Type: SSOP
- Interface Type: Other
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.Each channel has a
- IC Package Type: SSOP
- Interface Type: Other
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
Supplier: ACCES I/O Products, Inc.
Description: waveform generation, and frequency measurement. Seven bits of digital I/O Can assert interrupts The AD12-8G is an eight-channel, 12-bit, analog/digital card for use in IBM Personal Computers. It is a 3/4 length card that can be installed in expansion slots of ISA
- Analog Input Channels: 8 #
- Differential Channels: Yes
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
-
Supplier: Texas Instruments
Description: 4 Channel, 16-Bit Sampling CMOS A/D Converter 28-PDIP
- Architecture: SAR
- IC Package Type: Other
- INL: 2 LSB
- Input Type: Single-Ended
-
Supplier: Texas Instruments
Description: 4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
- Architecture: SAR
- IC Package Type: Other
- INL: 2 LSB
- Input Type: Single-Ended
-
Supplier: Texas Instruments
Description: 4-Channel, 12-Bit Sampling CMOS A/D Converter 28-PDIP
- Architecture: SAR
- IC Package Type: Other
- INL: 0.5000 LSB
- Input Type: Single-Ended
-
Supplier: Texas Instruments
Description: 4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
- Architecture: SAR
- IC Package Type: Other
- INL: 0.5000 LSB
- Input Type: Single-Ended
-
Supplier: Utmel Electronic Limited
Description: IC 12-BIT D/A CONVERTER 8-SOIC
- DNL: 0.0244 LSB
- IC Package Type: SOIC, Other
- Interface Type: SPI, Other
- Operating Temperature: -40 to 85 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BH2227FV and BH2228FV ICs are 8bit R-2R-type D / A converters with 4 and 6 channels, respectively. Optimized circuitry allows two output voltages to be supplied (3V / 5V). Furthermore, the built-in RESET function ensures that the output voltage at all channels
- IC Package Type: SSOP
- Interface Type: SPI
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor GmbH
Description: The BH2227FV and BH2228FV ICs are 8bit R-2R-type D / A converters with 4 and 6 channels, respectively. Optimized circuitry allows two output voltages to be supplied (3V / 5V). Furthermore, the built-in RESET function ensures that the output voltage at all channels
- IC Package Type: SSOP
- Interface Type: SPI
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
Supplier: Cirrus Logic, Inc.
Description: The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse
- Architecture: Sigma-Delta
- IC Package Type: SSOP
- Operating Temperature: -40 to 85 C
- Output Type: Voltage, Current
-
Supplier: Cirrus Logic, Inc.
Description: The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with
- IC Package Type: Other
- Output Type: Voltage
- Pin Count: 48
- Resolution: 24 bits
-
Supplier: ASAP Semiconductor LLC
Description: Digital to Analog Converters - DAC 12bit D/A
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type DAC.They have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application.Each channel has a
- IC Package Type: SSOP
- Interface Type: Other
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor GmbH
Description: BU2508FV and BU2507FV are LSI's that respectively have 4ch and 6ch of 10bit R-2R type have terminal that can set the upper limit value / the lower limit value of DAC output independently, and can easily set voltage range best fit for application. Each channel has a buffer
- IC Package Type: SSOP
- Interface Type: Other
- Operating Temperature: -30 to 85 C
- Packing Method: Tape Reel
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, VIDEO A/D CONVERTER, 4-BIT, 25 MSPS, MONOLITHIC SILICON
-
Supplier: Acromag, Inc.
Description: approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to
- Operating Temperature: 32 to 158 F
- Signal Converter Package: Printed Circuit Board (PCB)
- Signal Converter Type: Analog-to-Digital Converter
- User Interface: None
-
Supplier: Acromag, Inc.
Description: approximation A/D converter (ADC) with an 4.5µS. conversion time. 200K samples per second maximum system throughput rate Three dip switch-selectable input ranges: -5 to 5V, -10 to 10V, and 0 to 10V Programmable gains of 1, 2, 4, and 8 Built-in calibration references 0 to
- Accuracy: 0.0440 % FS
- Analog Input Channels: 40 #
- Differential Channels: Yes
- Operating Temperature: 32 to 158 F
-
Supplier: Woo Audio Inc.
Description: for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for all inputs
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Patton Electronics Co.
Description: Provides Data Rates up to 19.2K bps, Including the 3/4 Rates Supports Multiple Character Lengths Large 16K Bit Data Buffer Allows the Connection of an Asynchronous Terminal (DTE) Unit to a Synchronous Modem DB-25 Female Connectors for Interfacing to Your
- Data Rate: 192 kbps
- Device Type: Serial Data Converter
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, 14 BIT, 2.4 GSPS DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
-
Supplier: Dataforth Corporation
Description: Dataforth Corporation's family of compact, dip-switch configurable DSCP signal converters includes seven different models, each housed in an ultra-slim 3.67" x 0.24" x 4.04" (93.1mm x 6.2mm x 102.5mm) DIN case. Designed for data acquisition, test/measurement, and control system
- Accuracy: 0.1000 % FS
- Analog Input Channels: 1 #
- Integral Filter: Yes
- Operating Temperature: -4 to 149 F
-
Supplier: Piezo-Metrics
Description: Strain gauge to RS485 or CAN digital load cell converter Auto calibration or direct entry of mV/V with linearisation Ultra high performance, resolution of 1 part in 200,000 (18bit) OEM PCB Formats Available High Speed up to 500 updates per second
- Operating Temperature: -40 to 185 F
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs
- Accuracy: 0.0060 % FS
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 122 F
- Resolution: 12 bits
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The Texas Instruments 201-000795 ADC delivers exceptional performance with 12-bit resolution and a fast 1 MSPS conversion rate, making it the ideal solution for precision measurement and control applications. Its versatility makes it suitable for a wide range of (read more)
Browse IC Interfaces Datasheets for Nova Technology(HK) Co.,Ltd -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A Bit-Driver® is a S.I. Tech trademark that references a communication device which "drives bits - the 1's and 0's". The bits are actually data which can be generated from a computer, telephone, or similar piece of equipment. Additionally, S.I. Tech Bit-Drivers are fiber media converters which convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
ODOT CT-4154: High-Precision 4-Channel Analog Voltage Output Module Core Features & Benefits High-Resolution 16-Bit Performance: At the heart of the CT-4154 is a premium 16-bit Digital-to-Analog Converter (DAC). This high (read more)
Browse Data Output Modules Datasheets for Sichuan Odot Automation System Co., Ltd. -
& Validation The MSO8804HD excels in high-speed semiconductor validation where signal integrity directly impacts product success. Its 8GHz bandwidth and ultra-low noise floor enable accurate characterization of DDR4/DDR5 memory interfaces, PCIe 4.0/5.0 links, and high-speed SerDes designs. The 12-bit (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Temperature Control Starts with Converter Efficiency Low-efficiency DC-DC converters may seem cheaper upfront - but they’ll cost you in the long run. A 4% gap in converter (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/87280/51585684-MIT.pdf?sequence=2
In Chapter 4, 75fF was presented as the minimum size capacitor, and for a 4 bit D/A converter , 16 such capacitors are required.
-
Design of a 16 gray scales 320 × 240 pixels OLED-on-silicon driving circuit
It gives 16 gray scales with integrated 4 bit D/A converters .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40209/35649903-MIT.pdf?sequence=2
"PCB-2" 4bit D/A converter characteristic .
-
An Ultra Low Power Successive Approximation ADC with Selectable Resolution in 0.13 μm CMOS Technology
The converter has been divided in two 4 bits D/A converters to reduce the total area.
-
A Minature High Stability TCXO Using Digital Compensation
4 BIT D/A CONVERTER .
-
A dual 3.4V bitstream continuous calibration CMOS D/A converter with 110 dB dynamic range
In the case of a 5-bit system, bidi- rectional encoding requires two tomplementary 4bit D/A converters , as is shown in figure 4.
-
Error compensated oversampled sigma-delta A/D conversion technique
Given a 4 bit D/A converter , there are 15 distinct voltage levels, excluding ground.
-
P‐50: Ultra‐Low‐Voltage Input Signal Level Shifter for System‐in‐Display with Low‐Power Interface
We combined this level shifter with a decoder and a 4 bit D/A converter as shown in Fig. 10.
-
ZCP1997HT705
However, "command" is an output coming from a (8+ 4 ) bit D/A converter , which has around 0.025% resolution for giving a precise control.
-
An 11 mW 79 dB DR ΔΣ modulator for ADSL applications
It is fully differential and consists of two switched-capacitor integrators, sixteen comparators, one DEM block, one two phase non-overlapping clock generator and one distributed 4 bit D/A converter .
Indicates content that may require registration and/or purchase.