-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Rated Speed (Oil): 45 rpm
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU.
- Bore Size: 0.25 inch
- Outside Diameter: 0.75 inch
- Overall Width: 0.2812 inch
- Rated Speed (Oil): 43 rpm
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Rated Speed (Oil): 45 rpm
-
-
Supplier: NMB Technologies Corporation
Description: Learn more about R-4 Inch Series Bearings with the part specifications here to decide if it is the ideal ball bearing for your application. NMB is the world's leading manufacturer of high quality miniature and instrument ball bearings, including R-4. When
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Dynamic Axial / Thrust Load: 330.456 lbs
-
Supplier: EZO SPB-USA, LLC
Description: All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU or TS. Available with inner ring width extended by 0.015" (0.3962 mm) each side
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Rated Speed (Oil): 45 rpm
-
Supplier: Alpine Bearing, Inc.
Description: to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal 2RS –
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.96 inch
- Dynamic Radial Load: 362 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 728 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 4 inch
- Outside Diameter: 5 inch
- Overall Width: 0.69 inch
- Static Axial / Thrust Load: 1,040 lbs
-
Supplier: Noma Bearing Corporation
Description: The R series, single row, radial, inch dimension bearings are available from 3/16 inch bore through 1 1/2 inch bore size. The conrad construction of the R series enables these bearings to take thrust as well as radial load. The ball complement design and selection
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Dynamic Radial Load: 332.955 lbs
- Bore: 0.25 inch
-
Supplier: Torque Transmission
Description: Inch dimension Carbon Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, carbon steel thrust washers.
- Bore: 0.25 inch
- Outside Diameter: 0.5625 inch
- Overall Width: 0.19 inch
- Static Axial / Thrust Load: 131 to 18 lbs
-
Supplier: Torque Transmission
Description: Inch dimension Stainless Steel Thrust Bearing with a lightweight nylon ball retainer and two hardened, stainless steel thrust washers.
- Bore: 0.25 inch
- Outside Diameter: 0.5625 inch
- Overall Width: 0.19 inch
- Static Axial / Thrust Load: 92 to 12 lbs
-
Supplier: Quality Bearings & Components
Description: Corrosion-Resistant - Stainless PLAIN BALL BEARINGS – INCH • 316 Stainless Raceways • 316 Stainless Balls • Polymer Retainer • ABEC 0 • Single Row
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Rated Speed (Oil): 2,352 rpm
-
Supplier: Quality Bearings & Components
Description: Plastic Four-Bolt | With Insert Ball Bearings FLANGE MOUNTING BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert
- Shaft Size: 0.75 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Quality Bearings & Components
Description: Four-Piece | Wide Series PRECISION SPHERICAL BEARINGS - INCH Race - 17-4 PH Stainless Steel Heat-Treated Ball - 440C Stainless Steel Heat-Treated Liner - PTFE Fabric Stainless Steel Self-Lubricating PTFE Liner NOTE: Diameter B and D are concentric within .005 T.I.R.
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.437 inch
- Outside Diameter: 0.625 inch
- Load Capacity: 1,770 lbs
-
Supplier: Quality Bearings & Components
Description: Miniature Instrument FLANGED BALL BEARINGS-OPEN TYPE – INCH • Stainless Steel • Chrome Steel
- Bore Size: 0.0781 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.0937 inch
- Dynamic Radial Load: 28 lbs
-
Supplier: National Precision Bearing, Inc.
Description: For application requiring extra load carrying capacity, NPB offers heavy duty spherical plain bearings. With the same bore diameter options as our standard series, the heavy duty series has larger inner and outer ring diameters, as well as wider outer ring widths (Figure 4). This
- Bore Diameter: 1.25 to 5.5 inch
- Length Through Bore: 1.39 to 4.95 inch
- Outside Diameter: 2.4375 to 8.75 inch
- Load Capacity: 84,377 to 1,170,005 lbs
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Features: ABEC 5 / RBEC 5 / Class 5 / P5, ABEC 7 / RBEC 7 / Class 4 / P4, ABEC 9 / RBEC 9 / Class 2 / P2, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield, Thin-section
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
- Material / Plating: Stainless Steel
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Emerson Bearing Co.
Description: Inch Style Taper Roller bearings are designed to take combined heavy radial and thrust loads. Since the bearings can only support axial loads in one direction, a second laterally reversed bearing is required for counterstay.
- Bore: 0.75 inch
- Outside Diameter: 1.75 inch
- Overall Width: 0.5 inch
-
Supplier: Accuris
Description: BEARINGS, ROLLER, NEEDLE, AIRFRAME, ANTIFRICTION, INCH
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Open Pillow Block. For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Open Closed - Bushing: Open
- Bearing Housing: Pillow Block
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Open Closed - Bushing: Closed
- Bearing Housing: Pillow Block
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Special Bearing Materials: Ceramic
- Open Closed - Bushing: Closed
-
Supplier: Pacific International Bearing, Inc.
Description: .2500 In X .6250 In X .1960 In / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0 inch
- Bore: 0.25 inch
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Outside Diameter: 0.75 inch
- Design Units: Inch
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 11- 1/4" Diameter balls. These bearings may be ordered with light oil or greased packed lubricant. Different bore may be available upon request. T added to the end of the part number designates a nylatron seal added to the front of the
- Outside Diameter: 1.701 inch
- Overall Width: 0.53125 inch
- Dynamic Radial Load: 135 lbs
- Features: Inch
-
Supplier: Specialty Product Technologies
Description: Type 4 Thomson Nyliner plastic sleeve bearings lack the external carbon steel sleeve and lubrication groove. They are available in diameters from 3/16” to 3".
- Inside Diameter: 0.1875 to 3 inch
- Design Units: Inch
- Bearing Surface: Plastic
- Bushing Type: Sleeve
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.0783 inch
- Outside Diameter: 0.25 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: AST Bearings LLC
Description: The bearing has two removable seals made of woven fabric Teflon.
- Bore Size: 0.009842525 inch
- Outside Diameter: 0.029527575 inch
- Dynamic Radial Load: 2,300 lbs
- Bore: 0.009842525 inch
-
Supplier: KMS Bearings, Inc.
Description: KMS offers the unique "XR" series bearing style with deep groove, 4-point contact ball groove geometry. This design enables the bearing to handle simultaneous radial, axial and moment loading while maintaining stiffness. As a bonus they also have minimal radial and axial play.
- Bore Size: 0.25 inch
- Outside Diameter: 0.625 inch
- Overall Width: 0.196 inch
- Dynamic Radial Load: 26 lbs
-
Supplier: RegalRexnord
Description: 65 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
- Bore: 2.5591 inch
- Outside Diameter: 4.7244 inch
- Overall Width: 1.2205 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: RegalRexnord
Description: 100 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
- Bore: 3.937 inch
- Outside Diameter: 7.0866 inch
- Overall Width: 1.811 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: NationSkander California Corporation
Description: Width/Height/thickness=0.281 inch Equal: R4A-2z &R4A-ZZ; Item: Double Shielded Ball Bearings R4AZZ R4AZZ Size: 1/4 x 3/4 x 9/32 inch Type: Deep groove ball bearings R4AZZ Closures: 2 Metal Shields R4AZZ Lubrication: Self Lubricated (Grease) R4AZZ Quantity:
-
Supplier: NationSkander California Corporation
Description: R4-2RS sealed Ball Bearing, R4-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R4-2RS Ball Bearing
-
Supplier: RegalRexnord
Description: 85 mm Unmounted Spherical Roller Bearing, Adapter Mounted, Tapered Bore
- Bore: 3.3465 inch
- Outside Diameter: 5.9055 inch
- Overall Width: 1.4173 inch
- Rated Speed (Oil): 3,250 rpm
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Inc.'s DTC-4XXL carriage utilizes our largest guide roller VW-4XXL in a carriage designed to work with our standard DT-4 track. The DTC-4XXL carriage offers a radial load capacity of 3596 lbs in a compact package. Learn more. (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
medical, scientific, and pharmaceutical applications they are identified as the A 7Z29-... inch and A 7Z29M... metric series. These ABEC 3 (ISO Class 6) bearings are available for shafts ranging in size from 1/8” to 3/8” and 4 mm to 10 mm. Rated for speeds up to 56000 rpm (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bushing has an offset hole for the fastener. The offset from the center line equals the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned to adjust the fit of the guide roller (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Wind turbine technology has advanced significantly over the past several decades, resulting in larger wind turbine sizes, more complex manufacturing processes, and increased operational challenges. In addition, harsh operating environments often push main bearing systems, which already (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
DT linear guide. They also wanted to use our DT-4 double edge track (1045 steel), but with some unique alterations. The (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
When designing for very-high-load applications, slide products must incorporate many features not found in conventional bushings: Greater control over load-bearing capabilities and precision accuracy of linear motion is provided by properly ground load (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
on the shaft functioning as the inner race of the bearing, which increases the susceptibility of contamination failure. In a wood processing plant, for example, fine debris and wood dust will build up and adhere to areas with external lubrication. Our guide rollers can run on track with no (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
system efficiency and leads to reduced emissions (greenhouse gases), meeting industry demands. Technical Data Shaft sizes 13 mm (0.5″) and up Bearing L/D as needed Single bearings or cartridges Typically high dynamic loading – 4.8 MPa (700 (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93017/899213729-MIT.pdf?sequence=2
Therefore, for a 10.2 cm ( 4 inch ) bore diameter the minimum axial force that will be required from the obstruction caps is - 27.9x103 N at full closure with an internal pressure of 3.45 MPa (500 psi).
-
States > Arkansas > State > Regulations > Department of Labor > Safety Code > [ARREGS dol-scn/9] 009 - Demolition‚ Building and Construction
4.26 In single pole scaffolds the inner end of the putlog shall rest in the wall of the building with at least a four ( 4 ) inch bearing , and shall not be notched out or cut down except in alteration or light …
-
Prototype Testing of the Diverless-Maintained Cluster (DMaC) Subsea Production System
The technique has been tested on twin 4 inch bore part of the shallow water trials and proved entirely satisfactory.
-
Tarraco Field Development With The SALS Floating Production System
At the top of the riser the product transfer around the universal joint area is via a system of 4 inch bore rigid pipes with high pressure swivel joints through the articulated parts.
-
Shopping For "0" - Big Bruin
• NorTrac Heavy-Duty Welded Cylinder - 3000 PSI, 4 Inch Bore , 24 Inch Stroke .
-
Deepwater Technology And Deepwater Developments
10,000psi, 4 inch bore horizontal trees Innovativebusiness approaches to make Canyon Express viable include:- • .
-
Pompano Subsea Development: Template/Manifold, Tree & ROV Intervention Systems
The surface tree valve sizes were co@ured to allow for use with systems up to 4 inch bore , The completiordworkover riser system is used for both tubing hanger installation through the drilling riser and for installation, test workover and retrieval of the …
-
ASTM MNL21 - Modern Stone Cladding Design and installation of Exterior Dimension Stone Systems
The short-side deflection ratio is based upon 50.38 inches less the 4 inches bearing at each corner resuiting in a 46 3/8 span, and long-side deflection ratio is based upon 72 inches less the 4 inches to the center …
Indicates content that may require registration and/or purchase.