-
Supplier: Radwell International
Description: SUBMERSIBLE PUMP, MODEL 45S50-12, GROUNDWATER, 4 INCH SUBMERSIBLE WELL PUMP END ONLY, 2 INCH NPT DISCHARGE, 12 STAGE, 45 GPM, 5 HP, 3450 RPM, 347.51 FT MAX HEAD, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: PUMPING UNITS, CENTRIFUGAL: 4-INCH AND 6-INCH, DIESEL ENGINE-DRIVEN, FOR WATER
-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a
-
-
Supplier: BakerCorp
Description: Ideal Usage Sewer bypass projects in residential areas. “Quiet Zones” such as hospitals or retail commercial areas. Benefit Sound enclosures significantly reduce noise. Tested to meet CPB standards. PERFORMANCE Suction Size: 4" –18" Discharge Size: 4" –18" Max Flow Range: 150 gpm –
- Discharge Size: 4 inch
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge Size:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, WATER, DIESEL-ENGINE DRIVEN 4-INCH, 600-GPM AT 50-FEET TOTAL HEAD
-
Supplier: BakerCorp
Description: Ideal Usage Construction site dewatering, sewer bypass, tank cleaning, flood management, municipal projects. Benefit Can operate in flooded conditions and pull a suction lift. Fully automatic priming. Dry-run capability. PERFORMANCE Suction Size: 4" – 12" Discharge Size: 3" – 12" Max Flow
- Discharge Size: 4 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
-
Supplier: BakerCorp
Description: Ideal Usage Industrial water blasting, pipeline pigging, irrigation, standby fire protection, environmental cleanups. Benefit Produces enough pressure to eliminate multiple pumps. Operates in flooded conditions. Unattended operation. PERFORMANCE Suction Size: 4" – 10" Discharge
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
-
Supplier: HVACQuick.com
Description: the pump housing, reducing the number of external devices. The S-50 models are adequate for runs of under 50 feet. The S-50 models carry a three year warranty. NOT FOR USE WITH TANKLESS WATER HEATERS. At the push of a button, the S-Series pumps cold water sitting in the
-
Supplier: HVACQuick.com
Description: back to the water heater saving both water and energy in the process. When the hot water arrives at the system the built in Thermoster automatically shuts the pump off and closes the IFC Valve. Now you have hot water instantly at the fixture and anywhere else
-
Supplier: HVACQuick.com
Description: Metlund S-70 Series DMAND System Kit. Controller and PDV (Check Valve). Two 1/2 inch compression T's with a 3/4 inch male outlet, two stainless steel flex-lines, one hard-wired button. The STS-70T models are the flagship products of the Metlund Hot Water D'MAND System.
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed for dispense. The use of the pump allows for flexible siting of dispense valves inside the machine, including up to approx. 0,4 metre (15,7 inch) above the water level in the boiler. Varying the voltage supplied to the pump will change
- Media Temperature: 203 F
- Water Temperature: 203 F
- Pump Type: Centrifugal Pumps
- Features: Plastic, Water Pumps
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: chemical resistance of phenolic plastic and 316 stainless steel shaft these pumps are used to pump plating solution, lab solutions, pharmaceuticals, weak acids, alkalies, liquid fertilizers, and more. Limit model 97019 to liquids with viscosity less than 50 SSU. Ports: 3/4
- Pump Type: Flexible Impeller Pumps
-
Supplier: U.S. Plastic Corporation
Description: Ideal for light construction dewatering or pumping everything from contaminated, water to corrosive liquids at 50 GPM. Virtually unbreakable, compact and lightweight, only 13.5 pounds. Never rusts, excellent in use with acids. On/off alcohol swith. Comes with both 1-1/4 inch
- Pump Type: Submersible Pumps
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications Domestic water supply, irrigation and spray irrigation
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Features: AC Powered, Sanitary Pumps, Stainless Steel, Water Pumps
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps
-
Supplier: Cole-Parmer
Description: as single tube elements. Recommended for use in L/S
and I/P standard and Easy-Load pump heads, and L/S Easy-Load II pump heads. |Flow ranges are approximate calculated under the following conditions: 0 psig at inlet, 0.5 psig at outlet; water -
Supplier: Cole-Parmer
Description: as single tube elements. Recommended for use in L/S
and I/P standard and Easy-Load pump heads, and L/S Easy-Load II pump heads. |Flow ranges are approximate calculated under the following conditions: 0 psig at inlet, 0.5 psig at outlet; water -
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Macnaught USA, Inc.
Description: Fluid Temp: 140F Suction Tube Length: Up to 40 inch Inlet and Outlet: 1-1/4 inch Bung Adapter: 2-inch Male Instruction Manual: PDF M3 High Flow Rotary Hand Pump Features and Benefits Perfect for common shop fluids like Diesel, Kerosene, ATF, and Anti-Freeze Good
- Maximum Discharge Flow: 25 GPM
- Media Temperature: 140 F
- Pump Type: Hand / Foot Pumps, Rotary Vane Pumps, Self-Priming Pump
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: ARO 666100-3C9-C 1" Diaphragm Pump Metallic Diaphragm Pump, Air Inlet NPT 1/4 Inch, Water Flow 22 GPM, NPTF Inlet/Outlet 1 Inch, Maximum Operating Pressure 120 PSI, Ball Material Polypropylene/Hytrel, Body Material Aluminum, Check Seat Material
- Pump Type: Diaphragm Pumps
-
Supplier: SensorsONE, Ltd.
Description: mineral oil and water. A volume adjuster is incorporated into the PGS-700 high range hydraulic hand-pump for fine adjustment of calibration pressure setpoints. The PGS700 hand-hand hydraulic pump includes a controlled release valve and volume adjuster in order to protect the
-
Supplier: AMETEK Brookfield
Description: standalone operation. CONTROLLER FEATURES MX Series SD Series AP Series Economical Best Value Total Touch Screen Interface Large Character Display Programmable with PC Control using RheocalcT Software Standalone Programmable Single Speed Pump 2-Speed Pump Variable Speed Pump
- Temperature Range: -20 to 200 C
- Volume: 7 liters
- Configuration: Controlled Bath
- Temperature Control: Cooling, Heating
-
Supplier: Schutte & Koerting
Description: possibility of solids in the suction material from collecting and clogging. 4-inch Cast Iron Water Jet Eductor Cast iron body and tail, bronze nozzle and throat. Motive Inlet: 2-1/2”, 150# flange. Suction and Discharge Connections: 4", 150# flanges. Unit will use 162 gpm
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover direct acting (spring loaded) and pilot operated fire pump relief valves of nominal 3/4 inch (19.05 mm) size and larger, intended for use in water supply systems for fire protection service. 1.2 Requirements for the installation and use of
-
Supplier: Vooner FloGard LLC
Description: The Vooner VDSS Separator-silencers provide up to 99% air/water separation while significantly reducing the noise output from the vacuum pump. Vooner silencers are available in carbon steel, 304 and 316 stainless steels.
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Other, Wood / Pulp and Paper
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover direct acting (spring loaded) and pilot operated fire pump relief valves of nominal 3/4 inch (19.05 mm) size and larger, intended for use in water supply systems for fire protection service. 1.2 Requirements for the installation and use of
-
Supplier: Gems Sensors & Controls
Description: maintenance free and reduces tank system hardware. The UCL-510 combines 4 relays, 4-20mA output and pump/valve control in one small sensor. The UCL-510 offers a total solution for fluid handling and automation. Applications: Water and Waste Water Control Automation
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: Mi-T-M Corporation
Description: One of the most powerful cold water pressure washers on the market today, this unit is jobsite ready with 1 1 ⁄ 4 -inch roll cage, handles and lifting hook. Pump: Belt drive triplex piston General pump with ceramic plungers · Preset stainless-steel and brass
- Water Jet Pressure: 3,000 to 6,000 psi
- Water Flow: 222 to 480 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: CSA Group
Description: requirements for materials, construction, performance, testing, and markings for macerating toilet systems and waste-pumping systems for plumbing fixtures. Such systems are intended to collect, grind, and pump, or collect and pump waste from a fixture (e.g., a water closet,
-
Supplier: ASTM International
Description: 212oF (100oC), 1.1.2 Class 2--Condensate water, 1.1.3 Class 3--Freshwater except Classes 1 and 2, 1.1.4 Class 4--Seawater in which total head produced per stage does not exceed 50 psi (345 kPa), 1.1.5 Class 5--Seawater in which total head produced per stage exceeds 50 psi (345
-
Supplier: Mi-T-M Corporation
Description: · Polyethylene float tank (4-gallon with in-line screen filter) · 1/2-inch schedule 80-coil heat exchanger · Adjustable thermostat · Electronic ignition with standing pilot light · Natural gas or LP gas-fired (vapor only) natural draft with aspirating-type burner, 10-inch stack
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: fuel tank Temperature rise 150°F/66°C maximum above ambient, maximum 200 degrees F Water output temperature is approximately 190° to 200° Easy coil drain Powder coated steel gun/wand holder Solid steel threaded axles Pneumatic tires with tubes (4) Locking tire brake 3/8 inch x
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged
-
Supplier: PressureParts.Com
Description: fired burner Polyethylene burner fuel tank Temperature rise 150 degrees F / 66 degrees C above ambient, maximum 200 degrees F Wand holder Locking tire brake Solid steel threaded axles Pneumatic tires with tubes (4) 3/8 inch x 50 foot steel wire braided pressure hose with screw
Find Suppliers by Category Top
Featured Products Top
-
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
pressure Wells or underground storage: Pumps must support longer lift distances Surface water (ponds): Pumps should handle light debris and continuous operation Your water source directly impacts the pump type and performance requirements. 4. Garden (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
pipes sized from 4 to 120 inches (101.6 mm to 3 m) with a streamlined multi-point technology that creates only negligible pressure loss. It is also available for 1-, 2- and 3-inch taps. Featuring an advanced insertable electromagnetic averaging design, the Multi-Mag measures volumetric flow with (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
/below setpoint readings. All 750 Series II models feature an IP65/NEMA 4X water resistant and corrosion-proof rated enclosure while being a compact size at 6x4.8 inches (15.2x122 mm). They are suitable for panel, bench or surface mounting. Accessories include a 3 Sensor input, a 3 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
on flow rate indication and totalization of flow volume. It is designed with a 4-inch display with 250-degree dial, six-digit totalizer and test sweep hand. This register can be specified for GPM, CFS, MGD or any standard unit of liquid measurement. An optional 4-20 mA and/or pulse output is (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Approved for public release; d 5 ~ t ~ ~ ~ u t~ 5 o ~ ~l ~ t e d
b*€1:1 P ' t I €7-1 I 1: I 3 O O E XIL H?H& leet Hospital i ft) [ft) (ftA3) 3ECIPROCATING 100 GPM 4 INCH PUMP WATER /TR?iSH 3ECIPROCATING 100 GPM 4 INCH PUMP, FUEL, DED…
-
Gasoline Pressure Washer - Gasoline Pressure Washer Manufacturers, Suppliers
2 Inch 3 Inch 4 Inch Gasoline Water Pump for Irrigation .
-
Rotor And Stator - Rotor And Stator Manufacturers, Suppliers (Page 3)
4 Inch Solar Water Pump for the Civil Use .
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
2 Inch 3 Inch 4 Inch Gasoline Water Pump for Irrigation .
-
Sell Diesel Water Pump
Our company designs and manufactures general purpose gasoline engines from 2.6Hp to 13.5Hp, gasoline generators from 1kW to 10kW, water pumps from 1.5 inches to 4 inches , diesel water pump , diesel water pumps and pressure washers at 1800PSI, 2500PSI…
-
CR4 - Thread: 5HP Motor Starter
The pumps referred in the above are applicable to 4 inch submersible pumps for water .
-
Operating conditions and failure mechanisms in He-Ne hollow cathode glow discharge laser cavities
The systemswere pumped using 4 - inch water -cooled diffusion pumps and refriger- atedChevron . baffles.Four-inchquadrupole . mass spectrometers were connectedtothe . manifolds and used to perform the mass analyses of the gas samples from the laser discharges.
-
Kalispel Resident Fish Project- Kalispel Tribal Hatchery Operations and Maintenance, 1997 Annual Report.
Each slough has a water control structure (dam) at its mouth and a 4 inch water supply from the pump station.
-
Kalispel Resident Fish Project: Kalispel Tribal Hatchery Operations and Maintenance, 2000 Annual Report.
Each slough has a water control structure (dam) at its mouth and a 4 inch water supply from the pump station.
-
Kalispel Resident Fish Project: Kalispel Tribal Hatchery Operations and Maintenance, 1999 Annual Report.
Each slough has a water control structure (dam) at its mouth and a 4 inch water supply from the pump station.
Indicates content that may require registration and/or purchase.