-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 4watts 0.1ohms 1%
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Current Sensing Resistors 1/4watt .1ohm 1%
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Category / Application: Current Sensing Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 1/4watts 0.1ohms 1%
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 0.4Watt 0.1Ohm 1% Learn More
- Tolerance: 1 +/- %
- Power Rating: 0.4 watts
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Allied Electronics, Inc.
Description: Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1224909-PAC100001009FA1000 Category: Resistors>Through Hole Resistors Series: PAC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C
- Resistance Range: 10 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Sense Resistors - SMD 1/4watt .1ohms 1% Product overview: WSL1206R1000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement
- Resistance Range: 0.1 ohms
- Tolerance: 1 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MELF Resistors 1/4watt 100ohms 0.1% 15ppm Product overview: SMM02040E1000BB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 100 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1089015-CRS2010-FX-1000ELF Category: Resistors>Chip Resistor - Surface Mount Series: CRS Features: High Voltage, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient:
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1055485-RPS0500DH1000JB Category: Resistors>Chassis Mount Resistors Series: RPS 500 Features: Pulse Withstanding Package: Bulk Height - Seated (Max): 1.063" (27.00mm) Standard Package: 15 Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Lead Style: M4 Threaded
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 500.00000000000006 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Metal Film Resistors - Through Hole .4watt 100ohms 1% 1/8watt body size Product overview: MBA02040C1000FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Win Source Electronics
Description: (Ohms): 100 Composition: Thin Film Number of Terminations: 2 Family Name: CRT Categories: Resistors Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.026" (0.65mm) Introduction Date: November 13, 2006 ECCN: EAR99 Country of Origin:
- Resistance Range: 100 ohms
- Tolerance: 0.5 +/- %
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Allied Electronics, Inc.
Description: Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib®
-
Supplier: Allied Electronics, Inc.
Description: Powr-Rib® are designed to handle 700-1000 watts of power. Their construction consists of thick, heavy resistance alloy wound around porcelain ceramic core insulators supported by a metal mounting bar. The bar is slotted on each end to facilitate installation. Edgewound Powr-Rib®
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 100 x 50 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : Up to 1kΩ Resistance Value (OHM) : 4.7
- Resistance Range: 4.7 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 1,000.0000000000001 watts
-
Supplier: TE Connectivity
Description: Class : 1GΩ & Up Resistance Value (OHM) : 50G Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Surface
- Resistance Range: 50,000,000,000 ohms
- Tolerance: 30 +/- %
- Temperature Coefficient (TCR): 1,000 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Daburn Electronics & Cable
Description: Stress, Temperature at 40°C) Bellcore TR-NWT-000332: 3.963 x 106 hrs. MIL-HDBK-217F: 1.707 x 106 hrs. EMC Characteristics DEMI per EN55022 ESD per EN61000-4-3 Radiated Immunity per EN61000-4-3 Fast Transient per EN61000-4-4 Surge per EN61000-4-5 Conducted Immunity
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.014 to 0.169 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
-
Supplier: Allied Electronics, Inc.
Description: These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is
-
Supplier: Daburn Electronics & Cable
Description: Transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted Immunity: EN61000-4-6, Perf. Criteria 2
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: Input 5V input: 400 mVp-p max 12V input: 150 mVp-p max 24V input: 380 mVp-p max 48V input: 170 mVp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 4 ~ 8mA max. via 1 KΩ Remote OFF
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Daburn Electronics & Cable
Description: immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Smiths Interconnect, a Molex company
Description: Low and high power RF resistors and terminations including surface mount chips, tab & cover chips, flange mounted and rod types. These resistors are available with Alumina, ALN, BeO and CVD substrate materials. The CTX Series of high frequency wire bondable chip terminations, HR-CTX
- Resistance Range: 3 to 400 ohms
- Power Rating: 0.05 to 800 watts
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD), Tab Terminals
-
Supplier: American High Voltage, Inc.
Description: provide up to 20 watts of high voltage power in a package of just 6.4 cubic inches. They offer full floating output and very tight line and load regulation. D Series units are extremely versatile, allowing the user to float the high voltage up to 1 kVDC above the input line. These
- DC Output Voltage: 0 to 400 volts
- DC Output Current: 0 to 0.05 amps
- DC Output Power: 20 watts
-
Supplier: TE Connectivity
Description: Width : 40 MM [1.575 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.4 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 100 Contact Limiting Continuous Current (AMP) : 140 Contact Limiting Short-Time Current (AMP)
- DC Coil Voltage: 12 volts
- Coil Resistance: 37 ohms
- Coil Nominal DC Power: 4.4 watts
- Operating Temperature: -40 to 185 F
-
Supplier: American High Voltage, Inc.
Description: resistor in series with the return leg of the output closest to ground. The G Series output voltage is proportional to the input voltage. They are reverse voltage protected and are short circuit proof. The can is internally connected to the input ground by a 10K Ohm resistor.
- DC Output Voltage: 0 to 40,000 volts
- DC Output Current: 0 to 0.000125 amps
- DC Output Power: 5 watts
-
Supplier: Isabellenhutte USA
Description: High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features Wattage ratings 640 W to 3100 W Resistance range 0.1Ω to 1600Ω Powder coated steel case for durability Designed for enhanced operator safety.
- Resistance Range: 0.1 to 1,600 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 520 to 2,480 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 600W to 1200W Resistance range 0.1Ω to 175Ω Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available
- Resistance Range: 0.1 to 175 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 600 to 1,200 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 60W to 500W Resistance range 0.1Ω to 6.8KΩ Available in Inductive or Non-Inductive configurations Terminals or leads Over temperature protection available
- Resistance Range: 0.1 to 6,800 ohms
- Tolerance: 2 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 60.00000000000001 to 1,200 watts
-
Supplier: DigiKey
Description: 4 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
- Resistance Range: 4 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 440 ±ppm/°C
- Power Rating: 1,000.0000000000001 watts
-
Supplier: Richardson RFPD
Description: The TAP1000 Series delivers 1000 watts of continuous power when properly mounted to a liquid cooled heat sink (based on 70°C ambient temperature). Applications include power conditioning, power distribution, power conversion, and power control.
- Resistance Range: 4 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 1,000.0000000000001 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
- Resistance Range: 0.001 to 500 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 15 to 50 ±ppm/°C
- Power Rating: 80 to 2,000.0000000000002 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Vitreous Enamel Power Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow
- Resistance Range: 0.1 to 392,000 ohms
- Power Rating: 11.999999999999972 to 1,000.0000000000001 watts
- Operating DC Voltage: 565 to 8,900 volts
- Dielectric Strength: 1 to 3 kilovolts
-
Supplier: RCD Components, Inc.
Description: High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry’s highest power ratings at a low cost. Inductance levels are lower than
- Resistance Range: 0.1 to 100,000,000 ohms
- Power Rating: 74.99999999999963 to 2,000.0000000000002 watts
- Dielectric Strength: 1 kilovolts
- Tolerance: 1 to 10 +/- %
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the
- Resistance Range: 1 to 300 ohms
- Power Rating: 1,000.0000000000001 watts
- Operating DC Voltage: 20,000 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: RCD Components, Inc.
Description: Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry!
- Resistance Range: 0.1 to 750,000 ohms
- Power Rating: 11.999999999999972 to 1,300.0000000000032 watts
- Dielectric Strength: 1 kilovolts
- Operating Temperature: -55 to 350 C
Find Suppliers by Category Top
Featured Products Top
-
, low balun loss and can handle power up to 60 watts. Included parts: TV-2 Antenna ABC-TD, Balun Clamp with 1/4-20 thread Tape measurer, Inch/Metric Antenna Calibration Manual (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Automatic electrode selection device for monitoring ph
… X 11inches) Constant voltage transformer (Sola, type CV-1) Time delay relay (P & B, type CHB 38-70003) ( 4 ) 12 position stepping relays … … VAC operation) (6) 5000 ohm potentiometers 2700 ohm, f watt , +5% resistor (2) 1000 ohm, +watt, f 5 …
-
ASJ 33K0-0603-100-1%-01W - Loadparts Search Engine Results
… com/search.php?datasheet=33K OHM 1/8 WATT RESISTOR" title="Datasheet">Datasheet
Learn more about IHS Goldfire
Indicates content that may require registration and/or purchase.