-
Supplier: OMEGA Engineering, Inc.
Description: A combination of 3 temperature ranges and 4 chart speeds provide a high degree of flexibility. In addition, the chart rotation may be set for single or continuous turn operation. To protect the data being recorded the CT89 uses an automatic battery backup to maintain operation
- Number of Plots: 1 #
- Temperature Measurement Range: -40 to 120 F
- Operating Temperature: 32 to 120 F
- Features: Chart Recorder, Other, Panel / Chassis Mount
-
Supplier: ABB Measurement & Analytics
Description: The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Temperature Measurement Range: -400 to 3,270 F
-
Supplier: OMEGA Engineering, Inc.
Description: The CT6100 Series microprocessorbased circular chart recorders are available in 1-, 2-, or 3-channel variants. They combine the simplicity and clarity of pen drawing with the versatility of microprocessor control. Each channel is compatible with all industry-standard sensors and
- Analog Input Channels: 3 #
- Resolution: 12 bits
- Accuracy: 0.2 % FS
- Humidity Measurement Range: 0 to 90 %
-
-
Supplier: OMEGA Engineering, Inc.
Description: The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 131 F
- Resolution: 12 bits
-
Supplier: Transcat, Inc.
Description: Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 56 Mounting Options Stem or Wall Mount
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Chart Lights Versatile Remote Temperature/Humidity Sensor Probe up to 12.2 m (40') Patented Double-Sided Chart Paper and Magnetic Hub Each Unit Includes 2 Sets of Pens 120 Assorted Double-Sided Charts One Sensor Probe and Clip Extra Chart Light One Universal AC
- Features: Chart Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs, as well as an analog bar graph and a digital display. Each recorder can print out—at programmed
- Analog Input Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: 32 to 122 F
- Humidity Measurement Range: 20 to 80 %
-
Supplier: West Control Solutions
Description: resolution and accuracy available in a recorder of this type. The MRC 8000 is offered in two versions: a basic recorder and a recording controller. Both may be specified as either single pen or dual pen units. Each version is capable of measuring, recording and displaying
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Features: Chart Recorder, DC Current, DC Voltage, Other, Panel / Chassis Mount
- Recorder Data Format: Circular
-
Supplier: Transcat, Inc.
Description: CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant) Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source
- Features: Chart Recorder
-
Supplier: Monarch Instrument
Description: If you demand: Higher reliability Increased flexibility Optimum efficiency Lower costs DataChart 2000 Series Paperless Recorders are the instruments for you! Overview The Data-Chart 2000 has 2, 4, 6 or 12 direct universal isolated inputs that are menu selectable for DC voltage,
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Transcat, Inc.
Description: Pen 9V Battery Quick Start Guide 4' Bead-Wire Probe *Charts sold separately
- Features: Chart Recorder
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Linseis Inc.
Description: 4 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 4 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Number of Plots: 4 #
- Analog Input Channels: 4 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: Linseis Inc.
Description: Low Cost Single Pen recorder for DC Current and VDC
- Number of Plots: 2 #
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 125 F
- Features: Chart Recorder, DC Current, DC Voltage, Panel / Chassis Mount, Stand Alone
-
Supplier: Traceable® Products
Description: accurate, permanent, and complete documentation. Supplied with AA alkaline battery. Shock-resistant ABS plastic case is 5-1/4 x 3-7/8 x 2-1/2 inches. Weight is 10 ounces. Control Company Cat. No. 4221 Traceable® Disposable Temperature Strip-Chart Recorder, 10 Days Control
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Features: Chart Recorder, Other, Stand Alone
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: ABB Measurement & Analytics
Description: event pen. The Commander 1953 is the top-of-the-range recorder/controller. It has all the capabilities of the C1952 combined with cold product temperature control from the cold product temperature probe. It includes 8 pairs of diversion and hot water set points for the controller and
- Features: Chart Recorder, Panel / Chassis Mount
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: ValueTronics International, Inc.
Description: The 7470A is a recorder from HP. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: Plot on paper Choice of six- or two-pen models Plot on HP overhead transparency film The HP 7470A provides hardcopy computer graphics
- Data Acquisition: Datalogger / Recorder
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10 or 40
- Fahrenheit Scale: -20 to 100 F
- Celsius Scale: -28 to 38 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: ABB Measurement & Analytics
Description: smokehouses and kilns. Four version of the C1960 are available: C1961: One controller and one recording pen with control and ramp/soak faceplates C1962: One controller and two recording pens with control, record and ramp/soak faceplates C1963: One controller and three recording
- Features: Chart Recorder, Other, Panel / Chassis Mount
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Weiss Technik North America, Inc.
Description: Expansion tank for fluid pressure during transfer Fluid filtering system Set of 4 casters with leveling leg Precise Touchscreen Programmer/Controller Honeywell DR450T Dual Pen Chart recorder (optional) Running Time Meter connected to Auto Operation Switch Auto/Manual
- Features: Chart Recorder
- Temperature Control: Cooling
-
Supplier: Parameter Generation & Control, Inc.
Description: state light intensity controller Automatic light intensity control from 15% to 100% light output Cumulative lamp life time (manually reset) Light cycle timer Automatic or manual light control Chart Recorders Temperature and RH Chart Recorder Future Design Controls DR5000
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: Russells Technical Products
Description: the same time Pen selection can be changed by color and line attributes. Pens can also be turned on and off Built–in zoom feature Charts can be exported in CSV format for import into Excel Chartscan be saved with up to 32-character names Saved charts can be played High
- Number of Inputs: 64 inputs
- Number of Control Outputs: 64 outputs
- Features: Chart Recorder, Datalogger, PC-Based Controller, Rate Indication / Control, Totalizer
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Web Enabled
Find Suppliers by Category Top
Featured Products Top
-
: window and NIST calibration certificate. Temperature range: -20/-70 to 150°C Humidity range: 30% to 95%RH Reach-ins Platinous temperature & humidity chambers with easy touch-screen operation. Included options: window, chart recorder, second shelf (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
More Information Top
-
A New Concept of Continuous Flow Gas Lift By Multipoint Injection
Fig. 8 - Three- Pen Recorder Chart 4 .
-
ABB Commander 10 Circular Chart Recorder 4 pens from Cole-Parmer
ABB Commander 10 Circular Chart Recorder 4 pens (Representative photo only .
-
Essential night blindness with cone monochromasy
The light reflected from the fundus falls on a photomultiplier, whose sig- nals are analyzed by a microprocessor to give a continuous record of the reflected energies of each beam on a 4 - pen chart recorder .
-
Gravel Pack and Formation Sandstone Dissolution During Steam Injection
Differential 4 - Pen Strip Chart Recorder .
-
Synthesis, characterization and thermal behaviour of some poly(2-vinyl pyridine) complexes
TG, DTG and DTA analyses were carried out on a Stanton-Rcdcroft apparatus (STA-780 Series) with a thermobalance equipped with a 4 - pen strip chart re- corder under nitrogen gas flowing at a rate of 50 ml-min-1.
-
Electrochemical cold fusion trials at IPP garching
The cell current, voltage, air temperature, and water bath tem- perature were continuously monitored on a 4 - pen strip chart recorder .
-
http://search.abb.com/library/download.aspx?documentid=3bse063717&languagecode=en&documentpartid=&action=launch
… with integrated PID control – C1960: Circular chart recorder/controller for profile control applications – C1900R: 1 to 4 pen general purpose circular chart recorder – C1950: Circular chart recorder/controller for pasteurization applications – C1300: 1 to 4 pen advanced circular chart recorder .
-
ABB Commander Circular Chart Recorder Controller 1 controller 4 pens from Cole-Parmer
ABB Commander Circular Chart Recorder Controller 1 controller 4 pens (Representative photo only .
-
Respiratory behavior in the pond snail Lynmaea stagnalis
Recordings were made on chart paper using a Gould 4 channel pen recorder .
-
Electrification accompanying the melting of ice particles
Some typical records from the pen - chart recorder are shown in Fig. 4 .
Indicates content that may require registration and/or purchase.