Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, 2 PHASE; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:9.1N-m; Current Rating:1.4A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 1.4A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:57.2mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:173in-oz; Current Rating:1.4A; Voltage Rating Max:75VDC; No. of Wires:4 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 4.5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:86mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:310in-oz; Current Rating:4.5A; Voltage Rating Max:48VDC; No. of Wires:4; External Length:- RoHS
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR, BIPOLAR, 1 PHASE, 670mA; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:28mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:13.7in-oz; Current Rating:670mA; Voltage Rating Max:24VDC; No. of Wires:4 RoHS Compliant: Yes
-
Supplier: Velmex, Inc.
Description: The VXM is a high integration stepping motor controller for “plug and run” with Velmex motor driven products. Reliable performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other interface functions. The VXM uses
- Number of Axes / Motors: 4
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 100 to 240 volts
-
Supplier: Radwell International
Description: STEPPER MOTOR, 4.3V/PHASE, 1.9A/PHASE, 1.8DEG/STEP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a
- Operating Temperature: 32 to 122 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Advanced Current Control ● Torque Ripple Smoothing ● Anti-Resonance ● Microstep Emulation
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: Zaber Technologies, Inc.
Description: The X-MCA is a high resolution, small form factor stepper motor controller for bipolar stepper motors and actuators up to 1.0 Arms (1.4 A peak) per phase. An optional indexed knob provides convenient manual control for versatile operation even without a
- Operating Temperature: 32 to 122 F
-
Supplier: DigiKey
Description: 3-PHASE STEPPER MOTOR - 4.8 NM -
- Other DC Voltage: 325 VDC
- Static / Holding Torque: 679.82 In-oz
- Step Angle: 1.8 degrees
- Operating Temperature: -13 to 104 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Phase Stepper Motor Driver 16-Pin Case 4131 Product overview: STK6713AMK4-C-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for
- Supply Voltage (DC): 42 volts
- Operating Temperature: -40 C
- Features: Other
-
Description: SY Series - 1.8 Degree - 2 Phase Hybrid Stepper Motors Nema 23 , Nema 34 & Nema 42 Frame Sizes with 1-, 2- and 3-stack motor lengths Rated at IP55 as standard Option for: IP68 on Terminal Box Version Option for: 200 or 500 Line Encoder Option for: Vacuum Preperation to
- Current per Phase: 8 to 10 amps
- Number of Leads: 8 #
- Static / Holding Torque: 1,274.3362831858406 to 1,840.7079646017698 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 6,513.274336283185 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 2.06736 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: H2W Technologies
Description: number of phases (2 or 4 phase) C is for the bearing type (A for air bearing) - standard for this model X is for special options (lead termination and conectors) (i.e. DST-022-A is a 2.0 continuous force dual axis linear stepper motor, two phase, air bearing
- Linear Motor Type: Linear Stepping Design
-
Supplier: Anaheim Automation, Inc.
Description: 4-phase, offer 200 steps/rev (full step), half-step & micro-step operation
- Other DC Voltage: 4.7 VDC
- Current per Phase: 1.8 amps
- Static / Holding Torque: 100 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Kollmorgen Corporation
Description: lengths with torque ratings from 3.2 to 15.4 N-m (454 to 2,180 oz-in) nominal holding torque. K3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 4.08 to 19.7 N-m (578 to 2,790 oz-in) nominal holding torque. N4 models, NEMA 42 (110
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: Zaber Technologies, Inc.
Description: motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller
- Torque Constant: 0.4956 in-oz/amp
- Current per Phase: 0.6 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Zaber Technologies, Inc.
Description: motors offer a range of size and torque Up to 3000 rpm speed and 1.8 N⋅m torque HS02 home sensor and magnet included Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller
- Torque Constant: 2.4072 in-oz/amp
- Current per Phase: 1.5 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Brake ● Suitable for the factory automation industry ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 325.6637168141593 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0051684 oz-in-sec²
- Shaft Size: 0.3149608 inch
-
Supplier: Portescap
Description: 86STH78 Standard Hybrid Stepper Motor 86STH78D The 86STH78 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor.It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 637.16814159292 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.026196 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH156 Standard Hybrid Stepper Motor 86STH156D The 86STH156 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,699.115044247787 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.06372 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH118 Standard Hybrid Stepper Motor 86STH118D The 86STH118 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,203.539823008849 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.04956 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: OMEGA Engineering, Inc.
Description: The STR series stepper drive is a compact, powerful, digital step and direction drive available in two power ranges: 4 A/phase and 8 A/phase. The STR series is ideal for applications requiring basic step and direction control of a 2-phase step motor. STR
- Operating Temperature: 0 to 50 C
- Product: Integral Motion Controller
- Setup: Manual
- Motor / System: Microstepping Motor
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the
-
Supplier: Beckhoff Automation LLC
Description: The AS2000 two-phase stepper motors with a stepper angle of 1.8° shrink the gap to the AM8000 high-performance servomotor. With their flange codes N2 (NEMA23) and N3 (NEMA34), the stepper motors comply with international standards. Users can select from
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Simple Step LLC
Description: Single axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers Over 15 years
- Number of Axes / Motors: 1
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: Simple Step LLC
Description: Triple axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.) We Make Simple Motion Controllers Over 15 years
- Number of Axes / Motors: 3
- D/A Resolution: 8 bits
- Continuous Output Current: 0.1 to 1.5 amps
- Supply Voltage (DC): 15 to 50 volts
-
Supplier: H2W Technologies
Description: Key Features: 20 to 50 VDC Supply Voltage H-Bridge, 2 Phase Bi-polar Micro-stepping Drive Suitable for 2-phase, 4, 6 and 8 leads step motors Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A Compatible with
- Number of Axes / Motors: 1
- Peak Output Current: 1 to 4.2 amps
- Supply Voltage (DC): 20 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate Up to
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: OMEGA Engineering, Inc.
Description: can be handled with the SiNet Hub Programmer software, which gives you the ability to control up to 4 "Si" or "i" drives, stepper and servo, from just one SiNet Hub 444. Not only can you sequence up to four motors, but a SiNet Hub 444 also has access to the inputs and outputs of
- Number of Axes / Motors: 8
- Maximum Output Voltage: 12 to 24 volts
- Rated Power: 140.00000000000014 watts
- Continuous Output Current: 0.2 to 3.5 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper motor driver stallGuard2™
Find Suppliers by Category Top
Featured Products Top
-
Motor Series: PST.39HB Models: PST.39HB1504-001 / PST.39HB1510-001 / PST.39HB3004-001 / PST.39HB3008-001 Step Angle: 1.8° Static Torque: 320 mN·m / 420 mN·m Motor Length: 27.7 mm / 43.2 mm Rated Current Range: 0.4 A (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
86HSD Series Hybrid Stepper Motors are designed for demanding motion control applications requiring high torque, accurate positioning, and reliable performance. Featuring a standard 1.8° step angle and multiple torque (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame (read more)
Browse Datasheets for DieQua Corporation -
MCST 3601 – Powerful New Drive Electronics for Stepper Motors Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
. 3X Motion 35HS Series hybrid stepper motors combine compact design with precise stepping performance to provide reliable motion control solutions for automation applications. Featuring a 1.8° step angle, multiple motor lengths, and holding torque options up to 25 (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
& scanners, and optical adjustment systems demand motors capable of delivering smooth, repeatable, and efficient performance. The 28HSD Series Hybrid Stepper Motors feature a 1.8° step angle, multiple motor lengths and electrical configurations (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
. This 28-series stepper motor is engineered for reliable precision control. • High positioning precision supports accurate motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Basics of PCD Series: Pulse Control LSIs (.pdf)
. It also has an excitation sequence output function used with 2-phase stepper motors. You can select a suitable model for the number of axes you need to control (1 axis: PCD4500, PCD4511, 2 axes: PCD4521, 4 axes: PCD4541). Reference clock - This is the basic frequency used when operating the PCD. Similar
-
Motion Control
with integrated servo amplifiers and onboard memory for stand-alone or macro execution. FAULHABER also offers the BLD series PWM servoamplifiers are designed for 2 to 4 quadrant speed control of FAULHABER three-phase brushless DC-Servomotors. For control of FAULHABER brush type coreless DC micromotors and motor
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
A parallel port interface circuit for computer control applications involving multiple stepper motors
This portion of the circuit translates the logic level outputs from the JK flipflops into 24V inputs required for the 4 phase stepper motors .
-
CR4 - Blog Entry: Making a Telescope - Part 3, The Mount
The image below shows a 4 phase stepper motor that will move by 9° per step and 36° per complete cycle.
-
Development of a Novel Drive Topology for a Five Phase Stepper Motor
In the normal operation, L297 two phases of a 4 phase stepper motor or two ends of a 2 phase stepper motor winding are made ON at a time and the sequence repeats after every 4 clock cycles .
-
Superfluid Helium Orbital Resupply: The Status Of The SHOOT Flight Experiment And Preliminary User Requirements
The mechanism is driven by 4 phase stepper motors of proven cryogenic performance.
-
Measurement of atmospheric ultraviolet radiation from a low-Earth orbit satellite
driven by a 4 phase stepper motor with 60:1 gear .
-
Thoughts and Progress
The prototype driver for the pump is a 4 phase stepper motor having 200 steps per revolution through a four-to-one reduction gearbox.
-
CR4 - Thread: H-bridge
I could be wrong but the photo of the larger motors look like 4 phase stepper motors to me.
-
4 Pole Switch - 4 Pole Switch Manufacturers, Suppliers (Page 9)
2 / 4 Phase Stepper Motor Driver / Controller Cw5045 For Nema23 Motor .
-
Near infrared coronal line emission in Nova Herculis 1991
The CVF is driven with a 4 phase stepper motor with a potentiometric readout of its angular position.
-
A flexible apparatus for continuous recording of water uptake by plants
The motor switch is made by Polymotor International and provides the required pulse pattern for the 4 - phase stepper motor 1t905 .
Indicates content that may require registration and/or purchase.