-
Supplier: TelephoneStuff.com
Description: 96-Port CAT 5e Patch Panel. Features: - Category 5 performance rated - Supports 100 Mbps Ethernet - Accepts either 110 or Krone punch down tool - Supports 568A and 568B installations - 19" rack mountable
- Number of Ports: 96
- Cable Specifications: Category 5/5E
-
Supplier: TelephoneStuff.com
Description: power in a single device, occupying only one rack space - Support 15.4 watts to every port - Fully compliant with IEEE 802.3af standards - Eliminate power budget load balancing - Offer RJ45 terminations with LEDs on front of panels to indicate port powering or port
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: The UL-approved N253-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat6 network cable connections in just 1U of an EIA-standard 19 in. rack. The 24 RJ45 ports are split into four banks of six
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat6 Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat6 patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a
- Number of Ports: 12
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: TelephoneStuff.com
Description: Leviton's eXtreme 10G Angled QuickPort Patch Panels are an essential part of the eXtreme 10G Performance System, enabling your network to support current technologies such as VoIP, PoE, and 10/100/1G Ethernet as well as advanced new 10G and IP-based services. Features: - Unique
-
Supplier: Tripp Lite by Eaton
Description: Features 12-Port Patch Panel Manages and Organizes High-Density Cat5e Network CablingThis patch panel enables quick, easy cable patching. Just plug Cat5e patch cables into its 12 front RJ45 ports, and use a 110 or Krone punch-down tool (do not use a
- Number of Ports: 12
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
- Features: Wall Mounted
-
Supplier: Tripp Lite by Eaton
Description: The UL-approved N053-024-RBGY 24-Port 1U Rack-Mount 110-Type Color-Coded Patch Panel manages and organizes up to 24 input and output UTP Cat5/5e network cable connections in just 1U of an EIA-standard 19 in. rack. The 24 RJ45 ports are split into four banks of six
- Number of Ports: 24
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Electro Standards Laboratories
Description: 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Engineered to exceed the performance requirements of the proposed TIA/EIA category 6 (channel) standard. Supports additional headroom requirements for 1000BASE-T Gigabit Ethernet and emerging high-speed multimedia applications. Features: - 1 category 6 patch panel - 4
- Cable Specifications: Category 6
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-port distributor 3RU/7HP, anodized aluminum, for mounting in 3RU assembly frame Cat.5e class E link performance to ISO/IEC11801 ED.2.2:2011-06, DIN EN 50173-1:2011-09 For 1 GBit ethernet Suitable for power over ethernet Easy to install connection of 2 to
-
Supplier: L-com, Inc.
Description: Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to
- Number of Ports: 16
- Height: 1
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: L-com, Inc.
Description: Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to
- Number of Ports: 32
- Height: 2
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: L-com, Inc.
Description: Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 or 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the
- Number of Ports: 16
- Height: 1
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: L-com, Inc.
Description: Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 or 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the
- Number of Ports: 32
- Height: 2
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: MilesTek Corporation
Description: Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the
- Features: Electrical
-
Supplier: MilesTek Corporation
Description: Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently to the
- Features: Electrical
-
Supplier: MilesTek Corporation
Description: Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 6 grade patch cables on a rack. The metal flange is attached permanently
- Features: Electrical
-
Supplier: MilesTek Corporation
Description: Secure mounting of category 6 couplers has never been better. MilesTek's exclusive flange mount shielded couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently
- Features: Electrical
-
Supplier: Patton Electronics Co.
Description: The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports
- Maximum AC Power: 1,500 watts
- Standards: IEEE
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter XGT+ is a 10 Gigabit Ethernet media converter with one 10GBASE-T RJ-45 port and one XFP or SFP+ pluggable transceiver port that provides copper-to-fiber media conversion. The iConverter XGT+ provides a variety of 10G data center connectivity solutions, including
- Network: 1000Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45
-
Supplier: ValueTronics International, Inc.
Description: port allows software upgrades in the field in minutes. LinkRunner AT Functions Graphical Cable Wiremap and Cable Details Finds opens, shorts, mis-wires and split pairs on non-terminated cable with a WireView Cable Identifier and built-in wiremap port. Cable Tests Locate cable runs with
-
Supplier: Belden Inc.
Description: FX DCX Cassette, OM3, 04 Ports SC Duplex to MPO-12 (Female) Base 8, Aqua Adapters
- Number of Ports: 4
- Port Type: SC
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Number of Ports: 4
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: USP SUB-PANEL, 4PORT; Connector Type:Fibre Optic; No. of Ports:4Ports; LAN Category:-; Rack U Height:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: FX DCX Cassette, OM4, 04 Ports SC Duplex to MPO-12 (Female) Base 8, Erika Violet Adapters
- Number of Ports: 4
- Port Type: SC
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, CAT6, 4PORT; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:Cat6; Rack U Height:-; Body Material:Polycarbonate RoHS Compliant: Yes
-
Supplier: Hubbell Incorporated
Description: UNLOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR 4 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE JACK-PACK[R] BRAND FSP MODEL
- Number of Ports: 4
-
Supplier: Belden Inc.
Description: FX DCX Cassette, OS2, 04 Ports SC/APC Duplex to MPO-12 (Female) Base 8, Green Adapters
- Number of Ports: 4
- Port Type: SC
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, FIBER OPTIC PATCH PANEL, 4PORT; Connector Type:Fibre Optic Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:-; Rack U Height:- RoHS Compliant: No
Find Suppliers by Category Top
Featured Products Top
-
They come equipped with rugged, resistive IP68 and NEMA 4x, 12 rated touchscreens to withstand the toughest industrial conditions. This cost-effective solution features an industrialgrade, multi-core CPU, embedded Linux OS, and two Ethernet ports, as well as serial (read more)
Browse Touch Screen Displays Datasheets for WAGO -
, and STM6 with an excellent user interface for multi-device connection: 2x Ethernet ports with dual IP, 2x COM (except 4” model)/USB host and device Basic web HMI, Harmony STW6 with 2 x Ethernet ports with one IP address for daisy chain connection (except 4'' model (read more)
Browse Digital LED Displays Datasheets for DigiKey -
capabilities via GPIB or Ethernet. Anritsu also provides a convenient tool called ATS (Automatic Test System) that enables users to easily configure automated test sequences based on 3GPP RF test standards. This user-friendly approach reduces training time and allows even new users to establish (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
. It uses an LQFP-48 package, but the matching package size does not imply pin compatibility. Migrating from the STM32F103C8T6 requires schematic review, PCB verification and firmware porting to the STM32G4 platform. Alternative Selection Notes (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.alliedelec.com/images/Products/mkt/pb/panduit/Pdfs/CMSCONT_040019.pdf
A (1) side panel equipped enclosure and (2) Panduit PanelMax™ Corner Duct can save space for components such as (3) a panel mounted Ethernet switch and ( 4 ) a 12- port Panduit Patch Panel .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6304/03sep_Jaiaree.pdf?sequence=1
These 16- port Ethernet switches are connected to a 3com Ethernet switch (running at 155 Mbps on its output) via a Cat 5 cable and a Patch Panel as shown in Figure 4 .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8383/1/U-Thainual_Paweena_201309_PhD.pdf
… cable connects to the power source; Cable 2 goes through the Patch panel through DB-9 port ; Cable 3 is the … … the interconnection box; Cable 4 goes through Patch panel through the hole; Cable 5 is the Ethernet cable, connects laptop to …
-
http://dspace.mit.edu/bitstream/handle/1721.1/65279/744607144-MIT.pdf?sequence=2
The acquisition hardware has several external connections: 4 analog inputs (each also provides +24 volt power and ground to the sensors), a USB port for the humidity sensor, a … … a power supply, and a panel mount Ethernet patch cable, which connects internally …
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst3750/hardware/installation/guide/3750hgbk.pdf
recommended cables 40 100BASE-FX patch cables 3 numbering of 10/100 10 … … 10/100/1000 10 numbering of SFP module ports 8–10 POST LEDs 2 … … 11–30 product disposal warning 4 publications, related viii R rack-mounting 12–30 rear panel clearance 6 description 21–26 … … connecting to 41–43 connectors 3 described 12–13 installation 33–34 shelf-mounting 30 shielding Ethernet cables warning 2 …
-
The global unified parallel file system (GUPFS) project: FY 2003 activities and results
• One 240 connector Fiber Optical patch panel with SC connectors and patch cables (see Figure B- 4 • Ethernet o One 32- port Extreme 7i Gigabit Ethernet switch o One 16-port Extreme 5i Gigabit Ethernet switch o Five 24-port Dell Power Connect 5224 Gigabit Ethernet switches o Two 10/100 Ethernet switches for system management .
-
Popular Products In Accessories - Big Bruin
Cable Showcase 10X815104 - CableWholesale 10X8-15104 Cat 6 Bootless Cables 4 foot Cat6 Green Ethernet Patch Cable, Bootless Cat6 Ethernet cables of the 4 foot length have a variety of uses. These cables will suffice for connecting routers/switches to Cable/DSL modems, computers to routers/switches or even in the server/network room for connecting ports on patch panels .
-
A framework for 911 service in a PBX LAN
Typical Ethernet wiring should not be longer than 100 meters for effective signal transmission. 4 ) The patch panel now connects each jack to a specified port on the switch which the switch uses to identify when making a connection.
-
AN/TSQ-231A Joint Enhanced Core Communication System (JECCS)
… integrated VPN - 2 TACLANE devices (patchable, allows tunnelling over any enclave) NIPRNET network interfaces: 12 10/100/l,000 Mbits/s UTP interfaces (complete circuit flexibility with fibre patch panel); 4 fibre ST connections; 3 … … circuit flexibility with fibre patch panel ); 2 fibre ST connections … … S/T interfaces; 8 BR U interfaces; 8 CDI (KY-68) interfaces; 4 loop start ring down trunk circuits; 2 SF trunk circuits; 16 T1 trunk interfaces; 2 HWI interface ports Voice Exchange Gateway: 8 T1/El trunks; 2 Ethernet interfaces; 4 fractional RS …
-
http://www.cisco.com/en/US/docs/voice_ip_comm/cuipph/7960g_7940g/sip/8_0/english/administration/guide/sip80AG.pdf
• WS-PWR-PANEL—Power patch panel provides power to the phone, which allows the phone to be connected to existing Cisco Catalyst 4000, 5000, and 6000 family 10/100BASE-TX switching modules. This module sends power on pins 4 , 5, 7, and 8. • WS-X4148-RJ45V—48- port 10/100 Ethernet with inline power module for the Cisco Catalyst 4006 switch.
Indicates content that may require registration and/or purchase.