Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills
- Work Table Diameter: 6.3 inch
- Thru Hole Diameter: 1.5 inch
- Maximum Axial load: 80 lbs
- Table Rotation Speed: 0.000166666666666667 to 16.6666666666667 rpm
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
-
Supplier: Haas Automation, Inc.
Description: 310 mm (12.2") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Work Table Diameter: 12.2 inch
- Thru Hole Diameter: 3.25 inch
- Table Rotation Speed: 0.000166666666666667 to 12.5 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle
-
Supplier: Haas Automation, Inc.
Description: 210 mm (8.3") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Work Table Diameter: 8.3 inch
- Thru Hole Diameter: 2 inch
- Table Rotation Speed: 0.000166666666666667 to 16.6666666666667 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle
-
Supplier: Haas Automation, Inc.
Description: 600 mm (23.6") Servo Rotary Table. Requires Haas mill with 4th-axis drive for full 4th-axis operation, or a rotary control box for stand-alone operation.
- Work Table Diameter: 23.6 inch
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
- Features: 4 Axis, CNC Controlled, Collet Spindle
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: GIMATIC S.r.l.
Description: Pneumatic indexing tables (series ITSC) • Available in two sizes with 4, 6 or 8 positions. • Available clockwise or counter clockwise (ending A). • High torque. • Suitable for heavy loads. • Through hole for cables and hoses. • Reduced weight and overall dimensions.
- Thru Hole Diameter: 0.21653555 to 0.5905515 inch
- Application: Automation
- Features: Indexing
- Drive Mechanism: Pneumatic Drive
-
Supplier: Haida International Equipment Co., Ltd.
Description: unit or test mass F in a group 0+ car seat and secure it in a central position. 4. If the vehicle is designed for more than one child use any number of test masses, up to one in each position intended to be occupied by a child. 5. Attach the vehicle by its wheels or axles to a
- Features: Specialty / Other
-
Supplier: AGI - American Grippers Inc.
Description: torque-to-weight ratio for faster cycle times.Compact body design to fit in tight space applications.Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations.All rotary units have zero backlash at either end of rotation, keeping the output
- Operating Pressure Range: 30 to 120 psi
- Maximum Torque: 100 In-lbs
- Shaft / Table Axial Load Capacity: 2,150 lbs
- Shaft / Table Radial Load Capacity: 1,390 lbs
-
Supplier: MECCO
Description: Available in 2-position or 4-position configurations within the Small and Large SMARTmark Enclosures, the Rotary Workstation allows for faster throughput. Operators are able to load and unload parts while others are marked inside the Class 1 enclosure.
- Type: Component / Subsystem
- Laser Operation: Laser Marking
- Options / Components: Rotary Table / Rotary Axis
-
Supplier: Centricity
Description: Open-center geared indexer - near zero backlash gearing with up to 4.70" diameter thru-bore for passage of fluids, electrical, or both. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five
- Work Table Diameter: 72 inch
- Thru Hole Diameter: 2.35 inch
- Maximum Axial load: 3,000 lbs
- Maximum Radial Load: 1,025 lbs
-
Supplier: IntelLiDrives, Inc.
Description: BASIC-like programming language -12 to 48 VDC voltage input -500 microstep -100mA to 3.0A current setting -Opto-isolated +Limit, -Limit, and Home inputs -Opto-isolated Digital inputs -(2) Opto-isolated Digital outputs -(2) High speed position capture digital input -1000 line incremental
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact
- Work Table Diameter: 7.87402 inch
- Features: 4 Axis, Other
- Drive Mechanism: Electric Drive
- Application: Equipment Positioning, Inspection
-
Supplier: Rotomation, Inc.
Description: The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 415.2 In-lbs
- Shaft / Table Axial Load Capacity: 180 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Rotomation, Inc.
Description: The S4 stepping actuator is ideal for use in medium to large index tables with shot pins, conveyors, or as drives for roll feeders. The S4 provides unidirectional rotation in increments but unlike our X4 indexing actuator, it does not have positive stopping capability. The load will coast to
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 415.2 In-lbs
- Shaft / Table Axial Load Capacity: 200 lbs
- Shaft / Table Radial Load Capacity: 200 lbs
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Full 4th axis rotary table with direct drive motor enabling speeds of 125rpm and positioning of ±2.5 arc/sec. Maximum work piece size of 24.80” x 29.33” (Dia. x H) within an exceptionally small footprint Positioning Accuracy: ±0.000078”/full stroke, Repeatability: ±0.000039” Fast
- Number of Axes: 4
- Spindle Speed: 20 to 15,000 rpm
- Number of Tools: 40
- Machine Type: High-speed Milling / Machining, Machining Center
-
Supplier: Newport MKS
Description: Components may be mounted to the top of the 4.7 in. diameter rotation stage via 1/4-20 tapped holes. Please refer to the Related Products for possible options. 360° Coarse Rotation - 4° Fine Rotation Disengaging the side-mounted clutch knob permits continuous 360° free rotation.
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: of 4°. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. UTR Rotary Stages mount to UMR Series Linear Stages and other components with BR Series Bridles (set of four are included with each stage), which fit on the
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage
- Load Capacity: 44.96 lbs
- Platter Diameter: 3.1102379 inch
- Drive Type: Manual / Crank Handle
-
Supplier: LaserStar Technologies Corporation
Description: X/Y Theta Table 9" x 6" Programmable Motorized Three (3) Axis Motion System X=6", Y=4" Stage Set with Oriental NEMA 17 Stepper Motors Motorized Rotary Stage, Three Jaw Chuck and Mounting Plate Manual Adjustment KNobs on XY and Rotary Two Axis Control Bos with Built-in
- Stroke or X-Axis Travel: 6 inch
- Y-Axis Travel: 4 inch
- Features: Rotary Axis
- Motor Type: Stepper
-
Supplier: ValueTronics International, Inc.
Description: vector network analysis Scalar network analysis One-port cable loss measurements Vector voltmeter Position finding and increased measurement accuracy using the GPS receiver Highly accurate power measurements up to 67 GHz with terminating power sensors Directional power measurements up to
- Frequency Range: 3,600,000 kHz
-
Supplier: Jergens, Inc.
Description: Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides. Features, Benefits, & Product Specifications: Materials & Finishes: - 1018 Carbon Steel, Black Oxide - Aluminum, Blue
-
Supplier: Jergens, Inc.
Description: Jergens 5-Axis Square & Rectangular Risers raise, position, and locate the part off the machine or rotary table so the part is accessible for machining all five sides. They are designed for use with 3-Axis VMC’s and 4-Axis HMC’s to reduce spindle dead zones. Features,
-
Supplier: ASME
Description: harmonize the B89.4.1 standard with ISO 10360.2 by incorporating the entire 10360.2 document into it and adding additional requirements that can be found in text boxes throughout the technical report. Table of Contents Intended for design, drafting, mechanical, manufacturing,
-
Supplier: ASME Standards and Certification
Description: harmonize the B89.4.1 standard with ISO 10360.2 by incorporating the entire 10360.2 document into it and adding additional requirements that can be found in text boxes throughout the technical report. Table of Contents Intended for design, drafting, mechanical, manufacturing,
-
Supplier: PI (Physik Instrumente) L.P.
Description: directions (tip and tilt). The tabletop surface is made from durable, wear- resistant stainless-steel. This accessory is ideal for metrology, roundness measurement, and part gauging applications. Table Diameters from 75mm to 300mm Manual Operation 4 Axes of Motion (X, Y, Tip, Tilt)
- Stroke or X-Axis Travel: 0.1181103 inch
- Bearing Type: Air Bearing
- Motor Type: None
- Axis Configuration: Tip/Tilt Axes, X-Y Axes
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of
- Width: 19.69 inch
- Length: 19.69 inch
- Height / Thickness: 2 inch
- Material: Cast Iron
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Designed to fit round machining-center pallets and rotary machine tables. Finish ground to tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in a full range of
- Width: 19.69 inch
- Length: 19.69 inch
- Height / Thickness: 2 inch
- Material: Cast Iron
-
Supplier: Gurley Precision Instruments
Description: designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 9480H incorporates an internal ASIC (application-specific integrated circuit) to generate quadrature square
- Resolution (lines per revolution): 36,000 (lines/revolution)
- Count Rate: 20,000 kHz
- Positional Accuracy: 2 arcsec
- Diameter or Width: 7.87402 inch
-
Supplier: Kitamura Machinery of U.S.A. Inc.
Description: Ideal for heavy duty machining of large size work pieces Maximum work piece size of 59.1” x 59.1” (Dia. x H), Table load capacity of 3,300Lbs Positioning Accuracy: ±0.000078”/full stroke, Repeatability: ±0.000039” Fast 2-pallet rotary APC maximizes machining uptime and operator
- Spindle Speed: 35 to 12,000 rpm
- Number of Tools: 50
- Machine Type: High-speed Milling / Machining, Machining Center
- Spindle Orientation: Horizontal
-
Supplier: Electro Standards Laboratories
Description: 2 channels. Custom labeled as listed in Table 1. POWER: No power required. Manually operated. DIMENSIONS: Rackmount 19.0" W x 1.75" H x 8.0" D. (48.3 x 4.4 x 20.3 cm) WEIGHT: Approximately 4.5 lbs. (2.0 Kg) Features: Each of two channels allows quick connection to any one
- Number of Ports: 6 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Aerotech, Inc.
Description: series motor-driven gimbal mounts are available in six standard sizes that accommodate 152.4, 228.6, 304.8, 406.4, 508.0 and 609.6 mm diameter optical components. In addition, adapters for 127.0, 203.2 and 254.0 mm diameter optics are available as accessories, providing mounting
-
Supplier: Nordson EFD
Description: in-line transfer systems, rotary tables and pallet assembly lines. The SCARA in-line robots systems extend our offering of precision robot fluid dispensing systems. With similar ease of programming and quick set-up, these industrial dispensing robots are specifically designed for use
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: GN Solids control Co., Ltd.
Description: "and 10" cones desander to separate solid-phase particle size 47-76μm in the drilling fluids Hydrocyclones are also called cyclone separators. Hydrocyclones consist of a desander(10 in. cone) and a desilter(4 in. cone) and are used to separate sand and silt from the drilling fluid. The
Find Suppliers by Category Top
Featured Products Top
-
of options, including 4-20 mA positioners and transmitters, feedback potentiometers, auxiliary switches, speed control, timers, remote/off/local controls and electronic torque sensing. With fast 90° cycle times and universal mounting, these actuators provide a compact (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Data Sheet R Series Nema 4 The R Series compact electric rotary (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
In combination with the high power BX4 Series 4-Pole brushless DC servomotors from FAULHABER the high resolution Absolute Encoders Series AES-4096 (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
applications! Activated by a pulse of 1/4 W or less for 10ms in the forward or reverse direction, the device will hold in either end position with no power applied. The ability to hold without power makes this device suitable for use in applications operating (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
The model A37 mini encoder is a 12-bit single-turn absolute rotary encoder with opto-electronic technology. These encoders are used in a wide variety of position-sensing applications for the measuring of angles and distances in relatively small envelopes. Mechanical features include a 37-mm (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
. Their high positioning accuracy, stable holding torque, and smooth operation help engineers improve system performance. Available with holding torque up to 13 N·cm, 4-wire and 6-wire configurations, and a compact 28 mm frame (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
More Information Top
-
Automated Hf/Df Small Signal Gain Measurement System
Tests consisting of 10 rotary table positions , 4 scans per table position, and 8 different probe laser spectral lines can be accomplished in about 90 seconds including any changes that must be made in the gain of the lock -in amplifiers to …
-
Automated fault tree generation and risk-based testing of networked automation systems
With the help of its suction cap, the transport module picks a work piece from the position 4 of the rotary table .
-
Development of re-configurable distributed controllers in 61499 based on task schedules described by UML diagrams or Gantt charts
A black work-piece will be drilled at posi- tion 2, tested at position 3, and moved further to position 4 on the rotary table so that it can be picked up by the next station.
-
Migration of a PLC Controller to an IEC 61499 Compliant Distributed Control System: Hands-on Experiences
With the help of its suction cap the transport module picks a work piece from the position 4 of the rotary table .
-
Electromagnetic shielding
The specimen had to be measured e.g. by means of a turntable of at least 4 sides , i.e. maximally rotation about 90 °.
-
Diffraction Limited Photogrammetry With The NPL Centrax Camera System
for 4 successive positions of the rotary table .
-
Special Sensor Ultraviolet Limb Imager: an ionospheric and neutral density profiler for the Defense Meteorological Satellite Program satellites
A 4 deg of motion rotary and linear positioning table is used .
-
Sustainable Construction Materials and Computer Engineering
Through this method can we control the indexing position accuracy of the rotary table (Fig. 4 ).
-
Residual stresses in multi-pass butt-welded ferritic-pearlitic steel pipes
The specimens were metal active gas (MAG) welded with the filler metal G 46 4 M G4Si1 in flat position using a rotary table .
-
Dubbel
1 control panel 3 contact element 8, 2 sanding belt (supporting plate), 4 abrasive plates in abrasive position 6, 5 turntable , abrasive plates in Be / discharging position, 7 measuring unit, portal loaders for workpiece change .
Indicates content that may require registration and/or purchase.