-
Supplier: UIY Inc.
Description: 8 to 12.4GHz WR90 Waveguide Isolator
- Operating Frequency Range: 8 to 12.4 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: UIY Inc.
Description: 12.4 to18.0GHz WR62 Waveguide Isolator
- Operating Frequency Range: 12.4 to 18 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: UIY Inc.
Description: 2.4 to 6GHz – Surface Mount Isolator
- Frequency Range: 2,400 to 6,000 MHz
- Isolation: 21 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
-
Supplier: UIY Inc.
Description: 2 to 4GHz – Coaxial Isolator
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.3 :1
-
Supplier: Fairview Microwave Inc.
Description: RF isolator SFI0712 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design
- Frequency Range: 7,000 to 12,400 MHz
- Isolation: 18 dB
- Component: Isolator
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature
- Frequency Range: 4,000 to 8,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.35 :1
-
Supplier: Fairview Microwave Inc.
Description: RF isolator FMIR1022 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is
- Frequency Range: 7,000 to 12,400 MHz
- Isolation: 40 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: RF isolator FMIR1021 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator
- Frequency Range: 7,000 to 12,400 MHz
- Isolation: 40 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: RF isolator FMIR1009 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is
- Frequency Range: 7,000 to 12,400 MHz
- Isolation: 20 dB
- Component: Isolator
-
RF Isolators and RF Circulators - 15 Watts Microstrip Isolator from 2.7GHz to 4GHz -- ZMI3-027040-XXSupplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide range of microstrip isolator, with frequency range from 2.7GHz to 23GHz. It features low insertion loss, high isolation and excellent VSWR. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
- Frequency Range: 2,700 to 4,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with required
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 16 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.35 :1
-
Supplier: Accuris
Description: ISOLATORS, RADIO FREQUENCY, COAXIAL FREQUENCY RANGE - 4.4 TO 5.0 GHZ AND 7.125 TO 8.4 GHZ (DOUBLE BAND)
-
Supplier: Accuris
Description: ISOLATORS, RADIO FREQUENCY, COAXIAL FREQUENCY RANGE - 4.4 TO 5.0 GHZ
-
Supplier: Accuris
Description: ISOLATOR, RADIO FREQUENCY COAXIAL FREQUENCY RANGE - .85 TO 1.05 GHZ
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of circulators to fit customer requirements. Our single junction circulators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These circulators feature excellent low
- Frequency Range: 4,000 to 8,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.35 :1
-
Supplier: Block USA, Inc.
Description: transformer to: VDE 0570 Teil 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation
- Maximum Primary Voltage Rating: 400 volts
- Maximum Secondary Voltage Rating: 400 volts
- Power Rating (VA): 12,500 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power surface mount isolators in a broad range from 410MHz to 15GHz. Our surface mount isolators are widely used in many areas.
- Frequency Range: 1,030 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
Supplier: Newark, An Avnet Company
Description: ONE-PORT USB TO USB ISOLATOR, 4KV; Plug Type:-; Product Range:-; Suppressor Type:Inline; No. of Outlets:1Outlets; Outlet Type:-; Voltage Rating:-; Output Current:100mA; Peak Surge Current:-; Response Time:- RoHS Compliant: Yes
-
Supplier: Newport MKS
Description: please contact us. Mounting to a Table, Stage, or Post Newport offers the V-Block mount, a cost-effective way to mount and secure cylindrical devices, including these Compact Faraday Optical Isolators. The block can be attached directly to an optical table, tip/tilt or
- Center Wavelength: 638 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Newport MKS
Description: please contact us. Mounting to a Table, Stage, or Post Newport offers the V-Block mount, a cost-effective way to mount and secure cylindrical devices, including these Compact Faraday Optical Isolators. The block can be attached directly to an optical table, tip/tilt or
- Center Wavelength: 532 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Newport MKS
Description: please contact us. Mounting to a Table, Stage, or Post Newport offers the V-Block mount, a cost-effective way to mount and secure cylindrical devices, including these Compact Faraday Optical Isolators. The block can be attached directly to an optical table, tip/tilt or
- Center Wavelength: 785 nm
- Aperture: 4 mm
- Operating Temperature: 10 C
-
Supplier: Newport MKS
Description: The VIB100-0512 bearing is a self-contained unit that provides both vertical and horizontal isolation from 5 lbs (2.3 kg) to 12 lbs (5.4 kg). The isolators feature a 7.3Hz vertical resonance frequency that begins isolating at 9Hz and a horizontal resonance of 4.6Hz with
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:12ns; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Interface Case Style:SSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Isotech, Inc.
Description: IBC Compliant The NCM Series isolators are neoprene isolators used in conjunction with 2′ x 4′ sleepers/the NCM adjustable height sleeper system. The NCM isolators are factory assembled and attached to a 2′ x 4′ sleeper. The sleeper is designed to
- Features: Other
- Application: Vibration Isolation
-
Supplier: 5o.com
Description: Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Operating Frequency Range: 5.4 to 8 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: Waytek, Inc.
Description: Cole Hersee 48090 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 1/4" Studs For use in 12-36VDC Negative ground systems Mounting holes: (2) 9/32" holes Battery isolators are designed for vehicles and equipment with multiple
- Voltage: 12 to 36 volts
- Current: 90 amps
- Features: Other Connection
-
Supplier: Littelfuse, Inc.
Description: therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg
- Voltage: 36 volts
- Current: 200 amps
- Type: Diode
- Features: Other Connection
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ COM-2G42G51K0+ is a 4-way 0˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM 2.45GHz band
- Frequency Range: 2,400 to 2,500 MHz
- Insertion Loss: 0.1 dB
- 0º Power Divider Division:: 4-Way
-
Supplier: ACE Controls Inc.
Description: reduce vibrations and noise to a minimum. CEL plates can be bonded to the floor and combined to create the right isolation packages to meet your needs. On-site consultation, vibration measurement on request and specially programmed design software for always help us find
- Height or Thickness (Before loading): 0.51 to 1.97 inch
- Application: Vibration Isolation
-
Supplier: Allied Electronics, Inc.
Description: mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. Non-sealed
-
Supplier: UL Standards & Engagement
Description: equipment, and similar equipment in applications in which breakdown of the optical isolator may result in a risk of fire, electric shock, or injury to persons. 1.4 These requirements do not cover the electrical properties of the separate circuits of the optical isolator.
-
Supplier: Advantech
Description: ULI-232DSH - RS-232 (DB9 Male /Female) Isolator 2.5 kV isolation 15kV ESD protection Data rate: up to 230.4 kbps Quick in-line installation 12 VdcPower supply required, sold separately
- Operating Temperature: 32 to 158 F
- Mounting: In-Line / Integrally Attached
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Littelfuse, Inc.
Description: therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 15-36V DC SELV, 90-250V AC power Single or dual I/O with a dual output model and full isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates
- Operating Temperature: -13 to 167 F
- Outputs: Current Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
Operating Frequency from 5.4GHz to 110GHz. Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The RF Coaxial Circulator 5o105972024NK is a high-power RF protection component designed for the 2.0~4.0GHz microwave frequency band, tailored to the protection needs of high-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The RF product Model 5o105654048NK is a high-reliability protection component designed for the 4.0~8.0GHz microwave frequency band, tailored to the protection needs of medium-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Compact, High-Performance RF Isolator for 4.0–8.0GHz Frequency Range The UIYDI1220A Drop-in RF Isolator is engineered to provide superior isolation and low insertion loss for a wide frequency range of 4.0 to 8.0GHz. With excellent (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Model NO.: UIYBCC5049A135T27SF Type: RF Broadband Circulator Brand Name: UIY Freq. Range (GHz): 1.35 to 2.7GHz Insertion Loss (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Advanced WR42 Waveguide Circulator for High-Frequency Applications The UIYWC2830A18T265 WR42 Waveguide Circulator is engineered for superior performance in high-frequency applications, operating within the 18 to 26.5 GHz range. It is designed to efficiently manage signal (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
This professional RF coaxial isolator features an ultra-broadband frequency range of 4.0GHz to 8.0GHz, designed to effectively (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF Characteristics Model Number: UIYBDI2122A4T8 Frequency Range: 4.0 ~ 8.0GHz (Full Band) Insertion Loss: < 0.5dB Isolation: > 18.0dB VSWR: <1.30 Forward Power: 100W Reverse Power: 20W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
, etc.) Any special requests (Insertion Loss, Isolation, VSWR, Temperature, Dimension, etc.) Ensure reliable RF performance and efficient signal management with our versatile 6 to 18GHz Microstrip Isolators. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
A 220 GHz low noise superconducting receiver with wide instantaneous operating bandwidth
The IF output of the mixer block is connected to a 4 - 12 GHz isolator followed by a 1-12 GHz low noise amplifier (LNA) before passing out of the dewar through a stainless steel coaxial cable.
-
Ferrite-Coupled Line Circulator Simulations For Application at X-Band Frequency
Consequently, the demand continues for microwave planar de- vices, such as circulators or isolators that operate at frequencies ranging from 4 to 12 GHz and provide high performance and small size at reduced cost.
-
Back Cover, Dec.1974, Part II
CIR-Q-TEL 10504 Wheatley St., Kensington, Md. 20795 (301) 946-1800 FILTERS: Bandpass,Highpass, Lowpass, Band Reject, Active, Passive,Fixed & Tunable, Dlplexers, Circulators, Isolators , & Attenuators: 1 Hz to 12 , 4 GHz .
-
A Low-Noise Terahertz SIS Mixer Incorporating a Waveguide Directional Coupler for LO Injection
The RF signal is down-converted by the low-noise SIS mixer to IF 4 – 12 GHz and then is amplified through the isolator by a cryogenic low-noise InP-HEMT-based amplifier (CLNA) with a noise temperature of 5 K.
-
Stability of HEB receivers at THz frequencies
It is connected to a 2- 4 GHz InP LNA [ 12 ] without an isolator in between.
-
Development of the ALMA Band-3 and Band-6 Sideband-Separating SIS Mixers
-plane split-block waveguide assembly containing the elemental DSB mixer chips, branch-line waveguide hybrid [15], LO couplers [39], and 4-K image termination [40], attached directly to two 4 – 12 - GHz IF preamplifiers [41] without IF isolators .
-
Development of Coherent Detector Technologies for Sub-Millimetre Wave Astronomy Observations
The IF components, including the isolator , the 4 – 12GHz cryogenic amplifier, and the warm IF system, are similar to the ones used in the single-ended mixer tests described in Chap.5.
-
The cauchy-riemann equations in determining the refractive index of microwave isolator of ferrite-metal strips in a waveguide
The successful microwave isolator was used in an X-band waveguide and its isolation frequency band was 4 GHz , ranging from 8 GHz to 12 GHz.
-
A millimeter wave dielectrometer for high loss liquids based on the Zenneck wave
1: Gunn diode oscillator, 2: isolator , 3: p–i–n-diode modulator, 4 : T-joint, 5: polarized … … for the monitored liquid, 12 : T-joint, 13: Schottky … … analog–digital converter. . is related to a cut-off frequency of about 17.8 GHz at selected measurement cell …
-
Full coherent frequency conversion between two microwave propagating
modes
The third port of the circulators is connected to two output lines for the signal and idler. Each output line consists of: (1) two isolators in series at the mixing-chamber stage with bandwidth 4 − 12 GHz followed by a low-pass filter with a cutoff frequency at 12 GHz to partially protect the sample from out-of …
Indicates content that may require registration and/or purchase.