-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Daisy Chain : With Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy
- Contact Size (AWG): 28 AWG
- Voltage Rating: 100 volts
- Current Rating: 1.3 amps
- Number of Contacts: 4 #
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308486-SL8801/12-111A5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Features: Down Package: Bulk Wire Gauge: 30 AWG Length: 1.00' (304.80mm) Cable Type: Flat Twin Axial Shielding:
- Product Category: Cable Assembly
-
Supplier: TE Connectivity
Description: Packaging Quantity : 30.48 M [500 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No
- Operating Temperature: -20 to 105 C
- North American (AWG): 30 AWG
- International (mm2): 0.05 mm2
- Product Category: Bulk Cable
-
-
Supplier: Heilind Electronics, Inc.
Description: 14P MTA100 CONN ASSY 22AWG RED
-
Supplier: Hi-Tech Controls, Inc.
Description: Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be
- Number of Conductors: 4 to 24 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Newark, An Avnet Company
Description: FLAT RIBBON CABLE, 4CORE, 24AWG, 50M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
-
Supplier: Daburn Electronics & Cable
Description: Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex
- North American (AWG): 4 to 28 AWG
- Operating Temperature: -65 to 165 C
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, TWIN-AX, 4 PAIR/8 CONDUCTOR, 500FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Pitch Spacing:-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, 30AWG, 150V, 500FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver; Pitch Spacing:0.79mm RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: Flat Ribbon Cable Clamp, Adhesive, 2.2''
- Product Category: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: CLIP, RIBBON CABLE, ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; ExternalRoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE RIBBON, 4PL, 8 INCH, 9 PIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow
-
Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends Allow
-
Supplier: ICO RALLY
Description: Flat Ribbon Clips FRC-1 is a versatile clip with many electrical and non-electrical uses. It accommodates various widths and thicknesses of flat/ribbon cable, providing a quick and secure mounting system. Adhesive mounts adhere to flat, clean, dry surfaces within the temperature
- Type: Adhesive Mount Clip
- Features: Other
- Material: PVC
-
Supplier: IDENTCO International
Description: print-on-demand wire and cable markers in configurations that enhance your productivity. Wrap-around wire and cable markers can be used post-termination and cover AWG sizes 10 through 4/0 and IEC 60228 (mm2) sizes 6 through 625. The highly conformable properties of
- Wire & Cable Markers: Labels
- Features: Other
-
Supplier: Brady Corporation
Description: with minimal smoke emission. Common uses include marking, insulation,wire bundling and mechanical protection. Adherence: MIL-M 81531 AS (SAE-AS81531-1998), Point 4.6.2. Passed with black ribbon part# 356126. Resistance to solvents (shrunk condition): MIL-STD-202G test method 215
-
Supplier: Douglas Electrical Components
Description: Customized optical fiber feedthroughs & connectors are available as pre-tested assemblies. Custom Harnessing Cable Harnesses Wire and cable harnesses designed and manufactured to your specific requirements. Why Choose Douglas Wire & Cable Solutions? Work with any
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: DigiKey
Description: 6 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
- Contact Size (AWG): 26 to 28 AWG
- Number of Contacts: 6 #
- Features: Board Mount Connector
-
Supplier: Essentra Components
Description: For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening. There is a non-adhesive version also available for these two part flat cable clamps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: SmartWire DT™ 100 m flat-ribbon conductor, 8-pos.
- Cable Length: 328.0841666666667 ft
- Standards / Certifications: RoHS
-
Supplier: Essentra Components
Description: For flat or ribbon cables Flat Cable Clamps are ideal and the adhesive mount aluminium clamps offer a secure fastening with a simple installation thanks to the adhesive base. These are top locking for added cable stability
- Features: Other
- Material: PVC
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334098-746610-4 Category: Connectors, Interconnects>Rectangular Connectors>Board In, Direct Wire to Board Packaging: Tube Number of Positions: 20 Color: Black Features: Feed Through Connector Type: Ribbon
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
-
Supplier: PHOENIX CONTACT USA
Description: SmartWire DT ™ 3 m flat-ribbon conductor, assembled with 2 flat plugs, 8-pos.
- Cable Length: 9.842525 ft
- Standards / Certifications: RoHS
-
Supplier: Electri-Flex Company
Description: “Blue Ribbon” (BR) This UL listed non-jacketed flexible steel conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and cable in
- Conduit Size: 4 inch
- Units: English Size
- Material: Steel
-
Supplier: Electri-Flex Company
Description: Aluminum “Blue Ribbon” (ABR) This UL listed non-jacketed flexible aluminum conduit has many universal wiring applications. It is often referred to as “Greenfield” or “Reduced Wall Flex”. Application: This conduit is intended for installation as a metal raceway for wires and
- Conduit Size: 0.75 inch
- Material: Aluminum
- Units: English Size
-
Supplier: TelephoneStuff.com
Description: High quality wire stripping and cutting tool for AWG 20-12 (0.5-4.0mm2). Features: - Strips PVC, and silicone insulated wires in one cycle - 64 individual blades contour around cable diameter for clean, no-nick stripping - Adjustable blades for varying insulation
- Tool Type: Stripper
-
Supplier: PHOENIX CONTACT USA
Description: Single screw connection Pg21, made of metal, consisting of rubber seal with a long hole and pressure screw, for type 2-4 housings, cable [mm] 20 x 7 mm (for flat-ribbon cable)
- Opening Diameter: 0.2755907 to 0.787402 inch
- Temperature Range: 104 to 257 F
- Application: Cable & Wire
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed for
- North American (AWG): 4 AWG
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Cable Insulation: Silicon Rubber
-
Supplier: TE Connectivity
Description: Contacts Comment : Used for field repair or wire gauge change. Packaging Features Packaging Method : Bag & Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board
- North American (AWG): 22 AWG
- International (mm2): 0.3 to 0.4 mm2
- Features: RoHS
-
Supplier: Richardson RFPD
Description: Ribbon Cable Connectors (AMP-Latch)
- Current Rating: 1 amps
- Number of Contacts: 20 #
- Connector Type: Rectangular Connectors, Heavy Duty
Find Suppliers by Category Top
Featured Products Top
-
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Interpower offers custom wire & cable accessories to match your specifications. Whether it is five or 500 feet, Interpower can handle your request. Specify cable in continuous lengths, or have it cut into discreet lengths. They can provide special stripping on the bare ends and have (read more)
Browse Cable Assemblies Datasheets for Interpower -
Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. We include the following, -Flat Ribbon Cable Assemblies -Flexible Flat Cables -Wire Harnesses -I/O Cable Assemblies (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
Cooner Wire provides flexible wire & cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
As a pacesetter in the definitive specialty wire and cable industry, Cooner Wire has relied upon their continuing years of experience to assist and solve complex electronic problems with their resource of (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Utilizing both standard and unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra Flexible Power Cable, we support these two extremes and everything in between. Learn More (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
At PIC Wire & Cable, we understand that connectivity in aerospace and defense applications demands unparalleled reliability, flexibility, and performance. That's why we've engineered our PICMates Ethernet Cables to meet and exceed these exacting standards. Lightweight, flexible, low (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
Cooner Wire provides flexible wire & cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company
More Information Top
-
Anticipating EMI and on-board interference in automotive platforms
A prototype cable network including a 6-wire ribbon cable, a 2- wire ribbon cable, and a 4 - wire ribbon cable was constructed over a large aluminum plate with a 64-cm long by 2-cm wide slot, as shown in Figure …
-
Wearable Magnetic Field Sensors for Flexible Electronics
The sensor module was connected to the acquisition device (Figure S1, Supporting Information) using a 4 - wire flat ribbon cable in 4-point measurement configuration.
-
A scalable re-configurable processor
4 bit (8 wire ) ribbon cable .
-
EHJ5C Advanced Linear Devices | Mouser
Ribbon Cables / IDC Cables 4 wire 6 in Out Cble EH4200 Booster Mod .
-
Bill Of Materials - Corsair K70 RGB Gaming Keyboard (CH-9000068-NA)
Wire Harness, 4 -Conductor Ribbon Cable , w/ 1 4-Position Pin Socket Connector .
-
PDF - Corsair K70 RGB Gaming Keyboard (CH-9000068-NA)
Wire Harness, 4 -Conductor Ribbon Cable , w/ 1 4-Position Pin Socket ConnectorFT1 105C 300V LL210593 +LF1 .
-
PDF - Volkswagen (7P6 035 670) 3G MMI Unit
Wire Harness Interconnect - Ribbon Cable , 4 -Conductor .
-
Bill of Materials - Volkswagen (7P6 035 670) 3G MMI Unit
Wire Harness Interconnect - Ribbon Cable , 4 -Conductor .
-
Bill of Material Anaysis - Cisco 7942G IP Phone
Wire Harness - 4 -Conductor Ribbon Cable w/ 4-Position Pin Socket .
-
Spreadsheet - Cisco CP7960-G IP Phone Teardown BOM Analysis (iSi)
Wire Harness - 4 -Conductor Ribbon Cable w/ 4-Position Pin Socket .
Indicates content that may require registration and/or purchase.