-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, Diode and Rectifier, Bridge Rectifiers. This
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Bridge
- Tj: -50 C
- IO: 4 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 4A, Diode and
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SMALL SIGNAL SCHOTTKY DIODE, 240V, 0.4A; Diode Configuration:Single Pair Series; Repetitive Peak Reverse Voltage:240V; Average Forward Current:400mA; Forward Voltage Max:470mV; Forward Surge Current:-; Operating Temperature Max:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DO-35 Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
- Features: Other, Zener Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 325V, 0.4A, XDFN; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:325V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 92V Clamp 4.35A Ipp Tvs Diode Through Hole DO-41
- VR: 58.1 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 92 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20A 1.2kV G4 SCHOTTKY
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Rectron USA Win Source Part Number: 853682-10A4 Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Rectron USA Win Source Part Number: 847029-6A4 Features: Diode 1000 V Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1
- Features: Other
-
Description: DIODE GEN PURP 400V 1A R-1
- VF: 1 volts
- VR: 400 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Allied Electronics, Inc.
Description: DIODE MODULE, 600A, 1600V, SEMIPACK 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029748-CMUSH2-4A TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 750mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse
- VF: 0.75 volts
- VR: 40 volts
- IR: 0.0005 mA
- trr: 5 ns
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 4.7 volts
- ZZT: 35 ohms
- PD: 250 milliwatts
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 650V 4A DPAK
- VF: 1.75 volts
- IF: 4,000 mA
- VR: 650 volts
- IR: 0.04 mA
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V Single 1A 480mV@1A MicroSMP Schottky Barrier Diodes (SBD) ROHS
- VF: 0.48 volts
- VR: 40 volts
- IR: 0.2 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 4.25V 1W PMDTM
- IR: 20 mA
- Tj: 150 C
- VZ: 4.25 volts
- ZZT: 15 ohms
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20V 4A SMC
- VF: 0.5 volts
- IF: 4,000 mA
- VR: 20 volts
- IR: 20 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 400V 40A DO5
- VF: 1.1 volts
- VR: 400 volts
- Package: DO-5
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 4V, 0.11A, SOT-143; Diode Configuration:Dual Pair Series; Reverse Voltage:4V; Forward Current:110mA; Forward Voltage:410mV; Diode Capacitance:0.29pF; Diode Case Style:SOT-143; No. of Pins:4 Pin RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 852108-TPSMF4L26A Series: Automotive, AEC-Q101, TPSMF4L Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status:
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: kTB Solutions
Description: kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
- Features: PIN Diodes, Switching
-
Supplier: Utmel Electronic Limited
Description: PDZVTF4.3B IS A ZENER DIODE WITH
- Tj: 150 C
- PD: 1,000 milliwatts
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: interfaces, such as USB 3.1, HDMI, DisplayPort,Thunderbolt and V-by-One®.It can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performancedegradation and safely dissipate 4A of 8/20μs surge current (IEC 61000-4-5 2nd edition). IEC 61000-4-2 ESD
- VR: 3.3 volts
- VBR: 3.6 volts
- CT: 0.3 pF
- Features: Array, Unidirectional
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: This family of Zero Bias Detector (ZBD) diodes is designed for use in video detectors and power monitors eliminating the need to provide external DC Bias to the diode. These diodes offer good output sensitivity and low junction capacitance.
- CT: 0.25 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
- Configuration: Single
-
Supplier: Nexperia B.V.
Description: General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package. Features and benefits Total power dissipation: Ptot ≤ 500 mW Low differential resistance Low leakage current Applications General regulation functions
- Features: Other, Voltage Regulation, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Single 500mW 4.4V~5V 4.7V LL-34 Zener Diodes ROHS
- IR: 0.0005 mA
- VZ: 4.7 volts
- ZZT: 60 ohms
- PD: 500 milliwatts
-
Supplier: Littelfuse, Inc.
Description: The SRDA05-4BTG integrates low capacitance rail-to-rail diodes with an additional zener diode to protect I/O pins against ESD and lightning induced surge events. This robust device can safely absorb up to 30A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum
- VR: 5 volts
- VBR: 6 volts
- CT: 8 pF
- Features: Array, Bidirectional
-
Supplier: Allied Electronics, Inc.
Description: DIODE RECTIFIER BRIDGE SINGLE 400V 4A 4-PIN CASE KBL BULK
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
, maximum forward voltage of 1V @ 50mA. The reverse recovery time is just 4ns, with reverse leakage current of 5μA @ 75V. Additionally, capacitance is 4pF at 0V, 1MHz. Key Features: Fast recovery diode for high-speed switching circuits SOD-80 Mini (read more)
Browse Diodes Datasheets for Win Source Electronics -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
demanding applications. Its low clamping voltage ensures fast and reliable protection, making it suitable for HDMI, DVI, USB 3.0, and Gigabit Ethernet interfaces. Packaged in a compact DFN2510 case, the GSCLAMP0524PE supports robust transient protection compliant with IEC 61000-4-2 and IEC (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc.