-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 1.5-5PF 25V SMD
- Capacitance Range: 0.0000015 to 0.0000049999999999999996 microF
- Electrostatic Capacitors: Ceramic
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 984011-CTZ3E-10A-W5-PF Category: Capacitors>Trimmers, Variable Capacitors Series: CTZ, Kyocera Features: Low Profile Package: Tape & Reel (TR) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Rated: 25 V Q @
- Capacitance Range: 0.0000024999999999999998 to 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 85 C
-
-
Supplier: ODG (Origin Data Global)
Description: CAP TRIMMER 1.5-5PF 25V SMD
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 30-60PF, SMD; Capacitance Min:30pF; Capacitance Max:60pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 100-200PF, SMD; Capacitance Min:100pF; Capacitance Max:200pF; Voltage Rating:5.3V; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 100-200PF, SMD ROHS COMPLIANT: YES
-
Supplier: VAST STOCK CO., LIMITED
Description: Trimmer / Variable Capacitors 6.5-30pF 100V
-
Supplier: DigiKey
Description: 1.5 ~ 30pF Trimmer Capacitor 250V Side Surface Mount
- Capacitance Range: 0.0000015 to 0.00003 microF
- Operating Temperature: -65 to 125 C
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5PF, 22PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5PF, 22PF, 250V, Trimmers, Variable Capacitors.
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 70 C
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Knowles Voltronics Category: Capacitors Trimmers, Variable Capacitors Series: JZ_HV Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance Range: 2 ~ 6pF Adjustment Type: Top Voltage - Rated:
- Capacitance Range: 0.000002 to 0.000006 microF
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4.5PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.5PF, 500V, Trimmers, Variable Capacitors. This listing supports clearer product discovery
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 125 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAP TRIMMER 2.5-10PF 25V SMD / 2.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Product overview: CTZ3E-10A-W5-PF from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include SMD, 5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Oren Elliott Products, Inc.
Description: The S2 and S3 were once produced in large numbers for early AM/FM radios. It was this application that the S-series curve was designed toward; however, the S-series is currently used in a variety of other applications, most of them involved in ham radio gear and test equipment. Options for the
- Capacitance Range: 0.000013500000000000001 to 0.00046600000000000005 microF
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This pencil thin capacitor series has a diameter of 0.275" , a maximum peak test voltage of 2kV and a capacitance range from 0.8-50pF.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: DIODE VHF BAND, 26 pF, 30 V, SILICON, VARIABLE CAPACITANCE DIODE, PLASTIC, SMD, 3 PIN, Variable Capacitance Diode
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Oren Elliott Products, Inc.
Description: an air variable’s geometry is the fact that it’s an excellent radiator, as opposed to vacuum variables, which frequently must be water-cooled), and simple durability (as opposed to a vacuum variable, in which such tenuous devices as flexible copper baffles and glass-to-metal
- Capacitance Range: 0.000025 to 0.004030000000000001 microF
- AC Rated Voltage (WVAC): 900 to 5,000 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Utmel Electronic Limited
Description: Variable Capacitance Diode, 20pF C(T),
- Capacitance Type: Variable
-
Supplier: Utmel Electronic Limited
Description: Capacitor Variable 60pF 50V 0.6x0.6mm
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -30 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
- Regulated Output Voltage (Volt): 3 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 4.5 to 8 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
- Regulated Output Voltage (Volt): 3 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 4.5 to 8 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 5UF/30UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 370 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, TRIMMER/VARIABLE, 4.5-30 PF, 25 V, 1000 / PACK, (PRICE FOR 1000). FREE 2 YEAR RADWELL WARRANTY
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Cole-Parmer
Description: |Transducers with 4 to 20 mA output have red (positive power) and black (output) wires. Transducers with 0.5 to 5.5 V output have red (positive power), green (output), and black/white (common) wires.
- Working Pressure Range: -14.7 to 0 psi
- Signal Output: Analog Voltage
-
Supplier: Knowles
Description: Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The standard
- Capacitance Range: 0.000001 to 0.000095 microF
- DC Rated Voltage Range (WVDC): 3,600 to 20,000 volts
- Applications: High Voltage Capacitor, Power Capacitors
- Electrostatic Capacitors: Teflon®
-
Supplier: Knowles
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies, tunable filter
- Capacitance Range: 0.0000015 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 85 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: Littelfuse, Inc.
Description: The NCD2100 is an EEPROM based digitally programmable variable capacitor that provides capacitive offset trimming for capacitance sensitive circuits. Programming the non-volatile EEPROM register value or implementing on-demand capacitance value changes are easily accomplished by means
- Capacitance Range: 0.0000066 to 0.000037553000000000005 microF
- DC Rated Voltage Range (WVDC): 2.5 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: of 35 to 115 pF and 100 to 1150 pF Initial accuracy is ±0.6 pF. 0.2 pF/div scale 2-terminal type unit The General Radio 1422D, Standard Variable Air Capacitor, is a stable and precise variable air capacitor intended for use as a continuously adjustable standard of
-
Supplier: Godwin, a xylem brand
Description: m) power cord with piggy-back power plug, variable-length float tether and sealed float. Features Dry-running capability without damage Lightweight and portable yet durable Non-wicking cable with strain relief High-torque, capacitor-start motor Motor thermal overload protection Outer
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Tradeport Electronics Group
Description: Output waveforms prescribed by IEC 61000-4-2 are available. In addition, various waveforms can be generated by changing the discharge capacitor and discharge resistor. Since the charge/discharge capacitor, resistor and discharge relay are incorporated in the gun, ESS-2000 is capable of
-
Supplier: Integrated Device Technology
Description: than the LED forward voltage (Vin = 8.5 to 40VDC ). It provides an adjustable output current (0.35A maximum), which is set via an external resistor and controlled by the ZLED7730 's integrated high-side output current-sensing circuit and high speed internal 40V power switch. Its low
- Form Factor: Integrated Circuit (IC)
-
Supplier: ValueTronics International, Inc.
Description: replaced. The electrical components in the compensating box of the P6013A includes four variable trimmer capacitors and two potentiometers. The RC networks in the box are arranged to affect the observed shape of the waveform at different but overlapping points during the first 300 µs
- Bandwidth: 50 MHz
- Voltage Rating: 12,000 volts
- Probe Type: Current, Voltage
-
Supplier: ValueTronics International, Inc.
Description: AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added. The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting
-
Supplier: Renesas Electronics Corporation
Description: highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The
- Input Voltage: 6 to 24 volts
- Output Voltage: 34.5 volts
- Output Current: 35 milliamps
- Efficiency: 91 %
Find Suppliers by Category Top
Featured Products Top
-
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The WYS Series Miniature SMD Safety Ceramic Capacitors are engineered for critical applications where reliability and safety are essential. These capacitors, with their compact surface-mount design, deliver superior dielectric strength and insulation (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Modern electronic devices require reliable EMI suppression components that ensure safety compliance, long-term stability, and protection against electrical interference. Weidy SMD ceramic Y capacitors are designed for AC safety applications, providing reliable insulation performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia’s 30S4 Series 4-terminal ceramic capacitors set a new milestone in safety and reliability. Fully compliant with the NF F 62-102 railway standard, these capacitors are designed for EMI suppression and other safety-critical applications where consistent performance is essential (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
STREAMER PROPERTIES OF PULSED CORONA DISCHARGE IN WATER
A capacitor of 1000 pF is charged through a resistor at voltages varying from 5 to 30 kV.
-
A spiral volume coil for improved RF field homogeneity at high static magnetic field strength
The variable capacitors joining the conductor segments to the shield provided only very fine scale adjustment of the frequency over their range of 5 - 30 pf .
-
Wide BST-based tuning of voltage controlled oscillator
According to that the capacitance of the BST capacitor shows a tunability of 20 % (from 0.25 pF at zero-bias to 0.2 pF at 30-bias). The quality factor is varied from 1 (0 V) to 5 ( 30 V) at 35 GHz.
-
Progress in plasma focus research at the Kurchatov Institute
In order to optimize the emission characteristics of the PF facility with the discharge energy in the sub-kilojoule range, a new SPF … … built, the power supply of which was based on the discharge of a capacitor bank through a pulsed … We studied more than ten modifications of the discharge system which varied in diameters of the anode (20 and 12 mm), lengths of the insulator (from 10 to 30 mm) and the anode (from 5 to 30 mm), and in the shapes …
-
http://eprints.iisc.ernet.in/16564/1/getPDF.pdf
In this circuit, the pulse-forming capacitor (396 pF ) is charged through 20-k resistor by a negative dc high-voltage power supply (Korea Switching Company). The pulse frequency is changed by adjusting the charging time of the pulse-forming capacitor, by which way it was varied from 5 to 30 Hz (pulses/s).
-
Analytical bulletin of the committee of Coordination of the Télécommunications Impériales
Micromdtrique capacitor of high precision: frdquenees of 30 fi 50 m ~ gacycles: cylindrical varying fi 150 pF , inductance 0,004 Ez H, weight 3 kg of 50. … 1, DT 2, DT 3: capacitive adapters coastitu6s by two capacit6s in s6rie, one tooth are variable . … impedance of constant entr ~ e and h continuous variation followed of a d6cade 5 fi cells.
-
Analog Readout and Analysis Software for the Ultra-High Rate Germanium (UHRGe) Project
This feedback network consists of a 14 MΩ resistor and a 5 - 30 pF capacitor . … simulated waveforms of a three stages of the traditional pre-amplifier to demonstrate variations in transient signals …
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
Figure 5 - 30 The feedback parameter is the base inductance, which can be varied if needed. Since a lossless capacitor at 4 GHz of 2.06 pF gives FG= 1 - OZ-137.7°, this input termination is used to calculate 5^, giving 5^2 = 0.637 Z44.50.
-
Mechanism of unstable behavior of parallel fuses as an opening switch
The pulsed power generator consists of a capacitor (10 pF ) as a primary energy source, a triggered gap switch, an energy storage inductor, and two fuses for the opening switch. They consist of copper wires with a 0.05 mm diameter, and their length is varied between 5 and 30 cm in the experiment.
-
CMOS Analog Circuit Design
and the output resistance varies inversely with the 3/2 power of ID. The capacitors are assumed to be Cgd 5 3.5 fF, Cgs 5 30 fF, Cbsn 5 Cbdn 5 24 fF, Cbsp 5 Cbdp 5 12 fF, and CL 5 1 pF .
Indicates content that may require registration and/or purchase.