-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer
- Tj: -65 to 150 C
- ZZT: 60 ohms
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.1W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.1W, 5.1V, Single Zener Diodes. This
- Tj: 150 C
- ZZT: 60 ohms
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.35W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.35W, 5.1V, Single Zener Diodes. This
- Tj: -65 to 150 C
- ZZT: 60 ohms
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.50W, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.50W, 5.1V, Single Zener Diodes. This
- Tj: -65 to 150 C
- VZ: 5.1 volts
- ZZT: 60 ohms
- PD: 500 milliwatts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 4.8V~5.4V 500mW 5.1V LL-34 Zener Diodes ROHS
- VZ: 5.1 volts
- ZZT: 35 ohms
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 500mW 5.1V SOD-80C Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 1W
- VF: 0.9 volts
- IR: 0.001 mA
- Tj: -65 to 150 C
- VZ: 5.1 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 5.1V
- Features: Other, Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 5.1V 5% DO-41
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 1W POWERDI123
- VF: 1.2 volts
- IR: 0.0025 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 200MW 1005
- VF: 0.9 volts
- Tj: -55 to 125 C
- VZ: 5.1 volts
- PD: 200 milliwatts
-
Supplier: DigiKey
Description: TVS DIODE 5.5VWM 10.2VC DSN0402B
- VR: 5.5 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 10.2 volts
- IFSM: 8 amps
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 5.6V 5% DO-41
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 080443-DFLZ5V1-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 1V Voltage - Zener (Nom) (Vz): 5.1V Impedance
- VF: 1.2 volts
- IR: 0.0025 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 805861-SMAZ5V1-TP Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 1W Voltage - Zener (Nom) (Vz): 5.1V Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -65°C ~ 150°C Manufacturer
- VF: 1.2 volts
- IR: 0.0025 mA
- Tj: -65 to 150 C
- VZ: 5.1 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 0.25W, 5.1V, ±2%, DFN1006
- VZ: 5.1 volts
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1157341-BZT52C5V1 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BZT52C5V1-7-F; BZT52C5V1-G RHG; BZT52B5V1/D3; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status:
- Features: Zener Diodes
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CZRU52C2-HF Surface Mount Device (SMD) Zener Diodes
- Features: Other, RF Diodes
-
Description: Integrated Circuits (ICs) - Diodes - Zener Diodes
- Features: Zener Diodes
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 1 WATT 9.1V 5% DO-41
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 5.1V 500MW SOD123
- VF: 0.9 volts
- IR: 2 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 5V 9.2V CFP5
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 9.2 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BZX84C5V1L is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 4.8 to 5.4 volts
- PD: 250 milliwatts
- Pin Count: 3
-
Description: DIODE ZENER 5.1V 500MW SOD-123
- VF: 0.9 volts
- IR: 2 mA
- Tj: -55 to 150 C
- VZ: 5.1 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029654-CMOZ5V1 TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max)
- VF: 0.9 volts
- IR: 0.002 mA
- Tj: -65 to 150 C
- VZ: 5.1 volts
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 1.5KW, 5V, UNIDIR, SMC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Forward Voltage Max:490mV; Forward Surge Current:5.5A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 1.5KW, 6.5V, UNIDIR, SMC ROHS COMPLIANT: YES
-
Supplier: Nexperia B.V.
Description: a 1.5 V to 5.5 V input range, and supports up to 1.5 A of continuous current. It is well suited for applications that require minimal power loss and precise current control, such as power OR-ing, redundant supply switchover, and reverse current protection. In dual-supply
- Tj: 150 C
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV5.1 is small mold type zener diode for voltage regulation.
- VZ: 4.6 to 5.6 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: PDZV5.1B is a zener diode with small power mold package, suitable for voltage regulation.
- VZ: 5.1 to 5.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Small power mold type KDZV5.1B is Zener Diode for Voltage Regulation.
- VZ: 5.1 to 5.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: The NID1100is a low forward-voltage drop ideal diode with forward and reverse voltage blocking. It can be used to replace rectifiers in low voltage systems unable to tolerate the high voltage drops of conventional Schottky diodes. The device operates over an input voltage range of
- Tj: 125 C
- Features: Detector, Other, Power Diode, Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Rochester Electronics
Description: PESD5V5V1BCSF - TVS Diode Zener Bi-Directional 5.5V 0201 T/R
- Features: Other, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
JANTXV1N6517US. 30nS reverse recovery times are also available in 2kV, 3kV and 5kV. VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA. Request a (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
forward voltage drop of just 0.32V at 10mA, the BAT54CLT1G ensures high efficiency in power-sensitive circuits. Its fast switching speed, coupled with low reverse leakage current, further enhances its suitability for high-frequency applications and minimizes power losses during operation (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.