-
Supplier: Newark, An Avnet Company
Description: 5 METER 5.5MM X 2.5MM RIGHT ANGLE DC POWER PLUG - 5.5MM X 2.5MM STRAIGHT DC THHN
-
Supplier: Newark, An Avnet Company
Description: 2.5mm I.D.5.5mm O.D.Right Angle Power Plug; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
-
Supplier: Powell Electronics, Inc.
Description: PCB Term Blk, 6.35mm, 5 Pole, Plug-in Ca
- Gender: Female / Jack, Male / Plug
-
-
Supplier: Newark, An Avnet Company
Description: POWER PLUG 1.0 X 3.3 X 5.5MM PLUG STRAIGHT CABLE
-
Supplier: Newark, An Avnet Company
Description: POWER PLUG, 2.5MM PIN, 4.4-5.1MM OD CABL; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC
- Voltage Rating: 12 volts
- Current Rating: 0.5 amps
- Gender: Male / Plug
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: DC Power Cable, 24 AWG Cord Size Stripped and tinned 6 ft. DC power cable.
-
Supplier: Heilind Electronics, Inc.
Description: 3.5MM RA PC JACK,NO SWIT,TRRS 4 COND WIDE BODY
- Power Type: DC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 10 A, 2.5 m Black PVC Jacket Earth Continuity 25 A Safety Test 4.4 kV 50 Hz
-
Supplier: Allied Electronics, Inc.
Description: Power Cord, 10 A, 2.5 m Black PVC Jacket Earth Continuity 25 A Safety Test 4.4 kV 50 Hz
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles Black 16mm 3x2.5mm2 /3x10 AWG
- Features: AC Power Connector, Plug / Inlet
- Standards / Certifications: RoHS Compliant
-
Supplier: Wright Line, LLC
Description: No Description Provided
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Power Rating: 1,800 watts
- Voltage: 115 VAC
-
Supplier: Interpower
Description: Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color:
- Cord Length: 70.86618 inch
- Maximum Cable Temperature: -15 to 70 C
- Rated Current: 2.5 amps
- Rated Voltage: 250 volts
-
Supplier: Fairview Microwave Inc.
Description: for a maximum frequency of 26.5 GHz . Dummy load / RF termination part number ST2635-25W has a maximum input power of 25 Watts and a maximum VSWR of 1.3:1. Additional male 3.5mm RF load specs for this component can be found on its radio frequency termination load PDF specifications
- Power Rating: 25 watts
- VSWR: 1.3 :1
- Frequency Range: 26,500 MHz
- Connector Type: 3.5 mm
-
Supplier: UNICABLE, Inc.
Description: 22/2 AWG: XTW, AWM 2464 20/2 AWG: XTW, AWM 2625 18/2 AWG: SPT-1
- Wires: 2-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Tripp Lite by Eaton
Description: laptop to ring up sales Charge your wireless speaker through your computer’s USB port instead of plugging it into a wall socket Package Includes U152-003-3P5 USB to DC Power Cable – M/M, USB-A to 3.5 x 1.35 mm DC Barrel Plug, 3 ft.
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yellow
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Harwin Plc
Description: Male plug Single Row straight (vertical) connector, throughboard 3.5mm PCB terminations - 3 High-power contacts (40A). Fitted with internally threaded jackscrews and 5mm board mount studs. Supplied with slotted nuts M80-2130000B for board mount retention. Gold finish on contact areas
- Current Rating: 40 amps
- Contact Pitch: 4 mm
- Features: Board Mount Connector, Other, Straight
- Gender: Male / Plug
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.44m/8.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 96.063044 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Harwin Plc
Description: Male plug straight (vertical) PCB connector - 2 signal, 4 power contact arrangement. Power contacts (20A) are throughboard 5mm PCB terminations, signal contacts are throughboard 4.4mm PCB terminations. Fitted with internally threaded jackscrews and 5mm board mount studs.
- Current Rating: 20 amps
- Contact Pitch: 2 to 4 mm
- Number of Contacts: 2 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Harwin Plc
Description: Male plug straight (vertical) PCB connector - 2 signal, 8 power contact arrangement. Power contacts (20A) are throughboard 5mm PCB terminations, signal contacts are throughboard 4.4mm PCB terminations. Fitted with internally threaded jackscrews and 5mm board mount studs.
- Current Rating: 20 amps
- Contact Pitch: 2 to 4 mm
- Number of Contacts: 2 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Conxall Corporation
Description: DC POWER PLUG, 0.100" (2.5mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, red handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: CAMCRF21 PLUG 2X1.13MM 5.91IN
- Application: Cordage
-
Supplier: Beckhoff Automation LLC
Description: M12, plug, straight, male, 5-pin, L-coded – open end (5 G 1.5 mm²)
-
Supplier: Conxall Corporation
Description: Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.175"-0.200"(4.4-5.1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250 (6P) rating
- Gender: Male / Plug
-
Supplier: Mencom Corporation
Description: MDC, Field Wireable, 5 Pole, Female Straight, 4.5-5.5mm X 2, Nickel Brass
- Voltage Rating: 50 volts
- Current Rating: 4 amps
- Operating Temperature: -25 to 85 C
- Poles: 5 Poles
-
Supplier: Mencom Corporation
Description: MDC, Field Wireable, 5 Pole, Male Straight, 4.5-5.5mm X 2, Nickel Brass
- Voltage Rating: 50 volts
- Current Rating: 4 amps
- Operating Temperature: -25 to 85 C
- Poles: 5 Poles
-
Supplier: TE Connectivity
Description: Clearance Between Contact & Coil : 2.8 MM [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM [2.244 INCH ] Product Length : 35.6 MM [1.402 INCH ] Product Width : 35.5 MM
- Maximum AC Switching Voltage: 400 volts
- DC Coil Voltage: 24 volts
- Coil Resistance: 475 ohms
- Coil Nominal DC Power: 1.2 watts
-
Supplier: Harwin Plc
Description: Jackscrews + 5mm board mount (with slotted nuts), 6 x signal and 4 x power contacts assembled for vertical PCB connection. 3mm length PC Tail signal contacts, 3.5mm length PC Tail power contacts. Gold finish on contact area and termination. For spare board mount nuts, order
- Current Rating: 20 amps
- Contact Pitch: 2 to 4 mm
- Number of Contacts: 6 #
- Features: Board Mount Connector, Other
-
Supplier: Beckhoff Automation LLC
Description: 7/8“, plug, straight, male, 5-pin – 7/8“, socket, straight, female, 5-pin
-
Supplier: Beckhoff Automation LLC
Description: 7/8“, plug, straight, male, 5-pin – 7/8“, socket, angled, female, 5-pin
-
Supplier: Triad Magnetics
Description: null
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 16 volts
- Maximum Secondary Current Rating: 0.75 amps
- Operating Temperature: -10 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
. The Mini 5.7mm Amphe-PD offers a small footprint making it ideal for use in energy storage racks, data center equipment, servers, 5G, HPC and electrical devices where space is limited. They can accommodate reflow soldering or press fit termination onto the PCB. These 5.7mm connectors (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
resistance. The ePower-Lite 5.7 mm is rated up to 120 A of continuous current. These IP2X touch-proof connectors feature a keyway design to prevent incorrect mating and a straight plug version for easy mating. This connector series has a UL 94V-0 flammability rating, an IP67 mating when mated (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
t-rise, less resistance, and lower mating forces. This technology allows for more power in a smaller footprint. The connectors also offer a mechanical latch feature that locks the connector in the mated position. Both the Amphe-PD Mini 5.7mm and Gen2 5.7mm Amphe-PD are Ro (read more)
Browse Wire Terminals Datasheets for Amphenol Communications Solutions -
Power Supply Product 700 to 1200W Modular Power Supplies Have BF Ready Isolation and Low Acoustic Noise TDK Corporation announces the introduction of the QM5 modular power supplies, rated at 700 to 1200W. These models are available with up to 12 outputs, have BF ready (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Industrial Operations. Attachments: surlok-plus-5-7mm-12-0mm-14-0mm-press-release.pdf (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
than 37 dBm (5 W) with an associated power-added efficiency of 22 %. The QPA4003 is packaged in a 5.0 x 5.0 mm laminate package. It can support a variety of operating conditions to best support system requirements. With good thermal properties, it can support a range of bias voltages (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
KEY PRODUCT MESSAGING The addition of dual-row connectors in a 1.5mm centerline allows for greater design flexibility by broadening our portfolio offering PRODUCT FACTS Adds additional dual-row pin (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
Multiple Chip-Addressing Modes SUMMIT 2629 has been designed to address the critical challenges that currently constrain 5G mmWave success, by: 1) Extending range to decrease carrier cost and improve customer satisfaction, 2) Reducing thermal and electrical power consumption (read more)
Browse RF Modules Datasheets for Richardson RFPD -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Rapid Prototyping of Digital Systems
If you wish to use another power supply other than the one listed above and need a power connector to plug into the board, a coaxial DC power plug 5.5mm O.D. and 2.5mm ID is needed.
-
Erisin ES398 Dual Screen in Car DVD Player from Erisin ( Hong Kong ) Ltd., China
- 2 Video & Audio Input, 1 Video & Audio Output, 3.5mm and 5.5mm DC Plug for Power Supply .
-
MONTEREY CA 93943-5101
Connect the 5-pin DIN-to-5.5mm adapter to the power supply^ 5-pin Plug the 5.5mm connector into the power jack of the DSKplus board.
-
power plug - offers from power plug manufacturers, suppliers, exporters & wholesalers
2.1* 5.5mm ,2.5*5.1mmCCTV Camera DC Power Plug Connector.
-
Offer 22W Laptop Adapter 9.5V/2.5A (4.8*1.7mm) for Asus PC 700 series laptop
…DC 2Amp Wall AC Adapter with 5.5*2.1mm DC Connector Model: 12V/2A(5.5*2.1mm) Spec: Input: 90-260VAC 50~60Hz (Works Worldwide) Output Voltage: 12Volts DC Amperage: 2A Power : 24W DC Connector: 5.5 *2.1 mm AC Plug : ...
-
18W Plug Top Power supplies with interchangeable input plugs
The output plug is a 2.1 x 5.5 x 12 mm centre positive female power jack as standard but other connector options are available upon customer request.
-
Reviews
To customise the apparatus, obtain a similar plug to that on the supply (a min- iature power jack with 5.5 mm external and 2.5 mm internal diameter, the cen- tre being positive) and hook it up to a DC supply…
-
8 W high-efficiency high-brightness tapered diode lasers at 976 nm
In pulsed mode (puls time: 50 µs, 50 Hz) the tapered laser with 2 mm taper section length shows a higher wall- plug efficiency and an output power of nearly 6 W instead of 5.5 W for a laser with a…
-
Information Dense Antenna (IDA) 3D DF
INTERFACES Power supply: +7,0- +15,0 V 2A; DC plug EIAJ RC-5320 5.5 mm PC interface: 115.2 kbits/s; RS232 DB9 .
-
Ac Dc Adapter - Ac Dc Adapter Manufacturers, Suppliers
DC Cable Length 1.2m,1.5m 1.8m customized DC Plug 5.5 *2.1*10 mm customized Color Black or white Average Efficiency Meet energy star level V (V2.0) No Load Power Consumption 0.1W max Operating Temperature: 0℃~...
Indicates content that may require registration and/or purchase.