-
Supplier: Caterpillar Electric Power
Description: Providing reliable energy solutions, our C1.5 diesel generator sets are made to meet your standby and prime applications. All standby C1.5 generator sets are supplied with 4 years extended service coverage as standard. We've designed each to ISO 8528-5
- Wattage: 12 to 13.2 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Kohler Power Systems
Description: every industry; protecting them starts with reliable KOHLER generators, available in diesel, gas and LP configurations. Our EPA-compliant diesel models deliver dependable power to a wide range of output requirements. From small-load residential and business to heavy industry,
- Wattage: 8,500 to 3,250,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: FG Wilson (Engineering) Ltd.
Description: FG Wilson provides a range of Diesel Generator set models typically used for power in offices, shops, clinics, and for domestic purposes. All models are tested within standard reference conditions 25ºC (77ºF) Air Inlet Temp, 100m (328ft) A.S.L. 30% relative humidity. FG Wilson also
-
-
Supplier: Central Marine Diesel
Description: Automatically starts when the power goes out. Includes weekly exercise clock for self-testing. Automatic start. You don't have to do anything! This brand new diesel generator features a premium 10 HP diesel engine with weekly exerciser for self-testing. This genset is equipped
- Wattage: 5,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Mi-T-M Corporation
Description: Engine: Industrial Kohler diesel engine with electric start (battery included) Alternator: Brushless 120V/240V alternator · Total harmonic distortion (THD) less than 5% · 100% copper windings Frame: Heavy-duty wraparound frame with 1-inch powder coated steel tubing · Low profile,
- Wattage: 6,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Electric Generators Direct
Description: 10-HP Diesel Engine •Uses diesel fuel instead of unleaded gasoline Brushless Rotating Field •Generates cleaner electricity than brush designs 7-Gallon Fuel Tank •Generates up to 10 hours of power on a full load Electric Start Engine •Easy starting ability is great for the jobsite
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 728,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Standby
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 663,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 446,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Standby
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 300,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Electric Generators Direct
Description: 10-HP/400cc Lombardini Diesel Engine •A workhorse on the job site Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil Pressure Shutdown •Provides added protection Smooth Wave™ •Provides <6% total harmonic distortion
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 5.5-HP Hatz Engine •Durable, quiet and fuel efficient engine Electric Start (recoil backup) •Start your generator with the touch of a button •Recommended battery: Interstate SP-40, 340 cold cranking amps Spark Arrestor Muffler •Reduces noise to 74 dB(A) at 7 meters Extended Run
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 208V Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. 10-HP/400cc Kohler Diesel Engine •A workhorse designed for easy starting and long run times Electric Start w/ Recoil Backup (Battery Sold Separately) •Includes battery rack & cables Cast Iron
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT, 3.75 KVA OR 3000 WATTS (FOR COMMUNICATIONS AND NAVIGATIONAL AIDS EQUIPMENT)
-
Supplier: Accuris
Description: GENERATOR SETS, DIESEL ENGINE DRIVEN, 5 KW, 60 HERTZ; TACTICAL, UTILITY
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE, TRAILER MOUNTED, 5 KW, 60 HERTZ, PU-751/M
-
Supplier: Westerbeke Corporation
Description: envelopes available in its class. Powerful, Lightweight and Reliable The 5.5 BCD is powered by an industrial .95 liter engine supplying a full 5.5 kilowatts. A very popular generator, the 5.5 BCD continues to support the strong record of reliability
- Wattage: 5,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: The First Electronic Diesel Generators Available NMEA 2000® Certified The wave of the future, Westerbeke D-NET™ electronic generators are offered with standard Westerlink or optional NMEA 2000® compliant databus communication. NMEA 2000® is a network for shipboard communications
- Wattage: 5,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven power with field tested reliability The 12.5 BTDBR is a powerful 4 cylinder work horse in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1800 rpm mean increased power, longevity
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX690 4000 PSI @ 5.5 GPM Ele. start 20 Amp Generator(Gen) *This picture is a representation only. "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Macnaught USA, Inc.
Description: built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes. Two flow ranges are offered that cover the majority of diesel engine models: MX12FCM .5-8 GPM MX25FCM 1.6-9.5 GPM Minimal Pressure Drop, typically
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Westerbeke Corporation
Description: Years of Sea Duty Bring Unmatched Reliability On-Shore Proven 3 cylinder powerhouse with field tested reliability The 5.7 BTDR is a powerful mini 3 cylinder in the Westerbeke mobile line of diesel generators. Air tuning, a cast iron block, and 1500 rpm mean increased power,
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Nanotech Industrial Solutions
Description: mining dump trucks, buses, marine engines and diesel power generators to boost the performance of all types of 4 stroke diesel engines. Superior Extreme Pressure (EP), Anti-Friction (AF), and Anti-Wear (AW) properties. Compatible with both mineral and synthetic oils. Can be used
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 725 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Radwell International
Description: SPEED CONTROLLER, 2301A, FORWARD ACTING, 4-20 MA, 1-5 VDC, SUPPLY VOLTAGE 10-40 VDC, SPEED SENSING 1 TO 30 VDC, SIGNAL TO ACTUATOR 0 TO 200 MA, FOR DIESEL OR GAS ENGINE, FOR STEAM OR GASE TURBINE. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: SAE International
Description: very similar for the two engines despite the large differences in exhaust temperatures and exhaust mass flow rates characteristic of diesel versus S.I. engines. While the maximum predicted net power output of the ORC was about 11.5 kW for the S.I. engine at high speed and load, for
-
Supplier: SAE International
Description: turbo-generator. Optimizing heat exchanger pressure drops with heat transfer rates was found to be essential. The predicted increase in overall engine/ORC thermal efficiency was approximately 5% across the entire speed/load range of the engine. Refrigerant mass flow rates for peak ORC
-
Supplier: Higher Power Supplies, Inc.
Description: 12 volt battery and marine battery box • Fully self-contained, no external power required • Beckett Diesel Fired 12 Volt Burner System • 18 HP Vanguard Engine, General TS2021B Pump • 5.5 GPM @ 3500 PSI • Pulsar EZ Unloader w/ Tank Feed Plumbing • Reliable Beckett burners •
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Cummins, Inc.
Description: state-of-the-art technologies and provide standby power, distributed power generation and auxiliary power for a wide range of needs. Cummins Power Generation products include diesel and alternative-fueled electrical generator sets from 2.5 to 3,500 kW, alternators from 0.6 KVA
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
-
Supplier: Aggreko
Description: Fuel Tank 800 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 800 gal available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTank version Benefits
- Volume Capacity: 800 gallons
- Diameter / Width: 60 inch
- Height: 51.6 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 5000 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 5000 gal Available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks version
- Volume Capacity: 5,000 gallons
- Diameter / Width: 96 inch
- Height: 102 inch
- Features: Double Wall, Spill Containment
-
Supplier: Aggreko
Description: Fuel Tank 250 gal If your company is looking for safe, reliable rental fuel tanks for your diesel generators, Aggreko’s EnviroTanks are the solution for you. Features Fuel Tank 250 gal available in sizes ranging from 250 to 5,000 gallons Double-walled EnviroTanks version
- Volume Capacity: 250 gallons
- Diameter / Width: 63.6 inch
- Height: 57.6 inch
- Features: Double Wall, Spill Containment
Find Suppliers by Category Top
Featured Products Top
-
datasheet WMC-0.5-2-6dB Directional Coupler Precision attenuation where it matters most. The WMC (read more)
Browse Datasheets for Werbel Microwave LLC -
monocrystalline pulling equipment 5. Vacuum cleaning equipment Specificatioins (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Ultimate pressure: 15 - 150 Torr Pressure: 31 psig Pumping speed 60 Hz: 23.5 - 677 ACFM Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
waveform customization, catering to the specific needs of diverse applications. With a maximum sampling rate of 2.5GSa/s, this elite waveform generator delivers unparalleled accuracy and speed in signal generation. The 16bits vertical resolution ensures that the UTG9504T maintains precision (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
kTB Portable signal source PTFS The PTFS series portable signal sources are high-performance, compact RF/microwave signal generators designed for field and laboratory applications. Available in models (read more)
Browse Signal Generators Datasheets for kTB Solutions -
1963. One of the pioneers of vacuum packaging is the Busch company, which developed the first vacuum pump specifically for this application in 1963. Today, Busch R5 rotary vane vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
engineering projects. Real-World Engineering Use Case: Imagine you're tasked with designing and validating a state-of-the-art RF communication system operating in the 5G spectrum. The UNI-T UTG4202A arbitrary waveform generator, with its exceptional 200MHz maximum output frequency and rich (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US
More Information Top
-
A Hybrid Power Generating System Using Producer Gas And Biodiesel Blend
MethodsPower Generation setup The power generation set-up comprised a 5.5 kW diesel engine coupled to a 5 KVA A. C. generator and a downdraft gasifier with 12.5 m 3 h -1 gas flow rate.
-
Supporting actors: evolving the enablers for sustainment at sea
Electrical power generation is by means of five Rolls-Royce Bergen diesel generators (four 5.5 MW sets and one 2.8 MW set), four 2.5 kVA distribution transformers, two 6,600 V electrical switchboards, and four uninterruptable power supplies.
-
Handbook of Clean Energy Systems, 6 Volume Set
…& Research Engine (Guld, 1985) Southwest Research Institute Laboratory Testing using EMD Generator for power absorption (Markworth, 1992) UWA (Rio Tinto) Laboratory Testing using 75 and 100 kVA generator engines with load bank … single-cylinder, medium speed diesel engine (Zhang, 2009) Centre .... Catpillar R1700 turbocharged engine (Zhu, 2012) Fuel Savings (%) 2.5 1.7 2 – 5.5 .
-
Generator Sets Report - 3 Vols - 2014
Mitsubishi Heavy Industries held a comparable share of the Asian market at 5.5 % and is recognized as one of the major engine manufacturers in the region. .... Caterpillar has an extremely wide generator set product offerings covering multiple fuel types and power ranges and was a leader for diesel and gas generator sets above 3,000 kVA in the region during 2013.
-
Soft Computing in Green and Renewable Energy Systems
[1,6] (4 in series) Diesel generators :. .... 0, 1.9, 3, 4.5, 5.5 kVA FC power .
-
IEEE Standard Criteria for Diesel-Generator Units Applied as Standby Power Supplies for Nuclear Power Generating Stations
Typical large motor characteristic values are: — Horsepower, voltage, and frequency (nameplate) — Locked rotor current (inrush) = 6.0–6.5 times rated (approximately 5.5 –6.0 kVA /hp) — Locked rotor power factor = 20% — Breakdown kilowatts = 2.2 hp (typical .... IEEE STANDARD CRITERIA FOR DIESEL - GENERATOR UNITS APPLIED AS STANDBY .
-
Rotary current machines in the island operation
In section 5.5 , a simplified replica was presented therefor. .... A bürstenlos excited rotary current-synchronous generator with a dimensioning power of 750 kVA data of which together with that of the actuating diesel engine in the section 11.1 are listed is considered.
-
Rotary current machines in the island operation
In section 5.5 , a simplified replica was presented therefor. .... A bürstenlos excited rotary current-synchronous generator with a dimensioning power of 750 kVA data of which together with that of the actuating diesel engine in the appendix B.1 are listed is considered.
-
Sell 6.5 KW Diesel Engine KA186F Kaiao
• Sell 5 KVA Diesel generator CE Approved. .... Wuxi Kaiao Power Machinery CO.,LTD! generator set KDE6700T CE Approved 4.5KW Slient generator FrequencyHZ 50 60 Output power (kVA) 4.5 5 Max. power (kVA) 5 5.5 Voltage (V) 115/230 120/240 Current (A) 39.1/19.6 41.7/20.8…
-
Sell Single cylinder diesel engine company
• Sell 5 KVA Diesel generator CE Approved. .... Wuxi Kaiao Power Machinery CO.,LTD! generator set KDE6700T CE Approved 4.5KW Slient generator FrequencyHZ 50 60 Output power (kVA) 4.5 5 Max. power (kVA) 5 5.5 Voltage (V) 115/230 120/240 Current (A) 39.1/19.6 41.7/20.8…
Indicates content that may require registration and/or purchase.