-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 8 PIECES PER TUBE
- Length: 120 inch
- Inch: 5/8"
- Features: Other
- Material: Steel
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER 11 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 5/8"
- Material: Stainless Steel
-
Supplier: Atkore International
Description: STRAIGHT TYPE STEEL MATERIAL 12 INCH OVERALL LENGTH 12 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL POWER-STRUT. BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL -
- Length: 12 inch
- Inch: 5/8"
- Finish: Galvanized
- Material: Steel
-
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Grade En8 Finish: Self Colour
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimensions: Inches Material: Grade En8 Finish: Zinc & Clear / Self Colour
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 5/8 INCH NOMINAL DIAMETER UNCR THREAD SERIES 11 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 5 PER TUBE
- Length: 72 inch
- Inch: 5/8"
- Fastener Standards: ASME / ANSI
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 36 inch lengths Dimension: Inches Material: Grade En8 Finish: Self Colour
- Fastener Standards: BS
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: 3/8 INCH THREADED ROD 6FT
-
Supplier: Newark, An Avnet Company
Description: THREADED ROD 3/8 INCH X 10
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 6 FT OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 72 inch
- Inch: 3/8"
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 10 FT OVERALL LENGTH 120 OVERALL LENGTH IN INCH 5/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 8 PIECES PER BUNDLE FINISH/COATING
- Length: 120 inch
- Inch: 5/8"
- Material: Hardened Steel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: 5/8"
- Material: Brass
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: 5/8"
- Material: Aluminum
-
Supplier: ASME
Description: This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: • UNC threads #4 through 4 inches • UNF threads #4 through 1-1/2 inches • 8 UN threads 1-1/8 through 4 inches • Acme
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: 5/8"
- Material: Steel
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general and dimensional data for inch series threaded rods. Included are the following thread configurations and diameters: • UNC threads #4 through 4 inches • UNF threads #4 through 1-1/2 inches • 8 UN threads 1-1/8 through 4 inches • Acme
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Inch: 3/8"
- Material: Steel
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA149 , 500 lb , Female Thread Rod End Load Cell , Standard , Material - 2024-T4 , 3/8-24-Thread , 29 Awg 4 Conductor Spiral Teflon Cable , 6 inch Cable
- Force / Load Rating: 500 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 180 F
- Output: Analog Voltage
-
Supplier: Accuris
Description: Aerospace Series Rod-Ends, Adjustable, Single Fork with UNJ Threaded Shank Min. Engagement: 1,5 x Thread Diameter in Corrosion Resisting Steel Dimensions and Loads Inch Series
-
Supplier: Accuris
Description: Aerospace series \x97 Rod-ends, adjustable, single fork with UNJ threaded shank min. engagement: 1,5 x thread diameter in corrosion resisting steel \x97 Dimensions and loads \x97 Inch series
-
Supplier: Pentair, Inc.
Description: " SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT
- Length: 36 inch
- Width/Diameter: 0.625 inch
- Material: Copper Coated
- Device Type: Grounding Rod
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 9,100 lbs
-
Supplier: Emerson Bearing Co.
Description: Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.625 inch
- Housing Diameter: 1.312 inch
- Load Capacity: 8,386 lbs
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: Rod End Bearing (Female) 5/8-18 Female Thread, Chrome Alloy Steel Material, Max Load 17900 lb (F2390-7)
- Load Capacity: 17,900 lbs
- Major Diameter: 0.625 inch
- Type: Female
- Design Units: Inch
-
Supplier: Greaves Corporation
Description: BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE 1-1/4 TO 2 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
- Pipe Size: 1.25 to 2 inch
- Support Type: Pipe Clamp
-
Supplier: NationSkander California Corporation
Description: Static Load Rating: 880 KGF IKO: POS 8 ELGES: GAKFR 8 PB Equal: SAKAC 8 M HIRSCHMANN: SM 8
-
Supplier: Elgin Fastener Group
Description: Connecting Rod Bolts Connecting Rod Bolts may be center less ground to close tolerances and drilled as required. Threads are usually cold rolled after heat treatment to obtain increased fatigue resistance. Various physical requirements regarding metal properties can be met by our
- Length: 6 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Metric: M10, M12, M14, M16, M5, M6, M8
- Features: Other
-
Supplier: Newport MKS
Description: The A-LINE™ LH-1.5A Fixed Lens Mount is a convenient and economical solution for mounting 1.5 inch (38.1 mm) lenses and beamsplitters. The lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32
- Clear Aperture: 35.6 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Maximum Thickness: 9 mm
- Adjustment Type: Fixed
-
Supplier: Newport MKS
Description: and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide
- Stroke or X-Axis Travel: 2.00000108 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The 411-05S Miniature Ball Bearing Linear Stages with 0.5 inch (12.7 mm) travel is ideal for positioning applications in opto-mechanical instrumentation and laboratory experiments requiring linear motion within a small space. The translating platform rides on a precision ground rail
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The Q-RG-8 Guide Rod enables the mounting and positioning of optical components such as lenses and polarizers between two cubes. The rod length is sized to space the cube's centerline at an even inch increments which is indicated by the suffix in the part number, for
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: An eye bolt is a screw with a loop on one end and threads on the other end. Eye bolts are commonly used to attach cables to objects, to facilitate lifting. Eye bolts made by bending a rod or wire into a loop are only suitable for light duty applications, as heavy loads can cause the eye to
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
-
Supplier: Radwell International
Description: THREADED ROD BRACKET, FIBERRUNNER SERIES, NEW THREADED ROD, ROUTING SYSTEM/SYSTEM OF CHANNEL/FITTINGS/BRACKETS, 6 INCH LENGTH, FOR 5/8 INCH THREADED ROD ASSEMBLY, INCLUDES:, BRACKET ASSY, 5/8 HELICAL SPRING
- Washer Type: Lockwasher, External Tooth
-
Supplier: DigiKey
Description: 3/8 INCH THREADED ROD 6FT
Find Suppliers by Category Top
Featured Products Top
-
Product Overview 99.5% high purity beryllium oxide (BeO) crucibles are precision ceramic components designed for high-temperature processing, laboratory research, and advanced material applications. BeO combines high thermal conductivity with (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our customers typically have a critical application that requires extremely tight tolerances in ultra-hard materials. We also have the capability to grind and polish spherical radius parts in a variety of hard materials, both (read more)
Browse Datasheets for Insaco, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney’s GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Internal threading now possible! Internal threading of hard "fully-fired" ceramic materials such as sapphire, silicon carbide, quartz and zirconia is a significant advancement in precision machining, offering several (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Expanding Possibilities with Advanced Internal Threading Solutions Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc.
More Information Top
-
Operating instructions for ORELA (Oak Ridge Electron Linear Accelerator) positron beam line
A set of 4 5/8 inch threaded rods are screwed into this flange to provide an adjustable stand-off for positioning the TRS.
-
Arduino Robotics
The bearings used for mounting the wheel to the axle have a 5/8-inch hole, meaning this wheel needs a 5/8 - inch threaded rod (axle) to mount to.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3909/SamanthaKessler2010.pdf?sequence=1
A 5/8 - inch diameter threaded rod attached each sill log (half-log) to the test frame base through predrilled holes in the logs (1 1/4-inch diameter).
-
Firming up the Framing Why and How to Stiffen the Telecommunications Cabling Infrastructure
If the aux framing is close enough to the ceiling or the high type framing and the lateral bracing is 18 or fewer inches long then 5/8 " threaded rod may be used as the lateral brace.
-
Geodetic and Geophysical Observations in Antarctica
The benchmarks are stainless steel rods with a 5/8 inch screw thread that realize a 3-D forced centring set up and orientation of the GPS antenna (Mancini et al., 2004).
-
States > Virginia > State > Register > 2010 > [2010 VA Register 927] 09/27/2010
5/8 inch (16 mm) threaded rod – 3/4 inch (19 mm) diameter hole with a minimum embedment of six inches (152 mm).
-
States > Virginia > State > Proposed Regulations > 2013 Documents > July 29‚ 2013 > 13VAC5-63 - Virginia Uniform Statewide Building Code
5/8 inch (16 mm) threaded rod - 3/4 inch (19 mm) diameter hole with a minimum embedment of six inches (152 mm).
-
States > Virginia > State > Register > 2013 > 07/29/2013
5/8 inch (16 mm) threaded rod – 3/4 inch (19 mm) diameter hole with a minimum embedment of six inches (152 mm).
-
States > Virginia > State > Register > 2014 > 04/07/2014
5/8 inch (16 mm) threaded rod – 3/4 inch (19 mm) diameter hole with a minimum embedment of six inches (152 mm).
-
Seismic evaluation procedure for equipment in U.S. Department of Energy facilities
Figure 9.2.1-13 Fatigue Evaluation Screening Chart for 5/8 - Inch Diameter Manufactured All- Thread Rods (Reference 47) (Figure 8-13 of SQUG GIP, Reference 1) .
Indicates content that may require registration and/or purchase.