-
Supplier: ValueTronics International, Inc.
Description: The FSG8 is a 8 GHz Spectrum Analyzer from Rohde & Schwarz. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its
- Frequency Range: 8,000,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Includes Preamplifier Option (Previously a $599 add on) 9 kHz to 7.5 GHz Frequency Range Typical -161 dBm Displayed Average Noise Level (DANL) normalized to 1 Hz -98 dBc/Hz @10 kHz offset Phase Noise Total Amplitude Uncertainty <0.8 dB 10 Hz Minimum Resolution
- Frequency Range: 7,500,000 kHz
-
Supplier: Transcat, Inc.
Description: Support Interface : USB Device/Host, RS-232C 5.6” TFT LCD with VGA Output Each Unit Includes Quick Start manual User Manual CD Power Cord
- Frequency Range: 3,000,000 kHz
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Professional performance for spectrum analysis from 9 kHz to 3 GHz Minimum non-zero span sweep time: < 10 ms Resolving power RBW: 10 Hz to 1 MHz Sensitivity DANL: -130 dBm, -148 dBm with preamp on Overall amplitude accuracy: ±1.5 dB, typical ±0.5 dB
- Frequency Range: 3,000,000 kHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®Spectrum Rider FPH is a versatile, user-friendly instrument in a rugged and appealing design. The frequency range of the basic analyzer is 5 kHz to 2 GHz. The upper frequency limit can easily be extended to 3 GHz or 4 GHz via keycode. Key Facts
- Frequency Range: 5 to 4,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
-
Supplier: Transcat, Inc.
Description: spectrum analysis capability and the 7.45us 100% POI! 9 kHz to 3.2 GHz Ultra-Real technology Frequency: up to 6.5 GHz Displayed average noise level (DANL): <-165 dBm (typical) Phase noise: <-108 dBc/Hz (typical) Level measurement uncertainty: <0.8 dB Min. RBW 1 Hz
- Frequency Range: 3,200,000 kHz
-
Supplier: Accuris
Description: SPECTRUM ANALYZER 100 HZ TO 1.8 GHZ
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS1015B Advanced-Series Spectrum Analyzer is an affordable 1.5GHz signal analyzer for a variety applications.
- Frequency Range: 9 to 1,500,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: multiple modes of operation: the base model is a swept super-heterodyne spectrum analyzer and optional functions include a vector network analyzer (S11, S21 from 10 MHz - 1.5 GHz), a Frequency Domain Reflectometry based distance-to-fault locator, and a modulation
- Frequency Range: 9 to 3,200,000 kHz
- User Interface: Front Panel & Display
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3084B Performance-Series Spectrum Analyzer is an affordable 8.4GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 8,400,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 9kHz~2.7GHz. Input Range: -100dBm~+20dBm. Average Noise Floor: -130dBm/Hz. Power Measurements: ACPR/OCBW/CH Power. Split Window: Simultaneous Measurements in Two Separate Frequency Spans. RBW: 3KHz, 30KHz, 300KHz, 4MHz. 300Hz RBW, EMI Filters, AM/FM Demodulation options available.
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 8/13.6/26.5/43.5/50/67/85/90 GHz (with external harmonic mixers from Rohde & Schwarz up to 500 GHz) Low phase noise of –137 dBc (1 Hz) at 10 kHz offset (1 GHz carrier) –88 dBc dynamic range (with noise cancellation) for WCDMA ACLR measurements Up to 5
- Frequency Range: 0.002 to 85,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Analyzer Type: Instrument
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AvaLAN AW2400-SPEC uses our 2.4 GHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable
- Number of Ports: 1
- Form Factor: Desktop
- Equipment Type: Network / LAN Analyzer
- Port Type: RJ-45
-
Description: - Frequency range 9kHz - 1.5GHz - -160 dBm Displayed Average Noise Level (DANL) - Phase noise -80 dBc/Hz @1GHz and offset at 10 kHz - Total amplitude accuracy <0.7 dB - 1 Hz minimum resolution bandwidth (RBW) - EMI pre-compliance test kit, optional EMC test software - Optional tracking generator
- Test Type: Distortion, Modulation, Noise
- Analyzer Type: Instrument
- Features: Other
- Special Instrument Type: Portable/Benchtop
-
Supplier: Uni-Trend US
Description: The UNI-Trend UTS3084T Performance-Series Spectrum Analyzer includes a tracking generator and is an affordable 8.4GHz signal analyzer for EMI pre-compliance testing and a variety of other applications.
- Frequency Range: 9 to 8,400,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Standards and Technical Documents - Spectrum Analyzer 100 HZ to 1.8 GHZ -- A-A-59112A VALID NOTICE 3Supplier: Accuris
Description: Spectrum Analyzer 100 HZ to 1.8 GHZ
-
Supplier: RIGOL Technologies, Inc.
Description: that is synchronized with the spectrum analyzer to test frequency response of components is an important feature for a spectrum analyzer. Analyzers refer to the source as a tracking generator. A signal source that generates a carrier that tracks with the
- Frequency Range: 7,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: thinkRF
Description: for spectrum monitoring and deployment applications, the thinkRF R5550 Real-Time Spectrum Analyzer provides improved spectral performance in a lightweight, fanless, and portable form factor while enabling in-depth analysis of complex and wideband waveforms in challenging
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: Siglent Technologies NA, Inc.
Description: multiple modes of operation: the base model is a swept super-heterodyne spectrum analyzer and optional functions include a vector network analyzer (S11, S21 from 10 MHz - 1.5 GHz), a Frequency Domain Reflectometry based distance-to-fault locator, and a modulation
- Frequency Range: 9 to 3,200,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: Uni-Trend US
Description: The UNI-T UTS3084A signal analyzer enables electrical and RF engineers to quickly diagnose and resolve complex signal issues with real-time spectrum analysis and advanced features like vector network and EMI analysis. Its high precision and wide frequency range streamline
- Frequency Range: 9 to 8,400,000 kHz
- Host Connection: Ethernet, USB
- Features: Other
-
Supplier: RS Components, Ltd.
Description: FPC1000 Spectrum Analyzer, 5 kHz to 1GHz
-
Supplier: DigiKey
Description: 50kHz ~ 8.5GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch
- Frequency Range: 50 to 8,500,000 kHz
- Dynamic Range: -60 to 10 dB
- Operation Features: Battery Powered
- Special Instrument Type: Handheld
-
Supplier: ValueTronics International, Inc.
Description: the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: TX frequency range: 2.402 GHz to 2.480 GHz TX power range: –45 dBm to +13 dBm ±3 dB RX frequency range: 2.402 GHz to 2.480 GHz RX input
- Equipment Type: Protocol Analyzer
-
Supplier: ValueTronics International, Inc.
Description: of signals. Additional Features: VNA Master (5 kHz to 20 GHz)- 5 kHz-20 GHz Vector Network Ultra-fast 350 μs/data point sweep speed True 2-path, 2-port Vector Network Analyzer displays all 4 S-Parameters Twelve-term error correction algorithm + Spectrum
- Frequency Range: 20,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Teledyne LeCroy
Description: The VBA9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering 1 GHz bandwidths Up
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: –110 dBm to detect weak signals and basic spectrum analyzer functionality. The 2640 provides field technicians and engineers with a cost-effective measurement tool for basic signal investigations at only a fraction of the cost of a full-featured conventional spectrum
-
Supplier: Newport MKS
Description: Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: SAE International
Description: spacing. This procedure was developed using a 1 GHz TEM cell with a septum to wall spacing of 45 mm and a GTEM cell with average septum to wall spacing of 45 mm over the port area. Other cells may not produce identical spectral output but may be used for comparative measurements, subject to
-
Supplier: L-com, Inc.
Description: interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. A small LCD panel on the front of the unit can also verify proper operation at a glance. The radio’s case is rugged extruded
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: The VB1080 is a bridge from Rigol. Features: For DSA875-TG and DSA875 VSWR Bridge with VSWR-DSA80 2 GHz to 8 GHz Combination with the RIGOL DSA series spectrum analyzer to measure S11-related parameters Provides three N (Female) connectors Works with- DSA8 RSA5 The
-
Supplier: Newport MKS
Description: oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting.
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: thinkRF
Description: for spectrum monitoring and deployment applications, the thinkRF R5550 Real-Time Spectrum Analyzer provides improved spectral performance in a lightweight, fanless, and portable form factor while enabling in-depth analysis of complex and wideband waveforms in challenging
- Input Frequency Range: 0.009 to 27,000 MHz
- Output Frequency Range: 55 to 1,200 MHz
- Operating Temperature: 0 to 50 C
- Technology: Crystal Controlled
-
Supplier: Ubiquiti Networks, Inc.
Description: housing, GPS, airPrism circuitry, and the airView® real-time spectrum analyzer to deliver maximum spectral efficiency/throughput. Full-Band 5 and 2.4 GHz Coverage The Rocket® Prism 5AC delivers complete coverage of the 5 GHz spectrum with a single
- Primary Frequency Range: 2,400 to 5,000 MHz
- Pattern Type: Directional
- Applications: GPS
- Technology Type: Panel / Sector
Find Suppliers by Category Top
Featured Products Top
-
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Highlights The MS2089A model offers two configurations: 1. 5 kHz to 4 GHz cable antenna analyzer with a 9 kHz to 4 GHz spectrum analyzer. 2. 5 kHz to 6 GHz cable antenna analyzer with a 9 kHz to 6 GHz spectrum analyzer. Weighing less than 8.5 lbs and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
SIGLENT Technologies has introduced two new products for its line of RF instrumentation to meet the growing need for higher bandwidths in testing circuit designs for 5G applications. The new Model SVA1075X is a Spectrum and Vector Network Analyzer with a frequency range up to 7.5 GHz (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
are: RF Signal Characterization: 8.4GHz: Versatile for C-band and below applications, such as telecommunication, WIFI6 and WIFI6E device test application. 1.5GHz: Ideal for RF signals in RFID, AM or FM wireless communication, and (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
UTS5026A 26.5GHz Performance-Series Signal Analyzer The UNI-Trend UTS5026A Performance-Series Signal Analyzer is an affordable 26.5GHz signal analyzer (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
a Third Order Intercept (TOI) of 11 dBm and typical level accuracy of ±0.5 dB enable a full range of signals to be captured by the handheld spectrum analyzer. The MS2070A is designed so engineers can conduct standard swept spectrum analysis measurements simply and accurately up to 3 GHz. It features sweep speeds of up to 32 GHz/s in common low noise configurations. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
noise < -110 dBc/Hz (at 10 kHz offset from 1 GHz carrier, typical) Selectable analysis bandwidth up to 255 MHz Maximum sweep points up to 100,001 Minimum Resolution Bandwidth (RBW) 1 Hz Supports Real-Time Spectrum Analysis Supports Advanced Measurements (optional) Supports EMI (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
engineers working with high-frequency applications, offering a maximum measurement range up to 8.4GHz. Designed with advanced digital IF technology, it enables comprehensive analysis, ideal for precision work in RF and microwave testing, wireless communication analysis, and component testing in electronics (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Uni-Trend US -
for interfering RF signals in the field, MS2080A offers a wide range of features to identify and locate the source. A fast sweep speed of 45 GHz/s coupled with AM/FM demod and RF source geolocation help pinpoint the position of interfering signals fast. The optional real-time spectrum analyzer (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company
More Information Top
-
A 16-element power AIPAA with a 4-bit digital LTCC phase shifter operating at the 5.8 GHz-band for wireless communication and power transmission
The measured antenna pattern by using spectrum analyzer at 5.8 GHz is shown in Figure 10.
-
Antenna-Pattern Measurement Using Spectrum Analyzer for Systems with Frequency Translation [Measurements Corner]
The synthesized oscillator and the center frequency of the spectrum analyzer were adjusted to 5.8 GHz .
-
ZCP2012ISTFAPBM223
A spectrum analyzer monitored the amplitude of the 5.8GHz signal component in the light reflected from the circuit devices.
-
ZCP2012ISTFAPBM
A spectrum analyzer monitored the amplitude of the 5.8GHz signal component in the light reflected from the circuit devices.
-
ZCP2012ISTFA02214L
A spectrum analyzer monitored the amplitude of the 5.8GHz signal component in the light reflected from the circuit devices.
-
A 5.2 GHz 3.3 V I/Q SiGe RF transceiver
Fig. 8- Spectrum analyzer measurementshowingthe rejectionof the image at 5.8 GHz .
-
28 GHz MMIC resonant tunnelling diode oscillator of around 1mW output power
When the bias voltage was 1.42 V, the total bias current was 203.6 mA, the measured oscillation frequency was 28.7 GHz with − 5.8 dBm output power at the spectrum analyser (Fig. 6).
-
Path-loss Characterization for PTP in an Urban Area Propagation Prediction via 5.8 GHz
antenna interfaced with spectrum analyzer was not turned on for all frequencies only 5.8 GHz as shown in figure 2 for .
-
A 5.8 GHz Low Noise Amplifier for Wireless LAN Applications in Silicon Bipolar Technology
The 1-dB compression point has been deter- mined at 5.8 - GHz using a frequency synthesizer and a 33-GHz spectrum analyzer .
-
An integrated 0.38–6 GHz, 9–12 GHz fully differential fractional-N frequency synthesizer for multi-standard reconfigurable MIMO communication application
The output spectrum is measured by Agilent N9020A spectrum analyzer , Fig. 13 shows the measured typical spectrum of the PLL locked at 5.8 GHz .
Indicates content that may require registration and/or purchase.