-
Supplier: Radwell International
Description: CYLINDER HYDRAULIC THREADED 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, THREADED BODY, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 5,000 PSI @ 5.5 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: higher pressure range calibrations (20 to 2000 psi) and has its own self-contained 2000 psi nitrogen cylinder. It also provides push-button operation and switch selectable calibration modes for absolute or gagepressure. An extremely accurate instrument (±0.05% FS), the
- Operating Temperature: 40 to 110 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Quarktwin Technology Ltd.
Description: 12" HOSE W/37 DEG FLARE 5000 PSI
- Features: Electric
-
Supplier: Label Mill
Description: USE CASES Setting a new standard for entry level high speed labeling systems. The LabelMill® 5000 High Speed Wrap Around has the speed and reliability to handle your toughest bottle labeling application. The LabelMill 5000 High Speed Wrap Around Bottle Labeler as specifically designed
- Dispense Rate: 200 Pieces / Min
- Rate: 200 Pieces / Min
- Features: Applicator, Feeder Included, Tamp, Wipe On
- Type: Automatic
-
Supplier: Radwell International
Description: SEAL, 63.5 X 73.025 X 6.35, 95A URETHANE, PRESSURE RANGE 0-5000 PSI, TEMPERATURE RANGE -40-200. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Type: Absolute Operating Pressure: 5000PSI (34473.79kPa) Port Size: Male - 1/4" (6.35mm) NPT Port Style: Threaded Maximum Pressure: 10000PSI (68947.57kPa) Voltage - Supply: 15V Package / Case: Cylinder, Threaded Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 81
- Operating Temperature: -40 to 125 C
- Pressure Range: 5,000 psi
- Pressure Type: Absolute
- Compensated: Compensated
-
Supplier: Siemens Energy Sector
Description: The SST-5000 features a combined high-pressure/intermediate-pressure(HI) cylinder and at least one double flow-low-pressure (L) cylinder with down, double-side or single-side exhaust. Two arrangements are available: High level arrangement with down exhaust and low level
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-500 Payment & Shipping Terms
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: DigiKey
Description: Pressure Sensor 5000PSI (34473.79kPa) Absolute 0 mV ~ 208 mV Cylinder
- Working Pressure Range: 5,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Changeover Manifold A semi-automatic gas changeover manifold is a system designed to ensure a continuous gas supply from multiple cylinders by automatically switching between them when one cylinder is depleted. It is commonly used in industrial, medical, and laboratory settings where
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Ralston Instruments, Inc.
Description: Pressure Gauge (±0.25% full scale accuracy) (GAUD-5000) Gauge Adapter - 1/4" female NPT x female Quick-test, no check-valve, S.S. (QTHA-2FSA) Hose - Quick-test 6900 psi hose, S.S. hose ends, 20 ft (6.10 m) long (QSQS-HOS-20ft) Hose - Quick-test 6900 psi hose, S.S. hose ends, 2
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: cylinders when one is depleted, maintaining operational efficiency and safety. The system consists of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: DigiKey
Description: "Pressure Sensor 725.19PSI (5000kPa) Sealed Gauge Male - 1/4"" (6.35mm) BSPP 0.5 V ~ 4.5 V Cylinder, Threaded"
- Working Pressure Range: 725.19 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: WEH Technologies Inc.
Description: CLICKMATE™ TW157 for filling air storage cylinders (SCBA) up to 5,000 psi (CGA 346/347) in SCOTT RevolveAir Charge Stations The CLICKMATE™ TW157 with operating handle is designed for filling air storage cylinders. Retaining the same outstanding technical functionality as our
- Features: Brass/Bronze, Stainless Steel
- Connection Type: Push-to-Connect / Push-On, Threaded
- Fitting Type: Quick Coupler
-
Supplier: Air Compressors Direct
Description: Tank Size 26 Gallons Power 10.2 CFM @ 90 PSI 230-Volt Power Required •Extra electricity boosts CFM rating to 10 @ 90 PSI Cast Iron Twin-Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Quieter Operation •Compared to oil-lube aluminum pumps Best Warranty in
- Flow Capacity: 11.5 to 10.2 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Up to 5,000 hours of life (based on B-10 bearing rating) Versatile Tool Selection •Powers tools for the professional, or contractor Quieter Operation •Compared to oil-lube aluminum pumps
- Flow Capacity: 6.5 to 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 30 Gallons Power 5.5 CFM @ 90 PSI Cast Iron Twin Cylinder Pump •Oil-lubricated for extended performance •(Up to 5,000 hours based on B-10 bearing rating) 120/240 Volt 2HP Motor •Versatile design suits your power setup •Powerful enough for home garage or automotive shop 5.5
- Flow Capacity: 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 12 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X Width 1.81" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 25 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 20 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X Width 1.81" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: TE Connectivity
Description: Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Separate Core Electrical Characteristics Electrical Connections : PT02A-10-6P Excitation Frequency (HZ) : 400 - 5000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing
- Measurement Range: 1 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -67 to 302 F
- Body Shape: Cylindrical
-
Supplier: Carr Lane Manufacturing Co.
Description: 5000 Lbs Holding Capacity FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking
- Clamping Force: 5,000 lbs
- Features: Fixed, Horizontal, Straight Base
- Clamping Mechanism: Lever
- Actuation: Pneumatic
-
Description: For high pressure, low temperature, and high temperature applications > For applications requiring high accuracy, high reliability, and structural integrity. > Operating temperatures from -320°F to +1000°F (+1200°F short term). > Displacement systems withstand pressures up to 3500 or 5000
- Measurement Range: 0 to 0.2 inch
- Operating Temperature: -320 to 1,000 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: HydraCheck Inc.
Description: 3,500 psi/241 bar max. with a 3:1 safety factor. Stainless Steel Operating: 6,000 psi/414 bar max. (5,000 psi/345 bar max. for 3/4″ to 1-1/4″ series) with a 3:1 safety factor. Accuracy: ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: testing single-rod, double-acting cylinders. Using a load-cell without a safety relief valve exposes the user to an extremely hazardous situation if the load-cell blocks the discharge flow from the rod-end of the cylinder and causes pressure intensification. HydraCheck’s exclusive
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: HydraCheck Inc.
Description: creates a potential hazard when testing double-acting cylinders and reversible motors. Due to area difference, when flow is restricted at the rod-end of a double-acting, single-rod cylinder, the forces can cause the pressure to increase to a hazardous level – as much as two times the
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Plasco Inc.
Description: MOLD SHRINK TRANS: D-955 in/in 0.006 TENSILE STRENGTH: D-638 psi 8000 TENSILE ELONGATION: D-638 % 16 FLEXURAL STRENGTH: D-790 psi 11000 FLEXURAL MODULUS: D-790 psi 450000 COMPRESSIVE STRENGTH: D-695 psi 8500 IZOD NOTCHED: D-256 ft-lb/in 2.4 IZOD UNNOTCHED: D-256 ft-lb/in
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 450 ksi
- Elongation: 16 %
- Water Absorption: 0.1 %
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: cylinder bank is depleted, staff manually switch to the reserve bank, ensuring uninterrupted supply. – Pressure Gauges: Display cylinder and outlet pressures for monitoring. – Safety Features: Equipped with relief valves and alarms to alert for low or high pressure. – Construction:
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: MAXPRO Technologies, Inc.
Description: economical operation. Gas booster systems are capable of compressing most gases including nitrogen, argon, helium and hydrogen up to 20,000 psi. Systems featuring special seals and cleaning can pressurize oxygen to 5,000 psi. All MAXPRO systems for use with hazardous gases are modified
- Maximum Output Pressure: 3,000 to 15,000 psi
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Vektek, LLC
Description: TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
Find Suppliers by Category Top
Featured Products Top
-
box, outside is in carton. Supply Ability: 5000 Piece/Pieces per Week Specifications Highlight: gas control panel , pressure control panel (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Technical Analysis of Projects Being Funded by the DOE Hydrogen Program
The LLNL group has considered the use of 5000 psi cylinders in addition to 3600 psi tanks.
-
Roadmap for Development of Natural Gas Vehicle Fueling Infrastructructure and Analysis of Vehicular Natural Gas Consumption by Niche Sector
Amoco choose to use 5000 psi cylinders plus extra storage to assure the customers achieved that fastest fill possible.
-
Proceedings of the 2001 U.S. DOE Hydrogen Program Review
Pressurized cylinder ( 5000 psi .
-
http://etd.auburn.edu/bitstream/handle/10415/3466/Strength%20Assessment%20of%20Soil%20Cement.pdf?sequence=2
500 to 7000 psi 5000 psi or cylinder strength whichever is greater .
-
Seismic Design of Reinforced Concrete Buildings > Confined Concrete
Strength of concrete measured in companion cylinders is 5000 psi (34 MPa) and reinforcement is A706 Grade 60 (420).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1080/JakePerkins2008.pdf?sequence=1
Once the average of three cylinders reached 5000 psi , typically 12 to 16 hours, the block was positioned to begin testing.
-
Machine Design Databook, Second Edition > PIPES, TUBES, AND CYLINDERS
The pressure inside the cylinder is 5000 psi .
-
Characterizations of Hydrogen Energy Technologies
Compare conformable tanks with cylinders using 5000 psi designs and 10,000 psi designs.
Indicates content that may require registration and/or purchase.