-
Supplier: Radwell International
Description: CYLINDER HYDRAULIC THREADED 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SEAL, 63.5 X 73.025 X 6.35, 95A URETHANE, PRESSURE RANGE 0-5000 PSI, TEMPERATURE RANGE -40-200. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 110-120 AC, 50/60 Hz 5.5 Inrush Amps, 1.1 Holding Amps 32 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Interface Devices, Inc.
Description: IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Primary Material: Aluminum
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 12 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X Width 1.81" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 25 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Gefran
Description: connections: IC C: 6-pole connector IC F: 3 free wires (200 mm length) Life duration: > 25x106meters or >100x106operations,whichever is the smaller (within C.E.U.) Max.operating pressure 340 bar (5000 psi) Suitable for use in explosive environments with presenceof gas (groups IIA, IIB,
- Measurement Range: 3.93701 to 21.653555 inch
- Accuracy: 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: SAE International
Description: to 275 °F (-54 °C to 135 °C) and a nominal operating pressure of 3000 psi (20.7 MPa) for code 09 material and 5000 psi (34.5 MPa) for code 10 material. Material codes are based on AMS 3678 material types. Consideration has been made to accommodate cylinder breathing on
-
Supplier: SAE International
Description: to 275 °F (-54 °C to 135 °C) and a nominal operating pressure of 3000 psi (20.7 MPa) for code 09 material and 5000 psi (34.5 MPa) for code 10 material. Material codes are based on AMS3678 material types. Consideration has been made to accommodate cylinder breathing on
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder or
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more! The only way to test a pump and
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: HydraCheck Inc.
Description: valve setting! Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. Specifications:
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: Vektek, LLC
Description: TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Innovative design featuring a spring advanced work support within a double acting shuttle cylinder. TuffGrip™ sleeve design is 2.5 times thicker than other work support models on the market. This sleeve
- Plunger / Suppport Surface Diameter: 1 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Supplier: Vektek, LLC
Description: TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to
- Plunger / Suppport Surface Diameter: 0.63 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
-
Liquid Flow Meters - Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse FlowSupplier: HydraCheck Inc.
Description: 14 to +212 °F (-10 to +100 °C) Pressure Rating: Aluminum Operating: 3,000 psi/207 bar max. with a 3:1 safety factor; Steel Operating: 5,000 psi/345 bar max. with a 3:1 safety factor Accuracy: ±2% of full scale Repeatability: ±1% Calibration: 0.876 Specific Gravity – For use with
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 14 to 212 F
-
Supplier: Vektek, LLC
Description: TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. After the shuttle has retracted and the plunger is released to its spring advanced state, the plunger will clear
- Plunger / Suppport Surface Diameter: 1 inch
- Stroke: 0.38 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Cylindrical Body
Find Suppliers by Category Top
Featured Products Top
-
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
– Fully certified to SAE J517 R13 and R15 performance criteria, with a maximum working pressure up to 35 MPa (5,000 psi) and a minimum 4:1 burst safety factor, delivering proven reliability and predictable lifecycle management in mission-critical energy and marine applications. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
The new Lee 687 Side Exit Flosert is the latest addition to our line of miniature flow regulating valves. At a nominal weight of just 48 grams, this valve is constructed entirely of stainless steel to ensure durability and long life. The valve is pressure compensated to provide a constant flow over a wide range of pressure differentials and is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders, and more! The only way to test a pump and motors safely and effectively is to use a flow meter. View Specification (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The)
More Information Top
-
Machinery's Handbook 29 Complete Document
The shaft passes through a hydraulic cylinder so that the shaft circumference is subjected to the hydraulic pressure of 5000 psi in the cylinder , causing compressive stresses Sy and Sz of − 5000 psi on the surface of the shaft.
-
http://www.clays.org/journal/archive/volume%2046/46-1-18.pdf
The resulting mix- ture was placed into a die and formed into a cylinder by applying 335 bar ( 5000 psi ) using a hydraulic press.
-
Full‐scale experimental verification of resetable semi‐active stiffness dampers
The cylinder is a Parker hydraulic cylinder capable of a peak pressure of 5000 psi (34.4 MPa) with a 4 in (10.16 cm) bore and a ±1.5 in (±3.81 cm) stroke.
-
Application of a high‐pressure gas semi‐active resettable damper to the benchmark smart base‐isolated building
The cylinder is a Parker hydraulic cylinder capable of a peak pressure of 5000 psi (34.4 MPa) with a 4 inch (10.16 cm .
-
Optimal control and performance of variable stiffness devices for structural control
The cylinder is a standard Parker hydraulic cylinder capable of a peak pressure of 5000 psi with a 4 inch bore and a 3 inch stroke.
Indicates content that may require registration and/or purchase.