-
Supplier: Accuris
Description: FITTING, PLUG, BEAM SEAL, HYDRAULIC, 5000 PSI
-
Supplier: Accuris
Description: FITTING, CAP ASSEMBLY, BEAM SEAL, HYDRAULIC, 5000 PSI
-
Supplier: Radwell International
Description: 1-1/4-11-1/2 MALE NPTF STEEL HYDRAULIC HOSE MALE RIGID FITTING 5,000 PSI, -20 HOSE SIZE, 1 1/4" HOSE DIAM, SERIES 43. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Hose Fitting
- Features: Hydraulic Fitting
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Carr Lane Manufacturing Co.
Description: These adaptor fittings allow using other brands of power-workholding components that have SAE O-ring ports in our standard power-workholding systems (5/16" O.D. tubing). Please note: SAE O-ring fittings are limited to 5000 psi operating pressure and limit the entire
- English Size: 0.312 inch
- Fitting Type: Adapter, Hose Fitting, Tube Fitting
- Features: Carbon & Alloy Steel, English, Flare, Hydraulic Fitting
- Connection Type: Threaded
-
Supplier: Carr Lane Manufacturing Co.
Description: These adaptor fittings allow using other brands of power-workholding components that have SAE O-ring ports in our standard power-workholding systems (5/16" O.D. tubing). Please note: SAE O-ring fittings are limited to 5000 psi operating pressure and limit the entire
- English Size: 0.312 inch
- Fitting Type: Adapter, Tube Fitting
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting
- Connection Type: Compression Fitting, Threaded
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for 24° cone AS5827 or EN 6123 flareless Ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid systems at nominal operating pressure of 5080 psi maximum and operating temperature range of -65 to
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for 24 degree cone AS5827 or EN 6123 flareless ring locked fitting assemblies per AS5550 and AS5865, for use in aircraft fluid systems at nominal operating pressure of 5080 psi (35000 kPa) maximum and operating temperature
-
Supplier: Radwell International
Description: HYDRAULIC FITTING, NIPPLE, FEMALE,STAINLESS STEEL, 1/8IN BODY SIZE, 5000 PSI, THREAD 1 4 SAE. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Nipple
-
Supplier: Tompkins Industries, Inc.
Description: 3000 psi live swivel - pipe coupling
- English Size: 0.25 inch
- Features: Carbon & Alloy Steel, English, Hydraulic Fitting
- Fitting Type: Coupling, Swivel, Tube Fitting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,FILTER FITTING,5000 PSI OPER.PRESS. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Gems Sensors & Controls
Description: 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Supplier: Equilibar, LLC.
Description: 10,000 psig serv - ice. The unit can be machined with high pressure fittings such as Speedbite and HPLC (Valco-style) compression fittings.
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: HydraCheck Inc.
Description: BSPP male x BSPP male gauge port adapter. Specifications: Sizes: #4 (1/4″) to #16 (1″) Gauge Port: G1/8 Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: JIC male x JIC male gauge port adapter. Specifications: Size: #6 (3/8″) to #12 (3/4″) Gauge Ports: SAE or NPT Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 0.75 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: JIC male x ORB male gauge port adapter. Specifications: Size: #6 (3/8″) to #12 (3/4″) Gauge Ports: SAE or NPT Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 0.75 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: span. The fittings are rated up to 5000 PSI (276 Bar) depending on configuration and size. Gauge port adapters offer the user unique advantages over conventional connectors: No more drilling and tapping standard fittings Safety – Connectors have the proper wall thickness
- Fitting Type: Adapter, Swivel
- Connection Type: Threaded
-
Supplier: WEH Technologies Inc.
Description: Connector for pressure and function tests on components with internal threads The type TW19 quick connector is especially designed for sealing hydraulic components with female threads in high and low pressure applications. The lever actuated connector safely grips into the test piece, even in
- English Size: 0.25 to 1 inch
- Metric Size: 12 to 30 mm
- Features: English, Hydraulic Fitting, Metric, Stainless Steel
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Kuriyama of America, Inc.
Description: The widest opening of all the Standard Volume Crimpers makes this crimper ideal for industrial hose. It makes an excellent hydraulic hose crimper as well, handling up to 2" wire braid and 4 SP hose, along with our 6 SP hoses up to 5000 PSI using F Series, 1-piece
- Type: Hose Crimpers
-
Supplier: Transcat, Inc.
Description: Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large
- Working Pressure Range: 5,076.3195 psi
- Type: Gauge
-
Supplier: Hy-Lok USA, Inc.
Description: NV Series Pressure rating up to 5,000 psi (340 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Integral bonnet with one piece body is available with straight and angle patterns. Panel
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 5,000 psi
- Media Temperature: -65 to 600 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: JETSEAL, Inc.
Description: improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350 F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and systems, and cryogenic components
- Temperature: -320 to 1,350 F
- Pressure: 5,000 psi
- Outside Diameter: 0.461 to 46.127 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
Find Suppliers by Category Top
Featured Products Top
-
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Fully certified to SAE J517 R13 and R15 performance criteria, with a maximum working pressure up to 35 MPa (5,000 psi) and a minimum 4:1 burst safety factor, delivering proven reliability and predictable lifecycle management in mission-critical energy and marine applications. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
The new Lee 687 Side Exit Flosert is the latest addition to our line of miniature flow regulating valves. At a nominal weight of just 48 grams, this valve is constructed entirely of stainless steel to ensure durability and long life. The valve is pressure compensated to provide a constant flow over a wide range of pressure differentials and is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
More Information Top
-
CR4 - Thread: Crush-Type Seal for Tapered Pipe Threads?
I have used JB weld on hydraulic fittings up to 5000 PSI peak pressure and never had a leak yet and some of those fitting are on constant use and have never leaked a drop in years.
-
Underbalanced Drilling in Tight Gas Exploration Wells
A 5000 - psi static pressure Rotating Control Device (RCD) was selected, along with a Choke Manifold rated for 5,000 psi fitted with manual and hydraulic chokes.
Indicates content that may require registration and/or purchase.