-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 5000 PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless steel, 3.15“ (80 mm) diameter Power supply: 2x 1.5 V Type AA cell
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 5000 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 5000PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE 5000 PSI
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PRESSURE GAUGE 5000PSI
-
Supplier: Cole-Parmer
Description: • Field-portable pressure generation and test systems are
0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid pressure increases at low pressures. A - Environmental Properties: Pressure / Vacuum
-
Supplier: Galco Industrial Electronics
Description: Pressure Gauge, 2.5in. 304SS Case,
- Type: Gauge
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric readout
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: Ashcroft Inc.
Description: with integral shuttle valve Includes 6" model A4A precision analog gauge with temperature compensation and NIST traceable calibration chart Single carrying case; contains pressure generation unit and up to 4 gauges Specifications: Accuracy: ±0.1% of gauge span
-
Supplier: Cole-Parmer
Description: • Signal conditioned for temperature and calibration—giving you stabilized readings •
0.25% and 1% full-scale accuracy • Read pressure in psi, Bar, or KpA • Laser-welded stainless steel design The all laser-welded 316L stainless steel gauge is designed for superior - Operating Temperature: -4 to 185 F
- Display Type: Digital
-
Supplier: PressureParts.Com
Description: Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
- Type: Absolute
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric readout
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768220 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768220 has a nominal size of 2.5 in.. It is
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 232.53 - 9768602 operates in a pressure range from 0-5000 psi. The Bourdon tube pressure gauge has an especially sturdy stainless steel housing. Pressure gauge 232.53 - 9768602 has a nominal size of 2.5 in.. It is
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Accuris
Description: FILTER, FLUID, PRESSURE, HYDRAULIC, 5000 PSI, 3 MICRON ABSOLUTE, STYLE C, GAUGE INDICATOR
-
Supplier: Dynisco
Description: free pressure indication. Polymer pressure is sensed by a metal diaphragm, mounted flush with the inside surface of the extruder barrel with pressure indicated on the readout gauge. The sealed diaphragm design eliminates the need for grease and prevents melt contamination
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: American Sensor Technologies, Inc. - AST
Description: AST4600 Explosionproof Pressure Transducer / Transmitter is approved to CSA 30 (UL1203 / FM3615) Class 1 Div 1 and Zone 1 Group IIC Explosionproof - Groups A, B, C, D for use in Hazardous Areas Constructed with a simple, yet rugged design, the factory-sealed AST4600 stands up to a variety of
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 221 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Keller America, Inc.
Description: pressure; the bottom display shows the MAX. or MIN. pressure since the last RESET. Peak-Mode: The pressure is measured 5'000 times per second and is brought to the display twice per second. The top display shows the actual pressure, the bottom display the peak (MAX.) or
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: SSI Technologies, LLC
Description: pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points.
- Working Pressure Range: 0 to 2,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Compound, Gauge
-
Supplier: Pressure Washers Direct
Description: Deck-Mounted Simpson Unloader Valve System •Offers improved reliability and longer pump life •Adjustable unloader lets you customize pump setup 10 Gauge Heavy-Duty Powder-Coated Steel Frame •Built to last job after job •10 gauge steel sub-frame provides additional support
- Water Jet Pressure: 5,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine, Electric Motor
-
Supplier: AMETEK Sensors, Test & Calibration
Description: times faster than a dead weight tester Reduces transcription / calculation errors 0.1% of reading accuracy up to 15 000 psi (1000 bar) when using the XP2i as the reference or 0.05% of reading accuracy up to 5000 psi (300 bar) when using the 30 Series as the reference Easy to use
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
- Media: Gas, Liquid
-
Supplier: SSI Technologies, LLC
Description: lower cost alternative in the SSI MediaGauge™ family of digital pressure gauges. The MediaGauge™ MG1-9V comes standard with a variety of keypad operated functions – multiple pressure unit display reading (PSI, BAR or MPA); memory storage of maximum peak pressure
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 1 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's 13mm Series stainless steel pressure sensors are designed for high pressure applications that involve measurement of hostile media in harsh environments. This series uses Honeywell's proven piezoresistive semiconductor sensor chip in an oil-isolated housing with or without
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
- Media: Gas, Liquid
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 2.5" BRASS CASE, COPPER ALLOY INTERNALS, 5000 PSI, 1/4 NPT MALE BACK CONN, GLYCERIN FILLED, BRASS FRONT FLANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's SPT Series stainless steel pressure sensors are designed for pressure applications that involve measurement of hostile media in harsh environments and will accommodate any media that will not adversely attack 304 or 316 stainless steel wetted parts. The SPT Series is
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
- Media: Gas, Liquid
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29
Find Suppliers by Category Top
Featured Products Top
-
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
and pressure spikes are too severe for conventional relief valves. Such conditions can lead to instability, erosion and structural damage of conventional relief valves. Both valves are available in a range of cracking pressures for system pressures up to 5,000 psi (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
applications with system pressures up to 5000 psi. Nominal weight is just 32 grams. Available in forward and reverse regulated flow configurations, the High Pressure 500 Flosert is constructed entirely of stainless steel for durability and long life. Regulated flow rates are available from 1.5 to 5.0 GPM. Each Flosert is 100% tested and inspected to ensure reliable, consistent performance. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The)
More Information Top
-
Successful Reduction of North Sea Drillstring Failures
Reading standpipe pressure losses of 100-200 psi is difficult with this type of hydraulic' gauge, and it is impractical to expect to be able to read pressure losses of 50 psi on the 0- 5000 psi pressure gauge .
-
Nitrate and Nitrite Ultraviolet Actinometers
… HPLC system consisted of an Eldex model B-1004 single piston pump (Eldex Laboratories, Menlo Park, CA) connected to an Anspec Bio-Merge gradient mixer (The Anspec Co., Ann Ar- bor, MI), a 0- 5000 psi pressure gauge (C and H Sales …
-
Glassy carbon electrodes coated with electropolymerized resole prepolymer mixtures: Amperometric response to phenols and application as chromatographic sensors
and a dimension o f 25 cm x 4.6nini i.d.The pressure ~vasmonitored with a 0- 5000 psi pressure gauge .
-
Combined stress failure tests for a glassy plastic
The pressure was read on a 0- 5000 psi Heise pressure gauge and also recorded on a strip chart recorder.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
The internal pressure was generated by a pressure gage tester with a screw-driven hydraulic ram and measured by a calibrated 5000 psi precision pressure gage .
-
Liquid natural gas as a transportation fuel in the heavy trucking industry. Third quarterly progress report, January 1, 1995--March 31, 1995
2 5 %, calibrated against a 0 - 5000 psi Bourdon pressure gauge of known sensitivity.
-
Liquid natural gas as a transportation fuel in the heavy trucking industry. Fourth quarterly progress report, April 1, 1995--June 30, 1995
pressure transducers with precision of 0.25 %, calibrated against a 0 - 5000 psi Bourdon pressure gauge of known sensitivity.
-
Liquid natural gas as a transportation fuel in the heavy trucking industry. Final technical report, May 10, 1994--December 30, 1995
Pressme measurements are conducted using Omega pressure MnKducers with precision of 0.25 %, calibrated against a 0 - 5000 psi Bourdon pressure gauge of known sensitivity.
-
Supercritical carbon dioxide solvent extraction from surface-micromachined micromechanical structures
Cooling coil 0- 5000 psi Pressure . gauge .
-
A Strain Control System for Relaxation Studies of Concrete
This gage is backed up by a 34.5 MPa ( 5000 psi ) strain gage pressure meter connected to the system near the load cell.
Indicates content that may require registration and/or purchase.