-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500V, Diode and Rectifier, RF Diodes. This listing supports
- Tj: -55 to 150 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 500V, Diode and Rectifier, Diode Arrays. This listing
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 500V, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 500V, Diode and Rectifier,
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER, 33V, 500MW
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 45V Single 100mA 450mV@10mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.45 volts
- VR: 45 volts
- IR: 0.001 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 40V 450mV SOD-323 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro Commercial Co Win Source Part Number: 1091439-RB500V-40-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @
- VF: 0.45 volts
- VR: 40 volts
- IR: 0.001 mA
- Tj: 125 C
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20V 500MA 0603
- VF: 0.47 volts
- VR: 20 volts
- Features: Other, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers Rectifier 45V 1A
- Features: Other, Schottky Barrier Diodes
- Package: SOD-323
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 40V 100MA UMD2
- VF: 0.45 volts
- VR: 40 volts
- IR: 0.001 mA
- Features: Other, Schottky Barrier Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
- VF: 0.5 volts
- IF: 0 mA
- VR: 40 volts
- Tj: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 027139-RB500V-40TE-17 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @
- VF: 0.45 volts
- VR: 40 volts
- IR: 0.001 mA
- Tj: 125 C
-
Description: Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
- Features: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 500mA, 40V, SOD-523; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:300mV; Forward Surge Current:3A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 500MW 150MA 100V SWITCHING DIODE, DO-35
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ZENER 500MW 5.6V, SOD-123 PKG
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 20V 500MA 1005
- VF: 0.47 volts
- IF: 2,000 mA
- VR: 20 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 12V 500MW TUMD2
- Tj: -55 to 150 C
- VZ: 12 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: DigiKey
Description: Diode Schottky 40V 100mA Surface Mount SOD-323
- Tj: 125 C
-
Description: DIODE SCHOTTKY 40V 100MA SOD323
- VF: 0.45 volts
- VR: 40 volts
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 16V 500MW TUMD2
- Tj: -55 to 150 C
- VZ: 16 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 500mA, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:550mV; Forward Surge Current:6.75A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 39V, 500MW, SOD123; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 51V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:No; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Peak Reflow Compatible (260 C):NoRoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 30V 100MA SOD323
- VF: 0.45 volts
- VR: 30 volts
- Features: Other, Rectifier Diode
- Package: SOD-323
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-80
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV15 is small mold type zener diode for voltage regulation.
- VZ: 13.5 to 16.5 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: RB500SM-30 is Schottky Barrier Diode for general rectification.
- VF: 0.45 volts
- IF: 10 mA
- VR: 30 volts
- VRRM: 30 volts
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV16 is small mold type zener diode for voltage regulation.
- VZ: 14.4 to 17.6 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: SOD-80
- Features: Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: TDZV13 is small mold type zener diode for voltage regulation.
- VZ: 11.7 to 14.3 volts
- PD: 500 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 801022-ZLLS500TC Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 700mA (DC) Reverse Recovery Time (trr): 3ns Operating Temperature - Junction: 150°C
- VF: 0.53 volts
- VR: 40 volts
- IR: 0.01 mA
- trr: 3 ns
-
Supplier: Microchip Technology, Inc.
Description: speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 37V~41V 500mW 39V SOD-80 Zener Diodes ROHS
- VZ: 39 volts
- PD: 500 milliwatts
- RoHS Compliant: RoHS Compliant
- Package: SOD-80
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.