-
Supplier: TEGAM, Inc.
Description: Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to +500 °C Time constant 10 second Accuracy:±(0.3 °C + 0.5%) 1/8″ diameter stainless steel sheath Used
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.125 inch
- Features: 100 Ohms (Most Common), Splash Proof or Watertight
- Probe Configuration: Penetration (Needle) Probe
-
Supplier: Newark, An Avnet Company
Description: PLATINUM RTD, 500 OHM, -70 TO 500DEG C; Sensing Temperature Min:-70°C; Sensing Temperature Max:500°C; Resistance:500ohm; Product Range:PPGxxxJx Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE SENSOR, 500 OHM; Resistance:500ohm; Product Range:PTS Series; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Case Style:1206 [3216 Metric]; Thermistor Mounting:SMD RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE RTD SENSOR, -70+C to +500+C, 100 OHM; Sensing Temperature Min:-70°C; Sensing Temperature Max:+500°C; Resistance:1kohm; Product Range:DM Series; Sensor Terminals:Through Hole RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their
- Basic Element Used: Thermistor
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, 100 OHM, -50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Resistance:100ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1375624-PTS0805M1B500RP100 Category: Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay
- Features: 500 Ohms, Other, Platinum
- Basic Element Used: RTD
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their
- Basic Element Used: Thermistor
-
Supplier: Honeywell Sensing & IoT
Description: The 500 Series is broad portfolio of air/gas, liquid and surface temperature probes that use Honeywell's NTC (Negative Temperature Coefficient) thermistors. Thermistors can be very effective in sensing temperatures of gases, liquids or solids because of their
- Basic Element Used: Thermistor
-
Supplier: Sensata Technologies
Description: The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness, and high absolute
- Sensed Temperature: -40 to 1,652 F
- Features: 1000 Ohms, 200 Ohms, 500 Ohms, Platinum
- Basic Element Used: RTD
-
Supplier: Transcat, Inc.
Description: Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
- Sensed Temperature: -238 to 1,202 F
- Features: 100 Ohms (Most Common)
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
-
Temperature Probes - Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,500mm,.5mCbl,DNAK -- STS100B500AHSupplier: Transcat, Inc.
Description: Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
- Sensed Temperature: -238 to 1,202 F
- Features: 100 Ohms (Most Common)
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
-
Temperature Probes - Pt100 Ref.Probe,-150to650C/-238 to1207 Strght,500mm,2mCbl,DANAK -- STS100B500DHSupplier: Transcat, Inc.
Description: Combine with a temperature source for accurate calibrations Compare with other sensor readings Use as your temperature standard Each Unit Includes Probe Connecting cable Case User’s guide Manufacturer’s accredited and traceable certification
- Sensed Temperature: -238 to 1,202 F
- Features: 100 Ohms (Most Common)
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
-
Supplier: Siemens Process Instrumentation
Description: SITRANS TS500 are temperature sensors for a wide range of measurement applications - from simple to complex, e.g. for harsh environments. The modular design of the system with a protective tube made of tubular or solid material, an extension, a connection head, an optional transmitter or a
- Sensed Temperature: -320.8 to 2,012 F
- Features: 100 Ohms (Most Common), Explosion Proof, Platinum, Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
- Basic Element Used: RTD, Thermocouple
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors 500 ohm 0.12% Temperature Sensor
-
Supplier: Yageo Nexensos
Description: Many temperature sensing applications require sensing elements packaged in protective housings. To reduce development time and cost, Heraeus has developed a line of standard housed sensors suitable for a wide variety of applications. Several of the sensor models are available to facilitate
- Features: 100 Ohms (Most Common), 1000 Ohms, 200 Ohms, 500 Ohms, Nickel/Nickel Alloys, Platinum
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
-
Supplier: Fluid Components Intl. (FCI)
Description: resistance that is directly proportional to temperature changes in the liquid or gas process. The base resistance (Ro) is available in a wide range of values (30 to 1000 ohms at 0°C). The resistance response to temperature change is available in a number of different "alphas"
- Sensed Temperature: -50 to 800 F
- Sensitive Length: 0.16 to 4 inch
- Element Configuration: > 2 Elements
- Features: 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms, Other, Threaded Fitting
-
Supplier: NOSHOK, Inc.
Description: General purpose RTD probe with PVC or PTFE lead wires, Adjustable and welded fittings available, Ideal for OEM applications, PVC or PTFE jacketed lead wires are available, A variety of fitting sizes and probe diameters are available, RTD PT100 O standard, others available, 2, 3 or
- Sensed Temperature: -50 to 1,100 F
- Diameter or Width Range: 0.25 to 0.5 inch
- Sensitive Length: 6 inch
- Features: 100 Ohms (Most Common), 2, 3, 4, Available as an Assembly, Platinum, Threaded Fitting
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: PC Pins Package: Bulk Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Accuracy: ±0.3°C Operating Temperature: -70°C ~
- Features: 1000 Ohms, Other, Platinum
- Basic Element Used: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: installation. Standard units use a 100 Ohm Platinum RTD Sensor. Options for 500 and 1000 ohm elements are available.
- Sensed Temperature: -70 to 932 F
- Diameter or Width Range: 0.195 inch
- Sensitive Length: 2 to 6 inch
- Features: 100 Ohms (Most Common), 2, Other, Platinum, Splash Proof or Watertight
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors 500ohms B-3480 BEAD PROBE
-
Supplier: OMEGA Engineering, Inc.
Description: These thin film platinum RTD probes are similar to our PRTF-10 sensors except for the addition of a transition fitting and strain relief spring. Manufactured with 100 ohm, Class B DIN Platinum thin film RTD elements and fiberglass insulated and jacketed cables, these sensors provide a
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.1181103 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Features: 100 Ohms (Most Common), 2, None or Hand held, Platinum
-
Supplier: NOSHOK, Inc.
Description: Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others available, RTD
- Sensed Temperature: -330 to 1,100 F
- Diameter or Width Range: 0.25 to 0.5 inch
- Sensitive Length: 2.5 to 24 inch
- Features: 100 Ohms (Most Common), 1000 Ohms, 2, 3, 4, Available as an Assembly, Platinum, Spring Loaded, Threaded Fitting
-
Description: P/N: TSP-008 Temperature probe The sensing element is placed in the inner metal housing, which is connected to the cable shielding. Inner metal housing is inserted into the stem, but it must be electrically isolated from the stem. This “double-housing” ensures high electromagnetic
- Sensed Temperature: 77 to 158 F
- Features: 1000 Ohms, Platinum
- Basic Element Used: RTD
-
Supplier: ValueTronics International, Inc.
Description: passive probe is our most rugged 500 MHz probe. With a 10:1 attenuation ratio and high 2.2 M ohm input impedance, it is ideal as a general purpose, high bandwidth passive probe for the Agilent 300 MHz - 1 GHz 6000 series, 7000, 8000 and 9000 Series oscilloscopes.
- Bandwidth: 500 MHz
- Voltage Rating: 400 volts
- Probe Type: Current, Voltage
-
Supplier: Rotronic Instrument Corp.
Description: Applications Measures temperatures in production processes, storage, transport and drying processes. Features • Interchangeable Pt100 probes • Range of application electronics: -40…60 °C / 0…100 %rh; -10…60 °C with LCD • Temperature measurement with Pt100 probe, 4-pin
- Sensed Temperature: -148 to 392 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: ValueTronics International, Inc.
Description: The CT4072 is a 100 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional
- Bandwidth: 100 MHz
- Probe Configuration: Alligator Clip, Hook
- Probe Type: Differential
-
Supplier: Sensata Technologies
Description: The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness, and high absolute
- Sensed Temperature: -40 to 1,652 F
- Features: 1000 Ohms, 200 Ohms, 500 Ohms, Platinum
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: 5628 Series - Secondary standard PRT/RTD probes: These probes fill the gap between affordable, but temperature-limited secondary PRTs and more expensive, highly accurate SPRTs. Using a regular PRT at temperatures above 500 °C exposes the platinum to contamination.
- Sensed Temperature: -328 to 1,228 F
- Features: Platinum
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: 5628 Series - Secondary standard PRT/RTD probes: These probes fill the gap between affordable, but temperature-limited secondary PRTs and more expensive, highly accurate SPRTs. Using a regular PRT at temperatures above 500 °C exposes the platinum to contamination.
- Sensed Temperature: -328 to 1,228 F
- Features: Platinum
- Basic Element Used: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: temperature, ambient temperature wireless link signal strength and battery condition to a remote host and the data is displayed on the PC in real time using the free provided software.
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Local Interface: Computer Interface
-
Description: 1.Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound
- Sensed Temperature: -22 to 482 F
- Features: 100 Ohms (Most Common)
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: 5628 Series - Secondary standard PRT/RTD probes: These probes fill the gap between affordable, but temperature-limited secondary PRTs and more expensive, highly accurate SPRTs. Using a regular PRT at temperatures above 500 °C exposes the platinum to contamination.
- Sensed Temperature: -328 to 1,228 F
- Features: Platinum
- Basic Element Used: RTD
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and wire-wound
- Features: 100 Ohms (Most Common), Platinum
- Basic Element Used: RTD
Find Suppliers by Category Top
Featured Products Top
-
Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
The FP Series probes make it easier than ever to integrate magnetic field measurement into your system. Take advantage of probes and sensors that really fit your application for optimum measurement results. Lake Shore offers probes for every need, including 3-axis (vector), transverse (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
New RealProbeTemp Thin-Film RTD Temperature Assembly The RealProbeTemp is a pre-assembled stainless steel probe containing a 100 Ω platinum thin film RTD (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Backer Marathon is pleased to present our line of premium temperature sensors. We offer standard general purpose thermocouples, mineral insulated thermocouples, and RTDs. Backer Marathon has hundreds of different models in stock and offers quick turnaround, usually 48 hours or less (read more)
Browse Temperature Probes Datasheets for Backer Marathon, Inc. -
INDUSTRY-FIRST MODULAR GOLD CUP PROBE We have launched an industry-leading version of our Gold Cup Probe to address challenges in measuring tube temperatures inside compact or (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Why sample probe assembly design matters for accurate process analysis (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Precision Temperature Sensing for Demanding Applications Accurate temperature data drives performance across industrial, medical, and connected systems. Probes Unlimited (read more)
Browse Temperature Probes Datasheets for Heilind Electronics, Inc. -
gas temperature (EGT) sensors over OEM sensors. Here’s why: Superior design and quality Proven higher reliability than OEM sensors Hermetically sealed for high accuracy and long life Simple, quick installation that saves time Interchangeable (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
More Information Top
-
Miniature Air Data Computer (MADC)
Inputs to the baseline MADC are indicated static and total pressure, total temperature (50 or 500 ohm probe ), self-test and identification discrete signals with commands via the MIL-STD-1553B databus.
-
Resistance measurements on boron and on silicon carbide
these works of investigated boron samples of anderten its resistance of Megohmwerten by room temperature auf a few ohm by 500 ° C'.
-
The C-17 dual-channel air data computer
The typical temperature probe for commercial aircraft (and the C-17) has an impedance of 500 OHMS at 0 Deg C. Typical fighter aircraft (such as the F-18 and F-161,utilize temperature probes whose impedance is 50 OHMS at 0 …
-
Interaction between electrostatic discharge and electromigration on copper interconnects for advanced CMOS technologies
E. Grund, R, Gauthier, “TLP Systemswith Combined 50 and 500Ohm Impedance Probes and Kelvin Probes”, EOSIESD Symposium,2003, pp 354-363 “Standard Method for Measuring and Using the Temperature CoefficientResistanceto Determine the Temperature of a MetallizationLine”,JEDEC Solid Stale TechnologyAssociation,February …
-
Leitfähigkeits‐Messungen on highly pure selenium
' In the AnschluR on this measure lingen the same sample also on air was treated schlieBlich, but first, the temperatures about 200 " C cause an increase of the Leitfahigkeit to values of 5 after about 20 h. loL6Ohm-1 cm … Ohm-l cm-l by 200 sample xeigt Abb. 11 annealed The C. Temperaturabhangigkeit C of the Leitfahigkeit of one about 500 h by about 200.
-
Electrical characteristics for Sn-Ag-Cu solder bump with Ti/Ni/Cu under-bump metallization after temperature cycling tests
CONCLUSIONS d Interfacial microstructure and electrical charac- teristics between the Ti/Ni/Cu UBM and Sn-Ag- Cu solders after the temperature cycling test were investigated by … … I-V and SEM nano- probing technique. d Two different … … conditions for 200 and 500 cycles. The sheet resistance of the Cu6Sn5 IMCs was about 100 ohm in every 0.5-mm dis …
-
Effects of Aging Temperature on Electrical Conductivity and Hardness of Cu-3 at. pct Ti Alloy Aged in a Hydrogen Atmosphere
They were aged for various periods of time at temperatures 773 K, 723 K, and 673 K ( 500 °C, 450 °C, and 400 °C) either in a hydrogen atmosphere of 0.08 MPa, using 99.9 pct pure deuterium isotope, or in … The electrical conductivity of the aged specimens, of 70-mm length, was measured at room temperature by a standard direct current (DC) four- probe technique using a micro- ohm meter Agilent 34420A.
Indicates content that may require registration and/or purchase.