-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. Unique among distributed sound power amplifiers, the "Ti" versions will drive 8- or 4-ohm loads and a distributed system on the same channel simultaneously. This enables a sound contractor to reduce the number of required amplifier channels by allowing a
-
Supplier: Visual Sound, Inc.
Description: and thru jacks to the rear panel make it easy to daisy chain multiple units. 1400 watt advanced technology amplifier with 700 watts (rms) per channel at 2 ohms, 500 watts (rms) at 4 ohms 375 watts (rms) per channel at 8 ohms 1400 watts (rms) bridge
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. North American Product OnlyThe iwSA 500 is a single channel BASH© power amplifier specifically designed to deliver 500 watts (max) of optimally matched power to the Tannoy iw62 TS in wall subwoofer. This delivers impressive
-
-
Supplier: Accuris
Description: CW Power Amplifier Travelling Wave Tubes up to 500 Watts: Blank Detail Specification
-
Supplier: Accuris
Description: Blank Detail Specification: C.W. power amplifier travelling wave tubes up to 500 Watts
-
Supplier: Fairview Microwave Inc.
Description: specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in
- Frequency Range: 500 to 4,000 MHz
- Minimum Gain: 30 dB
- Output Power( P1dB): 30 dBm
- Maximum Operating Voltage: 12 volts
-
Supplier: Fairview Microwave Inc.
Description: specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave components in
- Frequency Range: 500 to 4,000 MHz
- Minimum Gain: 30 dB
- Output Power( P1dB): 30 dBm
- Maximum Operating Voltage: 12 volts
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5058 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 500 to 1,000 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Visual Sound, Inc.
Description: Bosch Conferencing and Public Address Systems There are four types of power amplifier units in the Praesideo product range. These differ in the number of amplifier channels per frame: one, two, four, or eight. The overall power rating is 500 watts for all of
-
Supplier: Grommes~Precision Electronics, Inc.
Description: Living up to it’s name, the AXIOM 500 & AXIOM 500-OTL provides the solid foundation in which to build an exceptional, long lasting sound system. Both units are high fidelity commercial audio amplifiers that pump 500 watts of continuous RMS power. The AXIOM
-
Supplier: Fairview Microwave Inc.
Description: at 100 Watt. Our SMA high power RF amplifier design has a 50 dB typical gain. Fairview RF high power high gain amplifier part number FMAM5060 is rated with a Psat of 50 dBm. Our radio frequency high power amplifier is constructed for a minimum
- Frequency Range: 500 to 2,500 MHz
- Maximum Gain: 50 dB
- Maximum Operating Voltage: 32 volts
- Amplifier Type: Power Amplifier
-
Supplier: Richardson RFPD
Description: 100 – 500 MHz 1.5-WATT POWER AMPLIFIER WBPA0105A. WBPA0105A is a high power and high linearity connectorized amplifier with unconditional stable design. The amplifier offers typical 17.0 dB gain, 32 dBm P1dB, and 50.0 dBm output IP3 at the frequency
- Frequency Range: 100 to 500 MHz
- Maximum Gain: 17 dB
- Output Power( P1dB): 32 dBm
- Minimum Operating Voltage: 12 volts
-
Supplier: AR Modular RF
Description: The Model KAW2020 is a Class AB wideband RF power amplifier delivering in excess of 100 Watts CW power into a 50-Ohm load over the frequency range of 200 MHz to 500 MHz. Power gain is a minimum of 50 dB. GPIB control requires the optional IEEE488.2/RS232
- Frequency Range: 200 to 500 MHz
- Minimum Gain: 50 dB
- Output Power( P1dB): 50 dBm
- Gain Flatness: 2 dB
-
Supplier: Accuris
Description: Harmonized System of Quality Assessment for Electronic Components Blank Detail Specification: C.W. Power Amplifier Travelling Wave Tubes up to 500 Watts
-
Supplier: Krohn-Hite Corporation
Description: source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifiers • Output Power: 17 Watts/34Watts • Output Voltage: 141V/282V rms • Frequency Range: DC to 1MHz • Coupling: AC or DC • Gain: up to 42dB • Distortion: <0.01%
-
Supplier: Power Amp Design
Description: rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. The PAD126 also features a substrate temperature reporting output and overtemp shutdown and is also compatible with the PAD125 Current Limit Accessory Module.
- Supply Voltage (VS): 20 to 250 volts
- Input Offset Voltage (VOS): 1 to 5 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 16,000.000000000002 to 20,000 microamps
-
Supplier: ValueTronics International, Inc.
Description: Requirements: 208, 230, 245 VAC, tap selected; ±5% 50-60 Hz at 20A Has front panel-mounted power output meter Input/Output Connectors: Type N Size: 26.5" H x 17" W x 22.5" (67.3 x 43.2 x 57.1 cm) Weight: 165 lbs (74.8 kg) The ENI A-500, RF Power Amplifier, is a highly,
- Frequency Range: 35 MHz
-
Description: Available in power ratings of 150, 300, 500, and 1,000 watts per channel Two channels Selectable dual or mono modes In-rush limiting Energy efficient Dual input sensitivity switches Features The Federal Signal line of high-powered audio amplifiers provides the
- Power: 1,250.0000000000002 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Qorvo
Description: An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium™ QPB1024 is a solid state, spatialcombining amplifier with an operating range of 8.0 – 11.0 GHz while achieving greater than 57 dBm (500 Watts) of instantaneous saturated power. With its
-
Supplier: TMP Pro Distribution
Description: loudspeaker manufacturers recommend an amplifier with power output equal to the speaker's Program (Music) Power rating or two times (2 x) the Continuous (RMS) Power rating. The GX5 provides full performance for 500 watt (Program) speakers.
- Type: Amplifier
-
Supplier: Qorvo
Description: An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium™ QPB1316 is a solid state, spatialcombining amplifier with an operating range of 13.4 – 15.5 GHz while achieving greater than 57 dBm (500 Watts) of instantaneous saturated power. With its
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 500 provides 500
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Qorvo
Description: The Qorvo QPD1016 is a 500 W (P3dB) pre-matched discrete GaN on SiC HEMT which operates from DC to 1.7 GHz and 50 V supply. The device is in an industry standard air cavity package and is ideally suited for IFF, avionics, military and civilian radar, and test instrumentation. The device can
-
Supplier: Comdel, Inc.
Description: Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 500 delivers 500 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500 watts of power. The half-rack supplies operate at any
- AC Input Voltage: 100 to 239 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 0.05 MHz
- Number of Outputs: 1 #
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PART NO: 500-694900, MXLV AMPLIFIER UNIT, 100 WATT AUDIO AMPLIFIER, FOR CPV90 OR MXLV SYSTEMS, 25 VOLT OR 70 VOLT OPERATION, POWER FAIL INDICATOR, BATTERY SUPERVISION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: 2 Watt Psat, 500 MHz to 6 GHz, M
- Frequency Range: 500 to 6,000 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Power( P1dB): 33 dBm
-
Supplier: Power Amp Design
Description: rack-mount amplifiers. User selectable external compensation tailors the amplifier’s response to the application requirements. Four-wire programmable current limit is built-in. The PAD113 also features a substrate temperature reporting output and over-temp shutdown. The
- Supply Voltage (VS): 40 to 250 volts
- Input Offset Voltage (VOS): 1 to 3 millivolts
- Input Bias Current (IBIAS): 0.0001 µA
- Quiescent Current (IQ): 10,000 to 11,500 microamps
-
Supplier: TMP Pro Distribution
Description: <0.025% THD Rated Power 2 x 2 ohms: 400 watts per channel @ 1 kHz <0.025% THD both channels driven Rated Power 2 x 4 ohms: 300 watts per channel @ 1 kHz <0.02% THD both channels driven Rated Power 2 x 8 ohms: 180 watts per channel @ 1 kHz <0.02% THD both
- Type: Amplifier
-
Supplier: PCB Piezotronics, Inc.
Description: 500 Watt 220-240 VAC power amplifier for BAS001 or BAS003; includes remote control, carrying case For more information see http://www.larsondavis.com/Products/SoundSources
-
Supplier: PCB Piezotronics, Inc.
Description: 500 Watt 110-125 VAC power amplifier for BAS001 or BAS003; includes remote control, carrying case For more information see http://www.larsondavis.com/Products/SoundSources
-
Supplier: PI (Physik Instrumente) L.P.
Description: Modular Piezo Controller System with many Options For High Power Amps to 280 Watts Up to 6 Channels Choice of Linear Amplifier Modules, Low & High Voltage Optional Servo-Motion Controller for Cap Sensors, Strain Sensors and Piezo Resistive Sensors Optional USB Interface, TCP/IP,
- Number of Axes / Motors: 3 to 12
- Rated Power: 80 to 180 watts
- Supply Voltage (AC): 90 to 264 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: The PS503 is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range: 0-20V/1A,
- DC Output Power: 45 watts
- Type: DC Power Supply
-
Supplier: AENOR
Description: Blank Detail Specification: C.W. power amplifier travelling wave tubes up to 500 Watts
-
Supplier: RCD Components, Inc.
Description: HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior high-frequency performance. Insulation is
- Resistance Range: 50,000 to 5,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 1 to 20 +/- %
Find Suppliers by Category Top
Featured Products Top
-
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)
Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
's family of programmable AC-DC power supplies feature single and wide-adjust output voltages from 0-5V to 0-135V and current (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare (read more)
Browse Power Amplifiers Datasheets for Qorvo
More Information Top
-
Measurement and Modeling of Two Tone Transfer Characteristics of High Power Amplifiers
We have used 27 parameters to represent amplitude mod- ulation and 16 parameters to represent phase modu- lation of the class AB 500 Watts high power amplifier .
-
A New 5 Kilowatt HF Multi-Channel Transmitter
of 500 watts t o drivethe power amplifier .
-
Filament heater current modulation for increased filament lifetime
The total average power dissipationis approximately 500watts per amplifier so our modulator chassis had to be capable of dissipating 1000watts without a significanttemperature increase.
-
Federal Register > Tuesday, January 26, 2010 > [75 FR 3985] Trade Regulation Rule Relating to Power Output Claims for Amplifiers Utilized in Home Entertainment...
Consequently, representations of aggregate power output, such as "500 watts" or " 500 watts total power " for an amplifier with five channels that can output 100 minimum watts per channel, would not comply with the Amplifier Rule.
-
Spatio-temporal processing of coherent acoustic communications data in shallow water
The FAU-GPAM canister contains an FAU-designed 500 - Watts class-D power amplifier and adjustable gain preamplifiers, a DSP board and a LonWorks Programmable Serial Gateway for health monitoring and networking.
-
Filament heater current modulation for increased filament lifetime
The total average power dissipation is approximately 500 watts per amplifier so our modulator chassis had to be capable of dissipating 1000 watts without a significant temperature increase.
-
A Trio of modulators for the Fermilab tevatron electron lens project
'I'he anode supply is connected to the tetrode through a 1500D, 250kW, water cooled resistor (Altronic Research). rrhe grid of the tetrode is driven by an Amplifier Research 500A100 amplifier which can provide 500 watts of power from 10kHz to 100MHz.
-
A high power, high efficiency UMTS amplifier using a novel Doherty configuration
The 3- way Doherty configuration as well as other configurations (to be published) will provide compact amplifiers with peak powers greater than 500 Watts .
-
The Radio Patrol System of the City of New York
The transmitting equipment consists of a 100-watt transmitter with a 1000-watt power amplifier which is operated at 500 watts output.
-
Abstracts and References
…6C22: di- rectly-heated water cooled tube, having smaller grid-to-filament spacing than L600E and larger filament area; output power 250 watts as an oscillator at 600 megacycles and 500 watts as an amplifier with a driving power of 100 watts.
Indicates content that may require registration and/or purchase.