-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, Bipolar Transistor, Single Bipolar
- Features: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 500mA, Bipolar Transistor, Single Bipolar
- IC(max): 500 milliamps
- VCEO: 80 volts
- VCBO: 80 volts
- PD: 625 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, Bipolar Transistor, Bipolar
- IC(max): 500 milliamps
- VCEO: 50 volts
- VCBO: 30 volts
- PD: 2,250 milliwatts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, Bipolar Transistor, Single Bipolar Transistors. This listing
- IC(max): 500 milliamps
- VCEO: 45 volts
- VCBO: 45 volts
- PD: 625 milliwatts
-
Supplier: Newark, An Avnet Company
Description: BIPOLAR TRANSISTOR, NPN, 500V; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:50A; Power Dissipation:250W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-; MSL:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Transistor, PNP, 80 V(CEO), 500 mA, TO-92 Pb-Free
-
Supplier: Allied Electronics, Inc.
Description: Transistor, PNP, 60 V(CEO), 500 mA, TO-92 Pb-Free
-
Supplier: ODG (Origin Data Global)
Description: 700V 9A 500mΩ@10V 1 N-Channel TO-220 MOSFETs ROHS
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT 500mA 30V PNP
- VCEO: 25 volts
- IC(max): 500 milliamps
- PD: 300 milliwatts
- TJ: -55 to 150 C
-
Supplier: Nexperia B.V.
Description: PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA05 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 60 V AEC-Q101 qualified Applications Intended for telephony and professional communication equipment.
- VCEO: -60 volts
- IC(max): -500 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Nexperia B.V.
Description: PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PMSTA06 Features and benefits High current (max. 500 mA) Collector-emitter voltage: 80 V AEC-Q101 qualified Applications Intended for telephony and professional communication equipment.
- VCEO: -80 volts
- IC(max): -500 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 036070-UNR32A500L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Categories: Discrete Semiconductor Products Status:
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Nexperia B.V.
Description: NPN general-purpose transistor encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PMSTA56 Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 80 V Applications General purpose
- VCEO: 80 volts
- IC(max): 500 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Allied Electronics, Inc.
Description: Transistor: 500mA 300mW NPN General-Purpose Amplifier, SOT-23, 7IN. Reel
-
Supplier: Integra Technologies, Inc.
Description: Available in a bolt down flanged version as IGN2729M500 or in a solder mount earless version IGN2729M500S. IGN2729M500 is an internally pre-matched, gallium nitride (GaN) high electron mobility transistor (HEMT). This part is designed for S-Band radar applications operating over the 2.7 – 2.9
- Power Gain: 12 dB
- Output Power: 500 watts
- Operating Frequency: 2,700 to 2,900 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: Nexperia B.V.
Description: NPN transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complements: PMSTA55-Q Features and benefits High current (max. 500 mA) Very small SMD plastic package Collector-emitter voltage: 60 V Qualified according to AEC-Q101 and recommended for use in
- VCEO: 60 volts
- IC(max): 500 milliamps
- PD: 200 milliwatts
- TJ: 150 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Power Gain: 8 dB
- Output Power: 500 watts
- Operating Frequency: 960 to 1,215 MHz
- Features: Other, Power BJT Transistors
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed transistor device part number IB0912M500 is designed for systems operating over the instantaneous bandwidth of 960-1215 . While operating in class C mode under the specified pulsed conditions and Vcc=50V, this common base device supplies a minimum of 500 watts of peak
- Power Gain: 7.8 dB
- Operating Frequency: 960 to 1,215 MHz
- Output Power: 500 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: DTB114EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
- Package Type: SOT23
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, BIPOLAR, NPN, 400V, 500mA, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor USA, LLC
Description: DTD123EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
- Package Type: SOT23
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Win Source Part Number: 742937-UPA500T-T1-A Manufacturer Homepage: www.nec.com Reference case: SOT23-5 Reference Date Code: 0836+Rohs Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2SAR502EBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: ROHM Semiconductor USA, LLC
Description: 2SCR502EBHZG is a bipolar transistor with large collector current, suitable for low frequency amplifier. It is a highly reliable product for automotive.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR,NPN,0.5A,500V,SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:500mA; Power Dissipation:700mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR,PNP,0.15A,500V,SOT23; Transistor Polarity:PNP; Collector Emitter Voltage Max:500V; Continuous Collector Current:150mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT 2N3906 Transistor
- Features: Bipolar RF Transistors
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: General Purpose BJT
- Polarity: PNP
-
Supplier: Utmel Electronic Limited
Description: MPSA06 Series 80 V 500 mA 625 mW NPN Small Signal Transistor - TO-92-3
- Polarity: NPN
-
Supplier: Utmel Electronic Limited
Description: STMICROELECTRONICS - ULN2802A - Bipolares (BJT) Transistor-Array, Darlington, NPN, 50V, 2.25W, 500mA, hFE 1000, PDIP-18
- VCEO: 50 volts
- IC(max): 500 milliamps
- PD: 2,250 milliwatts
- TJ: -20 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 775769-HCPL-M701-500E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-SOIC (0.173", 4.40mm Width) 5 Leads Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1
- Isolation Voltage: 3,750 volts
- Operating Temperature: -40 to 85 C
- Input: DC
- Features: Other
-
Supplier: DigiKey
Description: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 80mA 80MHz 100mW Surface Mount SSSMini3-F1
- Features: Other
- Polarity: PNP
-
Supplier: Win Source Electronics
Description: Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017226-AOT500 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 115W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status:
- V(BR)DSS: 33 volts
- PD: 115,000 milliwatts
- TJ: -55 to 175 C
- Features: MOSFET, Other
-
Description: IGBT MOD 1700V 500A 5000W
- Output Power: 5,000 watts
- Packing Method: Bulk Pack
- Features: IGBT, Other
-
Supplier: Utmel Electronic Limited
Description: BC807 Series 45 V 500 mA Surface Mount PNP General Purpose Transistor - SOT-23
- Features: Other
- Polarity: PNP
Find Suppliers by Category Top
Featured Products Top
-
continuous drain current of 320mA, it provides reliable performance in diverse environments. The BSS138PW,115 is available in a SOT-323-3 package, making it suitable for SMD (SMT) mounting. Key Features: Type: N-Channel MOSFET (read more)
Browse Transistors Datasheets for Win Source Electronics -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide (read more)
Browse Transistors Datasheets for Win Source Electronics -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can (read more)
Browse Gate Drivers Datasheets for DigiKey -
N FETs. This high-performance step-up DC/DC switching regulator controller simplifies the application design while requiring no protection diodes and no other additional external components compared to a silicon metal-oxide-semiconductor field-effect transistor (MOSFET) solution. The internal (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
The ALD1105 by Advanced Linear Devices is engineered for precision and performance. It combines the power of an N-channel MOSFET with a P-channel MOSFET in a single package. The transistor pair is matched for minimum offset voltage and differential thermal (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
A ceramic heat sink is a device that dissipates heat from electronic components in an electrical appliance. The whole structure of the ceramic heat sink increases the heat dissipation area in contact with the air, which greatly enhances the heat dissipation effect, and the heat (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
transistor switch’s gate without affecting the load circuit’s operation. The overvoltage protection circuit disconnects the load during the transient event, whereas the voltage clamp continues to power the load but clamps the voltage at a predetermined voltage. Even precision Zener diodes (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
The BSS138PS,115 is a high-performance, dual N-channel logic level enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This compact and efficient MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing designers with a reliable (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics