-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, SHIELDED, 1MH, 500MA, SMD; Inductance:1mH; RMS Current (Irms):430mA; Inductor Construction:Shielded; Saturation Current (Isat):500mA; Product Range:WE-PD Series; DC Resistance Max:1.53ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, 10MH, 35mA, 10%, 500KHZ; Inductance:10mH; DC Resistance Max:120ohm; Self Resonant Frequency:500kHz; DC Current Rating:35mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442H Series; Core Material:Ferrite RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20MH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer
- Inductance Range: 20,000 microH
- Inductance Tolerance: 30 (+/- %)
- Operating Temperature: -40 to 125 C
- Features: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 18MH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18MH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer
- Operating Temperature: -40 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, 10MH, 500KHZ, 2220 ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports
- Inductance Range: 10,000 microH
- Inductance Tolerance: 30 (+/- %)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2MH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2MH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer
- Inductance Range: 8,200.000000000002 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, 2MH, 500MA, 10MHz; Inductance:2mH; DC Current Rating:500mA; Product Range:-; Case Dimensions:17mm x 11mm x 17mm RoHS Compliant: Yes
-
Supplier: Standex-Meder Electronics
Description: 2mH Switching Regulator Inductors featuring a completely encapsulated construction. Threaded mounting insert for additional mounting strength. Custom sizes and values may be engineered for your specific application.
- Inductance Range: 2 microH
- Rated DC Current: 30,000 milliamps
- Operating Temperature: -55 to 130 C
- Application: High Frequency
-
Supplier: DigiKey
Description: 22µH Shielded Wirewound Inductor Nonstandard
- Inductance Tolerance: 30 (+/- %)
- Operating Temperature: -40 to 125 C
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
- Core Material: Ferrite
-
Supplier: Standex-Meder Electronics
Description: 10mH switching regulator inductors designed to meet the requirements of Mil-PRF 287, 288 and 289, featuring a completely encapsulated construction. Double winding styles available for more current capacity. Center hole for mounting. Custom sizes and values may be engineered for your specific
- Inductance Range: 10.000000000000002 microH
- Rated DC Current: 15,000 milliamps
- Operating Temperature: -55 to 130 C
- Application: High Frequency
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1370491-VLS5045EX-100M-H Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-EX-H Package:
- Inductance Range: 10.000000000000002 microH
- DCR: 0.0793 ohms
- Rated DC Current: 2,500 milliamps
- Operating Temperature: -40 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: SMD POWER INDUCTORS 6028 10UH 20
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0845 ohms
- Rated DC Current: 1,899.9999999999998 milliamps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.5A 10uH ±20% 3.1A - Power Inductors ROHS
- Inductance Range: 10.000000000000002 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.061 ohms
- Rated DC Current: 2,500 milliamps
-
Supplier: Utmel Electronic Limited
Description: Fixed Inductors 10MH/5A FIL/CHOKE
- Inductance Range: 10,000 microH
- Inductance Tolerance: 15 (+/- %)
- DCR: 0.16 ohms
- Rated DC Current: 5,000 milliamps
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-04 Application: Power Type: Toroid Rating: N/A Inductance: 50 μH Saturation Current: 5 A DC Resistance Max: 22 mΩ Operating Temperature: -40°C ~ +105°C Tolerance: 20 Shielding: Non Shielded Mounting: SMD Length/Diameter: 27 mm Width: 13.5 mm
- Inductance Range: 50.00000000000001 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.022 ohms
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: ABRACON ATCA-03-650M-H INDUCTOR, 65UH, 2A, 20%, RADIALNew
- Inductance Range: 65 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.055 ohms
- Operating Temperature: -40 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Application: RF Inductor / Choke
- Features: Standard Inductor, Coil, Choke
-
Supplier: Utmel Electronic Limited
Description: 1mH ±10% SMD Power Inductors ROHS
-
Supplier: Richardson RFPD
Description: The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented
- Inductance Range: 0.0011 microH
- DCR: 0.1 ohms
- Rated DC Current: 330 milliamps
- SRF: 7,000 MHz
-
Supplier: Triad Magnetics
Description: The CMF16 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF16 Series combines the features of two separate components into one.
- Inductance Range: 100,000.00000000001 microH
- Inductance Tolerance: 30 to -50 (+/- %)
- Rated DC Current: 2,000,000 milliamps
- Operating Temperature: -40 to 105 C
-
Supplier: Triad Magnetics
Description: The CMF16 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF16 Series combines the features of two separate components into one.
- Inductance Range: 68,000.00000000001 microH
- Inductance Tolerance: 30 to -50 (+/- %)
- Rated DC Current: 2,000,000 milliamps
- Operating Temperature: -40 to 105 C
-
Supplier: Triad Magnetics
Description: The CMF16 Series provides exceptional common-mode suppression and exceptional stray inductance to suppress differential-mode noise. In effect, the CMF16 Series combines the features of two separate components into one.
- Inductance Range: 27,000 microH
- Inductance Tolerance: 30 to -50 (+/- %)
- Rated DC Current: 2,000,000 milliamps
- Operating Temperature: -40 to 105 C
-
Supplier: Utmel Electronic Limited
Description: INDUCTORS FOR POWER CIRCUITS, AU
- Inductance Range: 33.00000000000001 microH
- DCR: 0.312 ohms
- Operating Temperature: -40 C
- Testing Frequency: 100 kHz
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 10MH 0.02A SMD 10mH 20mA - - Ferrite Core ¦20% Shielded 32.8 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
- Inductance Tolerance: 20 (+/- %)
- Rated DC Current: 20 milliamps
- Application: General Purpose
-
Supplier: Vanguard Electronics
Description: Single Winding Swing Inductor, Toroidal Thru-Hole, Unencapsulated
- Inductance Range: 9.3 to 2,000.0000000000002 microH
- Rated DC Current: 1,000 to 15,199.999999999998 milliamps
- Features: Other
- Mounting Option: Through Hole Technology (THT)
-
Supplier: Coilcraft, Inc.
Description: Our 1008CT low profile wirewound chip inductors are only 0.050" high and include non-standard values. They feature exceptionally high Q factor compared to non-wirewound inductors of the same size and have high self-resonant frequencies – up to 7.5 GHz. Tight tolerance range from 5% to
- Inductance Range: 0.05 microH
- Inductance Tolerance: 2 to 5 (+/- %)
- DCR: 0.48 ohms
- SRF: 1,900 MHz
-
Supplier: Pulse Electronics Corporation
Description: Power Beads - PA5013.XXXHL Series, Over 75Apk
- Inductance Range: 48 microH
- Standards and Certifications: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: The SLV9080 Series Trans-Inductor Voltage Regulator (TLVR) inductors are designed for use in voltage regulator modules (VRMs) and point-of-load (PoL) converters. With a compact 9 × 6 mm footprint and high power density, these inductors deliver efficient performance in
- Inductance Range: 0.05 microH
- DCR: 0.00019 ohms
- SRF: 400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Coilcraft’s SLR4040 Series of high-current shielded power inductors feature sub-milliohm DC resistance and very high current handling. Magnetic shielding and tight DCR tolerances make them ideal for low voltage multi-phase VRM/VRD/EVRD regulators and current sensing circuits. Tight DCR
- Inductance Range: 0.05 microH
- DCR: 0.00032 ohms
- SRF: 110 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 160 milliamps
- Application: General Purpose
-
Supplier: ASAP Semiconductor LLC
Description: INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
- Inductance Tolerance: 15 (+/- %)
- Rated DC Current: 110 milliamps
- Application: General Purpose
-
Supplier: Allied Electronics, Inc.
Description: Transformer, gate drive, 1:1 turn ratio, .350 ohms maxDCR, .680mH min inductance
-
Supplier: ITG Electronics, Inc.
Description: 22mH, 0.3A Max, 1,500mOhm Through Hole Common Mode Choke
- Inductance Range: 22,000 microH
- DCR: 0.001 ohms
- Rated DC Current: 300 milliamps
- Operating Temperature: -40 to 105 C
-
Description: Integrated Circuits (ICs) - Inductors/Coils/Transformers - Pre-ordered RLCs
Find Suppliers by Category Top
Featured Products Top
-
Exxelia’s Smart Magnetics line merges transformers and inductors into a single compact component, enhancing efficiency and reducing footprint in power conversion systems. Designed for resonant and bidirectional converters, these custom solutions support up to 500kHz and 300kW, making them (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
: Frequencies between 25Hz and 500kHz Inductance from uH to H Currents up to 1100A nominal, AC or DC Ripple current accommodations Temperature classes up to 220º C (155º C is typical class F) Weights ranging from 0.06 oz. (1 g) to 550 lbs (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
500Ω impedance at 100MHz attenuates common-mode noise in high-speed signal and power circuits. High Current Capability: Rated for continuous 4A current with low (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
– 1.1 A Phase Resistance: 5.2–43.4 Ω Phase Inductance: 7.5–51 mH Rotor Inertia: 25–41 g·cm² Applications Stage Lighting Equipment Printers Precision Positioning (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Wiring Diagram for PC Mount Power Transformers - 80035 PC Mount Flat Pack™ Power Transformers (FP24-500) (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Step Angle: 1.8° Holding Torque: 250–420 mN·m Rated Current: 0.4–1.1 A Phase Resistance: 4.2–43.4 Ω Phase Inductance: 5.7–51 mH Rotor Inertia: 25–41 g·cm² Motor Length (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
.28 Ω), low-inductance (0.55 mH) winding design to reduce heat and electromagnetic interference for long-term stable operation Short-term high-load start-up capability, with a maximum instantaneous current of 31 A 24 V lithium battery pack with BMS cell balancing, over-voltage and (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
efficiency and reduce maintenance requirements. Weidy DC-Link film capacitors deliver 500VDC–2000VDC rated voltage, 1μF–100μF capacitance range, and low dissipation factor ≤0.0002 for efficient power conversion systems. Featuring THB IIIB (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, featuring a 350µH inductance, makes it ideal for use in Ethernet systems such as routers, switches, and modems. This surface-mount device (SMD) comes in a convenient tape and reel package, making it easy for automated assembly processes. Engineers (read more)
Browse Transformers Datasheets for Win Source Electronics -
>100,000 hours at 70°C High Voltage Capability: 500–2000 VDC (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Introduction to Circuit Analysis and Design
(b) Assuming the ripple is a 120 Hz sinusoid, what is the ripple factor for the load voltage if a 500 mH inductor is connected in series with the load?
-
A project-oriented power electronics laboratory
The 500mH inductor supports the rectifier and phase- controlled converter experiments and project work.
-
A simple drive induction motor based on buck/boost inverter topology
This circuit is simulated on PSpice software with the following circuit parameters: 100V VDC source; Load (R=180Ω), buck/boost capacitor (2μF), inductor ( 500mH ), 1 diode (D1N5404) at different direction in Buck and boost converter side, semiconductor switches (MOSFET coded IRF150) and …
-
Current controlled line converter using direct torque control method
The unsymmetrical supply condition was made by adding a 500 mH series inductor in one of the supply phases.
-
Electric Propulsion and Its Applications to Space Missions > Heat Pipe Cooling of Power Processing Magnetics
For this application a 2.6 mH inductor weighing 840 g, was redesigned as a 5.8 mH inductor weighing 500 g.
-
SATBOT 1: prototype of a biomorphic autonomous spacecraft
inductor : 500 mH resistors,_capacitors .
-
SATBOT I: Prototype of a biomorphic autonomous spacecraft
*experimental measurement inductor : 500mH resistors, capacitors .
-
Feasibility study of a high-voltage DC & AC multi-circuit hybrid transmission line
A 100-mH inductor and a 70.36-pF capacitor were used in the parallel L-C, and a 500 - mH series inductor was used to smooth out the remaining ripples in the DC waveform.
-
19R225C Murata Power Solutions | Mouser
Fixed Inductors Ind 2.2 mH 500 mA TH radial 10x19 .
-
Experimental study on using a high-temperature superconducting inductor for power loss reduction in an active power filter
The conventional copper inductor is an iron-cored choke of 500mH whilst the HTS inductor , built with BSCCO-2223/Ag tape operating at 77K in liquid nitrogen, is an iron-cored thin solenoid of 410mH [2].
Indicates content that may require registration and/or purchase.