-
Supplier: DBK USA, Inc.
Description: Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw
- AC Voltage Required: 480 volts
- kWatts: 0.05 kW
- Watt Density: 60 W/in²
- Flange or Thread Diameter: 5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange • Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions • 240 and 480 V, 3 Phase • 2 to 24 kW
- Features: Immersion Heater
-
-
Supplier: OMEGA Engineering, Inc.
Description: Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 49 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • 1 1/4" NPT Steel Screw Plug • Steel Sheath Elements • 10 and 20 W/In2 • 0.5 - 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.5 to 3 kW
- Watt Density: 10 to 20 W/in²
- Flange or Thread Diameter: 1.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Omegalux® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection
- Maximum Operating (Sheath) Temperature: 300 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 40 kW
- Watt Density: 2 to 80 W/in²
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 550 volts
- kWatts: 12 kW
- Watt Density: 7.14 W/in²
-
Supplier: Radwell International
Description: IMMERSION HEATER 6000W 480V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 2.500KW
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 1.500KW
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Chromalox
Description: 2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 78 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Chromalox
Description: Steel Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 7.5 kW
- Watt Density: 20 W/in²
- Immersion (Heated) Length: 11.125 to 14.625 inch
-
Supplier: Galco Industrial Electronics
Description: MTO-337A 480V3P 3750W
-
Supplier: U.S. Plastic Corporation
Description: Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life. Vapor
- AC Voltage Required: 120 volts
- kWatts: 1 kW
-
Supplier: Cole-Parmer
Description: Heaters with Dial Temperature Controller have a sensitivity of
1 F when liquid is stirred. Top-mounted pilot light indicates that heater is on. Choose from four styles "A" loop, "B" short rod, "C" flat, and "D" long rod which is the same as style "B" only longer. - AC Voltage Required: 230 volts
- kWatts: 0.5 kW
- Heating Capacity: 0.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Dial Temperature Controller have a sensitivity of
1 F when liquid is stirred. Top-mounted pilot light indicates that heater is on. Choose from four styles "A" loop, "B" short rod, "C" flat, and "D" long rod which is the same as style "B" only longer. - AC Voltage Required: 115 volts
- kWatts: 0.5 kW
- Heating Capacity: 0.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Chromalox
Description: 1" NPT Brass Screw Plug Copper Sheath Element Third-party certifications: UL Listed, CSA, cCSAus High Watt Density (64 - 86 W/In²) 0.75 - 3 kW Without Thermostat 120 and 240 Volt, Single Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 3 kW
- Watt Density: 64 to 86 W/in²
- Flange or Thread Diameter: 1 inch
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed below is - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Pelonis Technologies, Inc.
Description: not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach 1200ºC
- AC Voltage Required: 110 volts
- Features: Immersion Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features: Designed for direct immersion thru 2” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per
- Maximum Operating (Sheath) Temperature: 60 to 250 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 4 kW
- Watt Density: 8 to 32 W/in²
-
Description: such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium heaters (IEC 60335-2-55); - portable immersion heaters (IEC 60335-2-74); - engine preheaters such as those
-
Supplier: Watlow®
Description: heater lines of immersion, circulation and duct heaters are used to heat a myriad of high and low viscosity fluids ranging form de-ionized and process water, oils, solvents, rinse agents, caustic solutions, etc. to process gases like air, nitrogen, purified and inert gases as
-
Supplier: Process Technology
Description: terminal enclosure with 8.5 flexible cord on 1000 watt, 120-240 volt and 1800-2500 watt, 240 volt heaters. 3 foot wire and conduit on 1800-2500 watt, 120 volt and all 3500-6000 watt heaters. P1 thermal protector standard for solutions up to 180°F (82°C). Grounded internal metal
- AC Voltage Required: 120 to 240 volts
- kWatts: 1 to 6 kW
- Watt Density: 40 W/in²
- Immersion (Heated) Length: 11 to 47 inch
-
Description: Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +300°C. Features include an enhanced digital display and easy–to–use
- Temperature Range: -50 to 300 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless-steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use
- Temperature Range: -50 to 200 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt density design 10 watts/square inch (1.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 18 kW
- Watt Density: 10 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant PVC terminal enclosure with
- AC Voltage Required: 120 to 600 volts
- kWatts: 1 to 12 kW
- Watt Density: 35 W/in²
- Flange or Thread Diameter: 2 to 11.5 inch
-
Supplier: Process Technology
Description: Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES Constructed with our exclusive patented N2 “purged” elements for extended service life. High efficiency in a compact design, and an excellent alternative for replacing strip
- Maximum Operating (Sheath) Temperature: 266 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 240 to 480 volts
- kWatts: 20 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: SAE International
Description: used. Small engines that typically require less than 600 W of preheat for cold weather starting are not covered by this document. These types of engines generally have very little space available to accommodate an immersion heater of the styles presented in this document. No related
-
Supplier: SAE International
Description: used. Small engines that typically require less than 600 W of preheat for cold weather starting are not covered by this document. These types of engines generally have very little space available to accommodate an immersion heater of the styles presented in this document. No related
-
Supplier: Lake Shore Cryotronics, Inc.
Description: SuperTran-VP cryostat features <2 K to 500 K Can use either LHe or LN2 Sample-in-flowing-vapor Lake Shore SuperTran-VP cryostats cool samples by immersion in a temperature-controlled flowing gas. Simple to operate, they use a high-efficiency transfer line to deliver LHe (or LN2) to the sample
-
Supplier: Sussman Electric Boilers
Description: insulated ASME coded & stamped Carbon Steel pressure vessel, Code H, 160 PSIG National Board registered ASME safety relief valve set @ 150 PSIG NPT inlet/outlet fittings up to 3-1/2"; flanged inlet/outlet fittings 4" and over Incoloy sheathed immersion element complete with epoxy seals NEMA 1
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
Find Suppliers by Category Top
Featured Products Top
-
Insulation Resistance ≥ 500MΩ @ 500VDC Dielectric Strength ≥ 500V @ 50Hz (between circuits) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Practical considerations relating to immersion cooling of power electronics in traction systems
Data recorded while degasssing 120cc air at Q= 500W . .... A passive 2-phase immersion system with the same leak operating with C6F12O fluid at 100ºC would … of 3 adjacent immersion modules (Fig. 12a-c) made with 19x19mm 200W ceramic heaters (Fig. 12d) in…
-
Optical mixing in thin YBa/sub 2/Cu/sub 3/O/sub 7-x/ films
During mea- surements the mount was partially immersed in liquid nitro- gen. .... A thermometer and a small resistive heater were also attached,allowing for temperaturecontrol. .... The power was 400 pW, correspondingto an average irradianceof 500W /cm* at the mixer.
-
Hydraulic control of steel ladle stopper mechanism
1) Coil, wire PE-0.35, 15, 500w ; 2) presspahn casing; 3) tubular housing, wall thickness 5 .... After being charged to a pressure of 60 atm, the cylinder is immersed in water until the … a contactor for starting the motor, a switch for the 25 amp oil heater , fuses and a…
-
CR4 - Thread: Heatpipe Ceramic Heater
Appilcation is to heatup water. it saying that the input power 500w and you can get a .... • #1 "Re: heatpipe ceramic heater " by RDGRNR on 03/03/2010 3:43 PM (score 1). .... Instead of cooling, the the hotter side of the refrigerant coil is immersed in a hot water…
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
Osmotic pretreatment is a dehydration technique by immersing target materials, mostly fruits and vegetables, in a hypertonic .... SUSTAINABLE IMPLEMENTATION OF SOLAR TUNNEL DRYERS, WATER HEATERS AND COOKERS IN NEPAL. .... the optimum working condition is Point O; if the required heat load was 500W /m2 , the optimum…
-
ENCYCLOPEDIA OF THERMAL PACKAGING - SET 1: THERMAL PACKAGING TECHNIQUES (A 6-VOLUME SET)
…and Exhibition (InterPACK’03) (USA, 2003). http://www.neo-power.com.cn/, http://www.eleclight.cn/power_led_50w_ 500w .htm. .... The forced convection test set up utilized a polyimide heater on which the various fans impinged and .... It has been over two decades now that researchers have been exploring immersion cooling in dielectric fluids…
-
Dubbel
…Nutzturbine,T of turbine, V of compressors, WT exhaust-gas-heat exchanger, ZE reheater , ZK intermediate cooler … layer of 0,5 to 1,0 mm is applied the thickness through immersion in a pasty .... Laser CO2/500W , lens calorific values f D500 .
-
Current Trends in the Development of Industry
Resistance Heater . .... carried out when the reference electrode (SCE) and counter electrode(Pt wire) were immersed in the sea .... Here the heat transfer coefficient is 500w /m2*k between casting and sand mold.
-
Manufacturing Engineering and Automation II
…rL=20m, rC=50m, Ud=2V, fs=100kHz, Uin=360−420V, Uo=54V, Po= 500W , N2/N1=0.36 … keyboard input temperature, if it is higher than the set temperature, close the heater ; if it is .... The typical characteristics of virtual reality is multi-sensation, sense of immersion , interaction and imagination, of which…
-
Renewable and Sustainable Energy II
( I= 500W /m2 , Width=1m, A o / A f =0.4). .... At 100℃, the TiO2 electrode was immersed into N719 dye solution (0.3mM) for 24h. .... shape, with walls of all insulation materials, surrounded by the light style, without heater is greenhouse-type…
Indicates content that may require registration and/or purchase.