-
Supplier: Sifam Tinsley UK
Description: Theta Hz the transducer is used for frequency measurement. The output signal is proportional to measured frequency and is either load independent DC Current or load independent DC Voltage. Features • Fully onsite programmable input range • Available in Single or Dual output type • Onsite
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- User Interface: Computer Programmable, Front Panel and Display
- Outputs: Current Output, Voltage Output
-
Supplier: Allied Electronics, Inc.
Description: TRANSDUCER, CONTINUOUS TONE, 20480 HZ,
-
Supplier: Allied Electronics, Inc.
Description: TRANSDUCER, CONTINUOUS TONE,2800+-200 HZ,
-
-
Supplier: Allied Electronics, Inc.
Description: TRANSDUCER, CONTINUOUS TONE, 2300 +- 400 HZ,
-
Supplier: Newark, An Avnet Company
Description: WATT/VAR TRANSDUCER 2 ½ ELEMENT )(INPUT 1AMP/120VAC; 50HZ
-
Supplier: Newark, An Avnet Company
Description: IQ260 Transducer Only 50Hz 1A 24-48V DC
-
Supplier: Newark, An Avnet Company
Description: PXM2270 Transducer Only 50Hz 1A 24-48V DC
-
Supplier: Newark, An Avnet Company
Description: IQ250 Transducer Only 50Hz 5A 24-48V DC
-
Supplier: ODG (Origin Data Global)
Description: 85dB 4kHz DIP Buzzers ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 5 cm (2") mini spkr 50 Ohm, 500Hz
-
Supplier: Airmar Technology Corporation
Description: M190 features a large, low-frequency, narrow-beam array for excellent deep-water performance. The 12 kHz model can be used for sub-bottom profiling. Features Highly efficient, low-ringing array for exceptional bottom detail Matching transformer provides pure resistive load Stuffing tube available
- Frequency Range: 12 kHz
- Power Capability: 5,700 watts
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Carrier-frequency amplifier for strain gauge transducers in full bridge circuit and strain gauges (half and quarter bridges) 600 Hz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration
- Features: Other, Other Input
-
Supplier: Allied Electronics, Inc.
Description: Current transducers monitor high AC current signals and emit a 4-20 mA signal. This signal can be sent over long distances (up to 1000’) to a digital process indicator in a remote location.
-
Supplier: TE Connectivity
Description: Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Absolute Signal Characteristics Frequency Band (MHZ) : 868 Usage Conditions Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ] Pressure (BAR) : 200
- Working Pressure Range: 3,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 167 F
- Measurement Type: Absolute
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 400kHz ± 5% Part Number: SMATR400H99XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Aluminum Dimensions: 10mm X 15.3mm Nominal frequency fr: 400kHz ± 5% Sound Pressure Level: (1*)
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 112kHz ± 4% Part Number: SMATR112H99XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Glass filled polyester Dimensions: 25mm X 12mm Nominal frequency fr: 112kHz ± 4% Sound Pressure Level: (1*)
-
Supplier: Steiner & Martins, Inc.
Description: Piezo Air Transducer 200kHz ± 4% Part Number: SMATR200H19XDA -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver. Housing Material: Glass filled polyester Dimensions: 19mm X 16mm Nominal frequency fr: 200kHz ± 4% Sound Pressure Level: (1*)
-
Supplier: PCB Piezotronics, Inc.
Description: Pressure Transducer
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
- Sensor Technology: MEMS
- Device Category: Transducer
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Pressure Sensors, Transducers Features: Temperature Compensated Applications: Board Mount Output Type: Digital Accuracy: ±0.022PSI (±0.15kPa) Pressure Type: Absolute Operating Pressure: 0.15PSI ~
- Working Pressure Range: 0.15 to 15.95 psi
- Measurement Type: Absolute
- Features: Other
- Device Category: Sensor
-
Supplier: Piezo-Metrics
Description: Micron's Model MPT50 is a threaded mount, miniature, low cost, general use pressure/temperature transducer. This transducer is made of corrosive resistant titanium (6AL4V). It utilizes high reliability bulk type semiconductor strain gages and temperature sensors bonded directly to the
-
Supplier: Hottinger Brüel & Kjær A/S
Description: A T22 shaft torque transducer variant with a nominal (rated) torque of 50 N·m.
- Maximum Torque: 443 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: A standard configuration of the T210 shaft torque transducer with a nominal (rated) torque of 50 N·m.
- Maximum Torque: 443 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -4 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Pressure Sensor, 50 psig, gage, 0.152 in face, 10-32 UNF-2A, 30 in cable
- Signal Output: Analog Voltage
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor, Transducer
-
Supplier: ODG (Origin Data Global)
Description: SENSOR BAROMETRIC 1.1BAR 16BIT
-
Supplier: Airmar Technology Corporation
Description: AT50 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive
- Beam Angle: 12 degrees
- Measurement Range: 300.00000000000006 to 15,000.000000000002 mm
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: ATK50 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in various applications
- Beam Angle: 10 degrees
- Measurement Range: 300.00000000000006 to 15,000.000000000002 mm
- Features: Other
-
Supplier: Airmar Technology Corporation
Description: accommodate transceiver and signal processing electronics. It operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads
- Frequency Range: 50 kHz
- Transmit Sensitivity: 106 dB re µPa/V
- Receive Sensitivity: -162 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Quarktwin Technology Ltd.
Description: Current Transducer 0 ~ 50A Input 4 ~ 20mA Output 10 ~ 30VDC Chassis Mount
- Voltage: 10 to 30 volts
- Response Time: 300 ms
- Voltage Type: DC Voltage
- Mounting: Other
-
Supplier: Littelfuse, Inc.
Description: The TCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the onboard toroid. The TCSA provides a 4 - 20mA output over a power supply range of 10 - 30VDC. Each unit is factory calibrated for
- Response Time: 300,000 µs
- Operating Temperature: -22 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: Acme Chip Technology Co., Limited
Description: TERARANGER TOWER EVO 600HZ, 8 SE
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Piezoelectric force transducer for compressive force Nominal (rated) force: 50 kN Sensitivity: approx. 4.1 pC/N Accuracy class: 0.5 Degree of protection: IP65 Made from stainless materials Sensor calibrated ex factory Welded plug 10-32 UNF
- Force / Load Rating: 11,240 lbs
- Accuracy: 0.5 ±% Full Scale
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 15.95PSIA 16BIT
- Working Pressure Range: 0.15 to 15.95 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Features: Other
-
Description: SENSOR 15.95PSIA 16BIT
- Input (Supply) Voltage: 2.2 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±1% Accuracy: ±1% Categories: Sensors, Transducers Maximum Supply Current: 15mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status:
- Measuring Range: 50 amps
- Input Voltage: 15 volts
- Frequency Range: 50,000 Hz
- Response Time: 3 µs
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356198-MS583730BA01-50 Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Package: Tape & Reel
- Working Pressure Range: 435.1 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Raltron announces the RBE Series electromagnetic buzzers, engineered for applications demanding high sound pressure levels and clear, distinct tones. Operating in a frequency range of 2800 to 4000 Hz, these buzzers deliver SPLs from 90 dB up to 100 dB, making them some of the loudest in the (read more)
Browse Audio Transducers and Buzzers Datasheets for New Yorker Electronics Co., Inc. -
Easy-to-use pre-calibrated displacement transducers RDP’s DC-DC LVDT’s eliminate power supply selection concerns and grounding issues. Pre-calibrated with 0-10V or 2-wire, 4-20ma outputs. Ideal for machine tool, assembly (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
/instrumentation With over 50 years of experience designing and manufacturing LVDTs and other types of linear position transducers RDP can offer a solution from their vast knowledge base to meet your application requirements. General Purpose (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
across a wide temperature range from –50 to +120°C. Each set includes two cables and can be customized to your designed lengths. It’s the perfect companion to our high-voltage transducers that completes your measurement system and keeps it protected in the toughest high (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company -
applications. In addition to these series we have standard models from .020 to 37 inches with a variety of outputs and mechanical configurations. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position transducers we can normally offer a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Knick’s P52000 series of DC voltage transducers are smartly designed solutions for measurement and isolation in applications up to 4800 volts (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Knick’s P42000D2 DC voltage transducer is a compact solution for measurement and isolation in applications up to 2000 volts (read more)
Browse Datasheets for Knick Interface LLC -
/instrumentation About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Datasheets for RDP Electrosense
More Information Top
-
Hanford site seismic monitoring instrumentation plan
Strong motion instruments are accelerographs with relatively high-frequency (25- 50 Hz ) transducers .
-
The possible use of Fiber Bragg Grating based accelerometers for seismic measurements
The transducer 50 Hz and a sensitivity of ~498µε/g.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-12-2538/NAM-DISSERTATION.pdf?sequence=4
Ultrasonic displacement sensor RPS-412A 150-700mm (5.9-27.6 in) 76-127 μm (3-5 mils) $3,000 ( transducer ) 50Hz (20 ms) Migatron Corp.
-
Measurement of shallow water wave direction for longshore sediment transport
Typical results from the system at 50 Hz with transducer 1 in Figure 2 being shown by the upper trace.
-
Sell Door Frame Roll Forming Machine,Windows Frame Roll Forming Machine
Power of decelerator motor: 15kW, 380V, 50Hz , transducer from Japan .
-
Detection of gravitational waves
Practically all the data above 50 Hz are transducer noise. . of the cross-coupling in ideal circumstances is ∼10−3 .
-
Direct measurement of index finger mechanical impedance at low force
Figure 3 (a) shows that the entire index finger moving in phase with the top surface of transducer at 50 Hz with a node near the ground used in the experiment.
-
A voltage-to-voltage transducer for distorted signals in high-voltage systems
The total resistance of the input resistive divider was chosen so that the capacitive divider is not signifizantly loaded in the rated transducer bandwidth ( 50 Hz - 4 kHz).
-
Moisture effects on eolian particle entrainment
The elevations of the rake probes were 0.5, 1.0, 1.5, 2.5, 4.5, and 8.5 cm above the sediment bed; the sampling rate of the pressure transducers was 50 Hz .
-
Proteomic profiling of the molecular targets of interactions of the mastoparan peptide Protopolybia MP‐III at the level of endosomal membranes from rat mast ce...
The suspension of the membranes debris was sonicated with a titanium transducer at 50 Hz (Sonic Dismembrator, Fisher Scientific, model 500) under a flow of N2 in a chiller bath at 4ЊC for 20 min to produce small vesicles from plasma membrane …
Indicates content that may require registration and/or purchase.