-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 35A, 50W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 35A, 50W, Diode
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 25A, 50W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 25A, 50W, Diode
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 35A, 50W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 35A, 50W,
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A, 50W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 35A, 50W,
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 079403-BAR50-03W Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.4pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz
- Tj: 150 C
- PD: 250 milliwatts
- CT: 0.4 pF
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1151250-BAP50-04W Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
- Diode Type: PIN Diodes
- Features: RF Diodes
-
Supplier: ODG (Origin Data Global)
Description: SOT-323 Diodes - General Purpose ROHS
- RoHS Compliant: RoHS Compliant
-
Description: RF DIODE PIN 50V 240MW SOT323-3
- Tj: -65 to 150 C
- Features: Other, RF Diodes
- Life Cycle Stage: Removed
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 114604-BAP50-05W,115 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Common Cathode Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 240mW Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
- Tj: -65 to 150 C
- PD: 240 milliwatts
- CT: 0.5 pF
- Features: Other, RF Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1022005-BAP50-04W,115 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 240mW Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
- Tj: -65 to 150 C
- PD: 240 milliwatts
- CT: 0.5 pF
- Features: Other, RF Diodes
-
Supplier: DigiKey
Description: Diode Standard 1600V 50A Stud Mount DO-203AB (DO-5)
- Tj: -55 to 160 C
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GP REV 1.6KV 50A DO203AB
- VF: 1.5 volts
- VR: 1,600 volts
- Features: Other, Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors _
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE GEN PURP 600V 50A TO247
- VF: 2.4 volts
- VR: 600 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: ODG (Origin Data Global)
Description: DIODE ARRAY GP 300V 25A TO247
- VF: 1.5 volts
- VR: 300 volts
- IR: 0.015 mA
- trr: 27 ns
-
Supplier: Newark, An Avnet Company
Description: Diode - ATO, 50 pc / BOX
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Skyworks Solutions, Inc.
Description: The SMP1331-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 0.5 and typical capacitance at 30 V is 0.35
- Features: PIN Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 13V, 50W; Zener Voltage Nom:13V; Power Dissipation:50W; Diode Case Style:DO-203AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: Diode Array 1 Pair Common Cathode Standard 300V 25A Through Hole TO-247-3
- Tj: 175 C
- Arrangement: Common Cathode
- Features: Other
- Package: TO-247
-
Supplier: Newark, An Avnet Company
Description: DIODE, ULTRAFAST RECOVERY, 150mA, 50V, SOT-143; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:50V; Average Forward Current:150mA; Forward Voltage Max:550mV; Forward Surge Current:750mA; Diode Case Style:SOT-143 RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: Newark, An Avnet Company
Description: DIODE, ZENER, 82V, 50W; Zener Voltage Vz Typ:82V; Power Dissipation Pd:50W; Diode Case Style:DO-203AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V Single 15A 390mV TO-277 Schottky Barrier Diodes (SBD) ROHS
- VF: 0.39 volts
- VR: 50 volts
- IR: 0.03 mA
- IFSM: 280 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 1.0W 6.2V 10%
- Features: Other, Zener Diodes
-
Supplier: Nexperia B.V.
Description: High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 4.1 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range:
- VF: 1 to 0.001 volts
- IF: 400 mA
- Tj: 150 C
- IFSM: 50 amps
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 300 mA
- VR: 5,000 volts
- trr: 2,500 ns
- IFSM: 25 amps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200V 500mW Single 1.25V@200mA 50ns 250mA SOD-123 Switching Diode ROHS
- VF: 1.25 volts
- VR: 200 volts
- trr: 50 ns
- Tj: -55 to 150 C
-
Supplier: Nexperia B.V.
Description: High power voltage regulator diodes in a CFP3 (SOD123W) small and flat lead low-profile Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 5.5 W @ Tsp = 75 °C, measured zero lead length Tolerance series: Approximately ±5 % Working voltage range:
- VF: 1 to 0.001 volts
- IF: 400 mA
- Tj: 175 C
- IFSM: 50 amps
-
Supplier: Littelfuse, Inc.
Description: The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to
- VR: 5 volts
- Clamping Voltage (VC): 9.2 volts
- VBR: 6.4 to 7 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 360 mA
- VR: 5,000 volts
- trr: 35 ns
- IFSM: 20 amps
-
Supplier: Littelfuse, Inc.
Description: The SAC Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Ideal for data line applications Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass
- VR: 50 volts
- VBR: 55.5 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 5 to 51 volts
- VBR: 7.6 to 55.5 volts
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Zener Diode, 1.5 V Forward Voltage, ± 5% Tolerance Zener voltage 3.9 to 200V Low zener impedance Zener voltage 3.9 to 200V, low zener impedance
Find Suppliers by Category Top
Featured Products Top
-
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech