-
Supplier: Cole-Parmer
Description: TEFC (totally enclosed, fan-cooled) motors are equipped with an external fan to circulate outside air to the motor.|TENV (totally enclosed, nonvented) motors are designed without air openings. Although air does not freely move between the inside and outside of the motor,
- Horsepower: 0.25 HP
- Power Source: DC Powered
-
Supplier: WorldWide Electric Corporation
Description: following mode or DC tachometer follower by supplying ungrounded analog input signal (0-12 VDC) DC tachometer feedback (6 V at base speed) Inhibit circuit - permits start and stop without breaking AC lines Remote start/stop via pot circuit or inhibit circuit Shunt field supply provided
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Maximum Output Voltage: 0 to 180 volts
- Phase: Single Phase
-
Supplier: Dart Controls, Inc.
Description: and large, easily adjusted trimpots. Adjustable horsepower range - 120VAC, 1/50 through 1/8 HP and 1/4 through 1/2 HP; 240VAC, 1/25through 1/4 HP and 1/8 through 1 HP. Standard features include an inhibit circuit for start-stop operation and 1% speed regulation
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
-
Supplier: Bodine Electric Company
Description: These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect
- Other DC Voltage: 24 to 35 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 14 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 86 Amps, 50 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 240 (208) VAC, 3 PH, 180 Amps, 50 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering
- Maximum Output Voltage: 480 volts
- Rated Power: 559.6094556153038 to 746.145940820405 watts
- Continuous Output Current: 1.8 to 2.1 amps
- Supply Voltage (AC): 380 to 480 volts
-
Supplier: Radwell International
Description: PERMANENT MAGNET DC MOTOR, 33A SERIES, 2500 RPM, 50 OZ-IN, 130 VDC, 1 AMP, 1/8 HP, 33A5BEPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 1-Phase Industrial AC Microdrive, IP20/Protected Chassis The GA500 Industrial AC Microdrive is engineered to help you easily handle nearly any application. Sustainability, flexibility, and ease of use are all designed into the drive, helping you make complicated tasks simple. Offering
- Maximum Output Voltage: 240 volts
- Rated Power: 373.0729704102025 to 559.6094556153038 watts
- Continuous Output Current: 3 to 3.5 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Classic Automation LLC
Description: 1336 Drives - 380-480 VAC, 3.7 KW (5 HP), 513-620 V DC, 3 Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 29,845.8376328162 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 37,307.297041020254 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Altech Corp.
Description: Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
- Continuous Current: 70 amps
- Motor Voltage: 24 volts
- DC Horsepower Rating: 3 to 50 HP
- Number of Poles: 3
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 72 Amps. 50 HP,Frame Size E, IP30 (NEMA 1 / UL Type 1). Fixed Keypad. RS485 (without Brake IGBT)
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Classic Automation LLC
Description: 30 HP, 35 KVA, 44 Amp 460 VAC, 3 PH, 50/60 HZ
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans MOSFET P-CH 50V 0.07A 3-Pin Case MCP T/R Product overview: 5HP01M-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing
- PD: 150 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET P-CH 50V 70MA SMCP3 / Surface Mount SMCP Product overview: 5HP01S-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- Features: MOSFET, Other
-
Supplier: Radwell International
Description: SUBSTITUTE FOR DANAHER MOTION HSM307, SERVO MOTOR, 0.47 HP, 5000 RPM, 0.47 HP, 5000 RPM, LOW INTERTIA, FRAME = 3.50" SQUARE CROSS-SECTION, STACK LENGTH = 7LB-IN, OPT. ENC. LINE COUNT = 2000, STANDARD, STANDARD FLANGE SERVO PRODUCTS SERVO MOTOR. FREE 2 YEAR RADWELL
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSISTOR,MOSFET,P-CHANNEL,50V V(BR)DSS,70MA I(D),SOT-346 Product overview: 5HP01C-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Classic Automation LLC
Description: ALTIVAR - 3.7 - 4.8 Amps, 3 Phase,' 380-460VAC, 50/60HZ, 2HP
-
Supplier: Allied Electronics, Inc.
Description: Micro drives provide variable speed control for three phase motor applications up to 10 HP. They are available in single input voltages up to 240 V, with three phase input voltages up to 600 V. The standard drive includes a digital display, operating and programming keys on a removable
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter
-
Supplier: Classic Automation LLC
Description: 1336 Drives - 380-480 VAC / 513-620 VDC · 50/60 HZ · 5.5 KW / 7.5 HP · 14 AMP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC PARALLEL SHAFT GEARMOTOR, N-1D SERIES, SHUNT WOUND, TOTALLY ENCLOSED, 12:1 RATIO, 144 RPM, 5.8 LB-IN, 115 VDC, 1/50 HP, NSH-11D3 . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KNF Neuberger, Inc.
Description: resistance. All pump types offer oil-free operation. Go to the single-head version of this pump NMP 850 HP. Highlights Flow Rate (max.): 15 l/min Pressure (max.): 2.2 bar (rel.) Vacuum (max.): 50 mbar (abs.) Benefits Can run dry Excellent reliability High performance-to-size ratio Low
- Maximum Discharge Flow: 3.96 GPM
- Maximum Discharge Pressure: 31.908294 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Eaton Corporation
Description: 400/415/440/460/500/550/575 V 50/60 HZ 3 PHASE, 3 HP AT 115/120 V 50/60 HZ 1 PHASE, 10 HP AT 220/230 V 50/60 HZ 1 PHASE, 15 HP AT 200/208/230/240 V 50/60 HZ 3 PHASE, 25 HP AT POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
- Continuous Current: 50 amps
- Motor Voltage: 24 volts
- Single Phase Power: 3 to 33.5055096225705 HP
- Three Phase Power: 3 to 33.5055096225705 HP
-
Supplier: American Control Electronics
Description: Some models are also offered with built-in speed potentiometers for easy mounting of the complete unit directly on to a control panel. Available in either 115 VAC or 230 VAC types, and able to run 90 VDC motors from 1/50 to ¼ HP, the SPM series is the best choice when simple
- Number of Axes / Motors: 1
- Maximum Output Voltage: 90 volts
- Rated Power: 100 to 200 watts
- Continuous Output Current: 3 amps
-
Supplier: Fuji Electric Corp. of America
Description: are overall smaller in dimensions when compared to its preceding models. Super Magnet coil options that allow for both AC and DC operation are available for our SC40X, SC50X, and SC65X models and low power consumption DC coils are available for our SC09XG to SC38DG models.
- Continuous Current: 26 to 50 amps
- Motor Voltage: 200 to 690 volts
- Three Phase Power Rating: 20.1033057735423 to 33.5055096225705 HP
- Operating Temperature: 14 to 131 F
-
Supplier: Radwell International
Description: MULTI-DRIVE, DC MOTOR SPEED CONTROL, NEMA 1, 1HP @ 115 VAC, 2 HP @ 230VAC, 115 / 230 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 115 to 230 volts
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity:
- Other DC Voltage: 12 VDC
- Other Output Power: 0 to 0.541449035500739 HP
- Continuous Current: 2 to 5.2 amps
- Continuous Torque: 1.2141592920354 In-lbs
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 600 VAC, 3 PH, 67.5 Amps, 50 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 600 volts
- Phase: Three Phase
-
Supplier: DigiKey
Description: SPEEDDRIVE 380-480VAC 50HP,ATV21
- Maximum Output Voltage: 380 to 480 volts
- Continuous Output Current: 79 amps
- Supply Voltage (AC): 323 to 528 volts
- Supply Voltage (DC): 323 to 528 volts
-
Supplier: Honeywell International, Inc.
Description: AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ INPUT VOLTAGE 72 AMPERE OUTPUT CURRENT 380 TO 500 VAC AT 0 TO 320 HZ OUTPUT VOLTAGE 50 HP INPUT POWER ADJUSTABLE FREQUENCY DRIVE TYPE 50 HP OUTPUT POWER
- Maximum Output Voltage: 380 to 500 volts
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 72 amps
- Supply Voltage (AC): 380 to 500 volts
Find Suppliers by Category Top
Featured Products Top
-
, pinion shaft motors, gearheads, and motor-to-VFD cable (CC005BYFF) sold separately Currently available with a forward-facing cable option To learn more about Oriental Motor’s brushless DC motors lineup, including the new 750 W (1 HP) brushless DC motor, contact the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
requires MOSFETs that have been optimized for high current, strong SOA and rugged avalanche rating. 50/55 V ASFETs for 36 V DC motors offer optimised SOA, high ID rating and excellent avalanche capability. (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
200 to 277 Volt, single phase in 50-60 Hz frequency. Like all Rosenberg EC motors, the new motor runs cooler and more efficiently, while increasing airflow. CE-approved and ErP compliant with an excellent FEI, it offers easy speed control, long life and low operating costs. For more (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
+ engineers Brushless DC motor diameters ranging from 8 to 87 mm, with 10 motor series covering multiple technologies 50+ production lines and 1,000+ automation/semi-automation equipment units, supporting annual capacity of 100 million+ sets 20+ inspection processes under a (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
CR4 - Thread: Selecting a DC Motor and PMSG
The 50HP DC motor has a 300V Arm, 115V Field, using a variac with paralleled 25A diode bridge rectifiers to control the field, I can vary the amps on the 50HP load motor to put a 250A load on our 35HP …
-
Shunted
piezoelectrics for passive control of turbomachine blading
flow-induced vibrations
The flow rate is controlled using the fan inlet guide vanes, with the rotor speed controlled using a 50 Hp dc motor with variable speed drive.
-
Design and test of a variable topology converter for electric motor drive applications
The DC motorlgeneratorset used in the evaluation consists of a 50 hp DC motor and a full-wave DC regenerative drive.
-
Carbon brush performance and application in the pulp and paper environment
These black band tests were performed using a standard 50 HP dc motor .
-
Space Power Demonstration Engine linear alternator dynamometer test results
The MTI Linear Dynamometer is an adjustable stroke slider-crank mechanism that converts the rotary motion of a 50 HP DC motor to a linear quasi-sinusoidal motion.
-
BALDOR - BALDOR MOTOR(74)
MOTOR DC 50HP 500V 1750RPM .
-
DS5050P-BV-BLDR | Product Catalog Search Results | Galco Industrial Electronics
MOTOR DC 50HP 500V 1750RPM .
-
Applications of superconductivity in electric power systems
The feasibility of using superconductor windings for large rotating machin- ery was demonstrated first in 1966 for a 50 - hp dc motor [by Appletonio at Inter- national Research and Development Co. Ltd. (IRD)] and later in 1969 for an ex- perimental 45 …
-
Conveyance monitoring to improve mine hoisting safety
The hoistroom componentsinclude a winding drum, gear- box, braking system, and a 37-kW ( 50 - hp ) dc motor to drive the hoist drum.
-
Mine shaft conveyance load-monitoring system
The hoist room components include a winding drum and gear- box, a motor-gearbox interface, a braking system, and a 50 - hp dc motor .
Indicates content that may require registration and/or purchase.