Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Comdel, Inc.
Description: high "Q" loads. This proportional control circuitry illustrates the critical difference between Comdel's Match Pro and other matching networks. The Match Pro adjusts input impedance to 50 ohms quickly, accurately and dependably--in response to the changes in load
- Frequency Range: 2 to 60 MHz
- Rated Power Range: 5 to 80,000.0000000003 watts
- Input Impedance: 50 ohms
- VSWR: 1.5 to 1 :1
-
Supplier: ValueTronics International, Inc.
Description: The E5063A is a 18 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and
- Frequency Range: 18,000,000 kHz
- Impedance: 50 Ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, Resistor Networks & Arrays. This listing supports clearer product
- Operating Temperature: -55 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer
- Resistance Range: 330 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for
- Operating Temperature: -55 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for
- Operating Temperature: -55 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: The 9632-50-TS-50-N is LISN equipment from Solar. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating
- Frequency Range: 50 MHz
- Output Current Rating: 50 amps
-
Supplier: AVX Corporation
Description: Custom Resistor Networks Features & Benefits Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR Excellent voltage and power handling capabilities Typical Applications Medical
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Copper Mountain Technologies
Description: The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration TRL Calibration Frequency Offset Time Domain Gating VNAs and ACMs are delivered with factory
- Frequency Range: 300 to 18,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -40 to 10 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1189675-1776-C481 Category: Resistors>Resistor Networks, Arrays Series: 1776 Package: Bulk Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.550" (13.97mm) Standard Package: 50 Tolerance: ±0.1% Temperature Coefficient: ±30ppm/°C Resistance
- Resistance Range: 1,000 to 10,000,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Number of Resistors: 5
-
Supplier: Allied Electronics, Inc.
Description: gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms
-
Supplier: Qorvo
Description: Qorvo's TGF3020-SM is a 5W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 4.0 to 6.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and
- Power Gain: 12.7 dB
- Operating Frequency: 4,000 to 6,000 MHz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and
- Power Gain: 18 dB
- Operating Frequency: 30 to 3,000 MHz
- Features: Other
-
Supplier: Mini-Circuits
Description: MNA-4W+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-4W+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-4W+ amplifier extremely
- Minimum Operating Voltage: 7 volts
- Maximum Operating Voltage: 7 volts
- Operating Temperature: -40 to 85 C
- Nominal Impedance: 50 Ohms
-
Supplier: Mini-Circuits
Description: MNA-3A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-3A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-3A+ amplifier extremely
- Minimum Operating Voltage: 7 volts
- Maximum Operating Voltage: 7 volts
- Operating Temperature: -40 to 85 C
- Nominal Impedance: 50 Ohms
-
Supplier: Mini-Circuits
Description: The EHA-163L+ is a low current, wideband gain block that operates up to 16 GHz fabricated using highly reliable HBT process. This low current consumption Darlington pair amplifier delivers excellent gain flatness and good return loss across a wide bandwidth, without the need of an external
- Nominal Impedance: 50 Ohms
- MMIC Tech.: MMIC Technology Required
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Copper Mountain Technologies
Description: The PE0312-75 Port Extender (or 12-Port 75 Ohm switch) is able to connect to CMT’s SC7540 75 Ohm VNA to make multiport measurements in 75 Ohm systems. For users needing to measure 75 Ohm splitters with or without gain, insertion loss and isolation of a coaxial switch, or
- Number of Ports: 12 #
- Network Equipment: Extender / Repeater
-
Supplier: Mini-Circuits
Description: MNA-7A+ is a wideband pHEMT based MMIC amplifier with high active Directivity. MNA-7A+ integrates the entire matching network and majority of the bias circuit inside the package, reducing the need for complicated external circuits. This approach makes the MNA-7A+ amplifier extremely
- Minimum Operating Voltage: 7 volts
- Maximum Operating Voltage: 7 volts
- Operating Temperature: -40 to 85 C
- Nominal Impedance: 50 Ohms
-
Supplier: Broadcom Inc.
Description: The ACPM-9205 is a fully matched 10-pin surface mount Power Amplifier Module developed for CDMA BC0 and meets stringent linearity power up to CDMA2K 26.5dBm. The 2 mm × 2.5 mm form-factor package is self contained, and it incorporates 50-ohm input and output matching
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Qorvo
Description: The QPD1014 is a 15W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30MHz to 1200MHz on a 50V supply rail. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize
- Power Gain: 18.4 dB
- Operating Frequency: 30 to 1,200 MHz
- Features: Other
-
Supplier: Qorvo
Description: The Qorvo QPD1004 is a 25W (P3dB), 50 Ohm input matched discrete GaN on SiC HEMT which operates from 30 to 1200 MHz on a 50 V supply rail. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to
-
Supplier: Broadcom Inc.
Description: The Avago ACPM-9430 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 30. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9430 features the CoolPAM circuit
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The Avago ACPM-9407 is a fully matched 10-pin surface mount power amplifier (PA) module developed for LTE Band 7. The 2mm×2.5mm form factor package is self contained, incorporating 50-ohm input and output matching networks. The ACPM-9407 features the CoolPAM circuit
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: Package (0.82mm typ) Excellent Linearity 2-mode power control Vmode High Efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Green (Lead-free and RoHS compliant) Applications TD-LTE Band 40
- Output Power( P1dB): 28.4 dBm
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035056-TS3A24157DGSR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 8.75pC Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated
- Supply Voltage (VS): 1.65 to 3.6 volts
- Bandwidth: 50 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Allied Electronics, Inc.
Description: gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms
-
Supplier: Allied Electronics, Inc.
Description: gold. All metal versions are fully shielded. They are nickel-plated zinc and utilize the same phosphor bronze contacts with gold-plating. These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 Ohms and 60 Ohms
-
Supplier: Richardson RFPD
Description: achieved by employing advanced broadband RF matching networks and combining techniques, EMI/RFI filters, machined housings and qualified components. Empower RF’s ISO9001 Quality Assurance Program assures consistent performance and the highest reliability. Solid-state Class AB design
-
Supplier: Copper Mountain Technologies
Description: ACM2708 is an automatic calibration module that can be used with CMT Vector Network Analyzers operating in frequency range up to 8 GHz. The ACM 2708 is a 75 Ohm calibration module for use with native 75 Ohm VNAs (SC7540) while also covering automatic calibration for 50
- DC Voltage Range: 10 volts
- Frequency Range: 20,000 to 8,000,000,000 Hz
- Operating Temperature: 41 to 104 F
- Software: Application Software Included
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035156-TS5A22364YZPR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 18.3MHz Charge Injection: 10pC Crosstalk: -78dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits
- Supply Voltage (VS): 2.3 to 5.5 volts
- Bandwidth: 18.3 MHz
- Operating Ambient Temperature: -40 to 85 C
- Applications: Industrial
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 035171-TS5A3159ADBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated
- Supply Voltage (VS): 1.65 to 5.5 volts
- Bandwidth: 100 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Skyworks Solutions, Inc.
Description: ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To
- Capacitance Range: 0.000333 microF
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: TelephoneStuff.com
Description: perforated steel - Enclosure Type: Lightweight, multi-vented molded enclosure utilizing extensive rib matrix for minimizing panel resonances - AMT-12 Maximum Power Handling Capacity: 200 W at 8-ohm - AMT-12 Frequency Response: 50 Hz - 20 kHz - AMT-15 Maximum Power Handling Capacity:
- Application: Security / Paging
-
Supplier: ValueTronics International, Inc.
Description: km) with a minimum resolution of 20 inches (50 cm). The TDR900 can be used for any cable consisting of at least two insulated metallic elements, one of which may be the sheath or shield of the cable. The Meter has automatic internal matching networks to allow testing of 25?,
- Test Equipment Type: Hand Held
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Frequency Range: 30 MHz to 300 MHz VSWR Ratio (AVG): 2.0:1 Maximum Continuous Power: 250 mW Impedance: 50 ohms Connector: Type N female Width: 132.1 cm (52.0 in) Depth: 55.9 cm (22.0 in) Diameter: 52.0 cm (20.5 in) Weight: 2.7 kg (6.0 lb) Unique Element Design to Improve Performance
- Primary Frequency Range: 300 MHz
- Technology Type: Biconical / Discone
Find Suppliers by Category Top
Featured Products Top
-
Elevate Your Connectivity with PICMates 50 Ohm RF Cables In the realm of cutting-edge communication and data transmission, PICMates' 50 Ohm RF Cables stand as the epitome of excellence. These cables have been (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points. Built for standard 50?ohm systems, this termination covers DC?6GHz (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
QPD1014A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1004A is a 25W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1011A is a 7W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1200 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse RF Transistors Datasheets for Qorvo -
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
o2020003N30 from 5o.com is developed for signal?level adjustment, impedance matching and equipment protection under high?power conditions. Designed for standard 50Ohm RF systems, this attenuator covers DC?3GHz with fixed attenuation of 30dB and (read more)
Browse RF Attenuators Datasheets for 5o.com -
as 0.5dB, minimizing signal attenuation and ensuring system transmission efficiency; isolation reaches 22dB, effectively suppressing signal crosstalk and improving equipment operation stability. High-quality matching: VSWR ≤2 and 50ohm standard impedance ensure (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
forward power and 300W reverse power, sustaining stable performance under continuous high-power transmission. It adopts N-Female connector with standard 50Ohm impedance, compatible with mainstream RF cables, antennas and chassis ports for easy installation and (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
non destructive testing (NDT) environment. LEMO offers also custom cable assemblies (for both multiple connectors or impedance matching cables 50 Ohms such as RG174. continue reading (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Measurements in 75 Ohm Coaxial Transmission Lines Using a 50 Ohm VNA
One application of a vector network analyzer (VNA) is the measurement of 75 ? coaxial transmission lines. In this article, we will discuss making these measurements using the most common type of VNAs, which have 50 ? test ports, in conjunction with 50?-to-75? Minimum Loss Pads (MLP), i.e.
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
More Information Top
-
Feasibility of a multipurpose transceiver module for phased array radar and EW applications using RFIC technology
Another example is the use of an expensive and bulky off-chip IF filter, which requires 50 ohm matching networks at the IF interfaces, which results in improving the performance of the receiver in terms of attenuating out-of-band signals.
-
Avago Technologies Adds Pair Of Miniature Dual Band Power Amplifier Modules To Its Growing Family Of PAs
• Internal 50 ohm matching networks for both RF and input and output .
-
Design of Power Amplifier for a Two-way Mobile Radio
This is done to investigate how good the 50 ohm matching network in real world and also the accuracy of the PA model which is modeled using s-parameter.
-
RF Micro Devices Introduces New Bluetooth SoC Solution With Enhanced Data Rate
• On-chip 50 Ohm matching network lowers customer costs by reducing component count and eliminating tuning and calibration during production .
-
A 5-GHz CMOS quadrature modulator for direct conversion transmitters
The input and output 50 Ohm matching networks were also designed for this chip and the post simulation result of the output S 1I is shown in Fig.6.
-
Design and fabrication of radio frequency amplifier with 3 dB π-network attenuator isolation
At the same time added isolation can be provided by incorporating a matched 50 ohm network into the system.
-
Ion Cyclotron Resonant Heating (ICRH) system used on the Tandem Mirror Experiment-Upgrade (TMX-U)
During the ICRH shot, the impedance at the antenna matching network 50 ohm port is monitored by a Hewlett Packard network analyzer.
-
The Study and Implementation of Electrically Small Printed Antennas for an Integrated Transceiver Design
56 Figure 5.1.1: Inverted-F antenna orientation and 50 - Ohm matching network .
-
Broad-band phased antenna array based on U-slot microstrip patch antenna element
IV- lx8 Phased Antenna Array Design and Results Fig. 11 shows the lx8 U-slotted microstrip patch phased antenna array with three-port, 50 - ohms matching network .
-
Wideband planar phased array antenna at Ku frequency-band for synthetic aperture radars and radar-guided missiles tracking and detection
Fig. 11 shows the 1x8 U-slotted microstrip patch sub- array antenna with 90Ω power combiner network and three-port 50 - ohms matching network .
Indicates content that may require registration and/or purchase.