-
Supplier: Littelfuse, Inc.
Description: Littelfuse Ignition Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 95 Standard Body Series offers a variety of actuators and circuities. From interior
- Maximum Current Rating: 10 amps
- Actuator Material: Metallic
- Terminal Type: Screw Terminals
- Construction: Single Deck
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 3 POLE, SWITCH BODY, WITHOUT HANDLE, 50 AMP. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Newark, An Avnet Company
Description: DISCONNECT SWITCH 600VAC 50AMP IEC
-
-
Supplier: Newark, An Avnet Company
Description: TYPE FW 3POLE 100AMP MOLDED CASE DISCONNECT SWITCH
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 15250-1BLR Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Eaton Switch Type: Mechanical Amp Rating: 400A Max Volts: 50VDC Contact Action: On-Off Mounting Bracket included Terminal : 1/2"-13 thread tin plated stud Dimensions: 8" W x
- Current Rating: 400 amps
- Operating Voltage: 50 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880062 Terra Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems SR Series Heavy-duty case designs for surface, panel or floor trim mount Switch Type: Mechanical Circuitry: SPST Amp Rating: 300A Max Volts: 48VDC
- Current Rating: 300 amps
- Operating Voltage: 48 volts
- Power: DC
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-50A-3P-LL-UL 02050006UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 50 amps. The UTE100E-FTU-50A-3P-LL-UL 02050006UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 50 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-15A-2P-LL-UL 02040001UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 15 amps. The UTE100E-FTU-15A-2P-LL-UL 02040001U includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 50 amps
- Number of Poles: 2
- Trip System Type: Electronic Unit
-
Supplier: Radwell International
Description: SWITCH BODY, TESYS VARIO SERIES, 12 AMP, 3 POLE, 690 VAC, 50/60 HZ, FOR SWITCH DISCONNECTOR, -20 TO 50 DEGREE C, IP20 . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-100A-3P-LL-UL 02050011UL from LS Electric features 3-pole disconnect switch with a fixed thermal unit rated at 100 amps. The UTE100E-FTU-100A-3P-LL-UL 02050011UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 100 amps
- Number of Poles: 3
- Trip System Type: Electronic Unit
-
Supplier: Automation24, Inc.
Description: Molded case circuit breaker UTE100E-FTU-80A-2P-LL-UL 02040009UL from LS Electric features 2-pole disconnect switch with a fixed thermal unit rated at 80 amps. The UTE100E-FTU-80A-2P-LL-UL 02040009UL includes wiring lugs, has an operating voltage of 600 V AC and interrupt capacity
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 80 amps
- Number of Poles: 2
- Trip System Type: Electronic Unit
-
Supplier: Radwell International
Description: DISCONTINUED BY THE MANUFACTURER, DISCONNECT SWITCH, 600VAC, 16 AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SWITCH DISCONNECT FUSE, 600 VAC, 400 AMP, 3 PHASE, 400 HP, FUSED 630 AMP MAX, 50-60HZ, 48.1WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: current power source and the equipment under test. Additional Features: Inductance µH: 50 0.25µf coupling caps Current Amps: 50 Line/Ground Voltage, 50-60 Hz: 270 Line/Ground Voltage, 400 Hz: 130 Case Size: 10.06" x 9.0" x 13.12" (25.72 cm x 22.86 cm x 33.34 cm) Circuit:
- Frequency Range: 50 MHz
- Output Current Rating: 50 amps
-
Supplier: Allied Electronics, Inc.
Description: small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
-
Supplier: Allied Electronics, Inc.
Description: small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
-
Supplier: Allied Electronics, Inc.
Description: small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
-
Supplier: Allied Electronics, Inc.
Description: small machines and applications operated by pushbuttons or palm switches. Features: Rated Operational Current Up to 25 A Switching Capacity 50 kA/415 V Short Circuit Release, Fixed Setting to 14 × I Overload Release, Adjustable 0.6 — 1 × I Single-Phasing Sensitive
-
Supplier: Mobile Air, Inc.
Description: The RT-MAI50TR portable air conditioner is ideal for large construction sites, as well as factories, warehouses and office buildings. It includes Camlock power connections, 175 amps, and a fused disconnect switch. This trailer-mounted air conditioner / dehumidifier will dry out large
- Voltage: 460 VAC
- Application: Commercial, Industrial
- Type: Portable
- Phase: Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: minute Operates in temperatures ranging from -49º F to 122º Includes 50 ft. heavy-duty cord and activation switch Includes built-in, Automatic 120 volt AC battery charger to keep internal batteries charged Includes connection for charging internal batteries directly from the service vehicle’s
-
Supplier: Mersen
Description: for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Larson Electronics LLC
Description: - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts HID Amp Draw: 7.2 cold start, 3 amps for continuous run off 12
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 336 KG [740.752 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 180 Operating Voltage (Max)
- Operating Temperature: 0 to 50 C
- Standards and Certifications: RoHS Compliant
-
Supplier: DuraComm Corporation
Description: Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 80 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except rails and
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: generator set. Ratings: 292 - 455 ekW (365 - 570 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet China Stage II, U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Schneider Electric
Description: Combination Starters & Pump Panels Supplied with circuit breakers with current ratings up to 40A Supplied with Class CC or Class J fuses with current ratings up to 40A Up to 32 amps or 20 horsepower NEMA size 0-6 with fusible or non-fusible disconnect switch NEMA sizes 0-7 with
- Continuous Current: 20 to 50 amps
- Motor Voltage: 24 to 220 volts
- NEMA Size: 0, 1, 2, 3, 4, 5, 6, 7
- Features: AC Motor Starter
-
Supplier: Tele-Communication, Inc.
Description: Plantronics H91 Encore Monaural Voice Tube Headset 3 foot cable with Quick Disconnect option Adjustable clothing clip Clear, adjustable voice tube Click-stop headband and turret Headband pad option Lightweight - only 1.7 oz/49g Quick disconnect headset cord allows you to walk away from
-
Supplier: Tele-Communication, Inc.
Description: Plantronics H101 Encore Binaural Voice Tube Headset 3 foot cable with Quick Disconnect option Adjustable clothing clip Clear, adjustable voice tube Click-stop headband and turret Headband pad option Lightweight (2.6 oz/74g) SES (Sound Enhancement System) tone control switch Soft ear cushion
-
Supplier: Tele-Communication, Inc.
Description: Noise canceling microphone for clear conversations in any environment Ten-six-foot cable with Quick Disconnect option The Tristar H81N has all the features of the Tristar H81 with added noise-canceling technology that greatly reduces the transmission of ambient noise in the workplace Two year
-
Supplier: Larson Electronics LLC
Description: ground around the light source. While a beam continues to project, much of the light “spills” out around the source, robbing the desired, projected beam of its power. Often times, as much as 50 percent of the light is lost. In the Magnalight spotlight configuration, more than 90 percent of
-
Supplier: RS Components, Ltd.
Description: Schneider Electric GS2F3
- Current Rating: 50 amps
- Poles: 3 Poles
- Mounting Style: DIN Rail
- Type: Fusible
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: BACO Controls, Inc.
Description: Compactness Numerous combinations for customized applications Reversible terminal blocks for front or rear mounting saving valuable time during installation
- Current Rating: 50 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Power: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
The VICFUSE VHS Switch Disconnector is designed for use with NT and NH series fuse links. It generally consists of two parts — the seat and a corresponding melt-loading cover — in a half-sealed structure. The condition of the fuse and the status of the blown-fuse indicator (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 40, 50, 60 AMP PORTABLE SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI Product Features 40, 50, 60 Amp (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
applications Enclosure is Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry (high reliability) Available in Automatic or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Single & Multiphase ELCI/GFPE (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
40 - 60 Amp Class A GFCI Product Features 208 VAC (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Pool wiring questions - Bonding - Self Help Forums
1 5hp Heat pump 220v 50 amp breaker to disconnect switch outside.
-
Pool wiring questions - Bonding - Self Help Forums
1 5hp Heat pump 220v 50 amp breaker to disconnect switch outside.
-
Pool wiring questions - Bonding - Self Help Forums
1 5hp Heat pump 220v 50 amp breaker to disconnect switch outside.
-
Remote hardware power system loading studies over the World Wide Web
* A disconnect switch containing a 50 amp breaker, used as a safety feature.
-
HOT TUB - Self Help Forums
I doubt that you will find a 50 amp rated snap switch on the market that will full fill this disconnect form requirment.
-
South Sudan rural electrification project
Rated at about 18 Amp -hours and with a discharge limit of 50 % governed by an integrated low voltage disconnect switch , the .
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
… 4 at the sea intake structure and space for the future addition of a 1600 amp breaker. 1600 ampere breakers are Westinghouse w e DB- 50 with an interrupting capacity of 50,000 amperes. the breaker serving the 1600 … … t o the outdoor auxiliaries indicated i n Fig. 601-7. with fuse disconnect switches of the current limiting …
-
Selection of short-circuit protection and control for Design E motors
… having a minimum efficiency of 93% with a 4 pole Design E 460v/ 50 Hp motor having … I ) Switch andfuse combination: The Design B motor requires a 100 amp disconnect switch.
-
Miller DialArc 300 HF AC/DC Tig welder
At work we could run it on a 50 amp 240v circuit but only at half power. For most of it's years there it was hard wired to a fused disconnect switch on a 100 amp breaker.
-
hot tub wiring - lost - Self Help Forums
However once that cable reaches outside your house while outside those conductors must switch to single conductor … This hot tub is required to be GFI protected by a 50 or 60 amp double pole GFI breaker either inside the main service rated panel or inside a disconnect at least 5 feet from the hot tub and insight of the …
Indicates content that may require registration and/or purchase.