-
Supplier: Accuris
Description: THERMOPLASTIC POLYETHER ESTER ELASTOMER (TEEE), 50 DUROMETER D HARDNESS MOLDING
-
Supplier: Accuris
Description: THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 50 DUROMETER D HARDNESS MOLDING COMPOUND
-
Supplier: Accuris
Description: THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER - 50 DUROMETER A HARDNESS
-
-
Supplier: Accuris
Description: THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Tensile Strength (Break): 1,624 psi
- Elongation: 351 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber, Specialty / Other, Thermoset
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 100:1 Kit 202 g kit – contains 200 g part A (base), 2 g part B (cross-linker) 1.01 kg kit – contains 1000 g part A (base), 10 g part B (cross-linker) Gelest® ExSil® 50: 2-Part Silicone Elastomer ExSil® 50
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 6,000 %
- Features: Elastomer / Rubber, Polystyrene
-
Supplier: Real Seal Company
Description: Engineered Thermoset Rubber Components Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many
- Tensile Strength (Break): 1,665 psi
- Elongation: 156 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
- Features: Elastomer / Rubber
-
Supplier: MCG - Performance Polymers Division
Description: MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for
- Industry: Automotive
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin, Molding Resin
- Type / Grade: Thermoplastic / TPE
-
Supplier: SAE International
Description: This specification covers a self-extinguishing, pigmentable silicone (MQ/VMQ/PVMQ) elastomer that can be used to manufacture product in the form of molded, extruded, and/or calendared, sheets, strips, and shapes.
-
Supplier: Precision Polymer Engineering Ltd.
Description: Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 meters (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can be manufactured in both small and large volumes, from just 1 O-ring up to 1
- Cross-section: 0.03 to 0.47 inch
- Outside Diameter (OD): 0.06 to 96 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Low Safety Packaging Under Nitrogen 2-Part 1:1 kit 200 g kit – contains 100 g part A (base), 100 g part B (cross-linker) 1 kg kit – contains 500 g part A (base), 500 g part B (cross-linker) Gelest®OE 50: 1.50 Refractive Index Silicone Elastomer
- Tensile Strength (Break): 18.8547891164356 psi
- Index of Refraction: 1.49
- Features: Elastomer / Rubber, Polystyrene
- Type / Grade: Optical Grade
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 95A durometer, Red in color, and 4 ft overall length.
- Overall Width / O.D.: 0.75 inch
- Overall Length: 48 inch
- Form / Shape: Flat / Bar Stock
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable elastomers are
- Inside Diameter (ID): 1.05118167 to 3.69685239 inch
- Cross-section: 0.25984266 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Gelest, Inc.
Description: Additional Properties Hardness Medium or High Application Aplication and reference data Reference 1. Schmid, H. et al. Macromolecules 2000, 33, 3042. 2. Odom, T. et al. Langmuir 2002, 18, 5314. Safety Packaging Under Nitrogen 2-Part 1:1 Kit 100 g SpeedMixer™ Kit – contains 50 g part A (base),
- Tensile Strength (Break): 72.5184196785985 to 108.777629517898 psi
- Elongation: 30 to 40 %
- Features: Elastomer / Rubber, Polystyrene
-
Supplier: Qosina Corp.
Description: Venabio® Flow Pumpgrade Silicone Tubing, 50A Durometer - T2837
- Outside Diameter / Size: 1.5 inch
- Maximum Inside Diameter / Size: 1 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Gelest, Inc.
Description: wettability and reduced coefficient of friction compared to conventional silicones (PP2-RG01). Microfluidic channels exhibit lower hydrodynamic back-pressures. Cured PDMS Properties Tensile Strength: 3.5-6.0 MPa Elongation: 200-400% Durometer, Shore A: 30-50 Contact Angle, water: 85°
- Tensile Strength (Break): 507.628937750189 to 870.221036143182 psi
- Elongation: 200 to 400 %
- Features: Elastomer / Rubber, Polystyrene
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1583 ORG is a 50 durometer compound commonly used in exhaust hanger applications when heat resistance and dampening properties are required. Special features Good heat resistance Excellent molding qualities Good shelf life stability
- Tensile Strength (Break): 1,125 psi
- Elongation: 640 %
- Features: Elastomer / Rubber
- Industry: Industrial
-
Supplier: Precision Polymer Engineering Ltd.
Description: performance Available in high performance explosive decompression resistant elastomer grades, not available as spliced O-rings. High performance materials With an unrivalled range of elastomer materials available, PPE has an elastomer for every application, with performance
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Seal Science, Inc.
Description: High vacuum causes elastomeric materials to lose weight and therefore volume by extracting certain absorbed gasses and other volatile components. This weight/volume loss coupled with air permeability of certain elastomer compoounds suggests that fluorocarbon materials should be considered for
- O-ring Size: "AS568" standard sizes (001-475), British Standard metric sizes, JIS standard sizes
- O-ring Hardness (Durometer): 30 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 70 durometer
- Features: Other Rubber Material
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: Wacker Chemical Corp.
Description: Silicone Rubber Compound C1750 is a 50 durometer base material commonly used in gasket applications when heat resistance and fluid resistance properties are required. Special features Good compression set Good Fluid Resistance Easily pigmented Excellent molding qualities Good shelf
- Tensile Strength (Break): 960 psi
- Elongation: 600 %
- Features: Elastomer / Rubber
- Industry: Industrial
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, biotechnology , and ultra-pure fluid processing.|Characteristics: 50 durometer, translucent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic additives. Pharma
- Outside Diameter / Size: 0.25196864 inch
- Maximum Inside Diameter / Size: 0.12598432 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 20 psi
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, biotechnology , and ultra-pure fluid processing.|Characteristics: 50 durometer, translucent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic additives. Pharma
- Outside Diameter / Size: 0.75196891 inch
- Maximum Inside Diameter / Size: 0.50393728 inch
- Wall Thickness: 0.12598432 inch
- Pressure Rating: 15 psi
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, biotechnology , and ultra-pure fluid processing.|Characteristics: 50 durometer, translucent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic additives. Pharma
- Outside Diameter / Size: 0.50393728 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Wall Thickness: 0.12598432 inch
- Pressure Rating: 17 psi
-
Supplier: Cole-Parmer
Description: Applications: Pharmaceutical, biotechnology , and ultra-pure fluid processing.|Characteristics: 50 durometer, translucent platinum-cured silicone tubing with a very low extractable profile; it contains no phthalates, plasticizers, latex, or other organic additives. Pharma
- Outside Diameter / Size: 0.50393728 inch
- Maximum Inside Diameter / Size: 0.3149608 inch
- Wall Thickness: 0.12598432 inch
- Pressure Rating: 16 psi
-
Supplier: Reid Supply
Description: Vibration Insulator Strips can be cut to the correct size to fit your application. The continuous strips have Elastomer that is 50 durometer neoprene to provide controlled deflection, isolation, and noise reduction. . 12.000 inL x 4.50 inW Metal;50 Durometer
- Maximum Load Capacity (Per mount): 600.201 lbs
- Application: Vibration Isolation
-
Supplier: Novaflex Group
Description: Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications. Construction: Tube: Tan gum Length: 50 ft Temperature Range: -40°F to +140°F Durometer: 42 durometer Available in
- Inside Diameter: 1.25 to 24 inch
- Temperature Range: -40 to 140 F
- Media: Chemicals
- Material: Elastomers
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® C1576 GRY is a 50 durometer materials. ELASTOSIL® C1576 GRY has two color versions of gray and red. These materials can be used in a variety of applications including exhuast hanger isolator. Special features Good physical properties Good compression set resistance Good heat
- Tensile Strength (Break): 1,100 psi
- Elongation: 370 %
- Features: Elastomer / Rubber
- Industry: Industrial
-
Supplier: U.S. Plastic Corporation
Description: This 5/8" ID x .965 OD with a .170" wall thickness Silbrade Braid Reinforced Tubing has a working pressure of 116 PSI at 70 F and a burst pressure of 348 PSI @ 70F. It comes in standard 50' rolls and it weighs 23 lbs per 100'. The core has a 70 A durometer and the cover has a 60 A
- Outside Diameter / Size: 0.965 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Features: Reinforced
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 600 series are relatively fast, semi-rigid, room temperature curing systems. This series yields harder durometers ranging from 50 - 70 Shore D. Most 600 Series products are offered in 2 speeds: a standard 20-25 minute
- Viscosity: 1,560 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Industry: Industrial, Tooling / Molds
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Tubing with 50A Durometer, 0.062 inch ID x 0.095 inch OD (1.6 mm x 2.4 mm), 50 ft coil (15.24 m). Get fast shipping and volume discounts on Peroxide Cured parts.
- Outside Diameter / Size: 0.095 inch
- Maximum Inside Diameter / Size: 0.062 inch
- Design Units: English
- Application: General Purpose, Medical / Pharmaceutical
-
Supplier: Precision Polymer Engineering Ltd.
Description: detectable elastomers (Detectaseal®)
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: U.S. Plastic Corporation
Description: This 5/8" ID x 13/16" OD Silcon Tubing has a working pressure of 5 PSI @ 70F and a burst pressure of 15 PSI @ 70F. It is available in standard 100' rolls and it weighs 11.34 lbs per 100'. It has a durometer of 50 A (5), a tensile strength of 1100 PSI and its elongation at break is
- Outside Diameter / Size: 0.8125 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Features: Rubber (Synthetic)
- Type: Rubber / Silicone / Elastomer Tubing
-
Supplier: Atlantic Rubber Company, Inc.
Description: WE HAVE BROUGHT IN A STOCK OF EPDM ,60 DUROMETER TUBING, IN 50 FT LENGTHS Sizes Available: 1/8" ID X 1/16” WALL 3/16" ID X 1/16” WALL 1/4" ID X 1/16” WALL 1/4" ID X 1/8” WALL 3/8" ID X 1/8” WALL 1/2" ID X 1/8” WALL
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Design Units: English
- Features: Other
-
Supplier: Bailey-Parks Urethane, Inc.
Description: plastic, steel, or UHMW wiper alternatives that can damage the conveyor belt or handled product. Typical belt wipers are an 85A durometer which ensures cut resistance and resiliency. Available sizes: widths from 6”- 12" and lengths up to 50' Thickness: 1/2” - 3/4" Ceramic Bead Edges
Find Suppliers by Category Top
Featured Products Top
-
be used inside a custom cable to vacuum liquids or supply air or other gases. If exposed to a cold environment, tube material and construction will be selected to ensure the tube will not kink or collapse. Material durometer or shore hardness is an important factor. A low durometer may be more (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
ELASTOMERIC BRIDGE BEARINGS: RECOMMENDED TEST METHODS
For a bearing constructed with 50 durometer elastomer , the measured stress at 25-percent strain must be less than 0.35 MPa (50 psi) for neoprene and 0.21 MPa (30 psi) for natural rubber.
-
Experimental Investigation of Elastomer Docking Seal Compression Set, Adhesion, and Leakage
Similarly, the adhesion of the 50 durometer elastomer was significantly higher than that of the 70 durometer compound.
-
PERFORMANCE OF ELASTOMERIC BEARINGS
Compressive stress-strain curves for 50 durom- eter elastomer .
Indicates content that may require registration and/or purchase.