-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.25 HP
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: design that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Horsepower: 1 HP
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Wanner Engineering, Inc.
Description: Concentric casing which reduces hydraulic imbalances in the ANSI pump casing Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI Centrifugal Pumps
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 250 F
- Features: Centrifugal Pumps, Plastic
-
-
Supplier: Cole-Parmer
Description: • Air-operated pump is ideal for intrinsically safe areas • Use pumps in chemical plants, organic compound transfer applications, and wastewater treatment centers Order an air lubricator and an air filter/regulator under accessories to remove impurities in the air supply.
- Horsepower: 0.125 HP
- Maximum Discharge Flow: 18 GPM
- Maximum Discharge Pressure: 200 psi
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: design that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Horsepower: 1 HP
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 31 gpm; maximum head 32 feet Motors - 115V, 50/60 Hz; 230V, 50/60 Hz 1/5 hp, thermally protected, PSC, ventilated Fluid Temperature - To 220°F (104°C) Materials in Contact with Solution: Body - Phenolic Impeller - Noryl® Seal -
- Discharge Size: 1 inch
- Horsepower: 0.2 HP
- Maximum Discharge Flow: 28.397 GPM
- Maximum Discharge Pressure: 13.1548745661 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Flow Rates - Range to 9 gpm; maximum head14 feet Motors - 115V, 50/60 Hz;230V, 50/60 Hz Open, shaded pole, thermally protected, ball bearing Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Suction I.D. - 1⁄2"Discharge I.D. - 1⁄2"PhenolicImpeller -
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 6.06936416184 psi
- Media Temperature: 220 F
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, WATER, DIESEL-ENGINE DRIVEN 4-INCH, 600-GPM AT 50-FEET TOTAL HEAD
-
Supplier: Accuris
Description: PUMP ASSEMBLY, FLAMMABLE LIQUID, BULK TRANSFER, CENTRIFUGAL, 50-GPM AT 100 FEET TOTAL HEAD, DIESEL-ENGINE-DRIVEN
-
Supplier: U.S. Plastic Corporation
Description: This pump is has a polypropylene front and rear housing and impeller, ceramic shaft and thrust washer and Viton O-rings. This pump has the durability for continuous duty applications requiring low flow and high head. Typical applications include laser cooling, medical systems, filter
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL, SELF-PRIMING, FRAME MOUNTED, 1 1/2-INCH, 65-GPM AT 50 FEET TOTAL DYNAMIC HEAD (FOR WATER)
-
Supplier: Hansen Technologies Corporation
Description: feature single impeller construction supplemented by an axial flow inducer stage. Both models have low NPSH requirements. GPM range is 7 to 300 GPM and temperature range is -60°F to +194°F (-50°C to +90°C) and to -150°F (-101°C) with special construction.
- Features: Centrifugal Pumps
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand,
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PP Performance: 50-400 gpm Features • Flows to 400 gpm or 170 FT. TDH @ 60 Hz • Non-metallic solution contact PPP or CPVC • Can run dry indefinitely • Heavy duty PTFE vapor seal • Centrifugal, quiet and vibration free • In-tank or out-of-tank • Chemical
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: Cast iron Performance: 50-400 gpm Features • Flows to 420 gpm or 82 ft. TDH @ 60 Hz (1325 LPM or 17.4m @ 50 Hz) • SS 316 shaft, cast iron mounting bracket • Single or double mechanical seal Carbon/ceramic EPDM or FKM elastomers • Centrifugal, quiet,
- Features: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: CPVC, PVDF Performance: 10-70 gpm Features • Flows to 78 gpm or 53' TDH @ 60 Hz • Non-metallic solution contact - CPVC or 100% PVDF • Single or double mechanical seal Carbon/ceramic or silicon carbide EPDM or FKM elastomers • Centrifugal - quiet, vibration-free •
- Features: Centrifugal Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter. With a
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Cornell Pump Company
Description: Cornell has been building Hydro Turbines for more than 50 years. Our Hydro Turbines can be found in Industrial, Municipal, and Agricultural power generation projects around the world. With our wide range of turbines you can generate power with heads as low as 30 feet and flows as low as 90
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Features: Brass / Bronze, Cast Iron, Centrifugal Pumps, Stainless Steel, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial Applications:
- Features: Centrifugal Pumps, Turbine Pumps
- Pump Type: Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 12 inch
- Horsepower: 215 to 225 HP
- Maximum Discharge Flow: 8,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Features: Cast Iron, Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes, manholes, and
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: The GST Sub-Prime pumps are a family of portable, electric, submersible pumps designed for trash-laden applications. Standard side discharge and semi-vortex cast iron impeller enable these units to handle solids up to 1 in (25mm) in diameter. The fully removable volute makes it quick
- Power Source: AC Powered
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Stainless Steel, Trash Pumps
- Pump Type: Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Radwell International
Description: CENTRIFUGAL MAGNETIC DRIVE PUMP, BC-3CP-MD, 1 PHASE, 115 VAC, 50/60 HZ, 10 GPM @ 1 FT, 20.5 FT MAXIMUM HEAD, 3/4" FEMALE INLET, 1/2" MALE OUTLET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BakerCorp
Description: Ideal Usage Refineries, chemical facilities, waste water treatment plants, construction site dewatering. Benefit Low maintenance. Easy access with large cleanout port. Emergency shutdown features. PERFORMANCE Suction Size: 3" – 6" Discharge Size: 3" – 6" Max Flow Range: 450 gpm – 1,700
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump, Trash Pumps
- Pump Type: Dewatering Pumps, Wastewater
- Power Source: Gasoline / Diesel Engine
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: BakerCorp
Description: Flow Range: Up to 1,750 gpm Suction Lift: N/A Max: Shut Off Head Range: 65' – 130' Max Solids Size: Up to 4" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel (for the hydraulic power unit) Run Time per Full Tank: 24 hours Fuel Capacity: 50 gallons – 112 gallons Operating Speed:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: U.S. Plastic Corporation
Description: March Beverage Pumps are an American seal-less centrifugal magnetic drive pump ideal for home brewing. It is capable of generating a maximum flow of 7 GPM @ 4.5, and its maximum head is 18.6 (or around 8 psi). The inlet connection is 1/2 MPT, and the outlet is 1/2 MPT.
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free • Flows to 53 gpm or 58 FT. TDH @ 60 Hz • Maximum liquid
- Pump Type: Magnetic Drive Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Series A-C 1500 is an efficient, heavy-duty, close-coupled in-line mounted pump available in several sizes from 1-1/2” through 8”. They are available in bronze fitted and all cast iron construction. The pump flows to 2500 GPM, heads to 380 feet with horse power ranging from
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Kontek Ecology Systems Inc.
Description: The Kontek RO System is designed to be dependable, robust and efficient. It is available in four standard flow rates of 25, 50, 100 and 200 GPM with additional custom flow rates also available. Kontek RO System Features: Standard Designed Flow Rates Of 25, 50, 100 and 200
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 5 to 7.5 HP
- Maximum Discharge Flow: 20 to 50 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
Find Suppliers by Category Top
Featured Products Top
-
Performance Range for HZMR Multistage Centrifugal Pumps (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission rate of a mechanical seal is 0.13 GPM to 0.35 GPM, and although this appears to be (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
environmental impact, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
The Effect of Sink Temperature on a Capillary Pumped Loop Employing a Flat Evaporator and Shell and Tube Condenser
The waterlglycolmixture in the bath was drawn by a 50 GPM centrifugal pump and discharged through four flowmeters.
-
Sanitary Heavy Duty Centrifugal Pump 50 GPM 46 ft 208 230 460V from Cole-Parmer
Sanitary Heavy Duty Centrifugal Pump 50 GPM 46 ft 208 230 460V (Representative photo only .
-
316 SS High Purity Liquid Centrifugal Pump 50 GPM 32 ft 208 230 460V from Cole-Parmer
316 SS High Purity Liquid Centrifugal Pump 50 GPM 32 ft 208 230 460V (Representative photo only .
-
Cotton- The Natural Sorbent for Combating Oil Pollution
The oil dispersal system was comprised of a 71-gallon steel reservoir, a 1000-pound capacity portable platform scale, a 3-Hp 50 - gpm centrifugal pump , and a nozzle system using flatspray-9506E Teejet nozzles.
-
Results of Performance Evaluation Testing of Electrical Leak-Detection Methods at the Hanford Mock Tank Site--FY 2002-2003
Both were fed from a constant-pressure loop recirculating the solution through these valves using a 50 - gpm centrifugal pump (Finish-Thompson, model KC11) and a Plast-O-Matic RV-series back-pressure regulator.
-
Cole Parmer Sealless Self Priming PP Centrifugal Pump 89 GPM 50 ft 230 460V from Cole-Parmer
Cole Parmer Sealless Self Priming PP Centrifugal Pump 89 GPM 50 ft 230 460V (Representative photo only .
-
Correlation of radioactive waste treatment costs and the environmental impact of waste effluents in the nuclear fuel cycle for use in establishing ''as low as ...
HF scrubber, 1 ft diam x 12 ft, Monel KOH tanks, 750 gal, steel (2) Lime storage tank, 500 ft^ Centrifugal pump , 50 gpm , 60 psig Centrifugal pumps, 50 gpm, 30 psig (2) Lime conveyor (2) Lime mix tank, 2000 gal Agitator …
-
REMOVAL OF SODIUM FROM CORE SUBASSEMBLIES WITH WHITE OIL AND ULTRASONICS
9 - 2 hp 304 S.S. centrifugal pumps , 50 gpm , 70 f t b a d .
-
Production of ethanol from refinery waste gases. Final report, April 1994--July 1997
Filter Cleaning Pump Centrifugal , 50 gpm , 60' TDH, 316 SS 2 Hp, 3650 rpm .
-
Phoenix Equipment Corporation | Process Pumps
… Sale Goulds Centrifugal Stainless Steel Pump Contact Phoenix Equipment Request A Quote 30308696 For Sale Stokes Eagle TRH 0653C 165 CFM Vacuum Pump Contact Phoenix Equipment Request A Quote 30308713 For Sale Durco 50 GPM Centrifugal - Alloy Pump Contact Phoenix Equipment Request …
Indicates content that may require registration and/or purchase.