-
Supplier: Texas Instruments
Description: 50 Ohm Line Drivers 14-SO 0 to 70
- Propagation Delay: 22 ns
- Operating Current: 0.057 mA
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5 V
-
Supplier: Texas Instruments
Description: Dual 4-Input Positive-NAND 50-Ohm Line Drivers 14-CDIP -55 to 125
- Operating Temperature: -55 to 125 C
- Gate Type: Buffer / Driver, NAND
- IC Package Type: Other
-
Supplier: Texas Instruments
Description: Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70
- Propagation Delay: 6.5 ns
- Operating Current: 0.044 mA
- Operating Temperature: 0 to 70 C
- Supply Voltage: 5 V
-
-
Supplier: Microchip Technology, Inc.
Description: The Le87511 is a single channel line driver designed to work in home network G.hn power line communication systems. The Le87511 contains a pair of wideband amplifiers designed with Microchip's HV30 Bipolar SOI process for low power consumption. The line driver gain
-
Supplier: Microchip Technology, Inc.
Description: mA Peak Output Drive Capability ±5 V to ±12 V Dual Supplies Or 10 V to 24 V Single Supply 44 Vp-p Differential Output Into a 100 Ohm Load 40.5 Vp-p Differential Output Into a 60 Ohm Load Low-power Disable Mode For Each Driver 4 mA Per Amplifier Quiescent Supply Current -75dBc
-
Supplier: TMP Pro Distribution
Description: mode, 300 Hz - 18 kHz) Nominal Impedance : 8 ohms Power Capacity (8 ohm setting) : 150W (600W peak), 2 hrs 100 W (400W peak), 100 hrs Max SPL : Speech mode: 115 dB cont ave (121 peak) Music mode: 111 dB cont ave (117 peak) 70V/100V Transformer Taps : 60W, 30W, 15W, (7.5W at 70V only),
- Application: Loudspeaker / Public Address
-
Supplier: TMP Pro Distribution
Description: Sensitivity (2.83V@ 1m) : Narrow: (speech mode) 96 dB (2 kHz - 14 kHz ) (music mode) 93 dB (300 Hz - 18 kHz) Broad: (speech mode) 93 dB (2 kHz - 14 kHz) (music mode) 90 dB (300 Hz - 18 kHz) Nominal Impedance : 8 ohms (in Thru mode) Power Capacity (8 ohm setting) : 325 W (1300W peak), 2
- Application: Loudspeaker / Public Address
-
Supplier: Visual Sound, Inc.
Description: protection Built-in 70V/100V transformer, plus 8 ohm direct capability.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 MHz, 50ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 150 MHz, 50ohm, Interface Transceiver IC, RF
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 MHz, 50ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 500 MHz, 50ohm, Interface Transceiver IC, RF
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 MHz, 500 MHz, 50Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 20 MHz, 500
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 MHz, 300 MHz, 50ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 60 MHz, 300
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V Operating Temperature: -40°C ~ 85°C Operating Temperature: -40°C ~ 85°C Features: 3 mH @ 100 kHz 2 Line Common Mode
- Device Type: Clock Driver
- Features: Other
-
Supplier: TMP Pro Distribution
Description: Neodymium magnet, model SSL15-20 Enclosure: Hardwood, perforated metal grille Power: 800 W pgm at 8 Ohms Input: Screw terminals & looping 4-pin Neutrik Speakon style connectors Weight: 112 Lbs (50.8 Kg) net
- Application: Music / Audio Systems
-
Supplier: Rochester Electronics
Description: SN74128 50 Ohm Line Drivers
- Features: Other
- Package Type: SOIC
- Packing Method: Tube
-
Supplier: VAST STOCK CO., LIMITED
Description: Logic Gates 50 OHM LINE DRIVERS
-
Supplier: ValueTronics International, Inc.
Description: Hz Maximum Output Power: 1 mW Power Resolution: 0.1 dB Output Impedance: 50 Ohm No. of Receiver Channels: 4 Dynamic Range: 60 dB-120dB Displayed Average Noise: -100 dBm to -75 dBm Maximum Input Decibel: 0 dBm Programmability/Connectivity of the ZVC User Interface: Proprietary Ports to
- Frequency Range: 8,000,000 kHz
- Impedance: 50 Ohms
-
Supplier: American High Voltage, Inc.
Description: between the control line and ground. A value of 1 kOhm will lower the output (voltage or current) to 50%. In this configuration, it is possible to short the control line to zero to lower the output to the minimum. If an control voltage of above 12 volts is placed on the control
- DC Output Voltage: 0 to 50,000 volts
- DC Output Current: 0 to 0.005 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: Cirrus Logic, Inc.
Description: devices. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (‘A’ weighted @ 48kHz) ADC SNR 92.5 dB, THD -83 dB (‘A’ weighted @ 48kHz) Headphone driver with ‘capless’ option 40mW/channel output power into 16ohm / 3.3V AVDD2 Class D headphone driver Class AB headphone / line
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Acromag, Inc.
Description: v1.1 and 2.0 compatible. Maximum cable length: 5.0 meters. Transient voltage suppression on power and data lines. USB Driver: Not required. Uses built-in Human Interface Device (HID) USB drivers of the Windows operating system. Input (two channels): Default Configuration: Input:
- Operating Temperature: -40 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Copper, Nickel / Nickel Alloys, Platinum
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1209247-MCP661DM-LD Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Line Driver Supplied Contents: Board(s) Primary Attributes: 30MHz Solution, 50Ohm
- Category: Development Board
-
Supplier: TMP Pro Distribution
Description: set-up possibilities. Long-term applicable power (AES): 150 Short-term applicable power (IEC 268-5): 600 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x12" 2.5" coil Sensitivity (@1W/1m): 98dB Maximum SPL: 123 Net
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: ACCES I/O Products, Inc.
Description: without special drivers to support Windows and non-DOS programs Built-in support for local echo, line termination, and line bias supplies Supports extended AT interrupts LED status monitors on transmit and receive lines for troubleshooting This dual-port card can be used
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: ACCES I/O Products, Inc.
Description: to support Windows and non-DOS programs Built-in support for local echo, line termination, and line bias supplies Supports extended AT interrupts LED status monitors on transmit and receive lines for troubleshooting Model ICOM-2S is a dual-port card that can be used in ISA Bus
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: Qorvo
Description: 5V supply. Optimized on-chip impedance matching circuitry provides a 50 ohm nominal RF input impedance. A single external output matching circuit covers the entire 4.9GHz to 5.9GHz band simultaneously. The external RF output match and bias adjustability allows load line
- Frequency Range: 4,900 to 5,900 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 33 dB
- Amplifier Type: Power Amplifier
-
Supplier: Richardson RFPD
Description: Commercial CCS-37. Miniature Transfer DC-18GHz Latching. The CCS-37 Latching Switch is a long-life high performance transfer switch designed for use in 50 Ohms coaxial transmission lines operating over frequencies ranging from DC to 18 GHz. The switch is designed for minimum
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.2 dB
- Isolation (Port to Port): 70 dB
- VSWR: 1.25 :1
-
Supplier: Qorvo
Description: tested. The part incorporates on-chip features that differentiate it from other products in the market. The RF output is internally matched to 50 ohms. Only input matching is required for optimal performance in specific frequency bands making the component easy for design engineers to
- Frequency Range: 400 to 4,000 MHz
- Output Power( P1dB): 24.8 dBm
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: S.I. Tech, Inc.
Description: TTL levels into 50-Ohms Input Power: 9-32VDC 1.5W Max. Optional 5VDC@250mA OPTICAL RECEIVER Wavelength: 820 nanometers (1300nm and 1500nm option) Minimum Sensitivity: (BER 10 -9) 3 microwatt (-25dBm) @820 nenometers Optical Connector: ST Operating Temperature: 0°C to 50°C
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Security Camera Warehouse
Description: Gain Control: ON / OFF switchable Video Format: NTSC Shutter Speed: 1/50(1/60)-1/100,000 sec Lens Driver: ON / OFF switchable Video Output: 1Vp-p, 75 Ohms Built-in Lens: No Lens Dimension: 110 x 55 x 51mm DC12V/150mA Storage Temperature: -30 degrees to 60 degrees Fahrenheit
- Camera Function: Video
-
Supplier: S.I. Tech, Inc.
Description: complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Woo Audio Inc.
Description: Price: $495 Color Black Silver Pre-amp option: $100 Purchase this option to add one RCA line output. The pre-amp out uses the 6922 as a driver pushing the 6080 power output tube. * 1 pair of drive tubes, and 1 power tubeare included. * AC Power cord and RCA interconnect cables are not
- Frequency Response: 0.000008 to 0.1 MHz
- Output Gain: 10 dB
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Wharfedale Pro
Description: pressure levels from any power amplifier, yielding superior headroom, sound quality and the added bonus of long term reliability. VS-18BX Subwoofer speaker system, 15" high output bass driver 50-400Hz frequency response (+/-3dB) 4 ohms system impedance Rectangular enclosure
- Sound Pressure Level: 126 dB
- Nominal Input Power: 440 watts
- Impedance: 4 ohms
- Frequency Response: 45 to 400 Hz
-
Supplier: Visual Sound, Inc.
Description: trapezoidal form, with a coated steel grille to offer an attractive yet-durable powered speaker system. This two-way powered system is comprised of a 150 W class D power amplifier driving a 12" heavy duty woofer. The RX™ 14 compression driver is driven by a 50 W class D power amplifier
-
Supplier: ValueTronics International, Inc.
Description: 50 Ohm female connector Input VSWR: <1.5:1 from 150 kHz to 3 GHz with 10 dB attenuation Maximum Input: +30 dBm with 30 dB attenuation, 50 Vdc LO Emissions: ≤-70 dBm with 10 dB attenuation Outputs IF Output: 10.7 MHz nominal Video Output: 0 to 5 Vdc, VGA output Printer
- Frequency Range: 3,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: Efficiency: 50 to 6 0% at full rated output power at nominal AC input voltage, depending on module voltage Insulation Resistance and Dielectric Withstanding Voltage: 50 mega Ohms at 500 VDC @ 25°C and less than 50% relative humidity Mechanical Size: 19" (4 83 mm) wide by
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
-lightweight materials. They represent the pinnacle of cable engineering, providing you with a solution that prioritizes performance without adding unnecessary weight or bulk. S Line of RF Cables (50 Ohm): Known as the (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
-42 dBc at Pout = 20 dBm/tone. QPA0023 is matched to 50 ohms with integrated DC blocking caps on both I/O ports for easy handling and simple system integration. It is an ideal choice for EW and communication systems. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
• Fully 50 Ohm Matched Assembly • Operating Temperature: -65 to +125°C The fully integrated End Launch Terminations offer superior electrical performance while avoiding the need to match individual components in the field. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications. (read more)
Browse RF Terminations Datasheets for KRYTAR, Inc. -
a low-cost driver solution that provides the added benefit of operating on the same voltage rail as the corresponding GaN HPA. It can also serve as the output power amplifier in lower power architectures. The QPA2597 is offered in a 4x4 mm plastic overmold QFN. It is internally matched to 50 ohms and includes integrated DC blocking caps on both RF ports allowing for simple system integration. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
operate in even the harshest environments. Check out our product lines under the PICMATES® family name: RFMATES are 50-ohm Radio Frequency wire solutions, both coaxial and triaxial, that (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
standards are designed to save you money, while providing you with ruggedness and durability for your high-volume, field service and repetitive measurement applications. Maury's TactiCal™ calibration standards include 50 ohm coaxial VNA calibration kits, opens, fixed (read more)
Browse Datasheets for Maury Microwave -
can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure quantitative magnitudes of (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
response at the frequency of interest. The antenna balun is constructed per the W. K. Roberts design as specified in the ANSI C63.5 standard and consists of a folded balun that converts the 70-ohm (at resonance) to 50-ohm impedance. This balun design exhibits a low VSWR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
conversion between s and rho. What is VSWR We continue the explanation by ignoring the Voltage and Ratio parts for now and examine how a Standing Wave is created. The Standing Wave Unless a test signal on a transmission line (e.g. 50 ohm (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Page 17. Semiconductor parts with 412 in root number
50 OHM LINE DRIVERS .
-
High speed CMOS chip to chip communication circuit
Stimulated by the demands of chip to chip communication, we further designed a differential 50 ohm line driver with a 60 mW power consumption plus a receiver.
-
SN74128D Datasheet
50 Ohm Line Drivers .
-
SN74128NSR Datasheet
50 Ohm Line Drivers .
-
SN74128N3 Datasheet
50 Ohm Line Drivers .
-
Page 16. Semiconductor parts with 412 in root number
50 OHM LINE DRIVERS .
-
5962-9861101Q2A Datasheet
SN74128 - 50 Ohm Line Drivers .
-
SNJ54128J Datasheet
SN74128 - 50 Ohm Line Drivers .
-
5962-9861101QDA Datasheet
SN74128 - 50 Ohm Line Drivers .
-
Parallel Channel Acousto-Optic (A-O) Modulation
Isolation back to the 50 ohm driver line increases crosstalk isolation to 32dB (equation (16)) assuming 5 nanohenries of common inductance.
Indicates content that may require registration and/or purchase.