-
Supplier: Newark, An Avnet Company
Description: RF COAX CONNECTOR, TYPE N, JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS
-
Supplier: Newark, An Avnet Company
Description: RF COAX CONNECTOR, TYPE N, PLUG, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS
-
Supplier: Newark, An Avnet Company
Description: RF CONNECTOR, N TYPE BLKHD JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency
-
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, N, JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Phosphor Bronze; Frequency Max:11GHz
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Box with Cover Type N Male to Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 12 GHz
- Connector Type: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Female / Jack
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 12 GHz
- Connector Type: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Male / Plug
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 12 GHz
- Connector Type: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Male / Plug
-
Supplier: Utmel Electronic Limited
Description: N Type Connector Receptacle, Male Pin 50 Ohm Panel Mount, Square Flange Solder Cup
- Voltage Rating: 1,500 volts
- Features: Other
- Geometry: Straight
-
Supplier: Powell Electronics, Inc.
Description: N-Type Straight Jack 50 Ohm
-
Supplier: L-com, Inc.
Description: This right angle Type N male to female adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type N male cable connector to a 90 degree configuration by attaching to cable end. Features Allows
- Connector Type: Coaxial Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: PIC Wire & Cable
Description: and using this knowledge to improve products. Developing Custom Products The best solution may not always be one that is “ off the shelf†. PIC Wire & Cable can quickly develop new products – cables, connectors and assemblies – when the need arises. Relying on a strong process foundation
- Voltage Rating: 1,000 volts
- Connector Type: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Features: Type N
-
Supplier: Comtelco Industries, Inc.
Description: 50 OHM TERMINATION "N" MALE
- Gender: Male / Plug
- Connector Type: RF and Microwave Connector
- Geometry: Straight
- Features: Type N
-
Supplier: L-com, Inc.
Description: This right angle Type N male to male adapter features a compact profile ideal for limited space applications. This adapter can also be used to convert an in line Type N female cable connector to a 90 degree configuration by attaching to cable end. Features Gold
- Connector Type: Coaxial Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six N Type Coaxial coupler panels.
-
Supplier: MilesTek Corporation
Description: N Type Plug 50 Ohm Coax Connector Crimp Attachment for RG214, RG9, RG225, RG393
- Connector Type: Coaxial Connector
- Gender: Male / Plug
-
Supplier: ZTS Technologies Co., Ltd
Description: Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors,
- Frequency Range: 0 to 4 GHz
- Attenuation: 1 to 50 dB
- Input VSWR: 1.15 :1
- Attenuator Type: Fixed
-
Supplier: ZTS Technologies Co., Ltd
Description: Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors,
- Frequency Range: 0 to 18 GHz
- Attenuation: 1 to 50 dB
- Input VSWR: 1.45 :1
- Attenuator Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: Adapter, SMA Male To Type N, Gold Plated Beryllium Copper Body, 50 Ohms Impedance SMA male adapter for use with Type N, gold plated beryllium copper body with 50 ohms impedance.
-
Supplier: Allied Electronics, Inc.
Description: Adapter, SMA Female to Type N, Gold Plated Beryllium Copper Body, 50 Ohms Impedance SMA female adpater for use with Type N, gold plated beryllium copper body with 50 ohms impedance.
-
Supplier: Amphenol Cables on Demand
Description: Buy 25 ft Amphenol CO-058NTYPEMM-025 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with
- Operating Temperature: -40 to 85 C
- Cable Length: 25 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Copper and Copper Alloys, Polyvinyl Chloride (PVC)
-
Supplier: Amphenol Cables on Demand
Description: Buy 10 ft Amphenol CO-058NTYPEMM-010 Cables Direct from the Factory at Cables on Demand. RG58 Type N Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG58 coax cable with pre-terminated Type N Male connectors for a reliable low-loss interface with
- Operating Temperature: -40 to 85 C
- Cable Length: 10 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Copper and Copper Alloys, Polyvinyl Chloride (PVC)
-
Supplier: MilesTek Corporation
Description: N Type Plug 50 Ohm Coax Connector Crimp Attachment for RG55, RG141, RG142, RG223, RG400
- Connector Type: Coaxial Connector
- Gender: Male / Plug
-
Supplier: Fairview Microwave Inc.
Description: N adapter SM4020 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to N adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF
- Frequency Range: 2,000 MHz
- Connector Type: Type N
-
Supplier: MilesTek Corporation
Description: N Type Plug Right Angle 50 Ohm Coax Connector Crimp Attachment for RG214, RG9, RG225, RG393
- Connector Type: Coaxial Connector
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: Copper Mountain Technologies
Description: Our N-type test cable is made to ideally suit our larger line of vector network analyzers. The C50NMNM test cable operates at a frequency of 18000 MHz and is compatible with our PC-driven vector network analyzers. Type: N Connector Length: 2 feet, 3 feet, or 5 feet
- Cable Length: 2 to 5 ft
- Impedance: 50 ohms
- Number of Conductors: 1 #
- Application: Industrial / Instrumentation and Control
-
Supplier: L-com, Inc.
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. L-com's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This rack frame comes pre-loaded with six N Type Coaxial coupler panels.
- Number of Ports: 6
-
Supplier: Mini-Circuits
Description: Electrical Schematic on page 2.) This model provides low insertion loss, excellent return loss and DC voltage handling up to 200V. The unit features N-Female connector at one end and N-Male connector at the other end and comes housed in a rugged stainless steel body,
- Frequency Range: 0.05 to 18 GHz
- VSWR: 1.1 :1
- Insertion Loss: 0.24 dB
- Impedance: 50 Ohm
-
Supplier: ZTS Technologies Co., Ltd
Description: Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors,
- Frequency Range: 0 to 8.5 GHz
- Attenuation: 1 to 50 dB
- Input VSWR: 1.25 :1
- Attenuator Type: Fixed
-
Supplier: JFW Industries, Inc.
Description: DC-26.5 GHz 50-Ohm, 75Ohm attenuators (other impedance values also available upon request) Choose any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) Ask about DC-passing and DC-blocking attenuators, Bulkhead, panel-mount and right angle
- Frequency Range: 0 to 4 GHz
- Attenuation: 3 to 10 dB
- Input VSWR: 1.15 to 1.35 :1
- Package Type: Connectorized
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
- Frequency Range: 0.01 to 18 GHz
- VSWR: 1.35 :1
- Insertion Loss: 0.8 dB
- Impedance: 50 Ohm
-
Supplier: JFW Industries, Inc.
Description: and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with
- Power Rating: 5 watts
- VSWR: 1.15 :1
- Frequency Range: 4,000 MHz
- Resistance: 50 Ω
-
Supplier: Allied Electronics, Inc.
Description: 50 Ohms Impedance, 5000 Megohms (Min.) Insulation Resistance, Type N Coaxial Connector Connex N connectors with screw coupling are fully interchangeable with N connectors made to the MIL-C-39012 specification. Designed for use in all
-
Supplier: Accuris
Description: Detail specification for radio frequency connectors (type BNC). Unsealed, soldered, captive contact, 50 ohms. Full assessment level
Find Suppliers by Category Top
Featured Products Top
-
The QUADconnector™ has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
bayonet-style connector used in the aerospace industry for antenna hook-ups. This connector is rated to 12 GHz and is typically used in lower frequency (L-band) applications, such as for a MODE-S system antenna. It is similar to a type N connector, but with a bayonet coupling for rapid connection and (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
LM with up to 12x coaxial contacts. These new plugs and fixed sockets have been specifically designed for all applications requiring high frequency performance in harsh environments. This new insert configuration integrates 12x coaxial contacts type 0R (50 Ohm) allowing a frequency up to 26 (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
Smiths Interconnect proudly announced today the launch of EZiCoax, a single-piece, compression mount, 50-ohm RF coaxial contact for use in board-to-board signal transmissions. (read more)
Browse Coaxial Connectors Datasheets for Smiths Interconnect, a Molex company -
DC-3GHz 10W coaxial fixed RF attenuator with 50Ω impedance delivers exceptional signal stability and reliable performance. Designed for consistent attenuation accuracy, low VSWR, and excellent heat dissipation, it ensures long-term durability in harsh operating environments. Widely (read more)
Browse RF Attenuators Datasheets for 5o.com -
— ideal for rural GSM coverage, point-to-point links, and cellular uplink enhancement. Built with a rugged outdoor construction, long 3m RG58 cable, and N-male straight connector, this antenna is easy to install on poles, mast mounts, or building exteriors. Its (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
sensitivity for marine use. Cable: RG58, length 3 m (white jacket) — optimized for marine installations. Connector: N Female straight — robust and weather-resistant. Mounting: Outdoor/pole-mount design, weather-proof for (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
SCHURTER introduces its new 4750 series IEC strip-block, IEC connectors Type F, to meet the highly specific demands of power distribution in data centers. The strips provide a host of features including numbers of outlets in a strip, lighting possibilities, and terminal configurations for an (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
on signal quality. Connector: N-male to N-male coaxial interface. Impedance: 50 Ω, the industry standard for RF systems. Grounding lug: For effective earth discharge pathways and better protection (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
High increase Performance: 5 dBi increase improves signal coverage and stability. Waterproof Design: Rugged build for outdoor and hard conditions Connector Type: N Male Straight (ST (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Analysis of a passive spatial combiner using tapered slotline array in oversized coaxial waveguide
… 1Schematicof flared coaxialwaveguide with intense slotlinearray (from typeN connector to 30 Ohm line) As shown in Figure 1, an optimized coaxial waveguide taper is applied at both end to transform from a standard 50 Ohm type N connector to the flared coaxial …
-
Compact circularly-polarised coaxial feed
It is followed by a short length of bifurcated guide whose inner and outer radii are stepped, forming a transformer to a pair of 50 ohm N - type connectors , placed on opposite sides of the feed and +/-90degrees round from the …
-
Characteristics of the Magnetic Attenuator at UHF
The dimensions of the line are varied at the ends to permit use of 50 - ohm Type N connectors .
-
The Efficiency of Excitation of a Surface Wave on a Dielectric Cylinder
50 ohm , type N connector .
-
Handbook of Microwave Component Measurements: with Advanced VNA Techniques
1.8.2.2 Type - N 50 ohm Connector .
-
ANAMET comparison of complex scattering coefficient measurements of microwave adaptors
The coaxialports of the adaptorswere fittedwith 50 ohm Type - N coaxial connectors : a female connector on the adaptor labelled "Adaptor 1" and a male connector on the adaptor labelled "Adaptor 2".
-
Comparing two measurement techniques for high frequency characterization of power cable semiconducting and insulating materials
N - type 50 Ohm male connector 20.5 diameter .
Indicates content that may require registration and/or purchase.