-
Supplier: SKF/North America
Description: SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar to ASME/ANSI standard products except
- Non-standard Chain Pitch: 1.00000054 to 4.00000216 inch
- Tensile Strength: 3,169.68 to 56,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: SKF/Global
Description: SKF Double Pitch Roller Chains are produced in accordance with the ASME/ANSI B29.3 (transmission series) and B29.4 (conveyor series) American roller chain standards. In general, these chains are dimensionally similar to ASME/ANSI standard products except
- Non-standard Chain Pitch: 1.00000054 to 4.00000216 inch
- Tensile Strength: 3,169.68 to 56,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion
- Non-standard Chain Pitch: 0.625 inch
- Tensile Strength: 4,990.56 lbs
- ANSI Pitch: 50 (5/8")
- Rollers: Rollers
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: RS Double Pitch Roller Chains An economical choice in drive applications where the speed is low, the load moderate, or the center distance relatively long. U.S. Tsubaki Double Pitch Drive Chains are also available in stainless steel, nickel-plated, and NEPTUNE®.
- Non-standard Chain Pitch: 1.25 inch
- Tensile Strength: 6,100 lbs
- ANSI Pitch: 100 (1 1/4"), 50 (5/8")
- Features: Double Pitch
-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 50 pitch, single type A, hub less, steel stock sprockets
- Bore Diameter: 0.94 inch
- Number of Teeth: 50
- Outside Diameter: 10.31 inch
- Length Through Bore: 1.25 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3149608 to 4.50000243 inch
- Tensile Strength: 1,303.84 to 927,300 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- # of Strands: Double, Single, Triple
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.250000135 to 3.00000162 inch
- Tensile Strength: 989.12 to 394,748.8 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- # of Strands: Double, Single, Triple
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.250000135 to 3.00000162 inch
- Tensile Strength: 989.12 to 131,597.92 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- # of Strands: Double, Single, Triple
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.5 inch
- Tensile Strength: 173 lbs
- Features: Other Metal Material
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.5 inch
- Tensile Strength: 141 lbs
- Features: Other Metal Material
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.0937 inch
- Number of Teeth: 7
- Hub Diameter (if applicable): 0.188 inch
- Pitch: Miniature (0.1475")
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: RS ROLLER CHAIN ATTACHMENTS U.S. Tsubaki RS single pitch roller chains may be adapted for conveying duties by the addition of attachments. The standard types of attachments include bent or straight type attachments on one or both sides, extended pin, and wide
- Non-standard Chain Pitch: 0.625 inch
- Chain Width: 0.375 inch
- Chain Pitch: 0.625 inch
- ANSI Pitch: 50 (5/8")
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.00000054 to 4.00000216 inch
- Tensile Strength: 3,754.16 to 64,247.84 lbs
- Chain Width: 0.698819275 to 2.8740173 inch
- Chain Pitch: 1.00000054 to 4.00000216 inch
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.5 inch
- Number of Teeth: 50
- Outside Diameter: 4.124 inch
- Pitch: 25 (1/4")
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 874.9216 lbs
- Maximum Allowable Load: 96.8888 lbs
- Features: Other Metal Material
-
Supplier: Radwell International
Description: 5/8" PITCH, ANSI 50, ROLLER CHAIN OFFSET LINK CARBON STEEL, FOR USE WITH SINGLE STRAND CHAIN. FREE 2 YEAR RADWELL WARRANTY
- Weldless Chain: Single Loop Chain
-
Supplier: Renold Canada
Description: moving. If you need attachments for double pitch chain, hollow pin chain, or even for plated and coated chains, Renold can help. We can even create a custom-made attachment specifically for you.
- Non-standard Chain Pitch: 0.236 to 3 inch
- Tensile Strength: 1,775.92 to 35,968 lbs
- ANSI Pitch: 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: SKF/Global
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: SKF/North America
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: No. 50, B Style, Taper Lock® Has recessed groove in hub for chain clearance. TAPER-LOCK® is a registered trademark of Rockwell Automation. All dimensions are nominal values and for reference only
- Bore Diameter: 1 inch
- Number of Teeth: 12
- Hub Diameter (if applicable): 1.938 inch
- Outside Diameter: 2.708 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: No. 50, B Style, .625" plain bore SS Has recessed groove in hub for chain clearance All dimensions are nominal values and for reference only
- Bore Diameter: 1 inch
- Number of Teeth: 11
- Hub Diameter (if applicable): 1.75 inch
- Outside Diameter: 2.5 inch
-
Supplier: igus® inc.
Description: options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free
- Inside Width: 1.97 to 23.62 inch
- Inside Height: 1.26 to 3.15 inch
- Bend Radius: 4.92 to 39.37 inch
-
Supplier: Joint Way International, Inc.
Description: No.50 Weld-On Finished Sprocket Plate Pitch: 5/8" Pitch
- Number of Teeth: 50
- Pitch: 50 (5/8")
-
Supplier: Joint Way International, Inc.
Description: Single Type BS Pitch: 5/8"
- Number of Teeth: 50
- Outside Diameter: 10.31 inch
- Weight: 9.63 lbs
- Pitch: 50 (5/8")
-
Supplier: Joint Way International, Inc.
Description: Single Type A Pitch: 5/8"
- Number of Teeth: 50
- Outside Diameter: 10.31 inch
- Weight: 7.1 lbs
- Pitch: 50 (5/8")
-
Supplier: Radwell International
Description: IDLER ROLLER CHAIN SPROCKET, 5/8 INCH BORE, 50 CHAIN SIZE, 15 TEETH 1 ROW, BALL BEARING, 5/8 INCH CHAIN PITCH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Renold Canada
Description: hygiene-sensitive applications Food industry-approved lubricant within the sintered bush Food industry-approved roller coating - a unique feature on any roller chain. Available in boxed 10-foot lengths from 06B to 24B and ANSI 40 to ANSI 100 Simplex and duplex Standard pin
- Non-standard Chain Pitch: 0.5 to 1.5 inch
- Tensile Strength: 3,125 to 156,250 lbs
- Maximum Allowable Load: 810 to 27,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: Radwell International
Description: BUSHING BORE ROLLER CHAIN SPROCKET, 50 / 5/8IN CHAIN/PITCH, 16 TEETH, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Renold Jeffrey
Description: driven sprocket should not exceed 114. This limitation is due to the fact that for a given elongation of chain due to wear, the working pitch diameter of the chain on the sprocket increases in relation to the nominal pitch diameter, i.e. the chain assumes a higher
-
Supplier: Zaber Technologies, Inc.
Description: even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 39.3700787401575 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 1.10236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible
- Stroke or X-Axis Travel: 17.716545 inch
- Rated Speed: 9.4488188976378 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 11.0236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
Available in A-style (plate) or B-style (hub) designs, with mounting options including keyways, set screws, hex bore, or finished bore, and tooth profiles from ANSI, ISO, or custom pitches from 8 mm to 50.8 mm (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
special coatings available on request. For assistance selecting the right idler sprocket for your chain pitch and speed requirements, contact our engineering team with your application details. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Customization Capabilities: Tooth Configuration: Standard or custom pitches from 8mm to 50.8mm (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Anodizing: MIL-A-8625 Type III hardcoat (50-70μm) for: 30% better wear resistance vs. untreated aluminum Salt spray resistance: 1,000+ hours (ASTM (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Optimized Tooth Profiles: CNC-machined teeth with chamfered edges ensure smooth chain engagement and reduced chain wear Precision Manufacturing: Maintains (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
contact with us. E-mail: export@power-transmissions.com Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
A.Driving Chains ?Transmissions Chains Short Pitch Precision Roller Chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
AMM - Off-The-Shelf connectors - 1mm pitch AMM connector with 1mm pitch connector is the solution for the most (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Nicomatic North America -
or drag conveyors. Requires significantly less maintenance. Safer conveying with no chains, screws, sprockets, rollers, idlers, or other moving parts located outside of the sealed and guarded drive unit Contact us today for your application needs. (read more)
Browse Bulk Handling Conveyors Datasheets for Triple/S Dynamics, Inc.
More Information Top
-
Crossed beam apparatus for measuring differential cross sections for ion-neutral interactions at low collision energies
Boston roller chain # 50 , 5/8 pitch .
-
CR4 - Blog Entry: DIY Machine Rigging Skids
The other day, I found a length of 50 -mm (2-inch pitch ) roller chain from a grader transmission.
-
Chain Links - Chain and Tools - Grainger Industrial Supply
• Chain Link, Roller , ANSI Chain Size 50 NP, Pitch 0.625 In., Bushing Dia.
-
Clevis Connector Power Transmission - Grainger Industrial Supply
• Clevis Connector, Leaf Chain, ANSI Chain Size 50 , Pitch 0.625 In., Roller Link Plate Height (In.) 0.094, Hole Dia.
-
$70-$80 Power Transmission - Grainger Industrial Supply
• Roller Chain , Standard Riveted, ANSI Chain Size 50 , Pitch 5/8 In., Carbon Steel Material, Number of Strands Single, Roller Dia.
-
Standard Handbook of Machine Design, Third Edition > CHAIN DRIVES
The preferred center distance for a roller - chain drive is 30 to 50 times the chain pitch .
-
Chain Links - Chain and Tools - Grainger Industrial Supply
• Connecting Roller Chain Link, Single Strand, ANSI Chain Size 50 , Pitch 0.625 In., Inside Pin Dia.
-
TSUBAKI products - Grainger Industrial Supply
• Connecting Roller Chain Link, Single Strand, ANSI Chain Size 50 , Pitch 0.625 In., Inside Pin Dia.
-
Chain Links - Chain and Tools - Grainger Industrial Supply
• Roller Chain Link, SK-1 Attachment, ANSI Chain Size 50 AS, Pitch 0.625 In., Width Between Roller Link Plates (In.) 0.375, Roller Dia.
-
TSUBAKI Power Transmission - Grainger Industrial Supply
• Connecting Roller Chain Link, Single Strand, ANSI Chain Size 50 , Pitch 0.625 In., Inside Pin Dia.
Indicates content that may require registration and/or purchase.