-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50A, Diode and Rectifier, Bridge Rectifiers. This listing
- Tj: -40 to 150 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 50A, Diode and Rectifier, Single Diodes.
- Tj: -55 C
- Features: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 50A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V,
- Features: Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: 100V 3A 850mV@3A DO-214AC(SMA) Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100V 3A 850mV@3A DO-214AC(SMA) Schottky Barrier Diodes (SBD) ROHS
- VF: 0.85 volts
- VR: 100 volts
- RoHS Compliant: RoHS Compliant
- Package: SMA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 50 Amps 150V
- Features: Other, Schottky Barrier Diodes
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 260 mA
- VR: 5,000 volts
- trr: 5,000 ns
- IFSM: 5 amps
-
Supplier: Win Source Electronics
Description: 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 25A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct.
- VF: 0.81 volts
- VR: 150 volts
- IR: 1.5 mA
- Tj: -55 to 175 C
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 260 mA
- VR: 5,000 volts
- trr: 5,000 ns
- IFSM: 5 amps
-
Supplier: Win Source Electronics
Description: 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 25A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct.
- VF: 0.8 volts
- VR: 100 volts
- IR: 1 mA
- Tj: -55 to 175 C
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 5VWM 9.2VC DO214AB
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 5,000.000000000001 watts
- Clamping Voltage (VC): 9.2 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 7.5V 1W Zener Diode
- Features: Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 50V 1A DO204AL
- VF: 0.6 volts
- VR: 50 volts
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 794667-MSMCG5.0A Series: Military, MIL-PRF-19500 Packaging: Bulk Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-215AB, SMC Gull Wing Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse
- VR: 5 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 9.2 volts
-
Supplier: DigiKey
Description: Diode Schottky 50V 1A Surface Mount DO-213AB
-
Supplier: Allied Electronics, Inc.
Description: Diode 65V 50mA Germanium
-
Description: DIODE ARR SBR 50V 15A ITO220AB
- VF: 0.55 volts
- VR: 50 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: DigiKey
Description: 9.2V Clamp 543.48A Ipp Tvs Diode Through Hole R-6
- VR: 5 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 5,000.000000000001 watts
- Clamping Voltage (VC): 9.2 volts
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 50V, 0.2A, MICROMELF; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1A, 60V; Diode Configuration:Single; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Forward Voltage Max:700mV; Forward Surge Current:20A; Operating Temperature Max:125°C; Diode Case Style:MELF RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1094313-SA5.0A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package:
- Tj: -55 to 175 C
- VWM: 5 volts
- IPPM: 55.4 amps
- Clamping Voltage (VC): 9.2 volts
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 50V 3A SMC
- VF: 0.75 volts
- IF: 3,000 mA
- VR: 50 volts
- IR: 0.5 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 50V 2A SMA
- VF: 0.7 volts
- IF: 2,000 mA
- VR: 50 volts
- IR: 0.5 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 50V 8A TO220A
- VF: 1.3 volts
- VR: 50 volts
- IR: 0.01 mA
- trr: 150 ns
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 12 to 170 volts
- VBR: 13.3 to 209 volts
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 50V, 0.2A, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PIN DIODE, 50V, 0.05A, SOT-346; Diode Configuration:Dual Series; Resistance @ If:7ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-346; No. of Pins:3 Pin; Total Capacitance Ct:0.9pF; Forward Current If(AV):50mA; Operating RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 200V 50A TO249AB
- VF: 0.92 volts
- IF: 1,000,000 mA
- VR: 200 volts
- IR: 1 mA
-
Supplier: Allied Electronics, Inc.
Description: DIODE; SMB; 1A IF; 0.75V; 50A IFRM; 10 V/NS
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 1500W, 5V, DO-214AB (SMC)
- Peak Pulse Power: 1,500 watts
- VWM: 5 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
Find Suppliers by Category Top
Featured Products Top
-
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
C junction temperature = safely operate at higher temperatures Multiple configurations and package options available at 700V and 1200V and current ratings of 50A, 200A and 600A. (read more)
Browse Diodes Datasheets for Richardson RFPD -
, maximum forward voltage of 1V @ 50mA. The reverse recovery time is just 4ns, with reverse leakage current of 5μA @ 75V. Additionally, capacitance is 4pF at 0V, 1MHz. Key Features: Fast recovery diode for high-speed switching circuits SOD-80 Mini (read more)
Browse Diodes Datasheets for Win Source Electronics -
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. • Surface Mount Diodes — molded, and formed lead, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and high temperature, 200°C, 2kV, 3kV, and 5kV diodes. (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
Paralleling TVS Diodes for Higher Power Capability
. This will be divided by 3 TVS diodes in parallel (1.5KE15). Since 150A is greater than the single device capacity, which is 71.7A, the 3 will each share 1/3 of the pulse or 50A. This will then mean the load will be protected, since the voltage across the load will only be 20V. If, however