-
Supplier: Anatech Electronics, Inc.
Description: 155.52 MHz Crystal Band Pass Filter
- Frequency (Fc): 155.52 MHz
- Bandwidth: 40 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ABM13W Type: MHz Crystal Length: 1.2 mm Width: 1 mm Height: 0.33 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 7 ppm Load Capacitance: 5 pF ESR (Equivalent Series Resistance):
- Oscillation Frequency: 52 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 5 pF
- Max ESR: 50 ohms
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 52MHZ, SMD ROHS COMPLIANT: YES
-
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 52.0000MHZ 8PF SMD
- Oscillation Frequency: 52 MHz
- Load Capacitance: 8 pF
- Max ESR: 50 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: CRYSTAL 52MHZ 8PF SMD
- Total Frequency Stability: 10 ppm
- Load Capacitance: 8 pF
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, LOW NOISE, 155.52 MHZ, SMD; Product Range:ABLJO Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:155.52MHz; No. of Pins:6Pins; Oscillator Mounting:SMD; Phase Noise Typ:-155dBc/Hz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 49.152MHZ, 18PF, SMD; Frequency:49.152MHz; Frequency Tolerance:± 30ppm; Load Capacitance:18pF; Operating Temperature Range:-40°C to +85°C; Crystal Mounting Type:SMD; No. of Pins:2; Frequency Stability:30ppm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 52MHz SMD Crystal Resonator 10pF 60Ω ±10ppm ±30ppm -20℃~+70℃ SMD2520-4P Crystals ROHS
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 6.144MHZ, 18PF, SMD; Frequency Nom:6.144MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
-
Description: CRYSTAL 5.1850MHZ SERIES TH
- Oscillation Frequency: 5.185 MHz
- Max ESR: 120 ohms
- Operating Temperature: -10 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NDK America, Inc. Win Source Part Number: 793801-NT3225SA-52.000000MHZ-S1 Series: NT3225SA Type: VCTCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 52MHz Operating Supply Voltage: 2.4V Output: Clipped Sine Wave Frequency Stability:
- Oscillation Frequency: 52 MHz
- Total Frequency Stability: 2.5 ppm
- Operating Temperature: -30 to 85 C
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 52MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
- Oscillation Frequency: 52 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Max ESR: 30 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045857-AB-8.192MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 8.192 MHz ESR (Equivalent Series
- Oscillation Frequency: 8.192 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
Supplier: Richardson RFPD
Description: The Si540 is a Single frequency ultra-low jitter crystal oscillator (XO) with a typical phase jitter of 0.125 ps that supports frequencies between 0.2 and 1500 MHz.
- Oscillation Frequency: 52 MHz
- Total Frequency Stability: 7 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 52MHz 10pF 40Ω ±10ppm ±30ppm -40℃~+85℃ SMD2520-4P Crystals ROHS
-
Supplier: ODG (Origin Data Global)
Description: Peak Shaving Sine Wave 3.3V ±0.5ppm 52MHz SMD2016-4P Temperature Compensated Crystal Oscillators (TCXO) ROHS
-
Supplier: Aker Technology USA Corporation
Description: Crystal, 2.00mm x1.60mm,52MHz,10pF,-40-85C
- Oscillation Frequency: 52 MHz
- Load Capacitance: 10 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The XLP is an LVPECL Crystal Oscillator with 860fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.750MHz to 1350MHz, the IDT XLP Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 25 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 52.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-175-059-040P Length: 1.750 (in) Width: 0.590 (in) Height: 0.400 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Microchip Technology, Inc.
Description: times less current consumption. Save even more power and the cost of the quartz crystal altogether by using the internal 1.8432 MHz RC oscillator, which is Vcc and temperature compensated well enough to ensure proper UART serial communications. Together with the built-in POR and the
- Internal ROM Size: 8 KB
- Pin Count: 44
- Package Type: CDIP
- ROM Type: Flash
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 138317-ICS180M-52LF Packaging: Tube/Rail Type: Spread Spectrum Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL)
- Supply Voltage: 3.135 to 5.5 volts
- Output Frequency: 15 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS
-
Description: CERAMIC RES 10.0000MHZ 10PF SMD
- Oscillation Frequency: 10 MHz
- Operating Temperature: -40 to 125 C
- Resonator Type: Ceramic
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 843204I is a 4 output LVPECL Synthesizer optimized to generate Gigabit Ethernet and SONET reference clock frequencies and is a member of the family of high performance clock solutions from IDT . Using a 19.44MHz and 25MHz, 18pF parallel resonant crystal, 155.52MHz and 156.25MHz
- Supply Voltage: 3.3 volts
- Output Frequency: 155.52 to 156.25 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: CSA Group
Description: electrical values as described in IEC 60444-1 for measurements in transmission mode up to 500 MHz. This fixture includes optional means to add physical load capacitors for the measurement of load resonance parameters up to 30 MHz in accordance with IEC 60444-4. The range of load
-
Description: electrical values as described in IEC 60444-1 for measurements in transmission mode up to 500 MHz. This fixture includes optional means to add physical load capacitors for the measurement of load resonance parameters up to 30 MHz in accordance with IEC 60444-4. The range of load
-
Supplier: Qorvo
Description: frequency range from 300MHz to 2400MHz. The RF mixer is very broad band and operates from 100MHz to 2500MHz at the RF ports of the device. An external crystal of between 10MHz and 52MHz or an external reference source of between 10MHz and 104MHz can be used with the RF2052 to accommodate a
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: Qorvo
Description: cover the frequency range from 300MHz to 2400MHz. The RF mixers are very broad band and operate from 100MHz to 2500MHz at the RF ports of the device. An external crystal of between 10MHz and 52MHz or an external reference source of between 10MHz and 104MHz can be used with the RF2051 to
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: Integrated Device Technology
Description: or STM -16 ( SDH ). The VCXO requires the use of an external, inexpensive pullable crystal. VCXO PLL uses external passive loop filter components which are used to optimize the PLL loop bandwidth and damping characteristics for the given line card application. The 843002I-41 includes two
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 622.08 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: or STM -16 ( SDH ). The VCXO requires the use of an external, inexpensive pullable crystal. VCXO PLL uses external passive loop filter components which are used to optimize the PLL loop bandwidth and damping characteristics for the given line card application. The 843002I-40 includes two
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 175 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: LVPECL
-
Supplier: DigiKey
Description: Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5)
- Supply Voltage: 2.375 to 3.63 volts
- Frequency: 155.52 to 311.04 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Quarktwin Technology Ltd.
Description: Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5)
- Oscillation Frequency: 155.52 to 311.04 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319948-ICS180M-52 Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Spread Spectrum Clock Generator Frequency - Max: 15MHz Number of Circuits: 1 Standard
- Supply Voltage: 3.135 to 5.5 volts
- Output Frequency: 15 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS
-
Supplier: Microchip Technology, Inc.
Description: noise performance. The device synthesizes different low noise LVPECL output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and
- Output Frequency: 75 to 625 MHz
- Device Type: Clock Generator
- Bus Interface: LVPECL
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: noise performance. The device synthesizes different low noise LVDS output frequencies such as 125MHz, 156.25MHz, 312.5MHz, and 625MHz for Ethernet applications; 77.76MHz, 155.52MHz, 311.04MHz, and 622.08MHz for SONET applications. The crystal reference frequencies used include 25MHz and
- Output Frequency: 75 to 625 MHz
- Device Type: Clock Generator
- Bus Interface: LVDS
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Any of the inputs can be used for a 1PPS signal shared with any other input for a reference frequency. The output will be synchronized to the input reference and will be phase aligned to the 1PPS input. This unique feature allows a line card with a crystal to be used for synchronizing to a
Find Suppliers by Category Top
Featured Products Top
-
Interquip introduces the THR-1612 series Thermistor crystal resonator, designed to excel in harsh automotive environments. Available in high frequencies of 52MHz and 76.8MHz, this resonator ensures frequency stability within ±10 ppm across a wide operating temperature range of -40°C (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision thermistor quartz crystal products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 52MHz and 76.8MHz (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Aker Technology USA, a global manufacturer of innovative, competitively priced frequency control products, now offers two temperature compensated crystal oscillators (TCXO) with a frequency range of 10 to 52 MHz and a frequency stability up to ±0.5ppm to 2ppm. The TCXOs are ideal for use (read more)
Browse Crystals Datasheets for Aker Technology USA Corporation -
Interquip Ultra-small Crystal units with Thermistor come in a 1.6X1.2mm package. The thermistor crystals offer a tight frequency stability and wide frequency range including 26MHz, 52MHz, 76.8MHz etc. for 5G mm-wave compatible Smartphone. These frequency components feature low (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
LVPECL/LVDS differential output crystal oscillators with frequencies such as 125MHz, 155.52MHz, and 156.25MHz are often used. Moreover, the operating temperature requirements for crystal oscillators are very high, typically requiring at least -40°C to +105°C. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz and so on. These SMD ceramic crystals are designed for Smartphone use, and are suitable for (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Recently, Interquip Electronics’76.8MHz ultra-small automotive-grade Crystal Resonator 4MTB7680007YSF30QY has officially been certified by Qualcomm’s SA525M, a second-generation 5G V2X automotive connectivity platform from the globally leading chip company. This (read more)
Browse Resonators Datasheets for Interquip Electronics Co., Ltd. -
Aker Technology USA, a global manufacturer of innovative, competitively priced frequency control products, now offers two temperature compensated crystal oscillators (TCXO) with a frequency range of 10 to 52 MHz and a frequency stability up to ±0.5ppm to 2ppm. The TCXOs are ideal for use (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Aker Technology USA, a global manufacturer of innovative, competitively priced frequency control products, now offers two temperature compensated crystal oscillators (TCXO) with a frequency range of 10 to 52 MHz and a frequency stability up to ±0.5ppm to 2ppm. The TCXOs are ideal for use (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation
More Information Top
-
Frequency References, Power Management for SoC, and Smart Wireless Interfaces
The range of achievable currents guarantees the oscillation for 26– 52 MHz crystals for all Equivalent Series Resistor (ESR) associated with 2,520 and 2,016 Surface Mounted (SMD) packages.
-
Comparison of ion tuning and conventional finish plate for high frequency fundamental mode AT crystals
Table 2 Shift on 155 52 MHz Crystals after 100mm Storage .
-
KT2520P52000ECW24TAA AVX | Mouser
TCXO Oscillators 52MHZ TCXO CRYSTAL .
-
AVX TCXO Oscillators | Mouser
TCXO Oscillators 52MHZ TCXO CRYSTAL .
-
All-optical single-nanoparticle ratiometric thermometry with a noise floor of 0.3 K Hz−1/2
The overall detected photon count rate observed for this crystal is 52 MHz .
-
Microwaves and RF September 2011 Magazine: Issue Contents
Available with outputs from 10 to 52 MHz , this crystal oscillator offers low close-in phase noise in a footprint designed for applications that require an extremely small reference source.
-
A direct-conversion CMOS transceiver for the 802.11a/b/g WLAN standard utilizing a Cartesian feedback transmitter
The on-chip crystal oscillator can work with external crystal between 26– 52 MHz , and our chip was tested using a 40-MHz crystal with 20-ppm tolerance.
-
Assembly and Degradation of Low‐Fouling Click‐Functionalized Poly(ethylene glycol)‐Based Multilayer Films and Capsules
According to the Sauerbrey equation, a frequency change of 1 Hz corresponds to a film mass of 17.7 ng cm−2 for the 5 MHz QCM crystals used.[ 52 ] The temperature was kept constant at 24 °C for the deposition of PEI/PSS/PAHAz/ …
-
FPGA-based built-in testbed for command interpretations and computational load Distribution
2) Clock Distribution Logic: It takes in the 52 MHz fre- quency clock from the external crystal oscillator.
-
A Versatile, Low Power, High Performance BiCMOS MIMO/Diversity Direct Conversion Transceiver IC for WiBro/WiMAX (802.16e)
The associated phase-locked loop (PLL) can operate with a reference fre- quency in the range of 19 to 52 MHz , provided by an integrated crystal oscillator circuit.
Indicates content that may require registration and/or purchase.