-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: KEMET - T491C106K035AT - Surface Mount Tantalum Capacitor, 10 µF, 35 V, 2312 [6032 Metric], T491 Series, ± 10%, -55 °C
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
-
Supplier: Utmel Electronic Limited
Description: 6.8µF ±20% 100V X7R Ceramic Capacitor -55°C ~ 125°C Surface Mount, MLCC 2220 (5750 Metric) 0.224" L x 0.197" W (5.70mm x 5.00mm)
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 55µF Film Capacitor 280V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 55.00000000000001 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 280 volts
- Operating Temperature: -40 to 90 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAP FILM 55UF 10% 440VAC RADIAL Product overview: SFT44T55K391B-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 55.00000000000001 microF
- Operating Temperature: -40 to 70 C
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Richardson RFPD
Description: 55DC Link Series Power Film Capacitor. High reliability DC link capacitors for power inverter applications which require superior life expectancy under harsh operating conditions of wind and photovoltaic installations. Product Highlights Segmented, self-healing metalized polypropylene
- Capacitance Range: 320.00000000000006 microF
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,1F 5.5V
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: New Yorker Electronics Co., Inc.
Description: Motor-Run and Power Supply Capacitors 55µF 440V
- Capacitance Range: 55.00000000000001 microF
- DC Rated Voltage Range (WVDC): 440 volts
- Capacitance Type: Fixed
- Applications: Motors / Motor Starting, Power Supply
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 55 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 51mm Length: 73.5mm Thickness: — Width: —
- Capacitance Range: 55.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302460-SFT44S55K391B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 25 Capacitance:
- Capacitance Range: 55.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.55pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.55pF, 25V, 0.02pF, Silicon
- DC Rated Voltage Range (WVDC): 25 volts
- Features: Other
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.1F 5.5V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Silicon 0.55pF 100V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04021JR55PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- DC Rated Voltage Range (WVDC): 100 volts
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: DigiKey
Description: 100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: 55µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 55.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 55UF 10% 370VAC RADIAL
- Capacitance Range: 55.00000000000001 microF
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
- Mounting Style: Bolt Mounted
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996083-NTP107M10TRD(55)F Packaging: Tape & Reel Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and
- Features: Other
- Electrolytic Capacitors: Tantalum Oxide
- Packing Method: Tape Reel
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 0.047F, 5.5V, RADIAL; Capacitance:47000µF; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 0.022F, 5.5V, RADIAL; Capacitance:22000µF; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Can RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 0.01F, 5.5V, RADIAL; Capacitance:10000µF; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product
- Capacitance Range: 2,500,000 microF
- Capacitance Tolerance: 0 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- AC Rated Voltage (WVAC): 5.5 volts
-
Supplier: ODG (Origin Data Global)
Description: 22uF 25V 180mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 55F, 4.5V
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 100UF 20% 16V SMD
- Capacitance Range: 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 105 C
- Capacitance Type: Fixed
-
Supplier: PUI - Projections Unlimited, Inc.
Description: NTS Series 6.8 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Accuris
Description: CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM55
-
Supplier: Richardson RFPD
Description: Type SF dual rated oil filled motor run capacitors made with self-healing metallized polypropylene film are commonly used in air conditioning, motors and compressor applications. The dual ratings in a single can provide two capacitors - one may be used as a fan capacitor and the
- Capacitance Range: 55.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -40 to 70 C
- Electrostatic Capacitors: Oil
-
Capacitors - Capacitors, Inductors & Resistors - Capacitors - Series: HCK - CAP-55/440 -- CAP-55/440Supplier: Littelfuse, Inc.
Description: A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed
- Capacitance Range: 55.00000000000001 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 1.5-55PF 600V PNL MT
- Capacitance Range: 0.0000015 to 0.000055 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- Capacitance Type: Variable
Find Suppliers by Category Top
Featured Products Top
-
µF Rated voltage: 16 VDC Tolerance: ±10% Construction: molded solid tantalum, polarized Case: B case surface-mount package Temperature range: -55°C to (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier