-
Supplier: CECOR
Description: CECOR’s heavy duty 55-gallon drum tank, made of heavy gauge steel, is stronger than standard 55-gallon drums. Tank k is mounted on four casters for easy rolling and maneuverability. Fork pockets built into the base provide easy handling by fork truck. The
- Volume Capacity: 55 gallons
- Height: 46 inch
- Length: 31 inch
- Width / Diameter: 27 inch
-
Supplier: EXAIR
Description: vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has no moving parts, assuring maintenance free operation. An
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
Supplier: EXAIR
Description: vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has no moving parts, assuring maintenance free operation. An
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds.
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: Durovac Industrial Vacuums
Description: filtration. This explosion-proof, 55-gallon drum vacuum makes it easy for plant workers to collect almost any dry powder, pellet or granule. With the use of this vacuum, it becomes much easier to keep your facility clean and safe. Features Plug-and-play design.
- Ultimate Operating Vacuum: 353.6 torr
- Pumping Speed: 400 to 860 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
- Mounting: Floor / Skid
-
Supplier: Radwell International
Description: PUMP, REVERSIBLE DRUM, VAC ONLY, ATTACHES QUICKLY TO ANY CLOSED HEAD 30, 55 OR 110 GALLON DRUM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ivie Enterprises, Inc.
Description: fine), sand and dry oil. The units are also effective in recovering water, machine oils and cutting oils. These Jumbo’s have been designed specifically for Industrial applications and feature heavy-duty steel vacuum covers, aluminum housing blower powerpack(s) and a rolled-top steel
- Capacity: 55 gallons
- Applications: General Cleaning
-
Supplier: VAC-U-MAX
Description: The VAC-U-MAX Air operated vacuum cleaner is the workhorse of our line. Available in several configurations it will clean up everything that will fit in the material hose. It is available with in two size dimensions for either a 30 gallon drum or a 55 gallon
- Airflow: 100 to 200 SCFM
- Vacuum Pressure: 208 in H2O vac
- Number of Inlets: 1 #
- Applications: Abrasives, Fine Powders, General Cleaning, Litter Pick-up, Metalworking Chips / Fluids
-
Supplier: DME Company
Description: Vac's lever lock drum lid fits an ordinary open head 55 gallon drum. In less than a minute, the Chip Vac can be removed and easily placed onto another drum to keep different materials separate for recycling. Constant heavy lifting and dumping of vacuum
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: CECOR
Description: the following: Convert any 55-gallon drum tank into an economical sump cleaner with a CECOR drum top. Power the drum top units by air or single-phase electric. Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL. Drum
- Airflow: 5.348 SCFM
- Vacuum Pressure: 165 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXACT Dispensing Systems
Description: Wide range available for use with 5 gallon to 55 gallon containers. Air assisted ram for heavy or viscous liquids. Tanks – Vacuum degassing — 1 Quart to 30 gallons – Heated blankets to 200°F – Agitation-pneumatic or electric – Nitrogen blanket for moisture
- Shot Size: 239.39999999999998 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
motors or impellers to clog or wear out. Chip Vac Systems include a drum lid with a locking ring that fits an open top drum, flexible vacuum hose, filter bag, and tools. Deluxe Systems are available in 5, 30, 55 and 110 gallon sizes and add a drum dolly and tool holder for larger sizes. Premium (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease as it rests upon any 55 gallon drum. With EXAIR’s patented design (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
tailored to your unique facility. This blog post explores the four key solutions offered by Vortec and how they can revolutionize manufacturing facilities. 1. Vacuum Clean Up: Vortec's Vacuum Clean Up solutions are a manufacturing facility (read more)
Browse Drum Pumps Datasheets for Vortec -
Axial reversible flow rotor stator mixer can be raised and lowered into 55 gallon drums. Mixer can be moved to different mixing stations easily. Draws in powders and quickly emulsifies. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
, diethanolamine, nitrites, or phenols. It is packaged in 310-gallon totes, 55-gallon drums, and 5-gallon pails. Product Features Typical Characteristics Appearance: Clear, light yellow liquid Density: 8.89 lbs/gal Film Type (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc.
More Information Top
-
TRU waste-sampling program
Four 55 - gallon drums containing vacuum -filtered chemical treat- ment sludge were chosen for a special study.
-
Some hazards involving the use and storage of drums - issue 027
2.5 Hose Ruptures An operator was transferring thionyl chloride by vacuum from a 55 gallon drum through a l inch flexible, stainless steel hose and dip pipe device.
-
CR4 - Blog Entry: Lenses Could 'Cure Colour-Blindness'
… aluminium, I was dismantling the head to repair it, and dropped a very small specialize screw in about 4" of aluminium shavings, (these shavings every (4) hours we would remove 3-4 ( 55 ) gallon drums what the vacuum system did pick up).
-
Pollution prevention opportunity assessment for building
878, manufacturing science and technology, organization 14100.
Vacuum System Dust - This was a waste stream that generated ten (10) 55 - gallon metal drums of vacuum dust from clean-up activities in the machine shop.
-
Air Powered Industrial Vacuum Cleaner For Liquid Recovery
These units are compact and fit directly on the holes of a closed top, vacuum tight, 55 - gallon drum .
-
Air Powered Industrial Vacuum Cleaner For Liquid Recovery
These units are compact and fit directly on the holes of a closed top, vacuum tight, 55 - gallon drum .
-
Air Powered Industrial Vacuum Cleaner For Liquid Recovery
These units are compact and fit directly on the holes of a closed top, vacuum tight, 55 - gallon drum .
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
TSS-55 Hi-Lift Performance Vacuum , fits standard 55 gallon drum , includes 15 ft hose.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
TSS-55 Hi-Lift Performance Vacuum , fits standard 55 gallon drum , includes 15 ft hose.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
TSS-55 Hi-Lift Performance Vacuum , fits standard 55 gallon drum , includes 15 ft hose.
Indicates content that may require registration and/or purchase.