-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Pump for 55 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Heavy Duty 50:1 Grease Pump for 55 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
-
-
Supplier: Nex Flow Air Products Corp.
Description: 316L stainless drum adaptor and tool available on request at extra cost. Contact representative. Drum Pump and drum hand pump and barrel pump and electric drum pump: The Nex Flow™ Drum Angel is an effective drum or barrel
- Maximum Discharge Flow: 30 GPM
- Maximum Discharge Pressure: 80 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDOL-55 55 Gallon Oil Pump System Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil delivery gun **(Drum not included)
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDOL-55-K500 55 Gallon Oil Pump System With Digital Meter Gauge Kit Pneumatic Oil System for 55-Gallon Bung-Type Drum with 3:1 Pump System Includes: JD-3615 3:1 oil pump JDM-1038 10' delivery hose JD-3930 Oil delivery gun
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Dispensing Kit for 55 Gallon Drums Macnaught’s 50:1 Grease Dispensing Kit comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,250 psi
- Features: Drum Pumps
-
Supplier: JohnDow Industries, Inc.
Description: Pneumatic oil system for 55 gallon bung-type drum System Includes: JD-3615 3:1 oil pump, JDM-1038 10' delivery hose, JD-3930 oil delivery gun Drum not included
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M3 Series 3:1 pneumatic oil pumps are high quality economically priced pumps. The ideal choice for the busy repair shop or service truck center. High Flow Rates and Low Air Consumption. M3 OP583-1-001 – 3:1 Standard Oil Pump with fixed suction tube for 55
- Maximum Discharge Flow: 5.25 GPM
- Maximum Discharge Pressure: 450 psi
- Power Source: Air / Pneumatic
-
Supplier: Prosys
Description: Model HP55 is for feeding product to any filler from 55 gallon drums. Features include Simple Operator Controls, Quick Product Changeovers and Simple Product Transfers. Features: Pneumatic Driven Hydraulic System, optional Electric For energy savings pneumatic
-
Supplier: EXAIR
Description: vacuum fills a 55 gallon drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. The Reversible Drum Vac does not use electricity and has no moving parts, assuring maintenance free operation. An
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Carlisle
Description: Cycles/Min. Capacity: for 55 gallon drum Fits Pail Size: for 55 gallon drums Regulation: 2 regulators Agitator: 843001
- Maximum Discharge Flow: 1.2 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Techcon
Description: Extrusion pump is a best tool use to feed fluid from bulk containers such as 5-gallon pail or 55-gallon drum to a dispensing valve. The TS1400 Series pumps are workhorses - able to deliver viscous adhesives, sealants, caulking and heavy lubricants to the
- Maximum Discharge Flow: 0.74 to 1.9 GPM
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Features: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Carlisle
Description: Name: Pogo Plus Pump Part Number: See description for part numbers Family: Stick or Transfer Pumps Type: Pogo "Plus' Max Output Pressure: 200 PSI Ratio: 2:1 200 psi Wetted Materials: available in Stainless Steel Air In: 0 -150 PSi Fuild Out: 0 -300 PSi Fits Pail Size: Stub and
- Maximum Discharge Flow: 2.15 GPM
- Maximum Discharge Pressure: 290 to 500 psi
- Discharge Size: 1.5 inch
- Power Source: Air / Pneumatic
-
Supplier: EXAIR
Description: vacuuming dry materials. Note: The Heavy Duty Dry Vac’s lever lock drum lid fits any open top drum. Moving it from one drum to another can be done quickly, making it easy to keep different materials separate for recycling. All materials are vacuumed directly into the
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: EXAIR
Description: out. It is ideal for use on machines with sumps, parts washers, tanks and storage containers of contaminated liquids. The Chip Trapper uses EXAIR’s compressed air powered Reversible Drum Vac (included) that can fill or empty a 55 gallon drum in less than two minutes.
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Stainless Steel
- Pump Type: Wastewater Treatment Pumps
-
Supplier: EXACT Dispensing Systems
Description: mixer. Inexpensive disposable mixing. No solvents. Material is pressure fed from tanks or pump fed from 5 gallon pails, 55 gallon drums, or other bulk containers. OPTIONS Encoder – For critical applications requiring precise shot size. Accuracy to .0008″ of
- Shot Size: 239.39999999999998 cc
- Container Size: 946.352946 to 208,197.648402262 cc
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
-
Supplier: Sames North American Corporation
Description: Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in circulation High suction power for materials up to 4,000 cps Turbo
- Maximum Discharge Flow: 2.3232 GPM
- Maximum Discharge Pressure: 696.18096 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Technology breakthrough Ergonomy for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage design for low shearing Productivity Large selection of follower plate sizes to fit a wide range of pail and
- Maximum Discharge Flow: 0.2376 GPM
- Maximum Discharge Pressure: 5,221.3572 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Sames North American Corporation
Description: Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 3,480.9048 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: zone: facilitate pump priming and flushing Productivity Closed construction - zero injury risk Lubricant protected from external contamination Easy rotatable outlet fitting to fit every configuration No assembly tie rod - bayonet type assembling Leak monitoring vent hole for an easy visual
- Maximum Discharge Flow: 0.396 GPM
- Maximum Discharge Pressure: 1,305.3393 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: ARGAL s.r.l.
Description: Argal reversible models, namely “R” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the liquid is pumped through manifolds external to the opposite chambers by diaphragms
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 5.28 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Carlisle
Description: Name: EXEL Hard Chrome Part Number: 41-38045 Family: Horizontal Piston Pump Type: Pump Max Output Pressure: 450 psi (31 bar) Ratio: 4.5:1 Wetted Materials: stainless steel Air In: 100 psi (6.9 bar) Flow Curve: 6.85 GPM at 60 Cycles Max. Weight: 75 lbs.
- Maximum Discharge Flow: 6.85 GPM
- Maximum Discharge Pressure: 450 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD400 Series drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are supplied separately in modular construction for maximum flexibility. Available motor types are 110 or 220 Vac powered, continuous duty, totally-enclosed,
- Maximum Discharge Flow: 17 GPM
- Discharge Size: 1 inch
- Media Temperature: 149 to 179.6 F
- Horsepower: 0.25 to 0.5 HP
-
Supplier: Bijur Delimon International
Description: exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate.
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 140 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
-
Supplier: Carlisle
Description: Name: Infinity 23:1 15 GPM Part Number: 812440 Family: 2-Ball Piston Pumps Type: Infinity Max Output Pressure: 1200 - 4800 PSI (81.6 - 326.5 bar) Ratio: 40:1 4000 psi Wetted Materials: Stainless Steel and Chrome plating Air In: 30 - 90 psi (2.1 - 6.1 bar) Flow Out: 690 - 2070 psi (47.6 -
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 1,200 to 4,800 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: ARGAL s.r.l.
Description: disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress” pneumatic distributor featuring unique “performance regulation” system. Options on request: Air supply circuit connection to pneumatic distributor separate and independent from air supply
- Discharge Size: 1 inch
- Maximum Discharge Flow: 43.559999999999995 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD500 Series high viscosity drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are constructed modularly and supplied separately for maximum flexibility. Motor types available are 115 or 230 Vac, continuous duty,
- Discharge Size: 1.5 inch
- Media Temperature: 199.94 F
- Horsepower: 1 to 3 HP
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: ARGAL s.r.l.
Description: diaphragms linking shaft; Bidirectional valve to control air flow to and from air chambers. Metal free, advanced pneumatic distributor easily accessible from the outside does not require disassembling the pump to be inspected. “Normal” pneumatic distributor or “Progress”
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: G.L. Huyett
Description: Rotary pumps are a common pump used for light to medium viscosity oils including diesel, kerosine, motor oil and common oils up to SAE 90. The dual direction operation of the handle on the H89100 allows the pump to either fill or empty containers. The H89200 lever style barrel
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 115 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's FPUD300 Series drum pumps can empty a wide variety of containers in various applications. Motor types available are singlephase, 115 or 230 Vac, 50/60 Hz, continuous duty; and air driven. Both the FPUD311 and FPUD321 electric motors are open drip-proof (ODP), while the FPUD362
- Maximum Discharge Flow: 9 GPM
- Discharge Size: 1 inch
- Media Temperature: 159.98 to 219.2 F
- Horsepower: 0.5 to 0.75 HP
Find Suppliers by Category Top
Featured Products Top
-
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
http://www.lincolnindustrial.com/Catalogs/_English/18-New_Products/solutions_V4_N1.pdf
75:1 pneumatic pump for 400 lb. ( 55 gallon ) drum 2010 .
-
Transuranic waste characterization sampling and analysis methods manual
Connecting valve (41 and filter (6) is flexible Teflon@tubing (5)that allows movement of the needle from the purge assembly tee (27)to the 208-liter ( 55 - gallon ) drum . … passesthrough a tee connector before being swept past the sample canister ports and into the vacuum pump . The tee provides a pneumatic link to the transducer (8) of a capacitance manometer pressure sensor.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… crank_V|12 boring_N|3 appliance_N|16 steady_V|2 square-rigged_J|9 tonic_J|12 restorative_J|2 archery_N|3 fencing_N|2 awl_N|4 brad_N|2 curtain_N|20 piston_N|20 brake_pad_N|3 brakes_N|5 brake_shoe_N|2 come_in_V|10 brake_ drum _N|2 brake_disk_N|1 brake_cylinder_N|1 brake_lining_N|1 … … laminate_V|3 unpainted_J|1 hardwood_N|27 hogshead_N|1 gallon _N|11 throttle_N|1 teashop_N|1 jamb_N|3 … … base_paint_N|6 zinc_oxide_N|2 ceiling_N|21 calcium_N| 55 nerve_cell_N|17 conduction_N|8 migraine_N|4 links_N|9 … … cutlery_N|6 window_sash_N|1 casement_N|2 garrison_N|3 pack_V|19 strongbox_N|3 unattended_J|1 dispense_V|17 code_V|12 cashmere_goat_N|1 cashbox_N|1 adding_machine_N|3 add_up_V|4 pneumatic _tire_N|8 jewel_N|7 casque_N|1 … … converging_lens_N|1 eyepiece_N|8 tomograph_N|2 data_input_device_N|1 model_V|8 typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion_N|2 hallway_N|2 cement_N|25 vacuum_ pump _N|2 vacuum_N|22 abstract_V|3 …
-
A hands-off approach -- Environmental Protection
The recovery systems include an air operated ( pneumatic ) groundwater depression pump and a separate pneumatically operated skimmer pump for removal of free product. Each of these recovery systems has a dedicated 55 - gallon drum for collection of free product pumped from the wells.
-
Automated Fluorescent Penetrant Inspection (FPI) System Is Triple A
A piping system (4), consisting of an electric motor driven pump and related valves, provides emulsifier at … A metering valve (7) controls the amount of emulsifier that is siphoned out of the 55 gallon storage drum and mixed with fresh water entering the integral tank. A main control panel (5) provides electrical and pneumatic interface between the facility and the emulsifier station …
-
Automated fluorescent penetrant inspection (FPI) system is triple A
A piping system (4), consisting of an electric motor driven pump and relatedvalves, provides emulsifier at the … A metering valve (7) controls the amount of emulsifier that is siphoned out of the 55 gallon storage drum and mixed with fresh water entering the integral tank. A main control panel (5) provides electricaland pneumatic interface between the facility and the emulsifier station controlling …
-
CsIX/TRU Grout Feasibility Study
Valves, pumps and other mechanical equipment should have remote maintenanceand operating capability. The UDS container storage location must havethe capability to remotely manage and store up to fifty 55 gallon drums 0 The spent resin storagetank must have accessto the NWCF pneumatic transfer system.
-
Sodium removal process development for LMFBR fuel subassemblies
Maximum turbine meter limits and pneumatic steam valve openings limited system steam flows to’about 26 SCFM. A pump -assisted, solenoid valve controlled deionized water rinse system capable of injecting water at flows to … Tri-Bed ion-exchange demineralizer. collected in a 55 - gallon stainless steel drum .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Superfund > Records of Decision > Georgia > [FD...
… 1968 to 1986, Firestone tire and rubber (later renamed bridgestone/firestone) used the Site to manufacture pneumatic tires. … eastern side ofthe site was built to Collect runoff from a 6,000- gallon spill of anti … Material from The spill subsequently was pumped into 55 -gallondrums and stored adjacent To the pit. Later in 1980, the drummed anti- oxidant and 65 partially Rifled drums of liquid waste cement were …
-
States > California > State > Regulations > Title 19 - Public Safety > Division 2 - California Emergency Management Agency > [19 CCR division 2c2] Chapter 2 - ...
(xii) Using a hand transfer pump , student shall be able to transfer 2 gallons of water from a 55 -gallon drum into a bucket, then pour the bucket into another 55-gallon drum. (ii) Student shall be able to mitigate leaks using pneumatic plugging and patching equipment.
Indicates content that may require registration and/or purchase.