-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 6.3V, Aluminum Polymer Capacitors. This listing
- Capacitance Range: 560 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 6.3V, 5.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 6.3V, 5.6A, Aluminum Polymer
- Capacitance Range: 560 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 6.3V, Aluminum Polymer Capacitors.
- Capacitance Range: 56 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ODG (Origin Data Global)
Description: 6.3V 560uF ±20% 35mΩ@100kHz 3.5A@100kHz SMD,D6.3xL7mm Polymer Aluminum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 6.3V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 6.3V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):6.3V; Capacitor Case / Package:Radial Leaded; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 1170609-ECCT3F560JG Manufacturer Homepage: www.panasonic.com/industrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 6.3V; Capacitance:560µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: DigiKey
Description: 560µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
- Capacitance Range: 560 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.3V 560uF Polymer ±20% 7mΩ@100kHz 6.1A@100kHz Plugin,D8xL9mm Solid Capacitors ROHS
- Capacitance Range: 560 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 560UF 20% 6.3V RADIAL
- Capacitance Range: 560 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Description: CAP ALUM POLY 560UF 20% 6.3V T/H
- Capacitance Range: 560 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 2, KEMET Tantalum Capacitor 220µF 6.3V dc Polymer Solid ±20% Tolerance T598 Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mica Capacitors, Miniature Dipped 500V
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: DigiKey
Description: 56pF ±1% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -55 to 150 C
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 560UF 20% 6.3V T/H
- Capacitance Range: 560 microF
- ESR: 7 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1006864-6SEPC560MX+TSS Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.354" (9.00mm) Mounting: Through Hole Capacitance: 560μF
- Capacitance Range: 560 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 6.3V 5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169978-NACE330M35V6.3X6.3TR13F Voltage Rating: 35 V Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6.04 Ω Ripple Current: 60 mA
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 56PF 5% 500V RADIAL
- Capacitance Range: 0.000056000000000000006 microF
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Cornell Dubilier
Description: As the inventor of the mica capacitor, we are the world’s foremost authority and largest manufacturer of mica dielectric capacitors. Our RF mica capacitors feature superior high Q performance without the undesirable properties associated with ceramic and porcelain
- Capacitance Range: 0.000056000000000000006 microF
- Capacitance Tolerance: -5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Technology: RS232
- Package Type: SOIC, SSOP
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 560pf 3000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.0005600000000000001 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 914181-C0805C560F1GAC7800 Series: SMD Comm C0G Operating Temperature Range: -55°C ~ 125°C Features: ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name:
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 35VDC 56uF 125degC VibeProof AEC-Q200
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 560UF 25V G CASE
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 0.000056000000000000006 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 2,500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Cornell Dubilier
Description: Standard Dipped
- Capacitance Range: 0.000056000000000000006 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: TDK Corporation
Description: High Voltage (1000V and over)
- Capacitance Range: 0.000056000000000000006 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- Insulation Resistance: 10,000 Mohms
- Electrostatic Capacitors: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
and capacitance from 5 µF to 100 µF, the W3B capacitor is suitable for power supplies, industrial converters, and power factor correction systems. Its self-healing dielectric extends (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier