-
Supplier: USR
Description: The USR® 56K* USB Modem, now with voice‡, delivers the performance and reliability USR is known for, in a compact, flexible form factor. This controller-based modem integrates powerful communications processing functions into the modem itself, for assured performance
- Features: Modem
- Modem Type: Telephone (PSTN) Modem
-
Supplier: Radicom Research, Inc.
Description: Measuring only 0.66” (W) x 1.25” (D) x 0.75” (H), the TinyModem™ is world’s smallest embedded modem module with a RJ-11 connector. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. This
- Features: Modem
-
Supplier: Patton Electronics Co.
Description: Patton’s Model 2192/USB RasLink Dial-up modem provides a high performance V.92 modem connecting to any Windows or Linux platform using the standard USB interface. The 2192 family of RasLink modems can be used provide access to the corporate LAN/Intranet or to
- Data Rate: 56 kbps
- Number of Ports: 1
- Features: Other
- Network / Bus: USB
-
-
Supplier: Data Connect Enterprise, Inc.
Description: Patton’s Model 2192/USB RasLink Dial-up modem provides a high performance V.92 modem connecting to any Windows or Linux platform using the standard USB interface. The 2192 family of RasLink modems can be used provide access to the corporate LAN/Intranet or to
- Data Rate: 56 kbps
- Number of Ports: 1
- Features: Other
- Network / Bus: USB
-
Supplier: Radicom Research, Inc.
Description: This high-performance modem modules is fully self-contained with on-board data pumps and modem controllers. The modem features include -40°C to +85°C extended temperature operation, 2-wire leased-line or dial-up support and speakerphone functionality with
- Features: Modem
-
Supplier: Radicom Research, Inc.
Description: DTMF Decoding and Generation. In that regard, these modems can be provisioned as an answering machine and can generate and follow DTMF commands in both Answer and Dial Out applications. This rugged family features a hardware-based modem controller with a built in digital signal
- Features: Modem
-
Supplier: Radicom Research, Inc.
Description: This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. The SlimModem3™ is designed as a drop-in replacement for Conexant’s SocketModem™. Standard features of the modem include data rates
- Features: Modem
-
Supplier: USR
Description: V.92 makes 56K flexible, USR® makes it affordable. The V.92 standard gives you the features to get the most out of your business dial-up connection: send data quickly, get connected faster, and take incoming phone calls without losing your dial-up connection. Form
- Features: Modem
- Modem Type: Telephone (PSTN) Modem
-
Supplier: Data-Linc Group
Description: DLM4500 voice band modem offers maximum versatility and reliability in remote process control and data acquisition. From Dial-up, leased and private line applications, the DLM4500provides unsurpassed flexibility in any industrial application requiring extended temperatures. The
- Form Factor: Desktop / Standalone
- Features: Modem
- Modem Type: Telephone (PSTN) Modem
-
Supplier: USR
Description: The USR® 56K* Serial Controller Faxmodem combines the superior performance and reliability of a controller-based modem with the convenience of V.92 and V.22 technologies — with up to 75% less energy use. V.22 Fast Connect, which reduces the connection sequence time for very
- Features: Modem
- Modem Type: Telephone (PSTN) Modem
-
Supplier: USR
Description: USR® now offers another form factor for internal modems, PCI Express. The USR 56K* PCI Express Faxmodem (PCIe 1.1) is a single lane (x1) express card with both full height and low profile brackets and will fit into any available PCI Express slot. It is also broadly compatible with
- Features: Modem
- Modem Type: Telephone (PSTN) Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: digital modems, RAS software, a 10/100 Ethernet port, IP Routing, Frame Relay forwarding, and four E1/T1 CSU/DSUs. It connects 30 dial-in-modem V.92,V.110, V.90, K56Flex, V.34+ or ISDN users to the Internet, IP LANs, or Corporate Intranets. Load-sharing dual-redundant power
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Features: Modem
- Operating Mode: Point-to-Point
-
Supplier: Patton Electronics Co.
Description: digital modems, RAS software, a 10/100 Ethernet port, IP Routing, Frame Relay forwarding, and four E1/T1 CSU/DSUs. It connects 48 dial-in-modem V.92,V.110, V.90, K56Flex, V.34+ or ISDN users to the Internet, IP LANs, or Corporate Intranets. Load-sharing dual-redundant power
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Features: Modem
- Operating Mode: Point-to-Point
-
Supplier: Patton Electronics Co.
Description: digital modems, RAS software, a 10/100 Ethernet port, IP Routing, Frame Relay forwarding, and four E1/T1 CSU/DSUs. It connects 24 dial-in-modem V.92,V.110, V.90, K56Flex, V.34+ or ISDN users to the Internet, IP LANs, or Corporate Intranets. Load-sharing dual-redundant power
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Features: Modem
- Operating Mode: Point-to-Point
-
Supplier: Data Connect Enterprise, Inc.
Description: digital modems, RAS software, a 10/100 Ethernet port, IP Routing, Frame Relay forwarding, and four E1/T1 CSU/DSUs. It connects 16 dial-in-modem V.92,V.110, V.90, K56Flex, V.34+ or ISDN users to the Internet, IP LANs, or Corporate Intranets. Load-sharing dual-redundant power
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Features: Modem
- Operating Mode: Point-to-Point
-
Supplier: Data Connect Enterprise, Inc.
Description: digital modems, RAS software, a 10/100 Ethernet port, IP Routing, Frame Relay forwarding, and four E1/T1 CSU/DSUs. It connects 24 dial-in-modem V.92,V.110, V.90, K56Flex, V.34+ or ISDN users to the Internet, IP LANs, or Corporate Intranets. Load-sharing dual-redundant power
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Features: Modem
- Operating Mode: Point-to-Point
-
Supplier: Patton Electronics Co.
Description: digital modems, RAS software, a 10/100 Ethernet port, IP Routing, Frame Relay forwarding, and four E1/T1 CSU/DSUs. It connects 30 dial-in-modem V.92,V.110, V.90, K56Flex, V.34+ or ISDN users to the Internet, IP LANs, or Corporate Intranets. Load-sharing dual-redundant power
- Form Factor: Desktop / Standalone
- Modem Type: ISDN Modem
- Features: Modem
- Operating Mode: Point-to-Point
-
Supplier: Radwell International
Description: INTERNAL MODEM, 56K FAXMODEM, PCI EXPRESS, DIAL-UP, FULL AND LOW PROFILE, WINDOWS OS CAPABILITY, SOFT CLASS, V.92. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiModem® ZDX delivers the highest-speed dial-up for integrated voice, data transfers and faxing capabilities making it ideal for the mainstream PC market, as well as with UNIX, medical and retail POS applications. KEY BENEFITS Access the Internet at the fastest
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiModem® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making
- Form Factor: Board
- Features: Modem
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiModem® ZBA business modem provides high-speed data, remote configuration for centralized setup and control, and callback security making the ZBA our most popular modem for business applications. In addition, it is globally approved to ship internationally for wide-scale
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Multi-Tech Systems, Inc.
Description: continuous data communication even in extreme temperature and weather conditions. KEY BENEFITS Withstands extreme temperatures and conditions Delivers fast, reliable dial-up rates Allows for wide-scale deployment FEATURES Industrial-grade metal chassis and components V.92/56K
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: DigiKey
Description: 56K USB DIAL-UP AND FAX MODEM -
-
Supplier: Digi International, Inc.
Description: The Rapidport/4 four-port USB modem module is a flexible USB based remote access solution for Windows platforms. This external, user-installable solution plugs into an existing USB port of a PC, thin client or server, providing four 56K V.92 modems. Rapidport/4 gives network
- Number of Ports: 4 #
- Network Equipment: Hub
-
Supplier: CAS DataLoggers
Description: data logger or link to a PC Compact and portable 8 to 16 universal analog plus 8 digital inputs Up to 16 derived /calculated channels 4 alarm outputs 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz) Configured via integral interface or via PC 0.05% basic
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: High performance wireless data loggers for demanding applications Up to 100 readings per second on 4 channels Four 24-bit A to D converters In built Ethernet connectivity 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz) Fully configurable via the integrated
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Tripp Lite by Eaton
Description: or VGA monitor. High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m). A full-screen graphical OSD with multi-level authentication (Super
- Number of Users: 5
- Operating Temperature: 32 to 104 F
- Features: Serial Port, USB Port
-
Supplier: Tripp Lite by Eaton
Description: or VGA monitor. High video resolution: up to 1920 x 1200 @ 60Hz – 24 bit color depth for the local console; up to 1920 x 1200 @ 60Hz with 24 bit color depth for remote sessions at up to 164 ft. (50 m). A full-screen graphical OSD with multi-level authentication (Super
- Number of Users: 5
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, Serial Port, USB Port
-
Supplier: RainWise, Inc.
Description: Interface to a dial-up modem will permit remote access to locations such as camps and summer homes. It provides both current and historical information. Product Features Operates independently, with its own RF receiver. Battery backup 3 month data memory. Connects directly to a
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Data Storage: 0.004 MB
- User Interface: Computer Programmable, None
-
Supplier: ValueTronics International, Inc.
Description: Curves Up to 64 digitized characteristic curves can be stored on a diskette and recalled at the touch of a button. A live curve can then be compared with a previously stored curve to assess temperature drift or other changes in operating parameters. To help identify the data, up to 24
-
Supplier: ValueTronics International, Inc.
Description: applications, from core to access Over 11 OLTS models for testing optical return loss (ORL) and insertion loss (IL) CD analyzer PMD analyzer OSAs SONET/SDH analyzers (up to 10 Gbit/s) Next-generation SONET/SDH analyzers DSn/PDH analyzers Ethernet analyzers (up to 10 Gbit/s) Fibre
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
isolation up to 3600 V AC/DC (working voltage) and test voltage to 15 kV Speed: Cutoff frequency 5 kHz and response time (T90) 110 microseconds Flexibility: input and output ranges selectable by way of onboard dial +/- 30, 50, 60, 100 mV inputs (standard shunt values (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
including measuring and control, feedback control, peripheral devices and interfaces, switchboxes, modems, medical and laboratory technology. These popular aluminum enclosures can be assembled and disassembled quickly and easily – speeding up installations, inspection and maintenance (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
material. Modern silicone foam formulations feature a precisely engineered microporous structure that achieves thermal conductivity up to 1.5W/m·K while maintaining exceptional flexibility. This unique combination allows efficient heat dissipation from high-power components like 5G (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
3-channel electrical isolation up to 4800 V AC/DC (working voltage) and test voltage to 18 kV Speed: Cutoff frequency 14 kHz and response time (T90) 45 microseconds Flexibility: input and output ranges selectable by way of onboard dials ±0-30mV to ±125V unipolar (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
following: Accuracy: Gain error < 0.3% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 2200 V AC/DC (working voltage) and test voltage to 10 kV Speed: Cutoff frequency 5 kHz and response (read more)
Browse Datasheets for Knick Interface LLC -
. Attention to detail has been paid to the following: Accuracy: Gain error < 0.1% of measured value Safety: Complete and continuous 3-channel electrical isolation up to 4800 V AC/DC (working voltage) and test voltage to 18 kV Speed: Cutoff frequency 9 kHz and response (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
: High voltage ratings available up to 660Vac Class X2: Standardized ratings for 250Vac and 305Vac applications Approved for mains voltages up to 500Vac 50/60Hz (class Y2) and 500Vac 50/60Hz (class X1) SYX range with DWV withstand to 6kVdc / 3k (read more)
Browse Capacitors Datasheets for Knowles -
Key Technical Specifications and Capabilities This slip ring integrates power and signal circuits with dedicated, impedance-controlled channels for high-speed Ethernet. The configuration detailed in the standard DHS056 series includes a 56mm outer diameter (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
that utilize the dial-up switched telephone network. Applications include isolation, repeat coil, impedance matching, hybrid circuits, bridging, and line balancing. Magnetics from Triad When you purchase high-reliability audio transformers from Triad Magnetics (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Activation
If so, how many times before you got you full copy of word whatever version through that 56K dial up modem ?
-
lncreadibly slow Internet Connection
I am surprised that the 56k dial up modem can connect at all.
-
connect speed varies
I use a 56K dial up modem .
-
Win XP Dial-Up & TCP/IP LAN
I get a problem when I connect to the internet via my 56k Dial Up Modem in the main PC.
-
near dead IPC magicnote A440 laptop
…this was done he re fitted the hard drive back into my laptop installed Ad aware and hey presto all fixed, he also removed my old out of date norton firewall as I use 56K dial up modem not broadband so not…
-
i need major help with this guys stupid computer
dial up 56k modem working fine .
-
DNS error?
I am using a dial up 56k modem (still), IE6, windows XP and freeserve is my ISP.
-
Dialup connection disconnects after 12-15 minutes?
AMD Duron 850, 256mb ram, 20Gb & 8.4Gb Hd, Windows 98se, IE6, Dial up 56K modem .
-
Foundation Flash CS4 for Designers
Users with 56K dial - up modems have a pipe that has the diameter of a garden hose.
-
Foundation Flash CS3 for Designers
Users with 56K dial - up modems have a pipe that has the diameter of a garden hose.
Indicates content that may require registration and/or purchase.