Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: 30,000 millimeters per minute feed rate, and 5-axis cut with a machining center with an envelope of 5 feet by 7 feet. Our machining offers a multitude of capabilities for prototype die and mold build. Our machines deliver power, speed and accuracy to any job with tool

    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
    • Materials: Aluminum, Plastics, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
    • Features: CNC Machining, Europe Only, ID / Internal Grinding, Jig Grinding, Midwest US Only, North America, OD / External Grinding, United States Only

  • Description: 5-axis machining is an effective means to reduce setups and increase accuracy for multi-sided and complex parts. The Haas UMC-750 universal machining center is a cost-effective solution for 3+2 machining and simultaneous 5-axis machining. 5-Axis Vertical

    • Number of Axes: 5
    • X-Axis Travel: 30 inch
    • Y-Axis Travel: 20 inch
    • Z-Axis Travel: 20 inch

  • Description: 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 8100 rpm, inline direct-drive, 40+1 side mount tool changer, 1200 ipm (30.5 m/min) rapids, second

    • Number of Axes: 5
    • X-Axis Travel: 30 inch
    • Y-Axis Travel: 20 inch
    • Z-Axis Travel: 20 inch

  • Description: found on Rottler P69 5 axis machine for digitizing and head porting and on the F69A for block machining.

    • X-Axis Travel: 40.5 inch
    • Y-Axis Travel: 20.5 inch
    • Z-Axis Travel: 30.5 inch
    • Spindle Motor Power: 6 HP

  • Supplier: Accuris

    Description: MILLING MACHINE, VERTICAL KNEE TYPE, 3 AXIS, NUMERICALLY CONTROLLED, 1.5 TO 7.5 HORSEPOWER SPINDLE DRIVE

  • Supplier: Accuris

    Description: MILLING MACHINE, VERTICAL KNEE TYPE, 3 AXIS, COMPUTER NUMERICAL CONTROL, 3.0 TO 7.5 HORSEPOWER SPINDLE DRIVE

  • Description: MORE INFO AND ALL PRICES POSTED AT HAASCNC.COM Super-Speed 5-Axis Vertical Machining Center; 30" x 20" x 20" (762 x 508 x 508 mm), with 630 x 500 mm integrated high-speed 2-axis trunnion rotary table, 40 taper, 30 hp (22.4 kW) vector drive, 15,000 rpm, inline direct-drive,

    • Number of Axes: 5
    • X-Axis Travel: 30 inch
    • Y-Axis Travel: 20 inch
    • Z-Axis Travel: 20 inch

  • Supplier: Multiax

    Description: Technology, stiffness and accuracy to get maximum performance for milling aluminum plates and similar materials. This machine series has been studied primarily for CNC nesting processes, but it allows great possibilities of customization, that make this machine perfect for a

    • X-axis Travel: 47.24412 to 118.1103 inch
    • Y-axis Travel: 39.3701 to 78.7402 inch
    • Z-axis Travel: 11.81103 to 15.74804 inch
    • Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min

  • Description: 5-Axis Vertical Machining Center, 50" x 26" x 25" (1270 x 660 x 635 mm), with removable 8.27" (210 mm) 2-axis trunnion rotary table, 50-taper geared-head, 30 hp (22.4 kW) vector drive, 30+1side mount tool changer, 710 ipm (18 m/min) rapids, automatic chip auger, programmable

    • Number of Axes: 5
    • X-Axis Travel: 50 inch
    • Y-Axis Travel: 26 inch
    • Z-Axis Travel: 25 inch

  • Supplier: Jergens, Inc.

    Description: Jergens 5-Axis Chip Plugs keep chips and shavings from clogging or damaging unused holes in plates in milling machines. Features, Benefits, & Product Specifications: Material: Brass O-Ring included

    • Features: Other, Threaded
    • Shape / Application: Round

  • Description: The Variaxis 500-5X II is a multi-surface, 5-Axis simultaneously controlled Vertical Machining Center. The 500 mm pallet diameter and rapid traverse rate up to 52 m/min give you the flexibility to meet your customers' demands.

    • X-Axis Travel: 20.078751 inch
    • Y-Axis Travel: 20.078751 inch
    • Z-Axis Travel: 18.110246 inch
    • Spindle Speed: 12,000 rpm

  • Supplier: PCBWay

    Description: Milling (3-Axis, 5-Axis), Turning

    • CNC Machining: 3-axis Machining, 5-axis Machining, Milling, Turning
    • Materials: Aluminum, Brass, Copper, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: CAD / CAM Support, Design Assistance, Prototype Services
    • Features: East Asia / Pacific Only, Other

  • Supplier: Pexco

    Description: optical-clarity applications. CNC Milling We operate 3-, 4-, and 5-axis CNC milling equipment capable of producing complex geometries with tight tolerances from solid stock, castings, or molded components. Three-axis milling handles straightforward prismatic

    • CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
    • Specialty Machining: Extrusion Machining
    • Features: North America, Other, Southern US Only, United States Only

  • Supplier: AccuRounds

    Description: CNC Turning and Milling AccuRounds has a variety of options to manufacture precision round components. Beyond the size ranges and capabilities of our Swiss machines, our CNC lathes are ideal for machining your difficult projects. If your need involves larger diameter materials, cut

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Honing, Milling, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: including Acetal, UHMW, PEEK, and Nylon MD just to name a few. Do you have a part that requires a combination of 4th axis mill work and lathe work? No Problem. Contact Us to meet your machining needs!

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
    • Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Assembly Services, CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: Our Hilma SCS-series Super-Compact Vises are designed especially for 5-axis machining. These short, compact vises have a specially designed guideway between the base and the sliding jaw that allows the use of very high clamping jaws, providing excellent spindle access even when using

    • Weight: 20 to 41 lbs
    • Vise Mounting: Fixed Base
    • Vise Features: Light-duty
    • Vise Type: Machine / Mill Vise

  • Supplier: SendCutSend

    Description: Multiaxis CNC Machining Full capability milling, tapping/threading, anodizing and engraving on billet stock. No minimum quantity, 3-6 day lead time.

    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Milling
    • Materials: Aluminum
    • Secondary Operations: Anodizing, Painting / Powder Coating
    • Additional Services: CAD / CAM Support, High Volume Production, Low Volume Production

  • Description: power Roughing, semi-finishing, finishing Gear profiles according to DIN 3972-2 Module range: 3–10 Hobbing machines, multi-task machines, 5-axis machines

    • Cutting Diameter: 3.937 to 8.268 inch
    • Shank / Arbor Diameter (if different): 1.26 to 1.968 inch
    • Flute / Cutting Length: 0.217 inch
    • Cutter Type: Finishing, Gear Hob

  • Description: Peridot has made recent and substantial investments in the acquisition and upgrade of our CNC machining equipment. In the last two years we have added CNC lathes, Multi-Axis CNC Swiss Screw machines, Dual pallet Horizontal milling centers, and 7 axis mill/turn centers.

    • Diameter: 1" - 3", 3" - 6", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Carbide, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding

  • Description: Fuson precision machining combine highly skilled & experienced engineers with quality materials, industry certified processes, lean management systems, and state-of-the-art equipment & technology. Ours customers refer to Medical industry, Mechanical industry, Aviation industry, Package

    • CNC Machining: 5-axis Machining, Milling, Wire EDM
    • Secondary Operations: Anodizing, Welding
    • Features: CNC Machining, East Asia / Pacific Only, Other
    • Specialty Machining: Gear Manufacturing

  • Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to manufacture your

  • Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating

  • Description: Specification Measuring range: 0.000° ~ ±2.000° dual-axis Resolution: 0.0002”/ft or 5-second (0.020 mm/M or 0.001°) Accuracy: ±0.0004”/ft or 10-second (± 0.002°) from 0° to ±0.5° ± 0.004° at other angles User may use device without or with Bluetooth® Measurement when paired with

    • Angular Range: 0 to 2 degrees
    • Measuring Technology: Electronic

  • Supplier: Tanfel

    Description: Nickel / nickel alloys, Stainless steel 2 axis 5 axis machining Specialty machining: Rotary transfer machine, Jig / Fixture manufacturing, Casting machining, Tool & die manufacturing Capabilities: Drilling, Milling, Turning, Jig boring, Electrode & Wire EDM,

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM

  • Description: Specification Measuring range: 1.0” or 0.00° ~ ±5.00° dual-axis Resolution: 0.002”/ft or 40-second (0.18 mm/M or 0.01°) Accuracy: ±0.004”/ft or 80-second (± 0.02°) from 0° to ±0.5° and 0.04° at other angles User may use device without or with Bluetooth® Measurement when paired

    • Angular Range: 5 degrees
    • Measuring Technology: Electronic

  • Description: components. Our solid modeling and CNC programming uses the latest software to design and develop patterns, molds, and other tooling quickly and accurately. Our CNC capabilities include: Fiberglass CNC multi-ply cutting system 3-axis CNC vertical machining center (VMC) Two

    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Jig Boring, Laser Machining, Milling
    • Diameter: 6" - 48", Greater than 48"
    • Materials: Aluminum, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: to components and assemblies. We can also deliver. CNC Milling / Drilling CNC milling uses a rotating cutter for quick and efficient slot cutting, planing, milling and drilling. The worktable is capable of moving in multiple dimensions around the part being machined. Prototyping

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding

  • Supplier: IMEC

    Description: Close tolerance machinings are a long tradition at Imec. From the beginning Imec has machined a variety of materials into shapes, from the simple to the hard-to-imagine complex. As CNC equipment was added and programming systems upgraded, the control and repeatability has only improved. For those

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
    • CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Drilling, Laser Machining, Milling, Turning
    • Materials: Aluminum, Brass, Bronze, Composites, Copper, Plastics, Stainless Steel, Steel / Steel Alloys
    • Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding

  • Description: Morrison Berkshire, Inc. specializes in large scale machining and heavy fabrication requirements with decades of experience. Our machine shop is designed to handle heavy and large items that are rectangular, conical or cylindrical in shape. Several CNC and NC boring mills along with huge

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Electrode EDM, Turning
    • Diameter: 3" - 6", 6" - 48", Greater than 48"
    • Materials: Aluminum, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services

  • Description: CNC turning services. As a leader in using state of the art practices and systems Kurt supports our customers in today's changing markets. Contact Kurt today to learn more about all of contract CNC machining services including CNC milling, large CNC machining, and precision CNC turning. Kurt

    • Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
    • CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Honing, Milling, Screw Machining, Turning
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services


Conduct Research Top

  • How 5-Axis Milling Changes the Machining Paradigm
    If you're exploring manufacturing processes for machined parts, 5-axis milling may open up design options you haven't considered. Download our ebook, "How 5-Axis Milling Changes the Machining Paradigm" to learn more.
  • Wire EDM Allows Great Finish, Speed and Accuracy
    2002. With 29 EDM machines company-wide, RWI is one of the largest EDM job shops. As a result, RWI has more in-house capabilities than most shops. Aside from wire and sinker EDM, other machine work done in RWI's shop includes CNC milling (vertical, horizontal and 5-axis), manual lathe, CNC lathe

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire