-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5L3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5L3 provides an orange numeric character with right hand decimal and has a common cathode (CC).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 605 nm
- Character Height: 13.208 mm
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5G3 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5G3 provides a green numeric character with right hand decimal and has a common cathode (CC).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 13.208 mm
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5G1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5G1 provides a green numeric character with right hand decimal and has a common anode (CA).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 571 nm
- Character Height: 13.208 mm
-
-
Supplier: Broadcom Inc.
Description: The Avago HDSP-H5L1 is part of a 0.52-inch height series of through-hole, 7-segment single digit, PCB-based LED display devices. The HDSP-H5L1 provides an orange numeric character with right hand decimal and has a common anode (CA).
- Number of Rows: 1 #
- Number of Characters: 1 #
- Color Wavelength: 605 nm
- Character Height: 13.208 mm
-
Supplier: Utmel Electronic Limited
Description: Green 0.3 inch 2 Digit 2.5 mcd 7 Segment Cathode LED Display
- Common: Common Cathode
- LED Color: Green
- Display Type: Segmented Display
-
Supplier: Newark, An Avnet Company
Description: 7-SEGMENT LED DISPLAY; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; Colour:Green RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, 7-SEGMENT, 7.62MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:2.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, 7-SEGMENT, 7.62MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:4.5mcd; No. of Digits / Alpha:1; Character Size:7.62mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:2V; Luminous Intensity:5mcd; No. of Digits / Alpha:3; Character Size:7.1mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: for normal brightness 2.2" and 4.0" digits. Individual 5 mm LED pixels are used for larger digits and outdoor brightness versions. The number of digits can be 4, 6 or 8, depending on the display function. Indoor or outdoor viewing: MAGNA Series
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Radwell International
Description: LED 7-SEGMENT DISPLAY, RED, 10MM, 3.9MCD; LED COLOUR:RED; FORWARD CURRENT IF:5MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:3.9MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:10MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR
- Display Type: Character Display
-
Description: 0.60" 0.70" - >1.0" 1" - 1.5" 1.8" - 2.4" 3" - 4.2" Display Type Digit Display Dot Matrix Family InfoVue Matrix Type 5 x 7 5 X 8 8 x 8 Number of Digits 1 2 3 4 5 9 Number of Positions 10 Operating Temp -40ºC to 105ºC -40ºC to 85ºC Size
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Win Source Electronics
Description: Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market:
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179743-HDSP-7511 Packaging: Tube Color: Red Millicandela Rating: 1.05mcd Current - Test: 5mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179744-HDSP-7802 Packaging: Bulk Color: Green Millicandela Rating: 6.8mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179745-HDSP-A103 Packaging: Tube Color: Red Millicandela Rating: 3.6mcd Current - Test: 5mA Wavelength - Peak: 645nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin:
- Display Type: Dot Matrix Display
-
Supplier: Allied Electronics, Inc.
Description: 1⁄8 DIN and 3.24" Depth Behind Panel 7 Segment Bright Red 31⁄4, 4 or 41⁄2 Digit Display All Parameters Set from Front Panel 120 VAC Power, Optional 9-32 VDC Power Peak/Valley and Password Lockout Screw Terminal Connectors for Easy Installation Optional Plug-In Output and
-
Supplier: Allied Electronics, Inc.
Description: F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw
-
Supplier: Allied Electronics, Inc.
Description: 1⁄8 DIN and 3.24" Depth Behind Panel 7 Segment Bright Red 31⁄4, 4 or 41⁄2 Digit Display All Parameters Set from Front Panel 120 VAC Power, Optional 9-32 VDC Power Peak/Valley and Password Lockout Screw Terminal Connectors for Easy Installation Optional Plug-In Output and
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in degrees/minutes/seconds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: Radwell International
Description: DISPLAY, SEVEN SEGMENT, 14MM, RED; LED COLOR:RED; FORWARD CURRENT IF:10MA; FORWARD VOLTAGE:1.7V; LUMINOUS INTENSITY:6MCD; NO. OF DIGITS / ALPHA:5; CHARACTER SIZE:14.2MM; COMMON CONNECTION:COMMON CATHODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL
- Lamp Type: LED Lamps
- LED Color: Red
-
Supplier: Radwell International
Description: ELECTRONIC PRESET COUNTER, LED, 1 LEVEL, 7 SEGMENT LED, 5 DIGIT DISPLAY, 100-240 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FREQUENCY METER, PARAMETER DISPLAY, 5-DIGIT, 7-SEGMENT LED, DECIMAL POINT, 230 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights 3-1/2 digit, Red LED 120 ACV 5 ACA TRMS 4-20 DCmA All parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels
-
Supplier: Automation24, Inc.
Description: The Digital Ammeter MA12-110-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Specifications: 7 segment LED Display Digits: 4 Digit Height 0.56" (14.2mm) Display Range 0 - 4960A Auxiliary Supply
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV15-DC-200V-110V-CU from Selec Features true RMS measurement for electrical DC voltage systems. Display Specifications Single row, 7 segment LED Display 3 Digits Height 0.56" (14.2mm) Display Range 0 - 200 VDC Supply voltage:
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: Simpson Electric Company
Description: parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4 digit red LED with five brightness display levels Activated set point indicators on display Peak/Valley and password lockout NEMA 4X rated
- Number of Digits: 5
- Depth: 3.24 mm
- Operating Temperature: 32 to 122 F
- Display Type: Numeric Display
-
Supplier: Simpson Electric Company
Description: parameters set from easy to understand front panel access Optional one, two or four 5 amp relays 7 segment 4-1/2 or 3-1/2 red LED with five brightness display levels Activated set point indicators on display Easy to understand programming menu 16 point
- Number of Digits: 5
- Depth: 82.296 mm
- Operating Temperature: 32 to 122 F
- Input Type: AC Voltage, DC Voltage
Find Suppliers by Category Top
Featured Products Top
-
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
Using the MCS-51 Microcontroller
… register S-bit serial-in/parallel-out shift register 16-bit output port 16-segment nonmuxed LCD driver 4-digit LCD driver nonmuxed AID converter successive approximation register AID converter successive approximation register 5 - digit 7 - segment LED display decoder/driver 4-digit 7 …
-
Communication Systems and Information Technology
The 3, 5 - digit 7 - segment LCD and LED displays are the most frequent optoelectronic devices for that purpose.
-
Eaton / Control Automation - E5-324-E0402 - Digital Panel Meters - Digital Multi-Function Meters - Allied Electronics
Display: 5 - Digit Display , Red 7 - Segment LEDs ; 8 mm (0.31 Inch) High .
-
Beginning C for Arduino
Define variables, 59 delay() function, 41, 46, 47, 77 delay() method, 300 Dereference operator (→), 230 Destructor, 332–336 Device driver, 13, 14 Digispark board, 5 digitalWrite(), 41, 77, 80, 94, 179 digit 7 - segment LED display , 299 Diligent chipMAX, 10, 238 Display …
-
Measuring Antioxidant Inhibitor in Transformer Oils
Dimensions: 6.5 x 6.5 x 5 ” (165 x 165 x 127 mm) Weight: 4.5 lbs. (2.0 kg) Display : 4 digit , 7 - segment red LED , 5/8 in. character height Power Requirements: .
-
Measuring Unsulfonated Matter in Linear Alkyl Benzene Sulfonic Acids
Dimensions: 6.5 x 6.5 x 5 ” (165 x 165 x 127 mm) Weight: 4.5 lbs. (2.0 kg) Display : 4 digit , 7 - segment red LED , 5/8 in. character height Power Requirements: .
-
Infrared Analysis of Single and Multi Layer Films
Dimensions: 6.5 x 6.5 x 5 ” (165 x 165 x 127 mm) Weight: 4.5 lbs. (2.0 kg) Display : 4 digit , 7 - segment red LED , 5/8 in. character height Power Requirements: .
-
Checking Cleaning Efficiency of Metal Parts
Dimensions: 6.5 x 6.5 x 5 ” (165 x 165 x 127 mm) Weight: 4.5 lbs. (2.0 kg) Display : 4 digit , 7 - segment red LED , 5/8 in. character height Power Requirements: .
-
On-Site Wastewater Analysis
Dimensions: 6.5 x 6.5 x 5 ” (165 x 165 x 225 mm) Weight: 4.5 lbs. (2.0 kg) Display : 4 digit , 7 - segment red LED , 5/8 in. character height Power Requirements: .
-
Measuring Oil in Drill Cuttings
Dimensions: 6.5 x 6.5 x 5 ” (165 x 165 x 127 mm) Weight: 4.5 lbs. (2.0 kg) Display : 4 digit , 7 - segment red LED , 5/8 in. character height Power Requirements: .
Indicates content that may require registration and/or purchase.